|
Windows 8 tablets seem to be growing and maturing into their skin, with the latest evidence of this coming from Lenovo's ThinkPad Tablet 2.To start with, the tablet feels like the kind of product one would expect from Lenovo – well built, solid and subtly...
Fantastic build, USB port a boon for expandable storage and watching movies, Sharp screen, Great performance and battery life...
Stylus quite finicky, Buttons get lost in the chassis, Windows desktop on a tablet still a hit and miss affair...
|
|
|
The Lenovo ThinkPad Tablet 2 is one of Lenovo's latest offerings into the Windows 8 market. With a 1.5ghz Intel Atom Processor, 2GB of RAM and 64GB of storage, the Tablet 2 is best suited for business use. With the included Stylus, you'll be able to make...
9 hour battery life, included stylus, optional 3G connectivity, fullsize USB port...
Plastic casing, underperforming...
|
|
|
The tablet measures a svelte 10mm thick and weighs 585g, making it much lighter and easier to hold for long periods of time than Dell's model. The ThinkPad's signature soft-touch rubber finish also makes a welcome return on the rear of the tablet, but we...
A slimline business tablet, but we weren't fans of its sluggish performance...
|
|
|
Lenovo's ThinkPad Tablet 2 is one of the thinnest and lightest Windows 8 devices on the market. It's a 10.1in tablet that weighs just 558g and it runs an Intel Atom Z2760 CPU. Think of it as a basic device on which to perform simple office tasks: check em...
Small and light, Built-in USB, microSD and Mini HDMI...
Sluggish performance, Poor sharpness...
Lenovo's ThinkPad Tablet 2 runs Windows 8 Pro on hardware that's small, light, and perfectly suited to a mobile user's needs. However, because it's an Atom-based tablet, its performance isn't great, and you might get frustrated if you try to do too much w...
|
|
|
Lenovo's ThinkPad Tablet 2 is one of the thinnest and lightest Windows 8 devices on the market. It's a 10.1in tablet that weighs just 558g and it runs an Intel Atom Z2760 CPU. Think of it as a basic device on which to perform simple office tasks: check em...
Small and light, Built-in USB, microSD and Mini HDMI...
Sluggish performance, Poor sharpness...
Lenovo's ThinkPad Tablet 2 runs Windows 8 Pro on hardware that's small, light, and perfectly suited to a mobile user's needs. However, because it's an Atom-based tablet, its performance isn't great, and you might get frustrated if you try to do too much w...
|
|
apcmag.com Updated: 2016-11-05 09:13:00
|
Not every tablet owner is a youngster wanting the latest tech because it's the cool new gadget to own. Tablets actually have a valid place in the business world as well, where their ultraportability makes ultrabooks look like backbreaking anchors. The Thi...
Brilliant stylus, Windows 8 Pro, lots of outputs...
Very expensive, plastic case, underperforming...
|
|
uk.hardware.info Updated: 2016-11-05 09:13:00
|
The Lenovo Thinkpad Tablet 2 is a business tablet and competes with the HP ElitePad and the Dell Latitude 10 , but these three devices all have their own take on the concept. The Elitepad resembles an iPad quite a bit, the Latitude is a bit of a fatty a...
The Lenovo Thinkpad Tablet 2 is a nice Windows tablet. It's relatively light with 575 gram, and it has practical features such as a stylus and a full-size USB 2.0 port. We tested a more deluxe version with Windows 8 Pro, 3G and 64 GB, that costs around...
|
|
micromart.co.uk Updated: 2016-11-05 09:13:00
|
Intel has been desperate to get into the tablet market, and its best hopes lie with a new generation of the Atom processor: the dual-core, hyperthreading Z2760. Precisely the technology that Lenovo has employed in this new Thinkpad Tablet 2.Handling this...
|
|
techlife.net Updated: 2016-11-05 09:13:00
|
Lenovo's ThinkPad Tablet 2 3G isn't the most imaginatively named example of its creed. To its credit, though, it does basically do exactly what its moniker suggests, carrying the ThinkPad line's plain-Jane matte black styling into a compact and 3G-equippe...
|
|
|
Lenovo is revered for its ThinkPad-branded business machines, so we're surprised it's taken this long for a business tablet to be released. The ThinkPad Tablet 2 ticks the right boxes for corporate use thanks to its stylus support, 10.1in screen and full-...
ThinkPad design; Stylus support; Accessories available...
No removable battery; Slower performance; Screen falls behind rival for quality; Build quality not up to scratch...
The Lenovo looks like a ThinkPad but, in several key departments, it doesn't offer the quality we've come to expect from such a famous brand. The screen isn't as bright or punchy as the Dell Latitude's similarly-sized panel, the Lenovo isn't quite as fas...
|
|
|
The Tablet 2 is not a cheap tablet . It costs a considerable £700 for a model with 64GB of flash storage – and that's the only capacity on offer. There are no accessories like a keyboard dock included either. See Group test: What's the best tablet PC? Wh...
The build quality, specifications and performance of the ThinkPad Tablet 2 don't match its high price. The inclusion of a stylus makes Windows easier to manage and the battery life is better than faster Windows tablets. But it's not enough to warrant any...
|
|
channelpro.co.uk Updated: 2016-11-05 09:13:00
|
Lenovo makes its first Atom-powered Windows 8 tablet, but it isn’t good enough to depose the Dell Latitude 10Rating: 3Average: 3 (1 vote) Lenovo is no stranger to making business-focused tablets, but its latest creation, the ThinkPad Tablet 2, is its f...
|
|
stuff.tv Updated: 2016-11-05 09:13:00
|
For a device that’s supposed to be all about work-play compromise, the Lenovo ThinkPad Tablet 2 stands its ground like Dwayne Johnson in a tsunami. It’s sturdy, with a rectangular shape that has a hint of the...
Like squeezing a proper PC into a sexy 10in rectangle, the Tablet 2 is an impressive Win 8 hybrid...
|
|
alphr.com Updated: 2016-11-05 09:13:00
|
Lenovo is no stranger to making business-focused tablets, but its latest creation, the ThinkPad Tablet 2, is its first attempt at a serious-minded 10.1in Windows slate. With an IPS screen, integrated stylus, and an Intel Atom CPU promising all-day battery...
Lenovo makes its first Atom-powered Windows 8 tablet, but it isn't good enough to depose the Dell Latitude 10...
|
|
techadvisor.co.uk Updated: 2016-11-05 09:13:00
|
The Lenovo ThinkPad Tablet 2 is a Windows tablet for business. Lenovo says it is a 'productive, mobile and reliable device'. Watch our hands-on Lenovo ThinkPad Tablet 2 video review to find out if Lenovo is right! The ThinkPad Tablet 2 is certainly mo...
|
|
v3.co.uk Updated: 2016-11-05 09:13:00
|
Lenovo's ThinkPad Tablet 2 breaks the mould of Windows tablets somewhat by delivering a compact and lightweight design that combines great battery life with enough performance for everyday applications. First announced last year but only recently availab...
Light and compact; good battery life; 3G and Wi-Fi...
Integrated battery; modest performance...
The ThinkPad Tablet 2 is a light Windows 8 tablet that offers users go-anywhere connectivity and a usefully long battery life in a highly portable device. While it can run standard Windows apps, its modest performance limits it to basic productivity work...
|
|
|
After the confusion of the initial rush to market, Windows 8 tablets are beginning to settle into two distinct types: affordable consumer models mostly based on ARM processors and Windows RT, and more expensive business-focused models based on Intel proce...
Solid, businesslike design, Runs Windows 8 Professional, Good battery life, Useful stylus and digitiser screen...
Expensive, Average screen, audio, specs & cameras...
The ThinkPad Tablet 2 doesn’t have the fastest processor, the best screen or the most awesome sound, but it's big on features that businesses will love, and its stylus makes it a more versatile working tablet than your average Windows 8 or Android devic...
|
|
|
I've tried out quite a few variations on the Windows 8 theme just lately – touchscreen notebooks mainly – but I've been dabbling with Boot Camp and virtual machine incarnations on the desktop too but without the finger friendliness. So trying out Lenovo's...
With the Lenovo ThinkPad Tablet 2, you end up with is an extremely likable Windows 8 Pro tablet due to its capacity to function with typical PC peripherals when you need it to. As a standalone device though, even if you get by reasonably well wedded to t...
|
|
|
Lenovo probably did Windows 8 the best of anyone so far with the bendy, twisty Yoga. Now it's got the Thinkpad Tablet 2 and keyboard combo. If the Lenovo Yoga is a laptop that's sort of a tablet, this is the tablet that's sort of a laptop.An Intel Atom-ba...
Unless you're some kind of edge case, chances are you already have a laptop. Yeah, maybe it's an old one, but if it's still functioning, it's at least as competent as the Thinkpad Tablet is in the Windows 8 desktop. So at that point you're just buying a t...
|
|
techradar.com/au/ Updated: 2016-11-05 09:13:01
|
Since Windows 8 a multi-headed beast, a hydra of mouse, keyboard and touch support, it's no wonder we see tablets trying to be more than simple slates. Lenovo's latest machine in this vein is the ThinkPad Tablet 2, a 10.1-inch tablet running the full Wind...
Surprisingly good keyboard, All day battery life, Slick, attractive build, The full compatibility of Windows 8...
Trackpoint mouse, Essential accessories drive up the price, Tablet can fall out of dock, Atom processor is slow, Expensive...
We like the Lenovo ThinkPad 2, but just barely. It won us over with its good looks, solid keyboard and excellent battery life. Still, we'd never recommend it as your sole computing option. This is a traveler's device, for when you don't have the bag spac...
|
|
itreviews.com Updated: 2016-11-05 09:13:01
|
The Lenovo ThinkPad Tablet 2 combines touch, all-day battery life, and ThinkPad styling to the Windows 8 Slate tablet market. It’s not a bad first effort, but rivals currently have the upper hand. It can be your all-day companion running from meeting to m...
The Lenovo ThinkPad Tablet 2 combines touch, all-day battery life, and ThinkPad styling to the Windows 8 Slate tablet market...
|
|
thunderbaylive.com Updated: 2016-11-05 09:13:01
|
Lisa Gade compares the Microsoft Surface Pro with the Lenovo ThinkPad Tablet 2 Windows 8 tablets. The Lenovo starts at $679 for the 64 gig model with digital pen and the Surface Pro starts at $899 for the 64 gig. The ThinkPad Tablet 2 runs on a 1.8GHz dua...
|
|
|
See all pictures here »The Lenovo ThinkPad Tablet 2 is a 10.1in tablet that runs on Microsoft's new touch-friendly operating system, Windows 8 Pro.Its main claim to fame is its optional docking connector and wireless keyboard, which turn the device into a...
With Microsoft's Surface Pro models currently unavailable in Australia, the Lenovo ThinkPad Tablet 2 has managed to fill a gap in the market. The unusual AIO form factor wont be to everyone's taste, but it remains a reasonable choice for users requiring a...
|
|
|
Since Windows 8 a multi-headed beast, a hydra of mouse, keyboard and touch support, it's no wonder we see tablets trying to be more than simple slates. Lenovo's latest machine in this vein is the ThinkPad Tablet 2, a 10.1-inch tablet running the full Wind...
Surprisingly good keyboard, All day battery life, Slick, attractive build, The full compatibility of Windows 8...
Trackpoint mouse, Essential accessories drive up the price, Tablet can fall out of dock, Atom processor is slow, Expensive...
We like the Lenovo ThinkPad 2, but just barely. It won us over with its good looks, solid keyboard and excellent battery life. Still, we'd never recommend it as your sole computing option. This is a traveler's device, for when you don't have the bag spac...
|
|
itpro.co.uk Updated: 2016-11-05 09:13:01
|
If you've arrived here from a bookmark, search engine or another website, then the page may no longer exist.If you've arrived here from a bookmark, search engine or another website, then the page may no longer exist.Get FREE weekly newsletters from ITPro...
The ThinkPad 2 could be the best Windows 8 tablet for the enterprise. The device looks great, comes with ample connectivity, solid build and an accurate stylus. However, the price point could be a stumbling block...
|
|
|
The original Lenovo ThinkPad Tablet was a good attempt at making a tablet that stood out from the myriad 10.1-inch Android offerings. However, it lacked refinement and was chunky; both forgivable were it not for the price. Lenovo has made some drastic ch...
Stylish, light and well built, Good battery life, Integrated stylus...
Atom processor struggles, May be better suited to Windows RT (with free MS Office), Slow USB...
It's hard to recommend the Lenovo ThinkPad 2 without using it with its keyboard accessory. Sure, it's well-made, has a decent screen and a useful stylus, but the performance is frustrating and most would be better off with a laptop if productivity was the...
|
|
|
The Tablet 2 is one of the most attractive Windows 8 tabs yet, standing out from identikit slates with a black, blocky build and a curved left-hand edge to hide the digitiser. At 580g, it's lighter than the iPad 4, and with all of your ports on the tablet...
Atom's limitations are easy to spot but if you ease the Lenovo ThinkPad Tablet 2 down the path of proper computing (writing documents, image and video editing, casual gaming) you'll be pleasantly surprised. Sure, you'll have to be patient and such desktop...
|
|
tbreak.ae Updated: 2016-11-24 04:20:43
|
I've played with a few Windows 8 based tablets and honestly, none of them has really intrigued me. Over the last couple of years, I've gotten quite used to my iPad and use it not as a replacement to my Macs, but as a complementary device for browsing the...
The ThinkPad Tablet 2 is an impressively built tablet and the fact that it comes with 3G makes it connected anytime and anyplace. The form factor is superb- better than almost any other Windows based tablet I've used and the battery life that should las...
|
|
|
Before we talk about the ThinkPad Tablet 2, Lenovo's new Windows 8 hybrid, we need to talk about the original ThinkPad Tablet, the one that came out in fall of 2011 to mixed reviews. It was an okay device, when push came to shove, with useful features lik...
Long battery life, Comfortable keyboard, Allows for pen input, Wide viewing angles...
Pen support isn't standard, Bluetooth occasionally causes typing lags, USB port doesn't work with USB hard drives or external optical drives...
The ThinkPad Tablet 2 is the best low-powered Windows 8 tablet we've tested, thanks to its 10-hour battery and an unmatched typing experience...
|
|
|
As soon as you pick up Lenovo's ThinkPad Tablet 2, you know it is going to be something special. It's minimal styling and thin design present a tight and durable tablet computer that really shines. The ThinkPad Tablet 2 ranks among the best we've seen but...
Overall, the ThinkPad Tablet 2 is one of the most well designed Windows 8 tablets we have set our hands on; it's minimal styling, accents of red, and thin design present a tight and durable package that deserves the ThinkPad branding. The tablet is aimed...
|
|
|
Windows tablet makers are trying different forms and styles of units to try to make a model that will appeal to consumers. Some of them seem to work OK while others miss the mark. Lenovo has chosen to make a simple slate model in the ThinkPad Tablet 2, an...
|
|
insidehw.com Updated: 2016-11-05 09:13:00
|
We've wrote a lot about Lenovo's ThinkPad series as a prestigious line of products, intended for serious use by users who know what they're after. Therefore it's clear why we're so excited when we get a newest member of this series, although in a somewhat...
|
|
|
When Apple's very first iPad hit the scene in 2010, their take on the "modern tablet" was destined to become ubiquitous: a thin, rigid slab of touchable electronics covered by a sheet of shiny Gorilla Glass. Following the iPad's resounding success, Apple...
Top notch keyboard (optional addon), great battery life, plenty of input options, sleek yet sturdy design and a solid Windows 8 experience. Relatively good value.
Clover Trail processor already feels dated. Paired with the keyboard 'stand' the ThinkPad Tablet 2 isn't suited for use in anything other than solid surfaces (i.e. not your lap).
Like it or not, Windows 8 on a tablet is a liberating experience, particularly if you've ever felt boxed in by Android or iOS. Even if you haven't, Windows 8 tablets are kind of the Swiss Army knife of mobile computing -- they essentially run anything you...
|
|
|
The ThinkPad Tablet 2 is a lightweight, business-ready Windows 8 tablet that supports pen input and can pair up with a ThinkPad keyboard for mobile productivity.The think and light Lenovo ThinkPad Tablet 2 offers long battery life thanks to an Atom proces...
Great design, Pen input and pen silo, Great battery life...
Keyboard is an optional accessory, Atom processor limits performance, The ThinkPad Tablet 2 is a slim, light mobile productivity tablet with Windows 8, Lenovo ThinkPad Tablet 2 | $600-$750, ThinkPad Tablet 2 Review Guide, Hands On Video, Design, Display...
The ThinkPad Tablet 2 is an affordable business tablet that delivers a great inking experience that should make it the go to note-taking tablets for executives and office workers. The Atom processor limits performance but won't slow down the target user...
|
|
|
The Lenovo ThinkPad Tablet 2 is a business tablet with a few accessories to make it more useful.Lenovo released one of the more interesting consumer Windows 8 devices with the Yoga 13 , a device that transformed between laptop and tablet on the fly. The d...
Lenovo's ThinkPad Tablet 2 is a well-made tablet, but unfortunately it's hamstrung by a weak processor and unimaginative hardware that does little to separate it from the pack. The Tablet 2 does an admirable job maintaining the ThinkPad's reputation fo...
|
|
|
The Tablet 2 is not a cheap tablet . It costs a considerable £700 for a model with 64GB of flash storage – and that's the only capacity on offer. There are no accessories like a keyboard dock included either.While this is likely to be cheaper than Microso...
The build quality, specifications and performance of the ThinkPad Tablet 2 don't match its high price. The inclusion of a stylus makes Windows easier to manage and the battery life is better than faster Windows tablets. But it's not enough to warrant any...
|
|
|
PC manufacturers were thrown off by Windows 8 and its new touch-friendly face, which has given the PC industry what it needed to bring the PC forward into the mobile device space. The PC's long term success hinges on its ability to evolve, both in form fa...
OEMs love tablets, like phones, because there's plenty of opportunity add on accessories. Lenovo's $99 ThinkPad Tablet Dock is a cradle that makes it convenient to use the Tablet 2 as a more traditional PC, offering multiple USB ports, Ethernet, HDMI, and...
|
|
|
The combination of Windows 8 and Intel's latest generation of low-power, Atom processors has led to a new wave of productivity-friendly tablets with long battery life and the ability to run desktop apps like Microsoft Office, along with all the touch-frie...
Long battery life, Accurate pen, Bright screen, Light weight, attractive design, Keyboard accessory has excellent tactile feel...
Stylus doesn't come standard, USB port doesn't support bus-powered hard drives or peripherals, Palm rejection varies by app...
With its all-day battery life, light weight, accurate stylus and optional comfy keyboard, the Lenovo ThinkPad Tablet 2 is a truly compelling productivity companion...
|
|
|
PC manufacturers were thrown off by Windows 8 and its new touch-friendly face, which has given the PC industry what it needed to bring the PC forward into the mobile device space. The PC's long term success hinges on its ability to evolve, both in form fa...
|
|
|
Lenovo unveiled its Lenovo ThinkPad Tablet 2 in August 2012, which would obviously be the latest version of their previously released ThinkPad Tablet. The company’s first attempt at offering a tablet to its customers resulted in an Android-powered tab...
The Lenovo ThinkPad Tablet 2 was the company's attempt to create a new version of their original tablet equipped with Windows 8, but unfortunately, its specs and its overall experience gave us the feeling of a low-budget tablet, even though this particula...
|
|
|
Lenovo's ThinkPad Tablet 2 comes in Wi-Fi-only and Wi-Fi plus mobile broadband versions, costing £569.99 (inc. VAT, £474.99 ex. VAT; US$699) and £699.99 (inc. VAT, £583.32 ex. VAT; US$949) respectively. If you want to use it with a keyboard dock, that'll...
Excellent design and build quality, Digitizer pen, IPS touchscreen with good viewing angles, Fullsize USB 2.0 port...
Keyboard is an optional extra, Wired Ethernet on optional dock only, Moderate performer, Expensive...
As with any slate tablet, you're really going to need the optional (£103/$120) keyboard dock (left) to get laptop-like functionality out of the ThinkPad Tablet 2. Although that makes it an expensive option, the ThinkPad Tablet 2's physical design is excel...
|
|
|
Any tablet based on Intel's Clover Trail Atom platform is going to have the same strengths and weaknesses. They'll run all of your Windows desktop applications in a thin, light, and power-efficient package, but they only really run them well if said appli...
Clover Trail runs all of your desktop apps without making the tablet too large, heavy, or hot, Build quality, Digitizer and pen provide a secondary, more accurate input option for heavy desktop users, Good battery life, Decent array of ports and expansion...
Keyboard layout itself is good, but dock doesn't allow for multiple screen angles and doesn't extend the tablet's battery life, "Optical TrackPad" works well enough, but isn't our favorite input method, 2GB of RAM and Clover Trail's relatively slow perfor...
Provided that you're comfortable with Windows 8 and with Clover Trail's limitations, the ThinkPad Tablet 2 is the best option on the market right now. The build quality is good, the digitizer and stylus helps in the cases where the seams between the Start...
|
|
|
Lenovo's first ThinkPad tablet was a bit of a disappointment to be candid. Even the best Android Honeycomb tablets were severely lacking on a number of fronts, back in the day. What was the use of a business tablet that couldn't run business apps? Well...
Runs Windows 8 Pro, Fantastic keyboard, Excellent battery life, Great screen, Optional stylus...
Keyboard dock has no hinge, Won't replace laptop for most business people, Optional broadband package is expensive, Fingerprint magnet...
The ThinkPad Tablet 2 is a difficult thing to suss out. It's clearly great at what it is: being a business-optimized Windows 8 Atom tablet. However, the form factor itself is sort of an awkward compromise that is pretty good at most things, but not quite...
|
|
|
This is the second tablet with the ThinkPad logo ; however, in the first series Lenovo was still using Android as its OS together with the ARM architecture. Now Lenovo seems to be looking for an opportunity with Windows 8 for business customers looking fo...
Precise touchscreen, Good main camera, GPS, Weight, Good speakers, Memory extension via SD...
Battery is soldered in place, Bad illumination level of the LED-Flash, Digitize pen not retrofittable, Low power supply through the UBS port...
Lenovo ThinkPad Tablet 2 If you are looking for a light Windows tablet, then the Lenovo ThinkPad Tablet 2 provides a loyal companion with good battery life. Business users on the other hand, purchase this table for the security module (TPM). However, one...
|
|
|
Windows 8 tablets with Intel Atom CPUs were scarce just a few months ago, but now they're popping up with satisfying frequency. And those who wait seem to have the advantage in terms of responsiveness and stability. The Lenovo Thi...
Supremely thin and light, sharp display, 3G/4G option, Wacom digitizer with pen, Supremely thin and light, sharp display, 3G/4G option, Wacom digitizer with pen, Supremely thin and light, sharp display, 3G/4G option, Wa...
3G/4G option is quite expensive. USB port lacks power to run portable hard drives, 3G/4G option is quite expensive. USB port lacks power to run portable hard drives, 3G/4G option is quite expensive. USB port lacks power...
It's hard to not love this little guy. If you're looking for a small Windows 8 tablet, this is one of the smallest and lightest, yet it's sturdy and ready for the road. Battery life is super and standby times are among the best we've seen on a Windows...
|
|
booredatwork.com Updated: 2016-11-05 09:13:01
|
Lenovo ThinkPad Tablet 2 Windows 8 Tablet. First off this is a very thin and light laptop, measuring 9.8 mm thin and weighing less than 1.5 pounds with a 10.1-inch 720p screen. The ThinkPad Tablet 2 also sport a Lenovo digitizer pen how hand writing recog...
|
|
|
Lenovo probably did Windows 8 the best of anyone so far with the bendy, twisty Yoga. Now it's got the Thinkpad Tablet 2 and keyboard combo. If the Lenovo Yoga is a laptop that's sort of a tablet, this is the tablet that's sort of a laptop.I've got a bunch...
Probably not. Unless youre some kind of weird edge-case, chances are you already have a laptop. Yeah, maybe its an old one, but if its still functioning, chances are its at least as competent as the Thinkpad Tablet is in the Windows 8 desktop. So at t...
|
|
|
At first, it was pretty much slim pickings when it came to Windows 8 tablets, but now it seems as though they’re coming out steadily everywhere we look. Already relishing on some stellar tablets such as the Microsoft Surface Pro and Asus VivoTab Smart...
Thin and lightweight tablet with full Windows 8 experience, Great battery life...
Sluggish performance at times, Wonky pressure sensitivity with its digitizer pen...
If we came upon the Lenovo ThinkPad Tablet 2 in a store and quickly glance over its specs sheet, we probably wouldn’t get too excited. And who would considering its low-res display and choice of packing an Intel Atom processor? As we’ve seen, though...
|
|
computershopper.com Updated: 2016-11-05 09:13:01
|
Were the subject of this review a movie, we'd simply call it —and it would be a rare case of a sequel far outshining the original. Indeed, the second time's the slate-shaped charm for Lenovo's business-focused ThinkPad Tablet. When we looked at back...
Best tablet keyboard we've ever used, hands-down, Light weight, Stellar battery life for a full Windows 8 tablet...
Poky benchmark scores compared to similar systems, Keyboard costs extra, USB port can't handle external hard drives, other bus-powered devices...
With its light weight, superb battery life, excellent keyboard, and pen input, the ThinkPad Tablet 2 is the best productivity tablet we've tested. Just know that its performance is adequate only for typical office, Web, and communications functions...
|
|
|
Atom-based Windows 8 slates continue to flood the market from every corner, but who would have thought the biggest budget option would be a ThinkPad?At a base price of $729, the ThinkPad Tablet 2 is the cheapest 10-inch, Atom-based slate I've reviewed to...
Your $729 gets you just the base unit and stylus. A docking station is another $100, and a compact Bluetooth keyboard, with an integrated stand and pointing system (but no secondary battery) is $120. The keyboard is nice, but you'll want the dock and its...
Useless USB port. Charging is incredibly slow, and accomplished via an incredibly small cable. Small, stiff Windows button. Somewhat dim screen...
|
|
|
The Lenovo ThinkPad Tablet 2 combines touch, all-day battery life, and ThinkPad styling to the Windows 8 Slate tablet market. It's not a bad first effort, but rivals currently have the upper hand. It can be your all-day companion running from meeting to m...
Very compact and light. Integrated stylus storage. Uses micro USB for charging. Very good battery life.
Slow multimedia benchmark scores. Intel GMA graphics. Only 2GB of memory. A 32-bit OS. USB port is low-powered. No erase button on stylus. No latch on keyboard accessory...
The Lenovo ThinkPad Tablet 2 combines touch, all-day battery life, and ThinkPad styling to the Windows 8 Slate tablet market. It's not a bad first effort, but rivals currently have the upper hand...
|
|
|
Ever since I first saw Lenovo's new ThinkPad Tablet 2, I've thought it might actually pull off this balancing act. It's very much a tablet — there's no dock, and you can't really call it a "hybrid" anything – but it comes with pen support and a keyboard...
Solid build quality, Good battery life, One of the best Bluetooth keyboards I've used...
Gets expensive quickly, You'll want an external mouse at all times, Atom processor can't handle powerful apps...
|
|
|
Few companies have experienced much success trying to directly compete with the iPad. Lenovo's first ThinkPad tablet introduced a stylus to the mix, but because it ran a buggy, early version of Google's Android operating system, it got lost in a sea of ha...
Stylus included, Runs Windows 7 and Vista applications, Full USB port, Good 8.5-hour battery life...
Tiny Windows 8 menus, Underpowered Atom processor, Cameras unimpressive, No decent keyboard attachment, Microsoft Office not included...
Lenovo's ThinkPad Tablet 2 is a huge step up from its Android-based predecessor, and the stylus works great, but its use is hampered by a weak processor and Windows 8's inability to scale to a tablet-sized screen. Tiny menus, freezes, and slowdowns dim...
|
|
|
The ThinkPad Tablet 2 from Lenovo is a full Windows 8 tablet with an Intel Atom inside. The 10-inch tablet has a typical black ThinkPad case that covers a very thin, very light slate. Unlike the Surface RT tablet the Tablet 2 uses full Windows 8 so it can...
The ThinkPad Tablet 2 is a decent tablet that can take full advantage of Windows 8. The performance is not outstanding due to the Atom processor but it is good enough for standard duty. Most people should find it a good balance of performance and battery...
|
|
funkykit.com Updated: 2016-11-05 09:13:01
|
Right now ... tablets are "the hottest" products on the market. Everybody is making them, even Amazon and book sellers have tablets available for sale. And the funny thing is ... they DO actually sell a lot of them! This is all thanks to apps, e-books, e-...
Sleek design, Light-weight, Wide-screen (16:9), Windows Pro 8, Excellent connectivity...
A little pricey for a tablet, Peformance limited by Atom processor, Final Words: All-in-all, the Lenovo Thinkpad Tablet 2 is a decent tablet that comes packed with decent features and excellent connectivity. It has all the bells and whistles for a busines...
All-in-all, the Lenovo Thinkpad Tablet 2 is a decent tablet that comes packed with decent features and excellent connectivity. It has all the bells and whistles for a business user. The only thing is … price...
|
|