location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IBM WIRELESS LAN MINI-PCI ADAPTER 802.11 A/B/G 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IBM WIRELESS LAN MINI-PCI ADAPTER 802.11 A/B/G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31P9701
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 15:41:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IBM WIRELESS LAN MINI-PCI ADAPTER 802.11 A/B/G 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI
  • - 54 Mbit/s
Long product name Lenovo IBM WIRELESS LAN MINI-PCI ADAPTER 802.11 A/B/G 54 Mbit/s :
The long product name of Lenovo IBM WIRELESS LAN MINI-PCI ADAPTER 802.11 A/B/G 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IBM WIRELESS LAN MINI-PCI ADAPTER 802.11 A/B/G
More>>>
Lenovo IBM WIRELESS LAN MINI-PCI ADAPTER 802.11 A/B/G 54 Mbit/s:
The official description of Lenovo IBM WIRELESS LAN MINI-PCI ADAPTER 802.11 A/B/G 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get wireless connection flexibility, speed and throughput with this Mini PCI adapter. Designed for select wireless upgradeable ThinkPad notebooks with the integrated UltraConnect AntennaTM. Tri-mode operation helps you connect and switch between a/b/g wireless LANs in your office, or if you subscribe and connect to WLANs where you travel. The IBM 11a/b/g Wireless Mini PCI Adapter automatically searches for the best WLAN connection available.


· Supports the integrated wireless LED indicator light on the wireless upgradeable ThinkPad notebook.

· Wi-Fi certified (based on the 802.11a/b/g IEEE standard.

· This Type III Mini PCI adapter helps provide: connection flexibility investment protection to your existing 11b WLAN installations and future access point upgrades.

· Dual band access to 802.11a at 5GHz and 802.11b/g at 2.4GHz frequency ranges.

· 802.11b/g supports 11 channels, 3 of which are non-overlapping and has longer transmission range (up to 300 feet vs. up to 150 feet for 802.11a - the actual device range and data transfer speed depend upon many factors and are often less than the maximum possible) 802.11g can deliver high speed wireless connectivity up to 54Mbps when used with an 11g access point---up to almost five times faster than 11b WLAN (11g at up to 54Mbps vs. up to 11Mbps for 802.11b technologies - the actual device range and data transfer speed depend upon many factors and are often less than the maximum possible) 802.11g is backwards compatible with 802.11b access points with transmission speed up to 11Mbps.

· 802.11a technology provides high speed wireless connectivity - up to almost five times faster than 11b WLAN - up to 54Mpbs vs. up to 11Mbps for 802.11b technologies: Supports 11 channels, 8 of which are non-overlapping for outstanding network capacity to support more users Operates on 5GHz frequency band which helps avoid interference from 2.4GHz frequency products (cordless phones, microwaves, Bluetooth, and 802.11b devices).

· Supports Cisco Compatible Extension (CCX) and Wi-Fi Protected Access (WPA) functions: CCX is a Cisco licensed software upgrade allowing the use of Cisco enhanced security features including LEAP technology Drivers are included to operate the adapter User will need to download and install IBM Access Connections v2.7 or higher to set up and activate the CCX controls WPA is a software upgrade for 128-bit Wired Equivalent Privacy (WEP) encryption to help provide a stronger security solution.

· Backed by renowned IBM Service and Support.

· Also, can be used with the Cisco 1100 and 1200 Access Points, Linksys Dual Band A/G Access Point or the Linksys Dual Band A/G Wireless Broadband Router sold by IBM.

Short summary description Lenovo IBM WIRELESS LAN MINI-PCI ADAPTER 802.11 A/B/G 54 Mbit/s:
This short summary of the Lenovo IBM WIRELESS LAN MINI-PCI ADAPTER 802.11 A/B/G 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IBM WIRELESS LAN MINI-PCI ADAPTER 802.11 A/B/G, Wireless, PCI, 54 Mbit/s

Long summary description Lenovo IBM WIRELESS LAN MINI-PCI ADAPTER 802.11 A/B/G 54 Mbit/s:
This is an auto-generated long summary of Lenovo IBM WIRELESS LAN MINI-PCI ADAPTER 802.11 A/B/G 54 Mbit/s based on the first three specs of the first five spec groups.

Lenovo IBM WIRELESS LAN MINI-PCI ADAPTER 802.11 A/B/G. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
54 Mbit/s
Data link protocols
IEEE 802.11a, 802.11g, and 802.11b
Design
Form factor
Mini PCI
System requirements
Compatible operating systems
Microsoft Windows 98SE, Windows NT 4.0, Windows 2000, Windows XP
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
8 - 95%
Weight & dimensions
Weight
11.6 g
Other features
Dimensions (WxDxH)
59 x 44 x 3.5 mm