location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 31P9507 keyboard USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31P9507
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31P9507
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 31P9507 keyboard USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - TrackPoint & UltraNav
  • - Black
Long product name Lenovo 31P9507 keyboard USB Black :
The long product name of Lenovo 31P9507 keyboard USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Travel Keyboard with UltraNav - Polish
More>>>
Lenovo 31P9507 keyboard USB Black:
The official description of Lenovo 31P9507 keyboard USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The USB Keyboard with UltraNav brings the legendary look and feel of ThinkPad keyboards to desktop systems and to ThinkPad docking solutions. For the ultimate in control flexibility, the UltraNav touch pad and the latest TrackPoint device are both available. Two built-in USB ports allow convenient expansion. In addition, the keyboard also allows access -- while the ThinkPad notebook is closed -- to key ThinkPad features requiring the function (Fn) key, such as speaker volume, system sleep and suspend.

Features & Benefits:
-ThinkPad UltraNav, an example of ThinkVantage Design, lets you choose which pointing device to use: TrackPoint, touchpad, or both. And, it eliminates the need for an external mouse and saves desktop space.
-2 USB ports to connect multiple USB devices reducing the need for an external hub.
-Function (Fn) key provides access to key ThinkPad notebook features such as (depending on model) speaker volume, LCD/external monitor select, LCD brightness, system sleep and suspend controls.

Short summary description Lenovo 31P9507 keyboard USB Black:
This short summary of the Lenovo 31P9507 keyboard USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 31P9507, Wired, USB, Black

Long summary description Lenovo 31P9507 keyboard USB Black:
This is an auto-generated long summary of Lenovo 31P9507 keyboard USB Black based on the first three specs of the first five spec groups.

Lenovo 31P9507. Connectivity technology: Wired, Device interface: USB. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Pointing device *
TrackPoint & UltraNav
Design
Product colour *
Black
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
315 x 220 x 22 mm
Keyboard weight
530 g
Other features
Keyboard function keys
Yes
I/O ports
2x USB
Brand Image Product code Product Stock Price from
Lenovo USB Travel with UltraNav - Arabic keyboard Black Lenovo USB Travel with UltraNav - Arabic keyboard Black
(show image)
31P9504 USB Travel Keyboard with UltraNav - Arabic 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 31P9509 keyboard USB Black Lenovo 31P9509 keyboard USB Black
(show image)
31P9509 31P9509 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 31P9505 keyboard USB Black Lenovo 31P9505 keyboard USB Black
(show image)
31P9505 31P9505 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo USB Travel with UltraNav - US English keyboard Black Lenovo USB Travel with UltraNav - US English keyboard Black
(show image)
31P9490 USB Travel Keyboard with UltraNav - US English 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo USB Travel with UltraNav - Spanish keyboard Lenovo USB Travel with UltraNav - Spanish keyboard
(show image)
31P9500 USB Travel Keyboard with UltraNav - Spanish 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo USB Travel with UltraNav - Norwegian keyboard Black Lenovo USB Travel with UltraNav - Norwegian keyboard Black
(show image)
31P9497 USB Travel Keyboard with UltraNav - Norwegian 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo USB Travel with UltraNav - Danish keyboard Black Lenovo USB Travel with UltraNav - Danish keyboard Black
(show image)
31P9498 USB Travel Keyboard with UltraNav - Danish 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo USB Travel with UltraNav - German keyboard Black Lenovo USB Travel with UltraNav - German keyboard Black
(show image)
31P9492 USB Travel Keyboard with UltraNav - German 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo USB Travel with UltraNav - Belgium/UK keyboard Black Lenovo USB Travel with UltraNav - Belgium/UK keyboard Black
(show image)
31P9501 USB Travel Keyboard with UltraNav - Belgium/UK 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo USB Travel with UltraNav - UK English keyboard Black Lenovo USB Travel with UltraNav - UK English keyboard Black
(show image)
31P9493 USB Travel Keyboard with UltraNav - UK English 0.00
(excl. VAT)
0 (incl. VAT)