Lenovo logo

Lenovo Preferred Pro Full-size (Business Black) - Turkish 179 keyboard PS/2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10114
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Preferred Pro Full-size (Business Black) - Turkish 179 keyboard PS/2:

Lenovo Preferred Pro Full-size Keyboard (Business Black) - Turkish 179, Wired, PS/2, Black

Long summary description Lenovo Preferred Pro Full-size (Business Black) - Turkish 179 keyboard PS/2:

Lenovo Preferred Pro Full-size Keyboard (Business Black) - Turkish 179. Connectivity technology: Wired, Device interface: PS/2. Cable length: 2 m. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.