location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Business Black Preferred Pro USB keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Black Preferred Pro USB Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31P7446
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:28:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Business Black Preferred Pro USB keyboard :
The long product name of Lenovo Business Black Preferred Pro USB keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Black Preferred Pro USB Keyboard
More>>>
Lenovo Business Black Preferred Pro USB keyboard:
The official description of Lenovo Business Black Preferred Pro USB keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad and ThinkCentre high-quality keyboard tradition continues with this general purpose USB keyboard. The Preferred Pro USB Keyboard is very similar to those that come as standard with ThinkCentre desktop systems. It is also compatible with USB enabled ThinkPad notebook systems and docks.

- Rubberised wrist rest coating provides soft support surface for your comfort
- Common Microsoft Windows shortcuts are highlighted on appropriate key fronts to help maximise your productivity

Short summary description Lenovo Business Black Preferred Pro USB keyboard:
This short summary of the Lenovo Business Black Preferred Pro USB keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Business Black Preferred Pro USB Keyboard, Wired, USB

Long summary description Lenovo Business Black Preferred Pro USB keyboard:
This is an auto-generated long summary of Lenovo Business Black Preferred Pro USB keyboard based on the first three specs of the first five spec groups.

Lenovo Business Black Preferred Pro USB Keyboard. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 105, -

Keyboard
Device interface *
USB
Keyboard number of keys
105, -
Connectivity technology
Wired
System requirements
Minimum system requirements
USB
Weight & dimensions
Keyboard dimensions (WxDxH)
453 x 185 x 34 mm
Keyboard weight
1.27 kg
Other features
Compatible operating systems
Microsoft Windows
I/O ports
USB
Brand Image Product code Product Stock Price from
IBM

IBM Preferred Pro Full Size - PS/2 - Dutch keyboard PS/2
(show image)
25R6979 Preferred Pro Full Size Keyboard - PS/2 - Dutch 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM PEARL WHITE PREFERRED PRO FULLSIZE PS/2 ITALIANS keyboard PS/2
(show image)
31P8251 PEARL WHITE PREFERRED PRO FULLSIZE PS/2 KEYBOARD ITALIANS 0.00
(excl. VAT)
0 (incl. VAT)