Lenovo logo

Lenovo Preferred Pro Full-size (Business Black) - Italian keyboard PS/2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11473
Info modified on:
19 Jun 2018, 23:42:03
Short summary description Lenovo Preferred Pro Full-size (Business Black) - Italian keyboard PS/2:

Lenovo Preferred Pro Full-size Keyboard (Business Black) - Italian, Wired, PS/2, Black

Long summary description Lenovo Preferred Pro Full-size (Business Black) - Italian keyboard PS/2:

Lenovo Preferred Pro Full-size Keyboard (Business Black) - Italian. Connectivity technology: Wired, Device interface: PS/2. Cable length: 2 m. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.