Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Preferred Pro Full-size (Business Black) - Hebrew keyboard PS/2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Preferred Pro Full-size Keyboard (Business Black) - Hebrew
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31P7429
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8615
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year customer carry-in.
Long product name Lenovo Preferred Pro Full-size (Business Black) - Hebrew keyboard PS/2 :
The short editorial description of Lenovo Preferred Pro Full-size (Business Black) - Hebrew keyboard PS/2

Preferred Pro Full-size Keyboard (Business Black) - Hebrew
More>>>
Lenovo Preferred Pro Full-size (Business Black) - Hebrew keyboard PS/2:
The official marketing text of Lenovo Preferred Pro Full-size (Business Black) - Hebrew keyboard PS/2 as supplied by the manufacturer

Bring the ease of use back to your fingers with the IBM Preferred Pro Full-size 104-Key PS/2 Keyboard. IBM's continued tradition of keyboards delivers a comfortable design and feel at an affordable price. This keyboard has been designed to compliment NetVista desktops and is featured in Pearl White and Business Black in many major languages.

Short summary description Lenovo Preferred Pro Full-size (Business Black) - Hebrew keyboard PS/2:
This short summary of the Lenovo Preferred Pro Full-size (Business Black) - Hebrew keyboard PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Preferred Pro Full-size Keyboard (Business Black) - Hebrew, Wired, PS/2, Black

Long summary description Lenovo Preferred Pro Full-size (Business Black) - Hebrew keyboard PS/2:
This is an auto-generated long summary of Lenovo Preferred Pro Full-size (Business Black) - Hebrew keyboard PS/2 based on the first three specs of the first five spec groups.

Lenovo Preferred Pro Full-size Keyboard (Business Black) - Hebrew. Connectivity technology: Wired, Device interface: PS/2. Cable length: 2 m. Product colour: Black

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Cable length
How long the cable is.
2 m
Mouse
Mouse included *
A mouse is included with this product.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
453 x 185 x 34 mm
Customer service details