location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P3 Tiny Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Mini PC Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3 Tiny
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30H0004SUK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 09:08:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkStation P3 Tiny Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Mini PC Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i9-14900, 24C (8P + 16E)/32T, Max Turbo up to 5.8GHz, P-core 2.0/5.4GHz, E-core 1.5/4.3GHz, 36MB
  • - 1x 32GB SO-DIMM DDR5-5600 Non-ECC
  • - 1x 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal
  • - 1x NVIDIA T1000 8GB
  • - Windows 11 Pro
Warranty: 3-year, Onsite
Long product name Lenovo ThinkStation P3 Tiny Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Mini PC Workstation Black :
The long product name of Lenovo ThinkStation P3 Tiny Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Mini PC Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i9-14900, 24C (8P + 16E)/32T, Max Turbo up to 5.8GHz, P-core 2.0/5.4GHz, E-core 1.5/4.3GHz, 36MB, 1x 32GB SO-DIMM DDR5-5600 Non-ECC, 1x 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal, 1x NVIDIA T1000 8GB, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.1 vPro, Windows 11 Pro
More>>>
Lenovo ThinkStation P3 Tiny Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Mini PC Workstation Black:
The official description of Lenovo ThinkStation P3 Tiny Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Mini PC Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet the world’s smallest workstation
- Compact, efficient Tiny with all the power of a regular workstation
- 96% smaller than a traditional desktop, can go where other PCs can't
- Blazingly-fast Intel® Core™ processors with Intel vPro®  optional discrete graphics
- Reliable, easy-to-deploy, & versatile, ISV-certified, supports up to 6 displays
- Ideal for architecture, engineering, finance, healthcare, & STEM education

Short summary description Lenovo ThinkStation P3 Tiny Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Mini PC Workstation Black:
This short summary of the Lenovo ThinkStation P3 Tiny Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Mini PC Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P3 Tiny, 2 GHz, Intel® Core™ i9, i9-14900, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkStation P3 Tiny Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Mini PC Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation P3 Tiny Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Mini PC Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation P3 Tiny. Processor frequency: 2 GHz, Processor family: Intel® Core™ i9, Processor model: i9-14900. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA T1000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini PC. Product type: Workstation

Tiny yet powerful
Tiny yet powerful

Engineered to go where other PCs can’t, the Lenovo ThinkStation P3 Tiny combines simple and efficient design with professional-level power. With a total volume of just 1L, it’s the world's smallest workstation and some 96% smaller than a traditional desktop. What it lacks in size, however, it more than makes up in uncompromising performance, powered by Intel® Core™ processors with Intel vPro® and optional NVIDIA® discrete graphics. It can also support up to six independent displays.

Built for the modern world
Built for the modern world

Incredibly reliable and easy to deploy, the ThinkStation P3 Tiny offers great versatility. As well as an array of mounting options, you can put it on a bookshelf or desk, tuck it away behind a monitor, or use it as a powerful on-the-go desktop between work and home. A proven industry workhorse in a conveniently pint-sized package, it’s ideal for professionals working across architecture, engineering, finance, healthcare, and STEM education.

Configure it your way
Configure it your way

With a choice of operating systems, including Windows 11 Pro and Linux®, the ThinkStation P3 Tiny can be configured to meet your most exacting needs. As well as optional NVIDIA® discrete graphics, it can host a vast amount of speedy DDR5 memory and SSD storage, and there’s an optional punch port that supports everything from HDMI to LAN connections. It comes with a USB mouse and keyboard, and the option of a dust filter to help extend the life of your ThinkStation.

Proven to handle almost anything
Proven to handle almost anything

One of the cornerstones of the ThinkStation P3 Tiny workstation is reliability. MIL-SPEC-certified, it's been proven to meet military-grade standards and quality checks to ensure it will run in extreme conditions, from the Arctic wilderness to desert dust storms. It also comes with an array of independent software vendor (ISV) certifications, so you can power through heavy workloads in applications like AutoCAD®, Revit®, and SOLIDWORKS© without missing a beat.See the complete list of ISV certifications

No compromise security
No compromise security

The ThinkStation P3 Tiny workstation comes with ThinkShield, a combination of hardware and software that work together to safeguard both your device and your data. This includes essential security features like Trusted Platform Module (TPM) that encrypts your data and programs to prevent unauthorized system access. It even has a self-healing BIOS that's programmed to restore your machine to its previous state if the BIOS becomes corrupt or is maliciously attacked.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
Intel® Core™ i9 (14th gen)
Processor model *
i9-14900
Processor cores
24
Processor threads
32
Processor boost frequency
5.4 GHz
Processor frequency *
2 GHz
Memory
Internal memory *
32 GB
Maximum internal memory *
96 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 32 GB
Memory slots
2x SO-DIMM
Memory clock speed
5600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA T1000
Discrete graphics card memory
8 GB
Number of discrete graphics cards
1
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Colour name
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel Q670
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width *
179 mm
Depth *
182.9 mm
Height *
37 mm
Weight *
1.4 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Brand Image Product code Product Stock Price from
Lenovo 12NBGAR1UK PC/workstation Lenovo 12NBGAR1UK PC/workstation
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)