location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P2 Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30FR002LFR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530576102 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 09:31:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkStation P2 Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-13700 (30MB Cache)
  • - NVIDIA GeForce RTX 4060 (8GB GDDR6)
  • - 32GB (4400MHz) DDR5-SDRAM (1 x 32) & 1000GB SSD
Warranty: 3-year, Onsite
Long product name Lenovo ThinkStation P2 Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Workstation Black :
The long product name of Lenovo ThinkStation P2 Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-13700 (30MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, Intel UHD Graphics 770, NVIDIA GeForce RTX 4060 (8GB GDDR6), LAN, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkStation P2 Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Workstation Black:
The official description of Lenovo ThinkStation P2 Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Uncompromising Performance, Unbeatable Value
The Lenovo ThinkStation P2 Tower workstation brings high-end workstation performance within reach of everyone — from engineers to designers to data analysts and students. It is optimized to offer unparalleled efficiency to breeze through enterprise-level and intensive computing activities. This entry-level workstation is a perfect ally for professionals working with loads of data. With its exceptional reliability, it ensures uninterrupted workflow and delivers top-tier performance without breaking the bank.

A Tower Packed with Power
Equipped with the power of Intel® Core™ processing, the ThinkStation P2 Tower can execute huge, complex datasets — at a lightning fast speed, seamlessly. It can also help to push creative boundaries, thanks to the optional NVIDIA® discrete graphics. Plus, P2 is also very energy efficient and adheres to stringent enviromental standards, as shown by its various certifications including EPEAT® Gold and TCO 9.

Designed for Today & Tomorrow
The ThinkStation P2 Tower worksation is highly adaptable to evolving user needs. It comes loaded with ultrafast memory and expandable storage that allows rapid data access and execution — at anytime of the day. Equipped with ISV-certified applications, this robust machine ensures smooth operation and reliability for the most intricate tasks, delivering high-efficiency performance. What’s more, choose between a Microsoft Windows or Linux-based operating system that best fits your work environment and software needs.

Dependability & Robustness at its Core
All our workstations are built to perform and last and the ThinkStation P2 is no different. Passing more than 200 quality checks and rigorous tests, this tower oozes robustness and excellence in every form. Designed to handle even the harshest environments, from the icy terrains of the Arctic to the sweltering heat of desert environments, the P2 ensures peak performance in even the most extreme conditions.

Your Fortress in Every Sense of the World
Enjoy fortified protection inside and out with the ThinkStation P2 tower. It comes with ThinkShield, our hardware and software suite of security solutions, to help safeguard your workstation and your data comprehensively. The Trusted Platform Module (TPM) 2.0 chip encrypts your passwords and other crticial data, while the BIOS can even self-heal should it become corrupted or is maliciously attacked. In addition, a Kensington Security Slot™ provides physical security and get timely firmware update support from Windows to strengthen your defense mechanisms.

A Smart Choice Respecting the Planet
Take pride in knowing that your ThinkStation P2 Tower workstation was manufactured and packaged responsibly, while never compromising on quality or performance. It includes 95% post-consumer content recycled plastic in front bezel. Plus, its carton packaging is 90% recycled and certified by Forest Stewardship Coincil (FSC) while its cushion packaging uses 90% recycled expanded polyethylene (EPE). So, whether you’re an entry-level engineer, product designer, teacher or student, you’ve got a reliable choice for the performance you need to streamline your workflows.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkStation P2 Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Workstation Black:
This short summary of the Lenovo ThinkStation P2 Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P2, Intel® Core™ i7, i7-13700, 32 GB, 1 TB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkStation P2 Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation P2 Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation P2. Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700
Processor cores
16
Processor threads
24
Processor boost frequency
5.2 GHz
Performance cores
8
Efficient cores
8
Performance-core Max Turbo Frequency
5.1 GHz
Efficient-core Max Turbo Frequency
4.1 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
30 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
32 GB
Maximum internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 32 GB
Memory slots
4x DIMM
Memory clock speed
4400 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Network
Bluetooth
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Volume
17 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel W680
Audio chip
Realtek ALC897Q-CG
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
BIOS, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
French
Power
Power supply *
500 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Certification
ENERGY STAR 8.0 EPEAT Gold Registered ErP Lot 3 RoHS compliant TCO Certified 9.0
Weight & dimensions
Width *
170 mm
Depth *
315.4 mm
Height *
376 mm
Weight *
9.67 kg
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired