Lenovo logo

Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 3995WX 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4170
Info modified on:
11 Nov 2024, 17:02:12
Short summary description Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 3995WX 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P620, 2.7 GHz, AMD Ryzen Threadripper PRO, 16 GB, 1.02 TB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 3995WX 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P620. Processor frequency: 2.7 GHz, Processor family: AMD Ryzen Threadripper PRO, Processor model: 3995WX. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.02 TB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA Quadro P2200. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.