Lenovo ThinkStation P620, 3.9 GHz, AMD Ryzen Threadripper PRO, 32 GB, 512 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkStation P620. Processor frequency: 3.9 GHz, Processor family: AMD Ryzen Threadripper PRO, Processor model: 3955WX. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA Quadro RTX 4000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation