location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30BH0009MT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 20:38:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 250 W
  • - Intel® Core™ i7 i7-7700 3.6 GHz
  • - 16 GB DDR4-SDRAM
  • - 256 GB SSD DVD±RW Card reader integrated
  • - NVIDIA® Quadro® P600 2 GB Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Tower Workstation Black :
The long product name of Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700 Processor (8M Cache, up to 4.20 GHz), 16GB RAM, 256GB SSD, NVIDIA Quadro P600, Windows 10 Pro 64
More>>>
Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Tower Workstation Black:
The official description of Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Workstation performance. Desktop price.
Next-gen processing. Professional-grade graphics. Blazing-fast memory. Cutting-edge hard drive. The ThinkStation P320 tower workstation boasts all the key productivity features you need, and then some. As well as being reliable and stable, it's also energy efficient, VR-ready, and ISV-certified. What's more, it's totally configurable, scalable, and affordable.

Designed to be Uncomplicated
From integrated handles to tool-less access, the P320 is designed to simplify life for everyone. Moving it around is easy, while upgrading hardware is a breeze. This 25L tower also has a range of customizable ports.

With Built-in Peace of Mind
Like every ThinkStation before it, the P320 has undergone rigorous, extreme testing. It has also been ISV-certified and boasts error-correcting code (ECC) memory, ensuring even greater accuracy and reliability.

It's So Green, It Saves You Green
With indoor air quality so closely tied to our health, you'll be pleased to know that the P320 meets some of the world's most comprehensive standards for chemical emissions. As a result, it's been awarded GREENGUARD® certification and it's so energy efficient, it has been rated EPEAT Gold, ENERGY STAR 6.1, and up to 80 PLUS® Platinum PSU. So by helping the planet, the P320 can help to lower your bottom line too.

Short summary description Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Tower Workstation Black:
This short summary of the Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P320, 3.6 GHz, Intel® Core™ i7, 16 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation P320. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P600. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Tower. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® Quadro® P600
Discrete graphics card memory
2 GB
Number of discrete graphics cards
1
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
1150 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
On-board graphics card 4K support
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Ports & interfaces
Line-in
Yes
Serial ports quantity
1
Design
Chassis type *
Tower
Volume
25 L
Placement supported
Vertical
Product colour *
Black
Performance
Motherboard chipset
Intel® C236
Audio chip
Realtek ALC662
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR338
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97128
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
250 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
426 mm
Height *
376 mm
Weight *
13 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1