Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P410 E5-1630V4 Tower Intel® Xeon® E5 v4 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P410
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30B30036MH
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14606
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 12 Sep 2020 04:03:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Lenovo ThinkStation P410 E5-1630V4 Tower Intel® Xeon® E5 v4 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black :
The short editorial description of Lenovo ThinkStation P410 E5-1630V4 Tower Intel® Xeon® E5 v4 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black

Intel Xeon E5-1630 v4, (10M Cache, 3.7GHz), 8GB DDR4, 256GB SSD, DVD+RW, Gigabit Ethernet, DVD±RW, 450W, Windows 7 Professional 64-bit / Windows 10 Pro 64-bit
More>>>
Lenovo ThinkStation P410 E5-1630V4 Tower Intel® Xeon® E5 v4 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black:
The official marketing text of Lenovo ThinkStation P410 E5-1630V4 Tower Intel® Xeon® E5 v4 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black as supplied by the manufacturer

ThinkStation P410 Workstation
Closing the gap between price and performance as well as between entry-level and mainstream workstations. The ThinkStation P410 offers a higher core count and memory capacity than any entry-level workstation in the market.

Affordable Power
Closing the gap between price and performance, the ThinkStation® P410 offers a higher core count and memory capacity than any competing workstation on the market. It's a mainstream workstation at an entry-level price.

Reliable Performer
The P410 is a solid, worry-free performer that can handle even the most daunting workload. Intel® Xeon® processors with Turbo Max 3.0 and NVIDIA® Quadro® graphics deliver powerful performance with ISV certifications, fully customizable storage, memory, power and I/O configurations.

Unmatched Usability
Lenovo is a leader in workstation technology, engineering the systems that cater to the needs of power-hungry professionals.. ThinkStation P Series workstations don't just stop at hardware innovation, but offer the Lenovo Performance Tuner to fine-tune the user experience; including resource affinity and software-specific profiles.

Innovative Features
The Flex module allows for unprecedented flexibility in customizing I/O ports including the fastest connection using Intel® ThunderboltTM.

No-hassle Deployment
Advanced Deployment Services include custom image load and creation, and asset tagging to protect your investment. Includes Lenovo Services for Enterprise Business Class Support.

Short summary description Lenovo ThinkStation P410 E5-1630V4 Tower Intel® Xeon® E5 v4 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black:
This short summary of the Lenovo ThinkStation P410 E5-1630V4 Tower Intel® Xeon® E5 v4 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P410, 3.7 GHz, Intel® Xeon® E5 v4, 8 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation P410 E5-1630V4 Tower Intel® Xeon® E5 v4 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation P410 E5-1630V4 Tower Intel® Xeon® E5 v4 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation P410. Processor frequency: 3.7 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1630V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics adapter model: NVIDIA® Quadro® K1200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Tower. Product type: Workstation

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
E5-1630V4
Processor family *
Intel® Xeon® E5 v4
Processor cores *
4
Processor frequency *
3.7 GHz
Processor boost frequency
4 GHz
Processor socket
LGA 2011-v3
Processor cache
10 MB
Processor cache type
Smart Cache
Processor threads
8
Bus type
QPI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-1600 v4
Processor codename
Broadwell
Thermal Design Power (TDP)
140 W
Tcase
69 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
1x16,1x4,1x8
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
1536 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600,1866,2133,2400 MHz
Memory bandwidth supported by processor (max)
76.8 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
128 GB
Memory slots
4x DIMM
Memory clock speed
2400 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated *
Yes
RAID support
Yes
RAID levels
0,1,5,10
Graphics
Discrete graphics adapter model *
NVIDIA® Quadro® K1200
On-board graphics adapter *
No
On-board graphics adapter model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port *
No
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x4 (Gen 2.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Product colour *
Black
Performance
Motherboard chipset
Intel® C612
Compatible processor series
Intel® Xeon®
Audio chip
Realtek ALC662
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR2PF
Scalability
1S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
92987
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
450 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Weight & dimensions
Width *
175 mm
Depth *
426 mm
Height *
376 mm
Weight *
14 kg
Packaging content
Display included *
No
Other features
Optical drives quantity
1