location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P310 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30AT0056MZ
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation P310 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 400 W
  • - Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 256 GB SSD DVD±RW Card reader integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkStation P310 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black :
The long product name of Lenovo ThinkStation P310 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3-1270v5 (3.6GHz, 8M Cache), 16GB DDR4, 256GB SSD, Gigabit Ethernet, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkStation P310 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:
The official description of Lenovo ThinkStation P310 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unmatched Performance
The ThinkStation P310 delivers unparalleled ease of use. Easy access to hardware simplifies upgrades for IT staff. Plus, the clean, functional design makes the P310 exceptionally easy to lift and carry. The Flex Module allows for unprecedented flexibility in customizing I/O ports. Mix and match only the components you need, including an ultraslim optical drive, 29-in-1 media card reader, FireWire, and eSATA. The P310 provides the ultimate performance with full-featured scalability. All in a 12 liter compact small form factor (SFF).

Unparalleled Usability
The ThinkStation P310 delivers unparalleled ease of use. Easy access to hardware simplifies upgrades for IT staff. Plus, the clean, functional design makes the P310 exceptionally easy to lift and carry. The Flex Module allows for unprecedented flexibility in customizing I/O ports. Mix and match only the components you need, including an ultraslim optical drive, 29-in-1 media card reader, FireWire, and eSATA. The P310 provides the ultimate performance with full-featured scalability. All in a 25 liter tower.

Superior Reliability
ISV-certifications and ECC memory ensure exceptional reliability.

Energy-Efficient
Lenovo ThinkStation is the only workstation awarded GREENGUARD® certification. Plus, the P310 is rated EPEAT Gold, ENERGY STAR 6.0, and up to 80 PLUS® Platinum PSU. So you can feel good about helping the planet while lowering your bottom line.

Short summary description Lenovo ThinkStation P310 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:
This short summary of the Lenovo ThinkStation P310 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P310, 3.6 GHz, Intel® Xeon® E3 v5, 16 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P310 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation P310 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation P310. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1270V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1270V5
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E3-1200 v5
Processor codename
Skylake
Thermal Design Power (TDP)
80 W
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
RAID support
Yes
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
2
Design
Chassis type *
Tower
Placement supported
Vertical
Product colour *
Black
Performance
Motherboard chipset
Intel® C236
Audio chip
Realtek ALC662
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2LF
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
88174
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Conflict-Free processor
Yes
Power
Power supply *
400 W
Weight & dimensions
Width *
175 mm
Depth *
426 mm
Height *
376 mm
Weight *
13 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1