- - Workstation Black 250 W
- - Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz
- - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
- - 1 TB Hybrid-HDD DVD±RW Card reader integrated
- - Intel® HD Graphics P530
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 10 Pro 64-bit
Intel Xeon E3-1225v5 (3.3GHz, 8M Cache), 8GB DDR4, Intel HD Graphics P530, 1000GB H-HDD, Gigabit Ethernet, Windows 10 Pro 64-bit
Unmatched Performance
The ThinkStation P310 delivers unparalleled ease of use. Easy access to hardware simplifies upgrades for IT staff. Plus, the clean, functional design makes the P310 exceptionally easy to lift and carry. The Flex Module allows for unprecedented flexibility in customizing I/O ports. Mix and match only the components you need, including an ultraslim optical drive, 29-in-1 media card reader, FireWire, and eSATA. The P310 provides the ultimate performance with full-featured scalability. All in a 12 liter compact small form factor (SFF).
Unparalleled Usability
The ThinkStation P310 delivers unparalleled ease of use. Easy access to hardware simplifies upgrades for IT staff. Plus, the clean, functional design makes the P310 exceptionally easy to lift and carry. The Flex Module allows for unprecedented flexibility in customizing I/O ports. Mix and match only the components you need, including an ultraslim optical drive, 29-in-1 media card reader, FireWire, and eSATA. The P310 provides the ultimate performance with full-featured scalability. All in a 25 liter tower.
Superior Reliability
ISV-certifications and ECC memory ensure exceptional reliability.
Energy-Efficient
Lenovo ThinkStation is the only workstation awarded GREENGUARD® certification. Plus, the P310 is rated EPEAT Gold, ENERGY STAR 6.0, and up to 80 PLUS® Platinum PSU. So you can feel good about helping the planet while lowering your bottom line.
Lenovo ThinkStation P310, 3.3 GHz, Intel® Xeon® E3 v5, 8 GB, 1 TB, DVD±RW, Windows 10 Pro
Lenovo ThinkStation P310. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1225V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Tower. Product type: Workstation