location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential H220 Intel® Pentium® E5300 1 GB DDR2-SDRAM 320 GB Intel® GMA X4500 FreeDOS Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential H220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30181LS
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential H220 Intel® Pentium® E5300 1 GB DDR2-SDRAM 320 GB Intel® GMA X4500 FreeDOS Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Pentium® E5300 2.6 GHz
  • - 1 GB DDR2-SDRAM 1 x 2 GB
  • - 320 GB DVD-RW Card reader integrated
  • - Intel® GMA X4500
  • - Ethernet LAN
  • - FreeDOS
Warranty: 1 Year
Long product name Lenovo Essential H220 Intel® Pentium® E5300 1 GB DDR2-SDRAM 320 GB Intel® GMA X4500 FreeDOS Tower PC Black :
The long product name of Lenovo Essential H220 Intel® Pentium® E5300 1 GB DDR2-SDRAM 320 GB Intel® GMA X4500 FreeDOS Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Essential H220, Intel Pentium E5300 (2M Cache, 2.60 GHz, 800 MHz FSB), 1GB, 320GB HDD, Intel GMA X4500, DVD-RW, Fast Ethernet, DOS
More>>>
Lenovo Essential H220 Intel® Pentium® E5300 1 GB DDR2-SDRAM 320 GB Intel® GMA X4500 FreeDOS Tower PC Black:
The official description of Lenovo Essential H220 Intel® Pentium® E5300 1 GB DDR2-SDRAM 320 GB Intel® GMA X4500 FreeDOS Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Engineered for value
Performance meets value in Lenovo H Series desktops, offering powerful processors, smart designs and features aimed at making your everyday computing easy and worry-free.

Powerful processing
Lenovo H Series desktops offer the latest Intel® Core™2 processors for powerful performance, proactive security and energy efficiency. Select models are available with Intel® Core™2 Quad or Intel® Core™2 Duo processors. Intel Graphics Media Accelerator provides an added boost when viewing videos or using graphics applications. You can also choose up to 3GB RAM for enhanced performance with Windows Vista® Home Premium.

Smart design
Lenovo H Series desktops are smartly designed, offering a sleek, sophisticated exterior to complement the cutting-edge technology within. Optimized for Intel’s latest platform technology, H Series desktops feature a fan-less design for improved energy efficiency and a cooler, quieter environment. And all H Series models fit just as easily underneath your desk as on your desktop, offering easy front-panel access to the power button, disk drives, card readers, USB ports and audio input and output.

Energy Star 4.0
Lenovo H Series desktops provide worry-free computing with OneKey™ anti-virus and system recovery. Perform virus scans and repairs, even when the system is down, and recover easily from a system failure — all with the press of a button.

Award-winning service
You can rest assured knowing Lenovo H Series desktops are backed with Lenovo's standard warranty and Lenovo Service and Support, offering the help you need when you need it.

Short summary description Lenovo Essential H220 Intel® Pentium® E5300 1 GB DDR2-SDRAM 320 GB Intel® GMA X4500 FreeDOS Tower PC Black:
This short summary of the Lenovo Essential H220 Intel® Pentium® E5300 1 GB DDR2-SDRAM 320 GB Intel® GMA X4500 FreeDOS Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential H220, 2.6 GHz, Intel® Pentium®, 1 GB, 320 GB, DVD-RW, FreeDOS

Long summary description Lenovo Essential H220 Intel® Pentium® E5300 1 GB DDR2-SDRAM 320 GB Intel® GMA X4500 FreeDOS Tower PC Black:
This is an auto-generated long summary of Lenovo Essential H220 Intel® Pentium® E5300 1 GB DDR2-SDRAM 320 GB Intel® GMA X4500 FreeDOS Tower PC Black based on the first three specs of the first five spec groups.

Lenovo Essential H220. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5300
Processor cores
2
Processor threads
2
Processor frequency *
2.6 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD-RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA X4500
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-in
Yes
Serial ports quantity
1
Design
Chassis type *
Tower
Product colour *
Black
Performance
Product type *
PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor code
SLB9U
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
35300
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
TV tuner integrated
No
Remote control included
No
Networking features
Fast Ethernet
Platform
PC
Graphics card family
Intel
Floppy drive installed
No