location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential C300 Intel Atom® 50.8 cm (20") 1600 x 900 pixels 3 GB DDR2-SDRAM 640 GB Intel® GMA 950 Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30122JS
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential C300 Intel Atom® 50.8 cm (20") 1600 x 900 pixels 3 GB DDR2-SDRAM 640 GB Intel® GMA 950 Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Atom® 1.6 GHz
  • - 50.8 cm (20") HD+ 1600 x 900
  • - 3 GB DDR2-SDRAM 1 x 1 + 1 x 2 GB
  • - 640 GB DVD-RW Card reader integrated
  • - Intel® GMA 950
  • - Ethernet LAN
  • - Windows Vista Home Premium
Warranty: 1 year
Long product name Lenovo Essential C300 Intel Atom® 50.8 cm (20") 1600 x 900 pixels 3 GB DDR2-SDRAM 640 GB Intel® GMA 950 Windows Vista Home Premium Black :
The long product name of Lenovo Essential C300 Intel Atom® 50.8 cm (20") 1600 x 900 pixels 3 GB DDR2-SDRAM 640 GB Intel® GMA 950 Windows Vista Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IdeaCentre C300 - Intel Atom 230 1.60GHz, 3GB DDR2 RAM, 640GB SATA HDD, 20" TFT (1600 x 900), Intel GMA 950, DVD-RW, Fast Ethernet, WLAN, Negro, Windows Vista Home Premium
More>>>
Lenovo Essential C300 Intel Atom® 50.8 cm (20") 1600 x 900 pixels 3 GB DDR2-SDRAM 640 GB Intel® GMA 950 Windows Vista Home Premium Black:
The official description of Lenovo Essential C300 Intel Atom® 50.8 cm (20") 1600 x 900 pixels 3 GB DDR2-SDRAM 640 GB Intel® GMA 950 Windows Vista Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to set up, use, love
Need a reliable, basic desktop you can set up out of the box—without a PhD in computer science? The whole family will love the user-friendly Lenovo C Series all-in-one. Integrated components mean fewer parts and cables for easy setup and use. Best of all, C Series is easy on the wallet, too!

Super slim for small spaces
The C Series desktop’s all-in-one design makes it perfect for small spaces: dorm room, busy kitchen, kid’s bedroom, studio or other cramped quarters. The compact C Series combines the traditional tower desktop, screen with built-in camera, speakers and microphone into one slim unit. And fewer components and cables equal a tidier workspace.

Built-in entertainment
With up to a 20" HD widescreen and cinematic 16:9 aspect ratio, C Series models are great for enjoying movies and videos without eye strain. Having trouble locating the DVD player in such a slim design? It’s built right into the side of the PC!

Short summary description Lenovo Essential C300 Intel Atom® 50.8 cm (20") 1600 x 900 pixels 3 GB DDR2-SDRAM 640 GB Intel® GMA 950 Windows Vista Home Premium Black:
This short summary of the Lenovo Essential C300 Intel Atom® 50.8 cm (20") 1600 x 900 pixels 3 GB DDR2-SDRAM 640 GB Intel® GMA 950 Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential C300, 50.8 cm (20"), HD+, Intel Atom®, 3 GB, 640 GB, Windows Vista Home Premium

Long summary description Lenovo Essential C300 Intel Atom® 50.8 cm (20") 1600 x 900 pixels 3 GB DDR2-SDRAM 640 GB Intel® GMA 950 Windows Vista Home Premium Black:
This is an auto-generated long summary of Lenovo Essential C300 Intel Atom® 50.8 cm (20") 1600 x 900 pixels 3 GB DDR2-SDRAM 640 GB Intel® GMA 950 Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

Lenovo Essential C300. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Atom®, Processor frequency: 1.6 GHz. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: Intel® GMA 950. Optical drive type: DVD-RW. Operating system installed: Windows Vista Home Premium. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor cores
1
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Storage
Total storage capacity *
640 GB
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 950
On-board graphics card *
Yes
Audio
Built-in microphone
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
DVI port
No
Headphone outputs
1
Microphone in
Yes
Firewire (IEEE 1394) ports
1
Design
Product colour *
Black
Software
Operating system installed *
Windows Vista Home Premium
Weight & dimensions
Width (with stand)
484 mm
Depth (with stand)
55 mm
Height (with stand)
359 mm
Weight (with stand)
6.4 kg
Packaging content
Remote control included
No
Drivers included
Yes
Other features
Graphics card family
Intel
TV tuner integrated
No
Chassis type
All-in-One
Display
TFT
Display included
Yes
Floppy drive installed
No
Mac compatibility
No
Networking features
Fast Ethernet
Speakers
2
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:35:24
Uk has collected 7 expert reviews for Lenovo Essential C300 Intel Atom® 50.8 cm (20") 1600 x 900 pixels 3 GB DDR2-SDRAM 640 GB Intel® GMA 950 Windows Vista Home Premium Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2014-06-12 01:35:23
Lenovo's C300 may have more storage than any similarly priced all-in-one PC we've seen, but the system (which costs $549, as of December 8, 2009) makes a number of sacrifices that almost counterbalance its good general performance and price...
Good Lots of storage: 640GB...
Bad No touchscreen, Only 802.11g Wi-Fi (no N)...
Bottom line Lenovo’s 20-inch C300 delivers a big screen and lots of storage; some critical deficiencies, however, put a dent in its usefulness...
50%
hardwarecentral.com
Updated:
2014-06-12 01:35:24
Its hard to shop for a PC when you dont know what to call it. s inexpensive all-in-one is part of its consumer desktop line, so that would make it the IdeaCentre C300, but at only $450 its part of the companys value line, too, which would give i...
67%
slashgear.com
Updated:
2014-06-12 01:35:24
Lenovo’s growing Idea-series of notebooks and desktops is joined by this, the IdeaCentre C300. A range of budget all-in-ones, the C300 packs a 20-inch display, DVD drive and serious levels of storage and RAM; however they also adopt Intel’s low-power A...
0%
computershopper.com
Updated:
2014-06-12 01:35:24
Until relatively recently, all-in-one nettops, with their netbook-like components, didnt make a whole lot of sense to us. After all, their 1.6GHz Intel Atom processors and meager RAM allotments (typically 1GB) make them incapable of handli...
Good Solid build quality; large, high-resolution integrated screen; generous amount of ports; low price versus other Atom-based all-in-ones...
Bad Polarizing design elements; only average performance...
Bottom line Its design wont appeal to everyone, but the C300 feels more solidly built than any other Atom-based all-in-one PC weve seen. Its a great choice for users with tight budgets and light computing needs...
79%