location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S10-2 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad S10-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29579RS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:36:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad S10-2 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook White
  • - Intel Atom® N280 1.66 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR2-SDRAM 667 MHz
  • - 250 GB
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 6 h
  • - Windows 7 Starter
Warranty: 1 Year
Long product name Lenovo IdeaPad S10-2 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White :
The long product name of Lenovo IdeaPad S10-2 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IdeaPad S10-2, Intel Atom N280 (512K Cache, 1.66 GHz, 667 MHz FSB), 1GB, 250GB HDD, 10.2" 1024x600 LCD, Intel GMA 950, Fast Ethernet, Bluetooth 2.1+EDR, 802.11b/g, White
More>>>
Lenovo IdeaPad S10-2 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White:
The official description of Lenovo IdeaPad S10-2 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great little PC
Components and features for everything you need for email, Web, music, video messaging and basic computing.

Express yourself
Thin, light and easy to use with all the essentials plus a near-full sized keyboard for comfortable typing.

Your dream netbook
Our thinnest, lightest mini laptop with options: your choice of two processors, four colors, Bluetooth™ and wireless card.

Fresh style
Express yourself! Choose from an assortment of fun colors and glossy and matte finishes.

Easy to use
S Series netbooks make computing easy with:
- A full-featured keyboard.
- A TouchPad that lets you zoom, rotate and scroll.
- A roomy screen.
- Instant-on access for fast bootup.

Ultraportable
These netbooks are so light and tiny you'll want to take them everywhere. And features like WWAN, WiMAX/WiFi, wireless b/g/n and Bluetooth® help keep you connected on the road, at home or school and everywhere in between.

Worry free
Protect your data with the press of a button. Lenovo OneKey™ Rescue System is a suite of one-touch backup, antivirus, repair and recovery tools.

The S Series is available with a 10.1" or 12.1" LED backlit screen for optimum portability. These netbooks are perfect for checking email, web browsing, study or entertainment on the go.

Short summary description Lenovo IdeaPad S10-2 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White:
This short summary of the Lenovo IdeaPad S10-2 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S10-2, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Lenovo IdeaPad S10-2 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White:
This is an auto-generated long summary of Lenovo IdeaPad S10-2 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White based on the first three specs of the first five spec groups.

Lenovo IdeaPad S10-2. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1.2 kg

Design
Product type *
Netbook
Product colour *
White
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N280
Processor cores
1
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
667 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Maximum internal memory *
2 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
3 W
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, 802.11b/g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
ExpressCard slot
Yes
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLGL9
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
41411
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
6 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
BIOS password
Yes
Weight & dimensions
Width
258 mm
Depth
194 mm
Height
44.7 mm
Weight *
1.2 kg
Other features
Display
LCD
HDD user password
Yes
Graphics card
GMA 950
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:43:18
Uk has collected 52 expert reviews for Lenovo IdeaPad S10-2 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 05:43:07
Lenovo has updated its ten-inch Atom netbook with a handful of minor changes to the hardware and a major change to the software in the shape of Windows 7 Starter Edition. Although we can see why Lenovo has made the switch to Microsoft's latest OS, we'...
0%
theregister.co.uk
Updated:
2011-08-10 05:43:08
Lenovo’s new IdeaPad S10-2 is an update of the S10e. The hardware is conventional netbook fare with a dual-core Atom processor and a 10.1in screen all dressed up in a smart chassis that makes it look like a baby ThinkPad. There have been a number of up...
Bottom line Performance is just as you would expect from an Atom netbook: ie. feeble but adequate, and we managed 3hrs 14mins of movie playback before the battery gave up the ghost. While Lenovo has succeeded in delivering one of the first Atom netbook that comes...
60%
techradar.com
Updated:
2011-08-10 05:43:08
An upgrade of the S10e, rather than a complete overhaul, the IdeaPad S10-2 builds on its predecessors success by adding some new features. The 10.1-inch screen is exceptionally bright, produces great colours, and is great for viewing pictures and movi...
Good Feature-packed, Nice and portable...
Bad Awkward usability...
60%
digitalversus.com
Updated:
2011-08-10 05:43:12
The second Lenovo netbook, the S10-2 follows on from the first version, the S10, tested back in January 2009. For this model, the manufacturer claims to bring together stylish design and ease-of-use.Handling & ConnectivityThe materials in the S10-2s c...
Good Light, Audio quality from speakers and headphone jack, Complete keyboard, Easy to access components...
Bad Glossy finish on screen, CPU and graphics performance, 2 hours 18 minutes battery life using threecell battery, Poor quality screen...
60%
Zdnet.com.au
Updated:
2011-11-05 00:14:40
Lenovo's IdeaPad S10 netbook was one of the most popular budget mini-notebooks for good reasons: its business-friendly tools, ExpressCard slot and reasonable price all made it a great option for consumers or corporate users. When we last visited the S1...
Good Slimmer design, Lighter chassis...
Bad Ugly, protruding battery pack, No ExpressCard slot...
Bottom line Lenovo's popular IdeaPad S10-2 netbook has been slimmed down and its price reduced, making it a better netbook — as long as you can live without ExpressCard. Editors’ rating: 6.6/10...
66%
goodgearguide.com.au
Updated:
2011-11-05 00:14:42
Lenovo's IdeaPad S10-2 is a simple 10.1in netbook that can be used for browsing the Web, creating office documents, viewing photos and watching standard-definition videos. It's small (25.8x19.3cm) and has small keys (16mm wide) but it is not too uncomfortable to use. Its biggest selling point is the inclusion of a Splashtop interface, which allows you to use the netbook even without booting into Windows. The screen of the IdeaPad S10-2 is glossy and prone to reflecting room lights. It has a...
Good Good implementation of Splashtop, well built, slightly higher resolution than the IdeaPad S10e...
Bad Shorter than expected battery life, slightly sluggish performance, small palm rest, lacks an ExpressCard/34 slot...
Bottom line Physically, the Lenovo IdeaPad S10-2 is a run-of-the-mill netbook without anything to make it stand out from other mini-notebooks on the Australian market. However, it includes a fine implementation of Splashtop, which allows you to use the netbook fo...
65%
tweaktown.com
Updated:
2014-03-20 01:52:59
The netbook market is quickly becoming so saturated with products that are so similar, reviewing one netbook is just about like reviewing another. This must be how an OB/GYN feels. Today I am checking out the Lenovo S10-2 netbook and like many of the...
Bottom line In the end, the Lenovo S10-2 is a very passable netbook that works well; its just boring. It works, has good battery life and is relatively attractive. But despite those things, it utterly failed to move me at all. You can think of it like this; i...
88%
uk.askmen.com
Updated:
2014-05-15 01:47:38
Unlike the previous model, the IdeaPad S10, this young blood has more to offer. Lenovo's target wasn't to just upgrade, but to deliver a completely new machine, one that is friendlier, more capable and more eye-catching. The type you never leave home with...
68%
tbreak.ae
Updated:
2016-11-24 02:58:38
Today we’re looking at yet another netbook- the Lenovo ideapad S10-2. Like almost all other netbooks we’ve tested of late, the ideapad S10-2 is also based on an Intel Atom N280 CPU running at 1.66GHz along with 1GB RAM and a 160GB Hard Drive with Wind...
Bottom line If you're looking for a well built but no-frills netbook, the S10-2 should be on top of your list. Today we’re looking at yet another netbook- the Lenovo ideapad S10-2. Like almost all other netbooks we’ve tested of late, the ideapad S10-2...
60%
laptopz.com
Updated:
2011-08-10 05:43:07
In the previous article, I have talked about Lenovo IdeaPad S10, now, I’d like to introduce the IdeaPad S10-2 which is the latest generation 10″ netbook from Lenovo:Features:Starting price:$349Processor:1.6GHz Intel Atom N27Memory:1GB, DDR2 667MHzHard...
0%
techtree.com
Updated:
2011-08-10 05:43:07
Netbooks haven't evolved much since the last year and most of them currently selling in the market come with almost identical internal components. However, manufacturers claim to make something unique by slapping on a feature or two in their new mo...
Good Cool youthful design, slim and lightweight, Windows 7 Starter OS, 250GB hard drive, face recognition tool, fair pricing...
Bad Small keyboard and touch-pad hampers usability, no Wi-fi 802.11n support, interchanged Fn and Ctrl keys are confusing to use...
Bottom line The Lenovo Ideapad S10-2 is priced at Rs. 18,260, which seems quite fair. However, Rs. 17-18,000 is the benchmark price that netbooks bearing such specs should be selling at, and so anything above it is criminal. If only the keyboard and touch-pad usa...
70%
tbreak.com
Updated:
2011-08-10 05:43:07
Today we’re looking at yet another netbook- the Lenovo ideapad S10-2. Like almost all other netbooks we’ve tested of late, the ideapad S10-2 is also based on an Intel Atom N280 CPU running at 1.66GHz along with 1GB RAM and a 160GB Hard Drive with Wind...
Bottom line If you're looking for a well built but no-frills netbook, the S10-2 should be on top of your list. Today we’re looking at yet another netbook- the Lenovo ideapad S10-2. Like almost all other netbooks we’ve tested of late, the ideapad S10-2...
60%
skatter.com
Updated:
2011-08-10 05:43:07
The IdeaPad S10-2 Netbook is likely Lenovo’s final model running on Intel’s Atom Diamondville processors as most new models are taking the leap to the Pineview series. Although this might be at the verge of getting “outdated” as the new IdeaPad S10-3 s...
Bottom line A netbook isn’t a replacement to a full computer unless you rarely use a computer. The IdeaPad S10-2 is a great complement for students to take notes in class, for business users to take on trips, and for young children to play around. I was quite s...
0%
pcmag-mideast.com
Updated:
2011-08-10 05:43:07
Lenovo has a sixth sense of what a terrific laptop entails, as evidenced by its celebrated ThinkPad brand. The IdeaPad S10-2 may be lighter than its predecessor, but it doesn’t bring anything new to the table. Furthermore, the 10-inch widescreen, small...
Good Decent performance. Great design.
Bad Keyboard is too small.
Bottom line The Lenovo S10-2 is one of the 10-inch netbooks that seems to do little to impress.Technical Specifications:Processor: Intel Atom N280 Processor (1.66 GHz)Hard Disk: 160 GB (5400 rpm)Memory: 1024MB DDR2 SDRAMOperating System: Windows XP Home Edition S...
60%
itp.net
Updated:
2011-08-10 05:43:08
Lenovo has a comprehensive selection of netbooks and the S10-S stands as the firm's newest offering. Is it any good? In terms of performance the S10-2 has reasonable gusto thanks to its 1.6GHz Atom N280 processor which features HyperThreading technolog...
Bottom line An aggressively priced netbook that offers strong features and performance an attractive body...
80%
g4tv.com
Updated:
2011-08-10 05:43:08
Video Review: Chris Hardwick gets you ready to go back to school with this new S10-2 netbook from Lenovo that weighs only 2.2 lbs and boats a 10.1" screen for only $350...
70%
mobiletechreview.com
Updated:
2011-08-10 05:43:08
The Lenovo IdeaPad S series of netbooks come in two screen sizes: 12" and 10", and they currently offer 3 models lines. The Lenovo S12 has a 12.1" screen while the S10 has a 10.2" screen and the newer S10-2 has 10.1" screen. Though the screen is 0.1-i...
Good Stylish and slim. Runs very cool and quiet.
Bad Bluetooth costs extra, keyboard has limited travel.
Bottom line The Lenovo IdeaPad S10-2 is one of the better looking netbooks and one of the thinnest (not counting the battery hump). The system runs cool and quiet, and the hard drive and memory slots are very easy to access, making it ideal for those who want to...
70%
hardwarecentral.com
Updated:
2011-08-10 05:43:10
If theres one thing you can tell about , its that the company doesnt like having idle hands around the place: Even as its engineers were working on the companys new 12-inch model, the IdeaPad S12, Lenovo called for a makeover of its existing 10.1...
67%
thinkcomputers.org
Updated:
2011-08-10 05:43:11
Intels Atom processor really made it easy for many manufacturers to make an inexpensive laptop that performs well, now netbooks are everywhere. They appeal to many consumers because they are small, inexpensive, and for normal computer users they are...
Good Small and compact, Lenovo QuickStart OS, 3 USB ports, Larger keyboard...
Bad Large battery, No real major hardware change from the original S10...
Bottom line I think that that S10-2 has some great improvements over the original S10. First they made it look much better with the curved lid, which has a pretty neat pattern on it. Also it is 0.44lbs. lighter and 4mm thinner, so if you are traveling with the S1...
90%
pcmag.com
Updated:
2011-08-10 05:43:11
Lenovo has a sixth sense of what a terrific laptop entails, as evidenced by its celebrated ThinkPad brand and even its recent 12-inch netbook—the IdeaPad S12. While the S12 is nothing short of spectacular, Lenovos 10-inch netbook line continues to...
Good Color variations offered. Very light despite a 6-cell battery.
Bad Keyboard is too small for a 10-inch netbook. Touchpad and mouse buttons are puny in size. Price is too high for a below average netbook. ExpressCard slot is gone.
Bottom line The S10-2 is a 10-inch netbook that does little to impress and is better off taking a pass on...
50%
brighthub.com
Updated:
2011-08-10 05:43:12
The Lenovo Ideapad S10-2 is a sleek netbook with a nice design. It sports all the standard features you would want in your netbook but falls short on the battery life. It comes with the Lenovo Quick Start OS. Check out the whole review to find out mor...
60%
slashgear.com
Updated:
2011-08-10 05:43:13
As evolutionary updates go you don’t get more basic than a cosmetic refresh, so imagine our surprise to find Lenovo guilty of just such a relaunch. The Lenovo IdeaPad S10-2 takes the company’s original S10 netbook and, most obviously, reworks the casi...
0%
about.com
Updated:
2011-08-10 05:43:13
Lenovos IdeaPad S10-2 is a reworking of their original netbook that doesnt really change much. There are a few changes to the exterior and the new 6-cell battery pack standard. Even with the larger battery pack, the battery life cant q...
Good Under Three Pounds With 6Cell Battery Pack, Quick Start OS, Very Good Speakers for Such a Small Laptop...
Bad Touchpad Is Too Sensitive, Agressive Power Settings Cant Be Changed, Battery Life Not Quite as Long as Some Other Netbooks...
60%
techcrunch.com
Updated:
2011-08-10 05:43:13
Ah, the netbook. Back in 1999 or so I remember one of my co-workers spent over $3,000 for a mini Sony Vaio PCG-C1, the kind with the tiny keyboard and woefully underpowered processor. Fast forward a decade and we’ve come full circle with the netbook...
0%
notebookreview.com
Updated:
2011-08-10 05:43:13
The is the latest generation 10" netbook from Lenovo, offering the 1.6GHz N270 Intel Atom processor and a 6-cell extended battery. Lenovo redesigned this netbook to make it look slimmer and more attractive than its predecessor, giving the edges a ro...
Good Good looks and excellent build quality, Great battery life, Good performance, Easy to upgrade...
Bad Keyboard feels cramped, Extended battery doubles the thickness in the rear...
Bottom line The Lenovo IdeaPad S10-2 performed quite well in our tests, showing consistently better results that the previous model. The design looks much cleaner than before, and with the black color scheme, at least, the netbook is visually excellent. Battery life...
0%
i4u.com
Updated:
2011-08-10 05:43:13
Today I am looking at the latest netbook in the Lenovo S10-2 series called the S10-2 295722U. The netbook has a black chassis with a print on the cover and is very thin and lightweight. The machine also has a very reasonable price making it one of the...
Good Great battery life, Good keyboard, Good price...
Bad Crapware bloat, Glare prone screen...
Bottom line The Lenovo S10-2 is a great netbook with excellent battery life. The little machine is attractive and performs well at a good price making it worth of serious consideration for those shopping for a new computer. blog comments powered by Disqus...
90%
wired.com
Updated:
2011-08-10 05:43:13
To call Lenovos IdeaPad S10-2 a modest upgrade to its dazzling IdeaPad S10 would be an understatement. Even Lenovo seems to get this, giving this netbook no model number it can call its own.To be sure, the S10 Jr. has a few smart updates over its prog...
Good Upgraded battery and screen brightness correct the few defects of the original S10, arguably making it the finest netbooks on the market. 3G radio option available for...
Bad Flaky touchpad. Disappointing occasional bugginess. New, dotstudded pattern on shell: Love it or hate it...
80%
hothardware.com
Updated:
2011-08-10 05:43:14
Lenovos S10-2 is an somewhat of an odd proposition for netbook buyers. For those who completely missed out on the IdeaPad S10, this is a welcome update and a solid overall contender in the netbook space. For those familiar with the original, two feel...
Bottom line In our SiSoftware Sandra testing, the S10-2 managed to perform exactly as we expected considering just how familiar this specification list has become. In other words, its not significantly stronger or weaker than any other Windows XP-powered netbook...
0%
Laptopmag.com
Updated:
2011-08-10 05:43:14
Lenovos IdeaPad S10-2 is a thinner, lighter, longer-lasting update to its 10-inch S10 netbook. Its svelte chassis, peppy performance, and bundled instant-on operating system make this $399 machine a decent choice. However, other systems offer additio...
Good Bright, colorful screen, Attractive instant-on OS, Light weight...
Bad Polarizing design, Poor keyboard, Mediocre battery life...
60%
computershopper.com
Updated:
2011-08-10 05:43:14
By definition, evolution is hard to notice. At first glance, the Lenovo IdeaPad S10-2 doesn’t seem much different than the gaggle of other glossy-shelled netbooks being hatched by umpteen manufacturers these days. But a closer look reveals su...
Good Low price; sharp, bright LED-backlit screen; very good keyboard...
Bad Typically sluggish netbook performance...
Bottom line This netbook delivers solid features for the price. Evolutionary rather than revolutionary innovations quietly make it one of the better 10-inch-screened models for users looking for a value-priced netbook...
80%
computershopper.com
Updated:
2011-08-10 05:43:15
By definition, evolution is hard to notice. At first glance, the Lenovo IdeaPad S10-2 doesn’t seem much different than the gaggle of other glossy-shelled netbooks being hatched by umpteen manufacturers these days. But a closer look reveals su...
Good Low price; sharp, bright LED-backlit screen; very good keyboard...
Bad Typically sluggish netbook performance...
Bottom line This netbook delivers solid features for the price. Evolutionary rather than revolutionary innovations quietly make it one of the better 10-inch-screened models for users looking for a value-priced netbook...
80%
askmen.com
Updated:
2011-08-10 05:43:17
The netbook market will soon reach full maturity, but that doesn’t mean the segment will stop growing. The IdeaPad S10-2 10.2-inch netbook from Lenovo comes as a great choice for your mobile processing companion. The IdeaPad S10-2 stands out from the n...
68%
hardwarezone.com.sg
Updated:
2011-08-10 05:43:17
Lenovo has been very kind to send us an engineering prototype of their latest IdeaPad S10-2 for a quick preview of the updates made to the unit. Our view? Surprisingly, it's a whole host of changes in both form and design that almost makes it a whole n...
80%
pcworld.com_techhive.com
Updated:
2011-08-10 05:43:17
It might not look like a major development, Lenovo announcing an incremental update to the IdeaPad S10, dubbed the IdeaPad S10 (High Capacity). However, it sends a message: Namely, that Lenovo takes netbooks seriously--and believes that it delivered a...
Good Great software suite for a netbook, Some smart nips and tucks...
Bad If only it had a bigger touchpad...
84%