Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X301 1.4GHz SU9400 13.3" 1440 x 900pixels

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X301
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2776P6U
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12447
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 07 Sep 2017 21:13:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad X301 1.4GHz SU9400 13.3" 1440 x 900pixels :
The short editorial description of Lenovo ThinkPad X301 1.4GHz SU9400 13.3" 1440 x 900pixels

ThinkPad X301, Intel C2D SU9400 1.4 GHz, DDR3 SDRAM 4 GB, 128SSD, DVD-RW, GMA 4500MHD, 33.782 cm (13.3 ") WXGA+
More>>>

Lenovo ThinkPad X301 1.4GHz SU9400 13.3" 1440 x 900pixels:
The official marketing text of Lenovo ThinkPad X301 1.4GHz SU9400 13.3" 1440 x 900pixels as supplied by the manufacturer
X Series features

Ultraportables for the executive on the move
ThinkPad X Series notebooks put the ultra in ultraportable. Designed for extreme mobility, these lightweights deliver in a big way in reliability, performance and durability. Wherever your business takes you, the X Series is sure to be your hardest working and ever-trusty travel companion. You won't ever want to travel without it.

Beyond light
There's enough in your life to weigh you down. Don't let your notebook. Look to our X Series for ways to lighten your workload. And all models weigh in less than 1.36 kgs.

Small footprint
Crowded tables, cramped airline trays or any other tight spots you find yourself in are no match for our X Series. Starting at a mere 10.5" wide and 8.3" deep, you'll revel in the increased portability, versatility and sheer freedom of these compact wonders.

Spacious displays
Strike the perfect balance between roomy displays and lightweight mobility. The X Series offers 12.1" and 13.3" widescreen displays so you can enjoy the best of both worlds.
Lenovo's ThinkPad X300 and X301 push the limits of innovative form factor design. It's available with a super-thin DVD burner integrated within its surprisingly slim 3/4" profile. And the light but roomy 13.3" widescreen LED backlight display helps ease eye strain, too.

Extra long battery life
When you're on the road, your notebook is only as good as its battery performance. The X Series ThinkPad won't let you down. A clever combination of Lenovo's power management features, carefully selected low-voltage processors, less power hungry displays and the latest battery technology allow up to 12 hours* of worry-free all-day computing.
X Series models also come equipped with Lenovo Battery Stretch, a new feature of Power Manager that lets you make temporary selections in extreme situations to extend battery life beyond what your regular Power Manager settings might produce.

Durability
On-the-go people sometimes put themselves and their notebooks into risky situations. X Series notebooks are tough enough to take it.

On the X300 and X301 models and select X200s, Next Generation ThinkPad Roll Cage technology utilizes a carbon-fiber/ glass-fiber top cover (similar to the bodies of the latest jet airplanes and Formula 1 race cars) for added strength and even less weight.

And on the X200 and X200s, a magnesium-alloy top and bottom cover help to protect your system against flexing, impact and accidental drops.

Other X Series durability features include:
- Solid State Drives with no moving parts (Select models).
- Strong Magnesium-alloy top and bottom covers (X200/X200s, X61/X61s).
- Spill-resistant keyboards, each sealed and contained within a tray with special drainholes to channel spills to the bottom of the system to lessen opportunity for damage.
- Reliable, sturdy metal hinge construction designed for daily use.

Core technology
X Series notebooks are consistently available with the latest Intel® Centrino® Duo Mobile Technology, which delivers a wide variety of benefits including true parallel processing when running multi-threaded applications or multiple applications simultaneously. The Intel® Centrino® Pro platform (select models) provides hardware-based security and enhanced manageability, along with exceptional performance and outstanding mobility.

In addition, Intel® Turbo Memory on select ThinkPad X200/X200s and ThinkPad X61/X61s models helps speed boot time, loads applications faster and saves power.

For graphics, X Series models offer Mobile Intel® Graphics Media Accelerator 4700MHD. Integrated graphics use less battery power than discrete graphics and fit better in ultraportable systems such as X Series models.

Built-in solutions and security
The Lenovo Advantage includes great warranty protection and superior support and services. But there's more, such as our exclusive ThinkVantage™ Technologies – tools, software and services that help you deploy, connect, protect and support your Lenovo notebook. Among them are:
- Rescue and Recovery™: Recover from system crashes quickly, even if the primary operating system will not boot.
- Active Protection System™: Like an airbag's sensor, Active Protection System can detect sudden changes in motion and temporarily stop the hard drive to help protect it from damage (not applicable to models with Solid State Drives).

In addition, numerous security features promise to keep your system secure and your data protected.

Select X Series models come equipped with an Integrated Fingerprint Reader and 32-byte pre-boot password protection to help guard against external threats. Together with preloaded ThinkVantage Client Security Solution software, you have an integrated security solution right out of the box. There is even an option to disable all input and output ports on the BIOS level, as a final layer of protection for your information.
Short summary description Lenovo ThinkPad X301 1.4GHz SU9400 13.3" 1440 x 900pixels:
This short summary of the Lenovo ThinkPad X301 1.4GHz SU9400 13.3" 1440 x 900pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad ThinkPad X301, Intel Core 2 Duo, 1.4 GHz, 33.8 cm (13.3"), 1440 x 900 pixels, 4 GB, 128 GB
Long summary description Lenovo ThinkPad X301 1.4GHz SU9400 13.3" 1440 x 900pixels :

Lenovo ThinkPad ThinkPad X301. Processor family: Intel Core 2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB. Total storage capacity: 128 GB. Discrete graphics adapter. Operating system installed: Windows Vista Business. Weight: 1.33 kg

This is an auto-generated long summary of Lenovo ThinkPad X301 1.4GHz SU9400 13.3" 1440 x 900pixels based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core 2 Duo
Processor model *
The model number for the processor in a computer.
SU9400
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 956
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Bus type
FSB
Processor codename
Penryn
Thermal Design Power (TDP)
10 W
Processor series
Intel Core 2 Duo SU9000 series
FSB Parity
No
Tjunction
105 °C
Number of Processing Die Transistors
410 M
CPU multiplier (bus/core ratio)
7
Processing Die size
107 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
128 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Solid-state drive capacity
The Solid State Drive's data storage capacity.
128 GB
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel GMA X4500HD
Audio
Number of built-in speakers
2
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Networking features
WWAN
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
DisplayPorts quantity *
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
Yes
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
No
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV out
No
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard special features
ThinkVantage
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
22
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36697
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
IBM
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.33 kg
Width *
The measurement or extent of something from side to side.
318 mm
Depth *
The distance from the front to the back of something.
231 mm
Height
The measurement of the product from head to foot or from base to top.
18.6 mm
Packaging data
AC adapter included
Yes
Certificates
Certification
EPEAT Gold, ClimateSavers, EnergyStar 4.0
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Intel Wifi Link 5300
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
318 x 231 x 18.6 mm
TV in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17
Testseek has collected 26 expert reviews for Lenovo ThinkPad X301 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05
Good Looks great, very comfortable to type with, solidly built, very light, good performance...
Bad High price tag, no HDMI port, no FireWire port, latch makes it hard to close with one hand, low battery life...
Bottom line It’s very difficult to criticise the Lenovo ThinkPad X301 without sounding like a nitpicker. This is a fantastic and well-engineered notebook that has plenty of features and looks very attractive. The only substantial issues are the high price tag...
90%
techradar.com
Updated:
2011-08-17
Lenovos ThinkPad range is renowned for its durability and excellent usability, but its very rare that they carry a desirable style. The ThinkPad X301 is still utilitarian in design, but the remarkably thin chassis and faultless high-quality finish co...
Good Inbuilt 3G, ULV Core 2 Duo, Lightweight, LED backlit screen...
Bad Standard graphics, Expensive...
80%
pocket-lint.com
Updated:
2011-08-17
Good Incredibly light weight and skinny dimensions, excellent quality and ergonomics...
Bad Looks dull, expensive...
Bottom line A highly portable laptop offering practicality and comfort, although it comes at a price...
80%
Zdnet.com.au
Updated:
2011-11-05
If youve seen last years ThinkPad X300, theres very few surprises in store here, as the X301 is simply a Centrino 2 update. Design If youve seen last years ThinkPad X300, theres very few surprises in store here, as the X301 is simply a Centrino 2...
Good Light and portable, DVDRW drive, Excellent keyboard, Higher resolution than usual screen, Incredibly robust...
Bad No eSATA, Trackpad isnt that sensitive, Annoying builtin software, Horridly short battery life, Expensive...
Bottom line The X301 may be new guts in an old chassis, but it still has standout features untouched by the likes of Apple and Toshiba. The only real downside is the horrible battery life — but we suspect if you need an ultraportable, youll know right away...
79%
pcadvisor.co.uk
Updated:
2011-08-17
Product Code: NRFC1UK The Lenovo ThinkPad X301 is an ultraportable laptop with a 13in screen. Ultraportables are the cool if expensive segment of the laptop world, first witnessed as lightweight notebooks for the business user. Chinese company Lenov...
Bottom line The Lenovo ThinkPad X301 has a built-in optical drive and several data ports, where most ultraportables are lacking. Conservative businessman may find what they're looking for in this traditional yet lightweight laptop, although it is overpriced for t...
70%
pcpro.co.uk
Updated:
2011-08-17
While Apple's MacBook Air generated all the headlines in January 2008, the far more impressive ThinkPad X300 emerged a month later as the more accomplished ultraportable, with better features and ergonomics. With the ThinkPad X301 little has changed: t...
Bottom line A light, sturdy and eminently usable business ultraportable, but it's slow and a touch too expensive...
67%
itpro.co.uk
Updated:
2011-08-17
An incremental upgrade from the ThinkPad X300, and ultimately a little disappointing. For this price, we expect close to perfection, and the X301 doesnt quite deliver...
67%
pcpro.co.uk
Updated:
2011-08-17
The Lenovo ThinkPad X300 was a breath of fresh air when it was released early in 2008: a sub-1.5kg laptop that somehow included a sizeable screen and optical drive. Now, just over a year later, we see the next step in its evolution. There are no fundam...
Bottom line An incremental upgrade from the ThinkPad X300, and ultimately a little disappointing. For this price, we expect close to perfection, and the X301 doesn't quite deliver...
67%
expertreviews.co.uk
Updated:
2011-08-17
At just 28mm thick, the ThinkPad X301 is the thinnest laptop here, and yet Lenovo has managed to include DVD writer. Its the only laptop here to lack an ExpressCard slot, but as 3G and 802.11 Draft-N WiFi are already built-in, youre less likely to...
60%
As far as we were concerned, Lenovo’s ThinkPad X300 was already a stellar ultra-portable Windows-based laptop. Okay, so it has no FireWire or DVI ports and opting for a solid state drive (SSD) added a lot of extra cost, but the machine offered perfor...
0%
techsmart.co.za
Updated:
2014-03-14
When IBM manufactured the first ThinkPad laptop in 1992, the ThinkPad brand became synonymous with high-quality, workhorse-like machines. A legacy developed around the ThinkPad range, so much so that certain people will buy nothing else but a ThinkPad...
0%
Show all
X