location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB 120 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X301
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2776H1U
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB 120 GB Intel® GMA 4500MHD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo SU9400 1.4 GHz
  • - 33.8 cm (13.3") 1440 x 900 pixels 16:10
  • - 2 GB 1066 MHz
  • - 120 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth
  • - Windows Vista Business
Long product name Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB 120 GB Intel® GMA 4500MHD Windows Vista Business :
The long product name of Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB 120 GB Intel® GMA 4500MHD Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X301, Intel C2D SU9400 1.4 GHz, DDR3 SDRAM 2GB, 120GB HDD, 5400RPM, Camera, Bluetooth, WWAN, Win Vista Business
More>>>
Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB 120 GB Intel® GMA 4500MHD Windows Vista Business:
The official description of Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB 120 GB Intel® GMA 4500MHD Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

X Series features

Ultraportables for the executive on the move
ThinkPad X Series notebooks put the ultra in ultraportable. Designed for extreme mobility, these lightweights deliver in a big way in reliability, performance and durability. Wherever your business takes you, the X Series is sure to be your hardest working and ever-trusty travel companion. You won't ever want to travel without it.

Beyond light
There's enough in your life to weigh you down. Don't let your notebook. Look to our X Series for ways to lighten your workload. And all models weigh in less than 1.36 kgs.

Small footprint
Crowded tables, cramped airline trays or any other tight spots you find yourself in are no match for our X Series. Starting at a mere 10.5" wide and 8.3" deep, you'll revel in the increased portability, versatility and sheer freedom of these compact wonders.

Spacious displays
Strike the perfect balance between roomy displays and lightweight mobility. The X Series offers 12.1" and 13.3" widescreen displays so you can enjoy the best of both worlds.
Lenovo's ThinkPad X300 and X301 push the limits of innovative form factor design. It's available with a super-thin DVD burner integrated within its surprisingly slim 3/4" profile. And the light but roomy 13.3" widescreen LED backlight display helps ease eye strain, too.

Extra long battery life
When you're on the road, your notebook is only as good as its battery performance. The X Series ThinkPad won't let you down. A clever combination of Lenovo's power management features, carefully selected low-voltage processors, less power hungry displays and the latest battery technology allow up to 12 hours* of worry-free all-day computing.
X Series models also come equipped with Lenovo Battery Stretch, a new feature of Power Manager that lets you make temporary selections in extreme situations to extend battery life beyond what your regular Power Manager settings might produce.

Durability
On-the-go people sometimes put themselves and their notebooks into risky situations. X Series notebooks are tough enough to take it.

On the X300 and X301 models and select X200s, Next Generation ThinkPad Roll Cage technology utilizes a carbon-fiber/ glass-fiber top cover (similar to the bodies of the latest jet airplanes and Formula 1 race cars) for added strength and even less weight.

And on the X200 and X200s, a magnesium-alloy top and bottom cover help to protect your system against flexing, impact and accidental drops.

Other X Series durability features include:
- Solid State Drives with no moving parts (Select models).
- Strong Magnesium-alloy top and bottom covers (X200/X200s, X61/X61s).
- Spill-resistant keyboards, each sealed and contained within a tray with special drainholes to channel spills to the bottom of the system to lessen opportunity for damage.
- Reliable, sturdy metal hinge construction designed for daily use.

Core technology
X Series notebooks are consistently available with the latest Intel® Centrino® Duo Mobile Technology, which delivers a wide variety of benefits including true parallel processing when running multi-threaded applications or multiple applications simultaneously. The Intel® Centrino® Pro platform (select models) provides hardware-based security and enhanced manageability, along with exceptional performance and outstanding mobility.

In addition, Intel® Turbo Memory on select ThinkPad X200/X200s and ThinkPad X61/X61s models helps speed boot time, loads applications faster and saves power.

For graphics, X Series models offer Mobile Intel® Graphics Media Accelerator 4700MHD. Integrated graphics use less battery power than discrete graphics and fit better in ultraportable systems such as X Series models.

Built-in solutions and security
The Lenovo Advantage includes great warranty protection and superior support and services. But there's more, such as our exclusive ThinkVantage™ Technologies – tools, software and services that help you deploy, connect, protect and support your Lenovo notebook. Among them are:
- Rescue and Recovery™: Recover from system crashes quickly, even if the primary operating system will not boot.
- Active Protection System™: Like an airbag's sensor, Active Protection System can detect sudden changes in motion and temporarily stop the hard drive to help protect it from damage (not applicable to models with Solid State Drives).

In addition, numerous security features promise to keep your system secure and your data protected.

Select X Series models come equipped with an Integrated Fingerprint Reader and 32-byte pre-boot password protection to help guard against external threats. Together with preloaded ThinkVantage Client Security Solution software, you have an integrated security solution right out of the box. There is even an option to disable all input and output ports on the BIOS level, as a final layer of protection for your information.

Short summary description Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB 120 GB Intel® GMA 4500MHD Windows Vista Business:
This short summary of the Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB 120 GB Intel® GMA 4500MHD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X301, Intel® Core™2 Duo, 1.4 GHz, 33.8 cm (13.3"), 1440 x 900 pixels, 2 GB, 120 GB

Long summary description Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB 120 GB Intel® GMA 4500MHD Windows Vista Business:
This is an auto-generated long summary of Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB 120 GB Intel® GMA 4500MHD Windows Vista Business based on the first three specs of the first five spec groups.

Lenovo ThinkPad X301. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 1.33 kg

Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU9400
Processor cores
2
Processor threads
2
Processor frequency *
1.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo SU9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
2 GB
Memory clock speed
1066 MHz
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD speed
5400 RPM
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Number of built-in speakers
2
Network
Networking features
WWAN
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Keyboard special features
ThinkVantage
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows Vista Business
Bundled software
Intel vPro. Access Connections 5.0, Vista Gadget.
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36697
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Certificates
Certification
EPEAT Gold, ClimateSavers, EnergyStar 4.0
Weight & dimensions
Width
318 mm
Depth
231 mm
Height
18.6 mm
Weight *
1.33 kg
Other features
Wireless technology
Intel 5100AGN
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Dimensions (WxDxH)
318 x 231 x 18.6 mm
TV-in port
No
Internal modem
Yes
Intel Turbo Memory
2 GB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:54:20
Uk has collected 26 expert reviews for Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB 120 GB Intel® GMA 4500MHD Windows Vista Business and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 15:54:19
Product Code: NRFC1UK The Lenovo ThinkPad X301 is an ultraportable laptop with a 13in screen. Ultraportables are the cool if expensive segment of the laptop world, first witnessed as lightweight notebooks for the business user. Chinese company Lenov...
Bottom line The Lenovo ThinkPad X301 has a built-in optical drive and several data ports, where most ultraportables are lacking. Conservative businessman may find what they're looking for in this traditional yet lightweight laptop, although it is overpriced for t...
70%
businesscomputingworld.co.uk
Updated:
2011-08-17 15:54:19
As far as we were concerned, Lenovo’s ThinkPad X300 was already a stellar ultra-portable Windows-based laptop. Okay, so it has no FireWire or DVI ports and opting for a solid state drive (SSD) added a lot of extra cost, but the machine offered perfor...
0%
alphr.com
Updated:
2011-08-17 15:54:19
While Apple's MacBook Air generated all the headlines in January 2008, the far more impressive ThinkPad X300 emerged a month later as the more accomplished ultraportable, with better features and ergonomics. With the ThinkPad X301 little has changed: t...
Bottom line A light, sturdy and eminently usable business ultraportable, but it's slow and a touch too expensive...
67%
itpro.co.uk
Updated:
2011-08-17 15:54:19
An incremental upgrade from the ThinkPad X300, and ultimately a little disappointing. For this price, we expect close to perfection, and the X301 doesnt quite deliver...
67%
techradar.com
Updated:
2011-08-17 15:54:19
Lenovos ThinkPad range is renowned for its durability and excellent usability, but its very rare that they carry a desirable style. The ThinkPad X301 is still utilitarian in design, but the remarkably thin chassis and faultless high-quality finish co...
Good Inbuilt 3G, ULV Core 2 Duo, Lightweight, LED backlit screen...
Bad Standard graphics, Expensive...
80%
alphr.com
Updated:
2011-08-17 15:54:19
The Lenovo ThinkPad X300 was a breath of fresh air when it was released early in 2008: a sub-1.5kg laptop that somehow included a sizeable screen and optical drive. Now, just over a year later, we see the next step in its evolution. There are no fundam...
Bottom line An incremental upgrade from the ThinkPad X300, and ultimately a little disappointing. For this price, we expect close to perfection, and the X301 doesn't quite deliver...
67%
pocket-lint.com
Updated:
2011-08-17 15:54:19
Lenovo’s ThinkPad X300 impressed us more than most, taking a similar design approach to the achingly desirable MacBook Air, but making the incredibly thin form factor more usable. The ThinkPad X301 is an update which Lenovo hopes will continue...
Good Incredibly light weight and skinny dimensions, excellent quality and ergonomics...
Bad Looks dull, expensive...
Bottom line A highly portable laptop offering practicality and comfort, although it comes at a price...
80%
expertreviews.co.uk
Updated:
2011-08-17 15:54:19
At just 28mm thick, the ThinkPad X301 is the thinnest laptop here, and yet Lenovo has managed to include DVD writer. Its the only laptop here to lack an ExpressCard slot, but as 3G and 802.11 Draft-N WiFi are already built-in, youre less likely to...
60%
Zdnet.com.au
Updated:
2011-11-05 05:50:38
If youve seen last years ThinkPad X300, theres very few surprises in store here, as the X301 is simply a Centrino 2 update. Design If youve seen last years ThinkPad X300, theres very few surprises in store here, as the X301 is simply a Centrino 2...
Good Light and portable, DVDRW drive, Excellent keyboard, Higher resolution than usual screen, Incredibly robust...
Bad No eSATA, Trackpad isnt that sensitive, Annoying builtin software, Horridly short battery life, Expensive...
Bottom line The X301 may be new guts in an old chassis, but it still has standout features untouched by the likes of Apple and Toshiba. The only real downside is the horrible battery life — but we suspect if you need an ultraportable, youll know right away...
79%
goodgearguide.com.au
Updated:
2011-11-05 05:50:38
If you’re a diehard Windows user, then you probably denounce Apple products like the MacBook Air when in public, while secretly envying their sleek aesthetics in private. Although the Lenovo ThinkPad X301 isn’t as pretty as the Air, it comes very close...
Good Looks great, very comfortable to type with, solidly built, very light, good performance...
Bad High price tag, no HDMI port, no FireWire port, latch makes it hard to close with one hand, low battery life...
Bottom line It’s very difficult to criticise the Lenovo ThinkPad X301 without sounding like a nitpicker. This is a fantastic and well-engineered notebook that has plenty of features and looks very attractive. The only substantial issues are the high price tag...
90%
techsmart.co.za
Updated:
2014-03-14 01:56:36
When IBM manufactured the first ThinkPad laptop in 1992, the ThinkPad brand became synonymous with high-quality, workhorse-like machines. A legacy developed around the ThinkPad range, so much so that certain people will buy nothing else but a ThinkPad...
0%
pcworld.in
Updated:
2011-08-17 15:54:19
The Thinkpad is a famed celebrity in the world of business notebooks, and our time with the Lenovo Thinkpad X301 was memorable on several counts. True to Lenovo's tradition, the X301 sports excellent build quality. Despite its slim design, it's rugged...
Good Build quality, Trackpad navigation, Onboard sound, Matte screen, Keyboard...
Bad Boring looks...
Bottom line The guys at Lenovo get three things spot on with the Thinkpad X301: its exceptional build quality, trackpad navigation, and the keyboard. If these things are high on your list of an ultraportable, the Thinkpad X301 is for you...
80%
about.com
Updated:
2011-08-17 15:54:19
Lenovos ThinkPad X301 is not really much different then its predecessor on the outside. On the inside though, Lenovo has made a lot of changes that gives this ultrathin laptop a significant power boost without sacrificing battery life. T...
Good Solid Performance for Such a Small Machine, Modular DVD Burner, Windows XP Professional...
Bad Expensive, Limited Storage Space, No ExpressCard or Flash Memory Slots...
100%
insidehw.com
Updated:
2011-08-17 15:54:19
We were very eager to test Lenovo ThinkPad X301: Lenovo’s best in class of ultraportable notebooks. Although it looks almost the same as older brother X300 , Lenovo has hidden new features under the hood. Manufacturing quality is, as expected, at very...
Bottom line As contrast to competition like Apple Air, Lenovo ThinkPad X301 isn’t fashion statement, but instead, it does the job that it is intended for perfectly. Built quality instills confidence and it seems that all lucky owners of Lenovo ThinkPad X301 got...
0%
laptoplogic.com
Updated:
2011-08-17 15:54:19
It is a pleasure to review for you the newest model in Lenovos X300 series, the X301. If youre looking for portability without sacrificing resolution or power, youve found it. On the one hand, a 13.3" screen size and a weight of only 3.3lbs. On...
Good Extremely lightweight, Extremely compact, Extremely cool and quiet, Excellent Display...
Bad Extremely expensive, Mediocre 3D performance...
Bottom line The Lenovo ThinkPad X301 is a fully featured and fully portable unit, all for a fully painful price. While everything from word processing to surfing the internet to viewing movies on this notebook was a joy, were still not sure that were interested...
74%
notebookreview.com
Updated:
2011-08-17 15:54:20
While cheap netbooks are all the rage these days, just a few months ago the attention was being lavished on expensive, high-end thin and light notebooks.
Good Under 1inch thick, the thinnest ThinkPad ever, Light weight and easy for carrying around in a bag, Superb build quality and feel, nice design touches added, Builtin optical drive for such a thin notebook is a rarity, Improved performance over the X300...
Bad No SD media card reader, No expansion dock capability, USB based port replicator only, No ExpressCard or PC card slot, Starting price of $2,500 is out of range for many people, Buying Choices for the Lenovo ThinkPad X301 with integrated graphics, Len...
Bottom line The ThinkPad X301 takes the original X300 and adds a nice performance jump with the new Intel SU9400 Montevina family processor plus adds a DisplayPort to the mix. Also available now is a 128GB SSD option, though this costs $400 more than the standard...
0%
pcmag.com
Updated:
2011-08-17 15:54:20
REVIEW Whats the most expensive laptop you can buy—other than that million-dollar, diamond-studded laptop that Luvaglio announced last year? You could trick out the Apple MacBook Pro 17-inch and end up with $3,000 worth of goods. Many gaming laptops...
0%
Geek.com
Updated:
2011-08-17 15:54:20
A few weeks ago, when Intel’s Montevina rolled into town we saw a number of notebooks refreshed. Every company wanted to move their notebooks to the new platform, and Lenovo was one of the first out of the gate. Almost every ThinkPad received the Centr...
0%
Laptopmag.com
Updated:
2011-08-17 15:54:20
Lenovo’s update to the ThinkPad X300 adds Intel’s Centrino 2 platform and DisplayPort to make an already excellent machine even better.
Good Extremely light, Impressively thin, Durable solid state drive, Onboard optical drive...
Bad No card slots, Pricey...
Bottom line When Lenovo launched the ThinkPad X300 earlier this year, we praised the system for its razor-thin design, excellent keyboard, and sturdy, yet lightweight, build. Its update, the ThinkPad X301, keeps everything we loved about its predecessor, adding In...
80%