location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T400 Intel® Core™2 Duo T9400 35.8 cm (14.1") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2765PCU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T400 Intel® Core™2 Duo T9400 35.8 cm (14.1") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T9400 2.53 GHz
  • - 35.8 cm (14.1") 1440 x 900 pixels 16:10
  • - 3 GB DDR3-SDRAM
  • - 320 GB DVD-RW
  • - AMD Radeon HD 3470
  • - Bluetooth
  • - Windows XP Professional
Long product name Lenovo ThinkPad T400 Intel® Core™2 Duo T9400 35.8 cm (14.1") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 Windows XP Professional :
The long product name of Lenovo ThinkPad T400 Intel® Core™2 Duo T9400 35.8 cm (14.1") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad T400, T9400(2.53GHz), 3GB RAM, 320GB 7200rpm HD, 14.1in 1440x900 LCD, 256MB ATI Radeon HD3470, CDRW/DVDRW, Intel 802.11agn wireless, Bluetooth, Modem, 1GB Ethernet, UltraNav, Secure chip, Fingerprint reader, Camera, 9c Li-Ion, WinXP Pro
More>>>
Lenovo ThinkPad T400 Intel® Core™2 Duo T9400 35.8 cm (14.1") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 Windows XP Professional:
The official description of Lenovo ThinkPad T400 Intel® Core™2 Duo T9400 35.8 cm (14.1") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect balance of performance, portability and energy efficiency.

Take a load off
You'll want to take your super portable T Series notebook everywhere. And as the thinnest, lightest T Series ever, starting at just just 1.8 kgs and 21mm thin, you can-without compromising display size or power.

Work longer with energy-saving features
New T Series laptops increase energy efficiency by more than 25% over previous T Series models, extending battery life and increasing your mobile computing time-a life saver for on-the-go pros:

- Lenovo Battery Stretch lets you make temporary selections in extreme situations to extend battery life.
- Switchable graphics lets you move to lower quality graphics when you need to maximize mobile computing time.
- Integrated graphics reduce power consumption by using only part of your laptop's RAM.
- LCD backlight displays and SSD drives use less battery power and create less heat.
- Optical disk drive and audio automatically switch to a low power state when there's no activity.
- Green Power Scheme and ThinkPad EnergySaver technology help preserve mobile computing time.

Power to the professionals
Mobility is great, but what about power and performance? T Series has you covered. These portable powerhouses feature the highest-end processors, fastest graphics, and durable, reliable data storage.

Available standard SSDs provide extra durability and faster boot and application load times. Plus, Intel® Turbo Memory on select T Series models helps speed boot time, loads applications faster and saves power.

Picture-perfect graphics
T Series laptops give you superior graphics performance.

Switchable graphics let you power-up the stunning graphics for important presentations, then power them down to boost battery life and lower energy consumption. And they're easy to use. Just hot-key between Performance and Power Saving graphics modes, or switch via the software user interface. No reboot required!

LED backlit displays are mercury-free and generate 25% brighter displays, boast crisper colors, consume less power and weigh 70 grams less than conventional CCFL displays. Use the wide dimming range to reduce brightness while still experiencing a clear display in dim environments.

DisplayPort video port (available on the ThinkPad T500) lets you attach a high-resolution digital DVI monitor using a DisplayPort connector. Use this next-generation display interface technology for everything from notebooks to monitors to TVs to projectors.

Make (wireless) business connections
T Series offers several ways to connect for the best wireless performance wherever work takes you:

- Mobile Broadband-ready capability lets you connect to a mobile broadband network and switch to a different carrier during the life of the system.
- Ultra-Wideband Bluetooth capability lets you clear cable clutter and free up your USB ports by using Certified Wireless USB technology. Take advantage of this technology today using a wireless USB hub and in the future as wireless USB devices become available.

Short summary description Lenovo ThinkPad T400 Intel® Core™2 Duo T9400 35.8 cm (14.1") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 Windows XP Professional:
This short summary of the Lenovo ThinkPad T400 Intel® Core™2 Duo T9400 35.8 cm (14.1") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T400, Intel® Core™2 Duo, 2.53 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 3 GB, 320 GB

Long summary description Lenovo ThinkPad T400 Intel® Core™2 Duo T9400 35.8 cm (14.1") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad T400 Intel® Core™2 Duo T9400 35.8 cm (14.1") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T400. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 3470. Operating system installed: Windows XP Professional. Weight: 2.31 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T9400
Processor cores
2
Processor threads
2
Processor frequency *
2.53 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
E0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9.5
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
320 GB
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 3470
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Network
Networking type
1GB Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGEK
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35562
Conflict-Free processor
No
Battery
Number of battery cells
9
Security
Fingerprint reader
Yes
Weight & dimensions
Width
335.3 mm
Depth
238 mm
Height
27.6 mm
Weight *
2.31 kg
Other features
Wireless technology
Intel 802.11agn
Infrared data port
No
Type
PC
Dimensions (WxDxH)
335.3 x 238 x 27.6 mm
TV-in port
No
Internal modem
Yes
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 17:41:12
Uk has collected 21 expert reviews for Lenovo ThinkPad T400 Intel® Core™2 Duo T9400 35.8 cm (14.1") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 3470 Windows XP Professional and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-14 17:41:10
The ThinkPad T400 is a solidly built and reasonably configurable business notebook that performs well. We like the integrated mobile broadband, but its a shame that a webcam and Bluetooth arent standard on all models.
Good Solid build quality, Superb keyboard, Integrated mobile broadband, Good performance...
Bad Some models lack Bluetooth and a webcam...
Bottom line The ThinkPad T400 is a solidly built and reasonably configurable business notebook that performs well. We like the integrated mobile broadband, but its a shame that a webcam and Bluetooth arent standard on all models...
74%
techadvisor.co.uk
Updated:
2011-08-14 17:41:10
The Lenovo ThinkPad T400 delivers long battery life and excellent software at a reasonable price for a business notebook. ThinkPads are the three-piece power suits of the laptop world, delivering sturdy hardware and high-end co...
Bottom line The Lenovo ThinkPad T400 is an all-purpose laptop that makes a pretty compelling package. The Thinkpad T400 gives you sturdy construction, great battery life, smart design, and some useful special features - all in all, a good deal. Nate Ralph Lowest...
80%
Zdnet.com.au
Updated:
2011-11-05 03:06:59
Design and features Lenovo has been a business mainstay for many years due to a design that rarely makes big changes — rather only tiny improvements to a proven success. It also builds laptops that have the structural integrity of a tank, making it a f...
Good Great structural integrity, Dualnavigation system, Keyboard downlight...
Bad Short battery life — make sure to buy a sixor eightcell battery...
Bottom line Lenovos ThinkPad T400 is another fine entry into its portfolio, but be prepared to spend extra to get the features you need. Editors’ rating: 8/10...
80%
goodgearguide.com.au
Updated:
2011-11-05 03:07:01
For many years ThinkPad notebooks have been the benchmark by which other notebooks have been measured, purely because they are so well engineered and sturdy. If you dont have a need for speed and dont care that your laptop isnt available in five shades of blue with pinstripes, then the Lenovo ThinkPad T400 6473TBM should be close to the top of your shopping list. The slightly wedge-shaped Lenovo ThinkPad T400 6473TBM is a 14.1in laptop that is primed for business users and students who can a...
Good Sturdy construction, comfortable keyboard, dual pointing devices, keyboard light...
Bad Only 1GB RAM, slow hard drive, no webcam...
Bottom line It might not look pretty, but the Lenovo ThinkPad T400 6473TBM sure feels good to use. You should definitely consider it if you want a laptop that will be comfortable to use either on the road or in the office and you don’t need a lot of speed for t...
75%
pcquest.ciol.com
Updated:
2011-08-14 17:41:09
PrintCommentEmailDiggDel.icio.usRedditTwitterThis notebook has the typical ThinkPad matted finish which is a great relief from the glossy lids present on most laptops today. Features that make T400 stand out amongst other notebooks include: a comprehe...
0%
pcquest.ciol.com
Updated:
2011-08-14 17:41:09
PrintCommentEmailDiggDel.icio.usRedditTwitterThe latest ThinkPad falls under the T series of notebooks, pitched by Lenovo as the one that combines performance and portability. T400 has the typical ThinkPad matted finish which is a great relief from th...
0%
notebookcheck.net
Updated:
2011-08-14 17:41:10
As Value Line models are thought for private users, under the name "ThinkPad" devices are found for professional use. The T-series tries straddling between performance, power efficiency and portability besides a row of other ThinkPad series. Read mor...
Good Good office performance, Excellent input devices, Splashproof keyboard, ThinkLight keyboard light, ThinkVantage tools, UltraBay Slim Slot, Docking port, Buckling resistant hard disk, Very quiet in idle and office mode...
Bad Vertical USB ports, Port arrangement for lefties, Recovery DVDs/CDs aren't included...
Bottom line Lenovo Thinkpad T400With the T400 Lenovo managed to design a professional notebook with communication features and a good mobility once again. The main focus of the tested notebook, with Intel Core 2 CPU and integrated GMA 4500 MHD graphic chip, lies defi...
86%
notebookreview.com
Updated:
2011-08-14 17:41:10
The T400 ThinkPad is the much-loved 14.1" business notebook sold by Lenovo. Since our last review of this notebook Lenovo has added a new high-brightness screen option as well as quietly updated the keyboard structure to hopefully limit some of the f...
Good Screen backlight makes me wonder where I put my sunglasses, Excellent battery life even with high brightness screen, Improved keyboard support, Excellent ThinkPad build quality...
Bad ThinkLight still needs some work...
Bottom line The high brightness display option on the updated T400 looks excellent and doesn’t take a huge bite out of your battery under normal activities. With most high brightness screens the power consumption is high even at lower brightness settings and wh...
0%
techworld.com
Updated:
2011-08-14 17:41:10
ThinkPads are the three-piece power suits of the laptop world, delivering sturdy hardware and high-end components in an unassuming black chassis. The new Lenovo ThinkPad T400 is no exception. Excellent battery life and useful productivity applications...
Bottom line The Lenovo ThinkPad T400 is an all-purpose laptop that makes a pretty compelling package. The Thinkpad T400 gives you sturdy construction, great battery life, smart design, and some useful special features - all in all, a good deal...
0%
pcworld.com_techhive.com
Updated:
2011-08-14 17:41:11
ThinkPads are the three-piece power suits of the laptop world, delivering sturdy hardware and high-end components in an unassuming black chassis. The new T400 is no exception. Excellent battery life and useful productivity applications are wrapped in a...
Good Outstanding battery life, The amazingly handy ThinkVantage suite...
Bad Lackluster speakers could use some oompf, Graphics are suitable for work only...
80%
phoronix.com
Updated:
2011-08-14 17:41:11
Some X.Org developers have been looking at mobile GPU switching support, but so far, that has not amounted to anything. For now, Linux users are limited to choosing one graphics processor to use prior to booting into Linux. The Lenovo ThinkPad T400 sup...
0%
laptoplogic.com
Updated:
2011-08-14 17:41:11
Lenovo proudly presents the successor to the popular T61 series, the ThinkPad T400. Our model of this portable business laptop came with a Montevina Intel Core 2 Duo T9400 2.53GHz processor, 2GB DDR3 RAM, and a 160GB HDD. It was equipped wi...
Good Long battery life, Hybrid Switchable Graphics, Sturdy performance, Bright LED backlit LCD...
Bad Nothing will impress you that much, Keyboard not what it once was, Card reader not standard...
Bottom line Lenovo has presented a worthy successor to the T61 series with the T400. Every piece of the hardware, from the processor to the RAM to the HDD, was a solid choice by Lenovo and performed well under our testing. The battery life was excellent, in part t...
86%
Laptopmag.com
Updated:
2011-08-14 17:41:11
Featuring switchable graphics and more than 6 hours of runtime, this 14-inch notebook is a strong business performer.
Good Solid performance, Switchable graphics, Long endurance with extended battery...
Bad Design a bit dated, Mediocre hard drive performance, Bulky with nine-cell battery, Memory card slot not standard...
Bottom line Sitting comfortably in the middle of the middle of Lenovos ThinkPad family, the T series offers a strong combination of value, performance, and portability; the 14.1-inch T400 is less bulky than Lenovos small-business SL series or cost-conscious R se...
80%
pcmag.com
Updated:
2011-08-14 17:41:11
Nothing epitomizes classic more than a ThinkPad. Lenovo is the one laptop maker that would be castigated for changing its flagship brands color scheme to something other than black. The ThinkPad T400 ($1,580 direct) is the culmination of year...
0%
notebookreview.com
Updated:
2011-08-14 17:41:12
The new 14-inch ThinkPad T400 is the latest Lenovo notebook based off of the Intel Montevina platform.
Good 10 hours of battery life with the 9cell battery!, Very bright LED backlit LCD, Under normal conditions is very cool and quiet, Hybrid graphics that let you switch between great 3D performance or great battery life...
Bad Keyboard flex in a ThinkPad ... the end of an era, Keyboard light that blinds you instead of just illuminating the keyboard...
Bottom line The Lenovo ThinkPad T400 proved to be an exceptional 14" business notebook, giving almost unheard-of battery performance under modest running conditions. Nearly 10 hours of runtime with the extended battery easily puts this notebook into the all-d...
0%