location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IBM Preferred Pro Full Size French keyboard PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IBM Preferred Pro Full Size Keyboard French
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25R6980
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo IBM Preferred Pro Full Size French keyboard PS/2 :
The long product name of Lenovo IBM Preferred Pro Full Size French keyboard PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IBM Preferred Pro Full Size Keyboard
More>>>
Lenovo IBM Preferred Pro Full Size French keyboard PS/2:
The official description of Lenovo IBM Preferred Pro Full Size French keyboard PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The IBM Preferred Pro Full-size Keyboard provides comfort, flexibility, and durability. It features a detachable palm rest for additional comfort and design, quiet 104-key full-size layout (includes three Microsoft Windows keys) and high-quality keys.

Short summary description Lenovo IBM Preferred Pro Full Size French keyboard PS/2:
This short summary of the Lenovo IBM Preferred Pro Full Size French keyboard PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IBM Preferred Pro Full Size Keyboard French, Wired, PS/2

Long summary description Lenovo IBM Preferred Pro Full Size French keyboard PS/2:
This is an auto-generated long summary of Lenovo IBM Preferred Pro Full Size French keyboard PS/2 based on the first three specs of the first five spec groups.

Lenovo IBM Preferred Pro Full Size Keyboard French. Connectivity technology: Wired, Device interface: PS/2

Keyboard
Device interface *
PS/2
Connectivity technology
Wired
System requirements
Minimum system requirements
PS/2
Weight & dimensions
Keyboard dimensions (WxDxH)
465 x 200 x 38 mm
Other features
I/O ports
PS/2
Brand Image Product code Product Stock Price from
Lenovo Business Black Preferred Pro USB - French keyboard AZERTY Lenovo Business Black Preferred Pro USB - French keyboard AZERTY
(show image)
73P5229 Business Black Preferred Pro USB Keyboard - French 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo IBM 1U Monitor Console Kit PS/2 Travel - US Euro keyboard PS/2 Lenovo IBM 1U Monitor Console Kit PS/2 Travel - US Euro keyboard PS/2
(show image)
73P3172 IBM 1U Monitor Console Kit PS/2 Travel Keyboard - US Euro 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Rubber Dome - Business Black - PC NEXT keyboard PS/2 Lenovo Rubber Dome - Business Black - PC NEXT keyboard PS/2
(show image)
37L2551 Rubber Dome Keyboard - Business Black - PC NEXT 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo IBM Preferred Pro Full Size US Euro keyboard PS/2 Lenovo IBM Preferred Pro Full Size US Euro keyboard PS/2
(show image)
25R7008 IBM Preferred Pro Full Size Keyboard US Euro 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM USB TRAVEL W keyboard Black
(show image)
31P9500 USB TRAVEL KEYBOARD W 0.00
(excl. VAT)
0 (incl. VAT)