Lenovo logo

Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6558
Info modified on:
10 Sept 2024, 08:29:41
Bullet Points Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black:
  • - Windows 11 Pro 64-bit
  • - Qualcomm Snapdragon X1E-78-100 (42MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS
  • - 32GB (8448MHz) LPDDR5x-SDRAM & 1000GB SSD
Warranty:
3-year, Courier or Carry-in + 1Y Premier WHB (CPN), CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black:

Qualcomm Snapdragon X1E-78-100 (42MB Cache), 32GB LPDDR5x-SDRAM, 1000GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS, Qualcomm Adreno GPU, WLAN, Webcam, Windows 11 Pro 64-bit

Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black:

MICROSOFT COPILOT
Do More With Your Onboard Personal Assistant
Ever look for a file you know you saved, but can’t find anywhere? Copilot lets you recoup valuable time you would have spent searching — with just a few spoken words, your assistant will scour apps and platforms across your system. Plus, create images, draft content, even get help with coding and generate action items and translation from meetings.

THE BEST WIFI AVAILABLE
Seamless Connections
You’re not tethered to a desk, and neither should your PC be. The ThinkPad T14s Gen 6 laptop keeps you connected with the best WiFi available. Enjoy faster speeds and accessibility, as well as enhanced file-sharing with WiFi 7, even in congested areas. What’s more, advanced security features make networks more resistant to cyber attacks.

ISV CERTIFIED
175 Premium Apps Run Natively
A laptop is only as good as the software that runs seamlessly and efficiently on it. Qualcomm® has partnered with independent software vendors (ISVs) to ensure that 175 premium apps (and growing) are integrated with Snapdragon® X Elite to run natively on Windows ARM. You can trust you won’t hit any software snags on the ThinkPad T14s Gen 6 laptop.

MULTIDAY BATTERY LIFE
Leave Your Power Adapter Behind
With the Qualcomm® Hexagon™ neural processing unit (NPU), the ThinkPad T14s Gen 6 boasts extreme power efficiency — no matter the workload. Work wherever you are without electrical outlets. True multiday (1 day = 24 hours) battery life provides assurance that productivity won’t suffer when you’re on the road, in the field, or taking to the skies.

THINKPAD KEYBOARD REIMAGINED
More Accessible, More Convenient
Our redesigned ThinkPad keyboard includes tactile markings to increase accessibility. The TrackPad is even bigger. Plus, our iconic red TrackPoint still lets you navigate — but with a double tap, it opens a quick menu to optimize audio-visual settings and even take notes with the Dictation Toolbar for handy speech-to-text transcription.

OUR LOWEST CARBON FOOTPRINT
Energy Efficient on the Inside, Recycled on the Outside
The T14s Gen 6 boasts our lowest carbon footprint in the ThinkPad portfolio. It’s Energy Star® and TCO 9 certified for energy efficiency. It’s comprised of post-consumer content (PCC) recycled plastic, recycled magnesium, recycled aluminum, and recycled carbon fiber throughout (see Tech Specs). Plus, packaging is 100% plastic-free and recyclable.

THINKPAD QUALITY
Built to Defy the Elements
We use the US Department of Defense MIL-STD 810H for a balance of reliability and durability in ThinkPad laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensure these devices run in extreme conditions, including harsh variables like Arctic wilderness, desert dust storms, extreme temps, pressure, vibration, and more.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black:

Lenovo ThinkPad T14s, Qualcomm Snapdragon, 35.6 cm (14"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black:

Lenovo ThinkPad T14s. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1E-78-100. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Qualcomm Adreno GPU. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1.24 kg

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.