Lenovo logo

Lenovo ThinkPad E16 Gen 2 (AMD) AMD Ryzen™ 5 7535HS Laptop 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7401
Info modified on:
11 Nov 2024, 13:48:47
Bullet Points Lenovo ThinkPad E16 Gen 2 (AMD) AMD Ryzen™ 5 7535HS Laptop 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
  • - AMD Ryzen 5 7535HS (6C/12T, 3.3/4.55GHz, 3MB L2/16MB L3)
  • - 16" WUXGA (1920x1200) IPS 300nits 45% NTSC
  • - 2x 16GB SO-DIMM DDR5-4800
  • - 1TB SSD M.2 2242 PCIe 4.0x4 NVMe Opal 2.0
  • - AMD Radeon 660M Graphics
  • - Windows 11 Pro
Warranty:
1-year, Courier or Carry-in + 1Y Premier WHB (CPN)
Long product name Lenovo ThinkPad E16 Gen 2 (AMD) AMD Ryzen™ 5 7535HS Laptop 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

AMD Ryzen 5 7535HS (6C/12T, 3.3/4.55GHz, 3MB L2/16MB L3), 2x 16GB SO-DIMM DDR5-4800, 1TB SSD M.2 2242 PCIe 4.0x4 NVMe Opal 2.0, 16" WUXGA (1920x1200) IPS 300nits 45% NTSC, AMD Radeon 660M Graphics, Wi-Fi 6E 802.11ax 2x2 + BT5.3, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro

Lenovo ThinkPad E16 Gen 2 (AMD) AMD Ryzen™ 5 7535HS Laptop 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Built to Endure, Designed to Excel
- Powerful processors, graphics, & other productivity-enhancing features
- Plenty of easy-to-expand memory & storage
- MIL-SPEC reliability & durability, strong security
- Enhanced multitasking capabilities

Short summary description Lenovo ThinkPad E16 Gen 2 (AMD) AMD Ryzen™ 5 7535HS Laptop 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad E16 Gen 2 (AMD), AMD Ryzen™ 5, 3.3 GHz, 40.6 cm (16"), 1920 x 1200 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad E16 Gen 2 (AMD) AMD Ryzen™ 5 7535HS Laptop 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad E16 Gen 2 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7535HS, Processor frequency: 3.3 GHz. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Operating system installed: Windows 11 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.