Intel Core Ultra 9 185H, 16C (6P + 8E + 2LPE)/22T, Max Turbo up to 5.1GHz, 24MB, 2x 16GB SO-DIMM DDR5-5600 Non-ECC, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 14.5" WQXGA (2560x1600) IPS 350nits 100% sRGB 90Hz Eyesafe TÜV Low Blue Light, Intel Arc Graphics, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3, 5.0MP + IR with Privacy Shutter and Human Presence Detection, Windows 11 Pro
When You Dare to do More With Raw Power
Unlock AI efficiency for superior computing prowess with the ThinkPad P14s Gen 5 mobile workstation. Driven by Intel® Core™ Ultra processor with an integrated Neural Processing Unit (NPU), this machine ensures peak performance on the go. While Intel vPro® boosts enterprise security, pro-grade NVIDIA RTX™ graphics simplify heavy workflows.
Beyond the Boundaries of Conventional Viewing
We’ve redefined the visual experience on the P14s Gen 5 workstation. Its 14.5” screen brightens every pixel for precise clarity. Each display option is antiglare treated and certified for low blue light to prevent eye fatigue. Plus, the Communication Bar atop the screen boasts a hi-res 5MP camera and superior mics for consistent audio-video calls.
Break Free, Stay Connected — Anywhere, Everywhere
Propel your productivity on the P14s Gen 5 Intel mobile workstation. Its ample ports, swift memory, and uninterrupted connectivity with advanced WiFi capabilities enable you to keep pace with your workflows. Perfect for power users, industrial engineers, and designers, it renders top-tier performance at an economical price.
Customizable, Controllable, Unstoppable
Our ThinkPad keyboard is redesigned for improved accessibility and greater control. Its enlarged TrackPad offers navigation precision, while the TrackPoint Quick Menu optimizes audio-visual settings with just a double tap. That's not all — its advanced cooling system with dual-fan setup and rear vents guarantee peak thermal performance everywhere.
Performance That Doesn’t Cost the Earth
Designed for reliable operation under heavy workloads, the P14s Gen 5 workstation boasts a number of independent software vendors (ISV) certified apps like AVID® and Autodesk®. It’s also energy-efficient and holds several environmental certifications. Plus, you’ll love that it’s built in part with recycled plastics and metals. See Tech Specs.*See the complete list of ISV certifications
Security at its Finest: Defend, Detect, Deter
ThinkShield, our advanced security suite of hardware and software solutions, safeguards your device with data encryption and biometrics. Additionally, AI-powered Intel® Threat Detection technology helps prevent ransomware, cryptojacking, and more. When it comes to security and protecting your assets, we’ve got you covered!
Tested Tough to Challenge the Extremes
We use the US Department of Defense's MIL-STD 810H to create a balance of reliability and durability for ThinkPad laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensure that the ThinkPad P14s Gen 5 (14” Intel) mobile workstation runs in extreme conditions, and withstands life’s trips and spills.
Lenovo ThinkPad P14s, Intel Core Ultra 9, 36.8 cm (14.5"), 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Pro
Lenovo ThinkPad P14s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 185H. Display diagonal: 36.8 cm (14.5"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1.61 kg