location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P1 Gen 6 Intel® Core™ i7 i7-13800H Laptop 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1 Gen 6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21FV0045MH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531229403 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 11:07:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P1 Gen 6 Intel® Core™ i7 i7-13800H Laptop 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i7-13800H, 14C (6P + 8E)/20T, P-core 2.5/5.2GHz, E-core 1.8/4.0GHz 24MB
  • - 16" WQXGA (2560x1600) IPS 500nits 100% sRGB 165Hz TÜV Low Blue Light
  • - 2x 32GB SO-DIMM DDR5-5600 Non-ECC
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - NVIDIA RTX 2000 Ada Generation 8GB
  • - Windows 11 Pro
Warranty: 3-year, Courier or Carry-in + CO2 Offset 0.5 ton, 3Y Premier TP WS WHB (CPN)
Long product name Lenovo ThinkPad P1 Gen 6 Intel® Core™ i7 i7-13800H Laptop 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The long product name of Lenovo ThinkPad P1 Gen 6 Intel® Core™ i7 i7-13800H Laptop 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-13800H, 14C (6P + 8E)/20T, P-core 2.5/5.2GHz, E-core 1.8/4.0GHz 24MB, 2x 32GB SO-DIMM DDR5-5600 Non-ECC, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 16" WQXGA (2560x1600) IPS 500nits 100% sRGB 165Hz TÜV Low Blue Light, NVIDIA RTX 2000 Ada Generation 8GB, Intel Wi-Fi 6E AX211 11ax 2x2 + BT5.3, FHD 1080p + IR Hybrid with Privacy Shutter and Human Presence Detection, Windows 11 Pro
More>>>
Lenovo ThinkPad P1 Gen 6 Intel® Core™ i7 i7-13800H Laptop 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official description of Lenovo ThinkPad P1 Gen 6 Intel® Core™ i7 i7-13800H Laptop 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Amazing power, stunning visuals
- Powerful ISV-certified 16″ mobile workstation
- Intel vPro® with 13th Gen Intel® Core™ processors
- Optional professional NVIDIA® discrete graphics
- Display options include factory-colour calibrated OLED touchscreen
- Enhanced liquid-metal cooling design to boost performance
- Hi-res webcam with privacy shutter & human presence detection
- MIL-SPEC reliable & ThinkShield secure

Short summary description Lenovo ThinkPad P1 Gen 6 Intel® Core™ i7 i7-13800H Laptop 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad P1 Gen 6 Intel® Core™ i7 i7-13800H Laptop 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P1 Gen 6, Intel® Core™ i7, 2.5 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 64 GB, 1 TB

Long summary description Lenovo ThinkPad P1 Gen 6 Intel® Core™ i7 i7-13800H Laptop 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P1 Gen 6 Intel® Core™ i7 i7-13800H Laptop 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P1 Gen 6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13800H, Processor frequency: 2.5 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Black

Makes light work of heavy workloads
Makes light work of heavy workloads

Certified by independent software vendors (ISVs), the Lenovo ThinkPad P1 Gen 6 (16″ Intel) has been tested and proven to deliver efficient and seamless use of key applications. With this mobile workstation, you can rest easy knowing that it meet the demands of your business and your industry, wherever you need to work from.See the complete list of ISV certifications

Visually captivating
Visually captivating

With a large 16:10 aspect ratio screen, ideal for multitasking and larger workflows without sacrificing quality, the ThinkPad P1 Gen 6 (16″ Intel) gives you more bang for your buck. A content creator’s dream, this mobile workstation comes with a number of antiglare and TUV low-blue light display options, including an OLED touchscreen and factory colour calibration for crisper, clearer images.

A webcam that’s got your front & back
A webcam that’s got your front & back

The ThinkPad P1 Gen 6 (16″ Intel) boasts a hybrid FHD & infrared webcam as standard, so every videoconference is picture perfect. In addition, the webcam shutter and human presence detection helps to safeguard your privacy. You can also log in quickly and securely with just a smile via Windows Hello. And to further enhance your online meetings, there’s the option of a hybrid 5MP + infrared webcam.

The power to be free
The power to be free

For those who need to work from anywhere and need a workhorse that can plough through heavy computational workloads with ease, the ThinkPad P1 Gen 6 (16″ Intel) is ideal. As well as a myriad of ultra-fast memory and high performance storage, it boasts great WiFi connectivity and a large rapid-charging battery. The result? True on-the-go performance and power for anyone from designers to architects and VR/AR users to data scientists.

Productivity meets durability
Productivity meets durability

The ThinkPad P1 Gen 6 (16″ Intel) mobile workstation is designed to meet your exacting needs. Its backlit, spill-resistant keyboard promotes faster, smoother typing. Its liquid metal design and vapor chamber offers advanced cooling to boost performance. It’s also MIL-SPEC certified and has passed more than 200 stringent Lenovo quality assessments, ensuring its reliability under pressure.

Security you can count on
Security you can count on

The ThinkShield suite of hardware and software solutions is perfect for the ThinkPad P1 Gen 6 (16″ Intel) mobile workstation, providing both device and key information security. Features include the discrete Trusted Platform Module (dTPM) to encrypt your data and a biometric fingerprint reader for easy one-touch login. It also has the safety net of a self-healing BIOS to restore earlier system settings, if required.

Designed with the planet in mind
Designed with the planet in mind

Engineered to reflect our commitment to the planet, the ThinkPad P1 Gen 6 (16″ Intel) mobile workstation includes recycled plastic, metal, and other materials. What's more, the packaging it comes in contains no plastic and 90% of it is sustainably made, including biobased and sustainably forested content.

Design
Colour name
Black, Paint
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
500 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
165 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13800H
Processor cores
14
Processor boost frequency
5.2 GHz
Processor frequency *
2.5 GHz
Memory
Internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 32 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
96 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX 2000 Ada
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3306
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
English
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
90 Wh
Power
AC adapter power
170 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Weight & dimensions
Width
359.5 mm
Depth
253.8 mm
Height
17.5 mm
Weight *
1.86 kg
Country Distributor
Switzerland 2 distributor(s)