Lenovo logo

Lenovo ThinkPad E15 Gen 4 (Intel) Intel® Core™ i7 i7-1255U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28647
Info modified on:
15 Oct 2024, 08:22:33
Bullet Points Lenovo ThinkPad E15 Gen 4 (Intel) Intel® Core™ i7 i7-1255U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:
  • - Intel Core i7-1255U, 10C (2P + 8E)/12T, P-core 1.7/4.7GHz, E-core 1.2/3.5GHz, 12MB
  • - 15.6" FHD (1920x1080) IPS 300nits 45% NTSC
  • - 8GB DDR4-3200 + 8GB SO-DIMM DDR4-3200
  • - 512GB SSD M.2 2242 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel Iris Xe Graphics
  • - Windows 11 Pro
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo ThinkPad E15 Gen 4 (Intel) Intel® Core™ i7 i7-1255U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

Intel Core i7-1255U, 10C (2P + 8E)/12T, P-core 1.7/4.7GHz, E-core 1.2/3.5GHz, 12MB, 8GB DDR4-3200 + 8GB SO-DIMM DDR4-3200, 512GB SSD M.2 2242 PCIe 4.0x4 NVMe Opal 2.0, 15.6" FHD (1920x1080) IPS 300nits 45% NTSC, Intel Iris Xe Graphics, Wi-Fi 6 11ax 2x2 + BT5.1, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro

Lenovo ThinkPad E15 Gen 4 (Intel) Intel® Core™ i7 i7-1255U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

Fuss-free, robust, & fast
- High-performance, fuss-free, durable 15.6″ business laptop
- Powered by up to 12th Gen Intel® Core™ processors & optional discrete graphics
- Heaps of memory & storage, including dual SSD support
- Enhanced for conference calls, with noise-cancelling technology

Short summary description Lenovo ThinkPad E15 Gen 4 (Intel) Intel® Core™ i7 i7-1255U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad E15 Gen 4 (Intel), Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad E15 Gen 4 (Intel) Intel® Core™ i7 i7-1255U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad E15 Gen 4 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1.7 kg

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.