location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T14 Gen 3 (AMD) AMD Ryzen™ 5 PRO 6650U 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T14 Gen 3 (AMD)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21CF0038MX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196801457768 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 14:21:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad T14 Gen 3 (AMD) AMD Ryzen™ 5 PRO 6650U 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen 5 PRO 6650U (6C/12T, 2.9/4.5GHz, 3MB L2/16MB L3)
  • - 14" WUXGA (1920x1200) IPS 400nits 100% sRGB Low Power
  • - 16GB LPDDR5-6400
  • - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - AMD Radeon 660M Graphics
  • - Windows 11 DG Windows 10 Pro 64
Warranty: 3-year, Courier or Carry-in + 3Y Premier Support HB (CPN)
Long product name Lenovo ThinkPad T14 Gen 3 (AMD) AMD Ryzen™ 5 PRO 6650U 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The long product name of Lenovo ThinkPad T14 Gen 3 (AMD) AMD Ryzen™ 5 PRO 6650U 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 PRO 6650U (6C/12T, 2.9/4.5GHz, 3MB L2/16MB L3), 16GB LPDDR5-6400, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 14" WUXGA (1920x1200) IPS 400nits 100% sRGB Low Power, AMD Radeon 660M Graphics, Qualcomm Wi-Fi 6E NFA725A 802.11ax 2x2 + BT5.1, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 DG Windows 10 Pro 64
More>>>
Lenovo ThinkPad T14 Gen 3 (AMD) AMD Ryzen™ 5 PRO 6650U 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official description of Lenovo ThinkPad T14 Gen 3 (AMD) AMD Ryzen™ 5 PRO 6650U 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power meets durability
- Powerful 14'' business laptop with AMD Ryzen™ processors & AMD Radeon™ graphics
- Made partially from recycled post-consumer content (PCC)
- Choice of 16:10 aspect ratio displays, with up to 85% screen-to-body
- Lightning-quick memory, storage, & connectivity, including optional WiFi 6E*
- Optional WQUXGA touchscreen & Dolby Vision™, plus digital wellness features

Short summary description Lenovo ThinkPad T14 Gen 3 (AMD) AMD Ryzen™ 5 PRO 6650U 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad T14 Gen 3 (AMD) AMD Ryzen™ 5 PRO 6650U 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T14 Gen 3 (AMD), AMD Ryzen™ 5 PRO, 2.9 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad T14 Gen 3 (AMD) AMD Ryzen™ 5 PRO 6650U 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T14 Gen 3 (AMD) AMD Ryzen™ 5 PRO 6650U 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T14 Gen 3 (AMD). Processor family: AMD Ryzen™ 5 PRO, Processor model: 6650U, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1.5 kg

<p>The freedom to work from anywhere</p>

The freedom to work from anywhere

The ThinkPad T14 Gen 3 (14'' AMD) enables you to be as productive or creative as you like, anywhere. It’s powered by up to high-performance AMD Ryzen™ 7 PRO processors and AMD Radeon™ 600M integrated graphics. Together with vast amounts of blazing-fast memory and cutting-edge storage, it helps you to breeze through any task. What’s more, this business laptop's weight starts at 1.21kg so can accompany you everywhere.

<p>Stop, look, &amp; care</p>

Stop, look, & care

In an always-on digital world, it’s easy to get carried away. That’s why, the ThinkPad T14 Gen 3 has your well-being at heart. With Glance software, you can track your screen time, check your posture, and follow the 20-20-20 rule: every 20 minutes, look at something 20 feet away for 20 seconds. There’s also the option of an Eyesafe® certified low blue-light display to help prevent eye fatigue.

<p>For work, rest, &amp; play</p>

For work, rest, & play

Whether you’re presenting online, putting some thoughts or designs together, or simply streaming your favorite show, the ThinkPad T14 Gen 3 has it covered. The 14'' display has a huge screen-to-body ratio and an expansive 16:10 aspect ratio, while options include a WQUXGA touchscreen with Dolby Vision™ and FHD camera. It also comes Dolby Audio™ and Dolby Voice AI noise-suppressing technology.

<p>Remote working made easy</p>

Remote working made easy

The ThinkPad T14 Gen 3 is perfect for those who live and work on the go professionals. It can run all day on a single charge and comes with an array of ports, including HDMI and USB Type-C. It has a choice of blazing-fast connectivity options, including Qualcomm® WiFi 6E. It even has a full-sized, backlit keyboard with TrackPoint and TrackPad to enhance your typing experience.

<p>Because you can never be too careful</p>

Because you can never be too careful

To help protect your data and your business from cyber threats, this ThinkPad has several security features, including enhanced chip-to-cloud security technology and ThinkShield’s advanced data encryption and biometric features. There’s also a PrivacyGuard display option to prevent someone prying over your shoulder and an integrated Power-On touch fingerprint reader for quick, secure log in.

<p>Made in part from recycled materials</p>

Made in part from recycled materials

Even with all its productivity- and creativity-enhancing features, this ThinkPad was designed with recycling in mind. We used recycled post-consumer content (PCC) in various components, including 97% the speaker enclosure, 97% in the battery compartment, and 95% in the power adapter. Plus, the packaging uses recycled and/or sustainably forested materials and recycled PCC cardboard cushioning.Learn about our CO2 Offset Services.

Design
Colour name
Thunder Black
Product colour *
Black
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor model *
6650U
Processor cores
6
Processor boost frequency
4.5 GHz
Processor frequency *
2.9 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon 660M
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Camera
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Bluetooth
Yes
Near Field Communication (NFC)
No
WWAN
Upgradable
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Keyboard language
Nordic
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Operating system installed *
Windows 11 Pro
Battery
Battery capacity *
52.5 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Weight & dimensions
Width
317.7 mm
Depth
226.9 mm
Height
17.9 mm
Weight *
1.5 kg