Lenovo logo

Lenovo ThinkPad X1 Carbon Gen 9 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7645
Info modified on:
23 Apr 2025, 16:23:38
Short summary description Lenovo ThinkPad X1 Carbon Gen 9 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black:

Lenovo ThinkPad X1 Carbon Gen 9, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 1 TB

Long summary description Lenovo ThinkPad X1 Carbon Gen 9 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black:

Lenovo ThinkPad X1 Carbon Gen 9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.