Lenovo logo

Lenovo ThinkPad C13 Yoga Gen 1 Chromebook AMD Ryzen™ 5 3500C 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) ChromeOS French, English Blue

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4066
Info modified on:
23 Apr 2025, 16:02:07
Short summary description Lenovo ThinkPad C13 Yoga Gen 1 Chromebook AMD Ryzen™ 5 3500C 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) ChromeOS French, English Blue:

Lenovo ThinkPad C13 Yoga Gen 1 Chromebook, AMD Ryzen™ 5, 2.1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad C13 Yoga Gen 1 Chromebook AMD Ryzen™ 5 3500C 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) ChromeOS French, English Blue:

Lenovo ThinkPad C13 Yoga Gen 1 Chromebook. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 5, Processor model: 3500C, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: ChromeOS. Product colour: Blue

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.