location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P53 Intel® Core™ i7 i7-9850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P53
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20QN006BUS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 23:41:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad P53 Intel® Core™ i7 i7-9850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-9850H (12MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 WVA, NVIDIA Quadro T2000 (4GB GDDR5)
  • - 64GB (2666MHz) DDR4-SDRAM (4 x 16) & 1000GB SSD
Long product name Lenovo ThinkPad P53 Intel® Core™ i7 i7-9850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black :
The long product name of Lenovo ThinkPad P53 Intel® Core™ i7 i7-9850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-9850H (12MB Cache, 2.6GHz), 64GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 WVA, Intel UHD Graphics 630, NVIDIA Quadro T2000 (4GB GDDR5), LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkPad P53 Intel® Core™ i7 i7-9850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
The official description of Lenovo ThinkPad P53 Intel® Core™ i7 i7-9850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready. Set. Render.
With a processor choice of up to 9th Gen Intel® Xeon® or 9th Gen Intel® Core™ i9 with 8 cores, the ThinkPad P53 delivers pure power. With the option of the NVIDIA® Quadro RTX™ 5000 GPU, it's more than capable of rendering VR and handling data-intensive AI projects. Up to 6TB of storage means you'll never need to worry about system lag time or running out of space. Additionally, the ThinkPad P53 includes ISV certification from all the major vendors, like 3dsMax®, AutoCAD®, CATIA®, Decision Space®, Petrel®, and Vectorworks®

Dazzle or be dazzled
The ThinkPad P53 offers the option of a stunning 15.6” 4k UHD OLED touch display (3840 x 2160), with Dolby Vision™ high dynamic range (HDR) technology. Enjoy expanded contrast, more refined detail, and colors that are super-vibrant—especially so with DCI-P3 100% color gamut. Whether you’re creating or viewing multimedia, you’ll love the visuals!

When you need it yesterday
The ThinkPad P53 features WiFi-6 certification, the fastest WiFi ever. It’s built to handle larger capacity, especially when running in crowded environments—so no waiting or buffering. Go ahead and stream video, or create it. With a battery that runs up to 16.5 hours, this mobile workstation is ready for anything, anywhere.* For true mobility, add optional WWAN connectivity, which lets you jump online securely wherever there’s cellular service.

Tested for battle, built for life
Because you need reliability, the ThinkPad P53 mobile workstation is tested against 12 military-grade requirements and more than 200 quality checks to ensure it runs in extreme conditions. From the Arctic wilderness to desert dust storms, from zero gravity to spills and drops, you can trust this laptop to handle whatever life throws your way.

We take care of security; you take care of business
Keep your business data—and your privacy—safe with the ThinkPad P53 mobile workstations’ comprehensive suite of ThinkShield security features. Its discrete Trusted Platform Module (dTPM) encrypts data and works in conjunction with Windows 10 security. ThinkShutter, a physical camera cover, blocks the lens to ensure that you’re only seen when you want to be. The optional match-on-chip fingerprint reader uses biometrics to log you in with a simple touch. Or, use the optional IR camera with Windows Hello to log in with your smile.

Audio so amazing you’ll think it’s live
Speakers on the ThinkPad P53 deliver premium sound with Dolby® Atmos™ Sound system, which energizes your entertainment with rich, powerful sound. It dynamically adjusts audio to deliver home theater quality in a virtual surround sound experience for all your entertainment needs. And dual far-field mics ensure that you’ll be heard clearly on every call.

Short summary description Lenovo ThinkPad P53 Intel® Core™ i7 i7-9850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad P53 Intel® Core™ i7 i7-9850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P53, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 64 GB, 1 TB

Long summary description Lenovo ThinkPad P53 Intel® Core™ i7 i7-9850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P53 Intel® Core™ i7 i7-9850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P53. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9850H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium, Glass Fibre Reinforced Plastic (GFRP), Magnesium
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
500 cd/m²
Contrast ratio (typical)
1200:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9850H
Processor cores
6
Processor threads
12
Processor boost frequency
4.6 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
4 x 16 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
128 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA Quadro T2000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Audio chip
Conexant CX11880
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® CM246
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191047
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
90 Wh
Battery life (max)
8 h
Fast charging
Yes
Power
AC adapter power
170 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
377.4 mm
Depth
252.3 mm
Height (front)
2.45 cm
Height (rear)
2.94 cm
Weight *
2.5 kg