location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T480 Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20L50000MB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192330008570 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:04:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad T480 Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Boasting with the latest power-packed processors and all-day battery life
  • - 14” inch laptop, robust yet light enough to accompany you anywhere
  • - An optional backlit keyboard and an array of ports
  • - Enhanced security features help safeguard your work wherever the job takes you
Long product name Lenovo ThinkPad T480 Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of Lenovo ThinkPad T480 Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (1.6GHz, Cache 6MB, 4 Cores), 35.56 cm (14 ") Full HD (1920 x 1080), 8GB DDR4-SDRAM 2400MHz (1 x 8), 256GB NVMe 3.0,PCI Express SSD, Intel UHD Graphics 620, Gigabit LAN, WLAN 802.11a/ac/b/g/n, Bluetooth 4.1, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkPad T480 Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of Lenovo ThinkPad T480 Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for serious business
Raise the bar with the ThinkPad T480. Boasting the latest power-packed processors and an all-day battery, this 14" laptop is robust yet light enough to accompany you anywhere. Practical touches include a backlit keyboard and an array of ports, while the enhanced security features help safeguard your work wherever the job takes you.

An IT manager’s dream
The ThinkPad T480 has a match-on-chip fingerprint reader, anti-spoofing technology that authenticates log-in credentials and helps safeguards your data, and ThinkShutter, a webcam cover that you can open and close. It also has an integrated global LTE-A feature that keeps you connected around the world, WiFi or not.

Furthermore, to help save time setting up and deploying each T480, there's Microsoft AutoPilot. This cloud-based solution lets you preconfigure every laptop so that they are ready to use right out of the box.

Raises performance levels—and eyebrows
Delivering higher performance and far faster than its predecessor, the new 8th generation Intel® Core™ i7 processor is designed to take your productivity to new heights. Backed by the increased efficiency and speed of DDR4 memory (up to 32 GB), the T480 gives you the power of a desktop PC and the freedom of a portable laptop.

Where form meets function
Inspired by our ThinkPad customers, this latest T-Series business machine has a USB-C docking connector on the side rather than underneath, enabling the T480 to be just 19.95 mm / 0.79 inch thin. It also has a range of convenient ports, including the lightning-quick Intel® Thunderbolt™ 3. In addition, should you need to work on the go or in low-light conditions, the renowned ThinkPad ergonomic keyboard has a convenient backlight.

Power up without powering down
The T480 comes with built-in Power Bridge technology as standard. This innovation is the answer to 'low battery' warnings, especially if you are on the road or without a nearby power outlet. It allows you to swap out a battery and replace it with a fully charged one—without having to turn your machine off. You can also choose a T480 with a 72 Whr battery, which will run for up to 30.3 hours between charges.

Get closer to the action
By configuring your T480 with an optional touchscreen, you can interact more intuitively and easily with your work—and have more fun during your downtime.

Practical yet secure
Thanks to Windows Hello, a touch fingerprint reader, and optional IR (infrared) camera, you can save time by logging in with just your finger or a smile. Alternatively, the standard webcam comes with ThinkShutter, a physical cover that you can slide open when you want to use the camera and then close it when you're finished.

Tested for battle, built for success
Every ThinkPad laptop undergoes stringent testing for reliability and durability, including the ability to survive in hazardous physical and environmental conditions.

Stronger online security, made easy
Signing into websites or making online payments usually involves trying to remember all kinds of passwords. Not so with the FIDO—Fast Identity Online—authentication capabilities that are built into the latest generation of ThinkPad laptops. By wrapping your user info and credentials into three secure layers, FIDO makes it safer and easier when you are online. This global solution also creates better security of web-based services and reduces cost for organizations. A win-win for everyone.

One less thing to worry about
For extra peace of mind, each T480 comes with a worldwide warranty as standard. This enables you to seek expert assistance and help in 160 countries across the globe.

Short summary description Lenovo ThinkPad T480 Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad T480 Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T480, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T480 Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T480 Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
FRP (Fiber Reinforced Plastic), Magnesium
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
250 cd/m²
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe 3.0, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio Premium
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.4b
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
SmartCard slot
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
14.4 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
336.6 mm
Depth
232.5 mm
Height
19.9 mm
Weight *
1.65 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2020-02-02 07:03:43
Uk has collected 45 expert reviews for Lenovo ThinkPad T480 Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
notebookcheck.net
Updated:
2020-02-02 07:03:39
Think again. Today, we take a look at our second T480 configuration, this time with a Core i7-8650U, 512 GB NVMe SSD, and an FHD embedded touchscreen—at a lower price than before: a little over $1,700. Can this revised configuration take care of business...
Good very good general system performance, thoughtful design with clever additions, diverse port selection, quiet operation, embedded touch display with good contrast, great input devices, dual-battery configuration allows for hot swapping...
Bad curiously lower CPU performance as compared to T480s and previous T480 unit, very poor display color coverage and accuracy, hot spots on bottom under load, display lid susceptible to twisting, audible case creaks/popping when pressure is applied to lower...
89%
techaeris.com
Updated:
2020-02-02 07:03:40
We definitely review a lot of laptops here at Techaeris and we're back with another! This time, our Lenovo ThinkPad T480 review takes a look at another of the company's workhorse notebook offerings. Read on to see how it performs!The Lenovo ThinkPad T48...
Good Durable design, Plenty of customization options, 1080p touchscreen, Fantastic performance, ThinkShutter privacy slider, Optional IR camera for Windows Hello, Fingerprint scanner, Dual batteries, one swappable...
Bad Pretty standard design that's changed only slightly over the years, Price may be an issue for some...
Bottom line If you're looking for an efficient, powerful, business-focused laptop to take on the go, the Lenovo ThinkPad T480 is an excellent choice given its performance, specifications, customization options, and price point.*We were sent a review unit of the Lenov...
93%
windowscentral.com
Updated:
2020-02-02 07:03:40
Last year I reviewed the ThinkPad T470 and came away impressed with what was on offer. Here was a laptop with a hot-swappable battery, lots of ports, a great keyboard, and the needed performance to get through a day's work. It also was plagued by a dim di...
Good User accessible and upgradeable, Hotswappable battery, Great keyboard and touchpad, Steady, able performance, Plenty of ports...
Bad Screen could be better...
Bottom line The ThinkPad T480 is a business laptop through and through, and if not for the dim display and poor color reproduction, it would receive full marks. There are plenty of configurations that will appeal to bulk purchases as well as single personal device bu...
90%
neowin.net
Updated:
2020-02-02 07:03:41
Ahead of CES this year, Lenovo refreshed its lineup of ThinkPads with eighth-generation U-series processors. The new PCs come with a built-in privacy guard for the camera, USB Type-C charging that's designed for mechanical docking, and more.The ThinkPad T...
Bottom line The Lenovo ThinkPad T480 is an excellent machine for a specific type of use case. It's designed to be a workhorse, to do what you need it to do when you need to do it. It's clearly more of a rugged design than other ThinkPads, and it offers a different fe...
85%
Laptopmag.com
Updated:
2020-02-02 07:03:42
Whether you're writing a quarterly report for the board of directors or banging away on your senior thesis, you want a laptop that is not only fast but also makes you faster. With its 17+ hours of battery life, snappy keyboard and plethora of ports, Lenov...
Good Epic battery life (with extended battery), Snappy keyboard, Good performance...
Bad Dull screen, Heavier than competitors...
Bottom line The Lenovo ThinkPad T480 makes you more productive with its industry-leading endurance and strong performance...
80%