Lenovo logo

Lenovo ThinkPad X280 Intel® Core™ i5 i5-8250U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7225
Info modified on:
17 Jun 2024, 21:34:08
Short summary description Lenovo ThinkPad X280 Intel® Core™ i5 i5-8250U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad X280, Intel® Core™ i5, 1.6 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 512 GB

Long summary description Lenovo ThinkPad X280 Intel® Core™ i5 i5-8250U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad X280. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Product colour: Black. Weight: 1.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.