location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-6300U Ultrabook 35.6 cm (14") 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 Carbon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20K3S0GF0F
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-6300U Ultrabook 35.6 cm (14") 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultrabook Clamshell
  • - Intel® Core™ i5 i5-6300U 2.4 GHz
  • - 35.6 cm (14") LED backlight Matt 16:9
  • - 8 GB LPDDR3-SDRAM
  • - 128 GB SSD
  • - Intel® HD Graphics 520
  • - Bluetooth 4.1
  • - Lithium Polymer (LiPo) 57 Wh 15.5 h 65 W
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-6300U Ultrabook 35.6 cm (14") 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro :
The long product name of Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-6300U Ultrabook 35.6 cm (14") 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6300U (3MB Cache, 2.4GHz), 8GB LPDDR3-SDRAM, 128GB SSD, 35.6 cm (14"), Intel HD Graphics 520, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-6300U Ultrabook 35.6 cm (14") 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro:
The official description of Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-6300U Ultrabook 35.6 cm (14") 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get Used to Checking Your Bag
At just 1.14 kg / 2.51 lbs and 16 mm / 0.62 inches thin, the new X1 Carbon is our smallest and thinnest business Ultrabook™ yet. You might find yourself checking a lot to make sure it's really there.

Sacrifice Nothing For Portability
With an 8% smaller footprint than previous generations, the new X1 Carbon is easier to hold, to carry, and to take your work on the go. But the best part? We’ve packed in even more processing power, more memory, and more storage to drive your business. Plus we managed to keep the 14″ display—now Quad-HD—in a 13″ chassis. Now that’s innovation.

We’ve Got Your Back
With four layers of carbon-fiber reinforced chassis and a magnesium alloy roll-cage for added strength, we’ve engineered the new X1 Carbon to handle whatever comes your way. From spilled drinks, to drops and knocks, this laptop is tested against 12 military-grade requirements and passes more than 200 durability tests. Whether it’s a day at the office, or a day on the move, X1 Carbon has you covered.

Up & Running Even If You’re Not
Even when WiFi is out of range, the new X1 Carbon has Qualcomm® Snapdragon™ X7 LTE-A available—so you’ll always have connectivity and access to all your data and apps in the cloud.

From 0 to 80 in 60
The X1 Carbon delivers up to 15.5 hours of battery life. And if you’re running low, the rapid charging feature provides 80% capacity in just an hour. So a lunch break or a layover can easily boost your battery up to more than 12 hours.

Prepare to Be Thunderstruck
The X1 Carbon includes Intel® Thunderbolt™ 3—the technology that brings lightning-fast Thunderbolt to USB-C at speeds up to 40 Gbps. Connect a cable from your USB-C port to a Thunderbolt 3-enabled device, and get four times the data and twice the video bandwidth of any other port type, while also supplying power. So you get Thunderbolt, USB-C, and DisplayPort. Plus, you can even output to two 4K displays with the Thunderbolt Dock.

Like Magic, Really
Imagine walking up to your desk with your X1 Carbon and automatically connecting to your monitor and external keyboard and mouse. Or walking into a conference room and, almost instantly, your presentation is up on the display, with the speakers fully connected. With the ThinkPad WiGig Dock, there's no fumbling for cables or wired connectivity.

No Re-Inventing the Wheel
Lenovo has shipped more than a 100-million ThinkPads, all with our award-winning, ergonomic, highly accurate keyboard. And the X1 Carbon delivers that same legendary interaction that IT pros and end-users alike have come to love and expect from ThinkPad—all day, every day.

Go Ahead—Forget Your Password!
With Windows Hello, you'll never have to remember another password. Simply touch the fingerprint scanner, or use the new infrared camera with advanced facial recognition technology to log in to your laptop.

Less Really Is More
X1 Carbon is available with Microsoft Windows 10 Pro Signature Edition. No more trialware or unwanted apps. No more distractions—and easy provisioning for IT pros.

Classic or Modern—You Decide
Be it the traditional Black refined look of ThinkPad, or the modern appeal of Silver, the new X1 Carbon is available in two colors to suit your style.

We Mean ALWAYS Covered
X1 Carbon comes with a standard worldwide warranty. That means that you can get help in 160 countries. We work around the world so your business can too.

Short summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-6300U Ultrabook 35.6 cm (14") 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro:
This short summary of the Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-6300U Ultrabook 35.6 cm (14") 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 Carbon, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 8 GB, 128 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-6300U Ultrabook 35.6 cm (14") 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro:
This is an auto-generated long summary of Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-6300U Ultrabook 35.6 cm (14") 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 Carbon. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Weight: 1.13 kg

Design
Product type *
Ultrabook
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6300U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
1.4b
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Ports & interfaces
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2F0
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88190
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
57 Wh
Battery life (max)
15.5 h
Power
AC adapter power
65 W
Weight & dimensions
Width
323.5 mm
Depth
217.1 mm
Height
15.9 mm
Weight *
1.13 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 09:22:13
Uk has collected 131 expert reviews for Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-6300U Ultrabook 35.6 cm (14") 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
futurefive.co.nz
Updated:
2020-06-01 09:22:03
My old work laptop recently entered its hard-earned retirement and made way for the renowned Lenovo ThinkPad X1 Carbon (6th generation).The ThinkPad had big shoes to fill: I formed a sentimental attachment to my old laptop, even with its wear and tear – i...
Bottom line So far, the Lenovo ThinkPad X1 Carbon has ticked all the necessary boxes for business use (at least in my job) Portability, speed, a great keyboard, and durability.While there were a couple of fiddly drawbacks such as manually having to turn the keyboard...
0%
futurefive.co.nz
Updated:
2020-06-01 09:22:04
The last time I reviewed a laptop I loved it so much I went out and bought one. Now, a few scant months later, I am wondering how I justify another purchase. From the crystal clear screen with the incredibly sharp imaging, to the light-as-air feeling of t...
0%
goodgearguide.com.au
Updated:
2020-06-01 09:22:05
Lenovo's ThinkPad X1 Carbon (6th Gen) continues its tradition as a premier, though pricey, business laptop that weighs as little as some tablets. Quite simply, it exudes quality.Around the very good 14-inch display can be found a variety of ports, includi...
Bottom line It's hard to find any fault with Lenovo's latest entry into the X1 Carbon line, especially if you're looking for a moderately powerful business machine with good battery life. One of its drawbacks, its high price, will likely be erased if an IT department...
0%
expertreviews.co.uk
Updated:
2020-06-01 09:22:05
Just like last year, however, it has an arch nemesis in the form of the latest Dell XPS 13. In 2017, the XPS 13 proved to be the superior laptop, and it was cheaper too. Which of the 2018 models you go for will depend on a number of factors. Arguably, it...
Good Ultra-portable, Wonderful keyboard, Speedy benchmarks, Built-in webcam cover...
Bad Oversaturated display, Occasionally tricky trackpad, Shorter battery life than old X1 Carbon...
Bottom line Another year, another ThinkPad. But are there enough improvements in Lenovo’s latest upgrade...
80%
pcworld.co.nz
Updated:
2020-06-01 09:22:05
Lenovo's ThinkPad X1 Carbon (6th Gen) continues its tradition as a premier, though pricey, business laptop that weighs as little as some tablets. Quite simply, it exudes quality.Around the very good 14-inch display can be found a variety of ports, includi...
Bottom line It's hard to find any fault with Lenovo's latest entry into the X1 Carbon line, especially if you're looking for a moderately powerful business machine with good battery life. One of its drawbacks, its high price, will likely be erased if an IT department...
0%
itpro.co.uk
Updated:
2020-06-01 09:22:06
Sign up for our daily newsletterImage 1 of 6This year sees the ThinkPad X1 Carbon series enter its sixth generation - and deservedly so. Few other business ultraportables have proven so consistently brilliant, even if some of the most high-end models...
Good Light and compact, Muchimproved display, Topclass keyboard...
Bad Temperamental trackpad, CPU performs below capacity...
Bottom line Lenovo's latest ThinkPad X1 Carbon is dotted with issues, but they're either small or can be quickly negated. Ultimately, the appeal of this laptop's design, display and features win out over its more offputting aspects...
80%
pocket-lint.com
Updated:
2020-06-01 09:22:07
The Lenovo ThinkPad series is already well-known for its business appeal. For the sixth-gen 2018 model the company has ramped up design to look even more suave and sophisticated standards, while cramming in features that many other laptops can only dream...
Good HDR screen option is bright and clean, Tough magnesium alloy frame and different 'business casual' lightweight carbon design, 4G/LTE support for on-the-go working...
Bad Undeniably expensive, Battery life should be better, HDR screen backlight not uniform (shows in dim conditions), Nipple trackpad's presence won't appeal to all...
Bottom line The sixth-generation Lenovo ThinkPad X1 Carbon gets in first with HDR screen skills, making it a standout laptop. Its not eye-searingly bright, mind, but that added brightness certainly makes for clean visuals that are far cleaner than other laptops we've...
80%
futurefive.co.nz
Updated:
2020-06-01 09:22:07
The Lenovo Carbon X1 is aimed at the business user. More than that, it could also provide a student or photographer on the move with a very well-equipped unit.With its 8th Generation Intel Quad Core CPUs and 16GB of LPDDR3 RAM, the 6th Generation X1 Carbo...
0%
theregister.co.uk
Updated:
2020-06-01 09:22:09
I say that having found the 2017 X1 a mixed bag that boasted exceptional battery life, but was glitchy, frustrating and just didn't feel very robust.This year's model repeats the battery experience: I was able to get through a day's work without worries...
0%
Digitaltrends.com
Updated:
2020-06-01 09:22:11
There are certain laptop brands that people will pay more for. MacBook is the first that comes to mind, but ThinkPad isn't far behind. Laptops in this line have established firm footing in the hearts and minds of their users. Lenovo is now on the sixth ge...
Good Refined keyboard and touchpad experience, Soft-touch carbon materials feel great, Perfect use of Thunderbolt 3, Speedy processor and storage, Robust build quality...
Bad Touchscreen isn't responsive, Expensive compared to competitors, Mediocre battery life under some loads...
Bottom line For most people, no. ThinkPad lovers will find a lot to appreciate here, but the price tag is a problem. The X1 Carbon is a laptop you'll love to own – if your company pays for it...
70%
channelpronetwork.com
Updated:
2020-06-01 09:22:05
THE THINKPAD X1 CARBON (6th Generation) carries on a tradition of excellence that goes back to 1992, when IBM shipped its first ThinkPad (Lenovo acquired the brand in 2005). By 1993, ThinkPads were the laptop of choice for NASA, thanks to solid quality, a...
0%
pcworld.com_techhive.com
Updated:
2020-06-01 09:22:05
Lenovo's ThinkPad X1 Carbon (6th Gen) continues its tradition as a premier, though pricey, business laptop that weighs as little as some tablets. Quite simply, it exudes quality.Around the very good 14-inch display can be found a variety of ports, includi...
Good As light as a tablet, Lenovo's top-of-the-line keyboard, Top-notch performance, Good battery life...
Bad Pricey, as befitting a premiere ultrabook, Gen 2 Ethernet connector is designed to sell you a dock, Take care when configuring, as touchless screens are a basic option...
Bottom line Lenovo's ThinkPad X1 Carbon 6th Gen is a superb business ultrabook, combining light weight, a powerful processor and excellent battery life...
100%
notebookcheck.net
Updated:
2020-06-01 09:22:06
The better and cheaper X1. The Lenovo ThinkPad X1 Carbon G6 has joined its WQHD HDR and Core i7 equipped sibling in our offices for review. The G6 is the entry-level model of current touchscreen-equipped Carbon X1 devices. The G6 is free from the thermal...
Good premium, thin and light case, bright, contrast-rich touch display with high color space coverage, modern I/O and normal USB Type-A ports, good system performance, excellent keyboard, impressive battery life, three year's warranty, quick card reader, runs...
Bad SD card slot is difficult to reach, the card slot is only microSD, not “WWAN ready”, restricted maintenance options, LAN only via included adapter, extreme performance throttling during stress tests...
92%
zdnet.com
Updated:
2020-06-01 09:22:07
Lenovo's flagship 14-inch ThinkPad X1 Carbon is now on its 6th generation. It heads up the company's range of business laptops, along with two newer kids on the X1 block: the convertible ThinkPad X1 Yoga 3rd Gen and the detachable ThinkPad X1 Tablet 3rd G...
Good Compact, light, solid build, Excellent keyboard, 8thgeneration Intel Core processors, Screen option with Dolby Vision HDR, ThinkShutter privacy cover for camera...
Bad Disappointing speakers, No reduction in size and weight from previous generation, Noticeable screen bezels, Expensive...
Bottom line Lenovo has done little more with the ThinkPad X1 Carbon 6th Gen than keep it up to date with processor and screen upgrades. It would have been good to see some size and/or weight shaved off, and for the screen bezels to slim down. It's also time to think...
90%
ubergizmo.com
Updated:
2020-06-01 09:22:08
Like clockwork, Lenovo announced its 2018 X1 Carbon Gen6 laptop at CES 2018. It's been on the market for a couple of months now, so it's an excellent time for a review of the “tip of the spear” of the Lenovo X series, which Lenovo describes as the “Ultra...
Bottom line The Lenovo X1 Carbon was always designed to be the lightest, most compact Lenovo X1 laptop. It is a fantastic ultra-light and ultra-durable business computer for busy professionals who want a care-free computer that can just work even with a brutal travel...
90%
zdnet.com
Updated:
2020-06-01 09:22:08
For mobile professionals, the ideal computer is probably an 'ultraportable' laptop -- a device suitable for carrying day in, day out, in a briefcase or backpack. Obviously it needs to be lightweight and relatively compact, but at the same time it should b...
0%
gottabemobile.com
Updated:
2020-06-01 09:22:08
The new ThinkPad X1 Carbon is at the top of its game. With great performance, long battery life and a slim design it's the ultimate business notebook. The X1 Carbon 2018 model, also known as the 6th Gen, starts at $1,139 and delivers better performance th...
Bottom line The ThinkPad X1 Carbon 6h Gen is the ultimate business notebook. You get a slim, light design with soft touch finish and all the power you need in a business notebook with long battery life and rapid charging...
100%
theverge.com
Updated:
2020-06-01 09:22:09
There are few things more consistent in the tech world than ThinkPad laptops. For over 25 years, IBM and then Lenovo have been cranking out the utilitarian workhorses that put business needs first. Though ThinkPads have adopted new technologies and featur...
Good Lightweight, yet durable design, Comfortable keyboard, good touchpad, Adequate supply of ports, Matte display option is a treat, Fast performance...
Bad Only average battery life, Questionable keyboard layout choices, Dizzying array of configurations that require too many compromises, Sucky fingerprint scanner, Active, sometimes noisy, fans...
80%
arstechnica.com
Updated:
2020-06-01 09:22:10
ThinkPads are unmistakable. While other OEMs focus on achieving the thinnest and lightest chassis, the perfect shade of rose gold to attract the masses, and nearly invisible bezels, Lenovo has given the ThinkPad family thoughtful updates that keep its ori...
Good battery life...
Bad No 4K panel option, Smaller trackpad than most current ultrabooks, IR camera optional and cannot come with a shutter...
0%
neowin.net
Updated:
2020-06-01 09:22:10
Lenovo announced its new lineup of flagship ThinkPad X1 PCs at CES. For the most part, they contain improvements upon the existing products, such as eighth-generation Intel processors and a privacy guard that's built into the webcam.The company sent me t...
Bottom line Lenovo has never let me down on a ThinkPad before, and it hasn't started now. The ThinkPad X1 Carbon is an excellent device in every way, and if you're looking for a premium business clamshell laptop, look no further. In fact, you can even remove the 'bus...
90%
techaeris.com
Updated:
2020-06-01 09:22:10
We've had the chance to review the Lenovo ThinkPad X1 Carbon in the past and every time we've walked away impressed. This year the Lenovo ThinkPad X1 Carbon is back yet again and we had a chance to go hands-on at CES 2018. We were impressed enough at CES...
Good Beautiful design while remaining ThinkPad tough, Great display, even at 1080p, Thin and light great portability, Great performance, strong enough to run Adobe Premiere, Webcam privacy shutter, Strong battery life...
Bad Speakers could use some improvement, Webcam could be better, Could be pricey for some users...
Bottom line With its tough build quality, industrial yet sexy design, versatile I/O options, and lightweight portability, the Lenovo ThinkPad X1 Carbon 6th Gen is an ideal business ultrabook for those always on the run. This is why it not only earned a Best of CES aw...
94%
hothardware.com
Updated:
2020-06-01 09:22:10
Lenovo's ThinkPad X1 Carbon line has been widely regarded as the company's flagship business-class laptop over the past few years. The previous model, which we poured over in deep-dive detail here, brought a new, more compact chassis design with it, along...
Good Understated, Premium Good Looks, Excellent Performance, Class-Leading 14-inch HDR Display, Solid Battery Life, Best Laptop Keyboard Going, Quiet Demeanor...
Bad 1440p HDR Only Available Non-Touch, Moderate Throttling Under Extended Load With Default Power Profile, Pricey...
Bottom line In all candor, Lenovo's 6th generation ThinkPad X1 Carbon really grew on us the more we worked with the machine. If you've been spoiled by an OLED display-powered laptop previously, like Lenovo's own ThinkPad X1 Yoga, the visual impact might not be as app...
90%
onmsft.com
Updated:
2020-06-01 09:22:10
The devices in Lenovo's ThinkPad X1 lineup have always been at the top of their class and perfect for businesses and consumers alike. That's why for 2018, Lenovo makes the Thinkpad X1 Carbon 6th gen slightly more perfect on the inside. As announced at CES...
Bottom line At the end of the day, the Lenovo ThinkPad X1 Carbon 6th gen is a solid option for most businesses or a consumer looking for a new laptop. The latest 8th Gen Intel chip packs plenty of performance into this device, as well as excellent battery life. Lenov...
0%
engadget.com
Updated:
2020-06-01 09:22:11
Lenovo's ThinkPad lineup has always been focused on balancing tradition with modernity. It carries the legacy of IBM's iconic laptop brand, but the company also has to make sure it keeps up with the competition. That's truer than ever with the new X1 Carb...
Good Durable build quality, Thin and light design, Best in class keyboard, Fast and reliable performance...
Bad More expensive than standard ultraportables, HDR screen costs extra, No major design changes since last year...
Bottom line Devindra Hardawar/EngadgetWhile the ThinkPad Carbon X1 isn't a huge evolution over last year's model, Lenovo packed in enough upgrades to keep the line in step with modern ultraportables. Unfortunately, you'll have to go beyond the entry-level model to se...
88%
notebookcheck.net
Updated:
2020-06-01 09:22:11
Great display, but high temperatures - Live review. Lenovo has upgraded its flagship ThinkPad X1 Carbon for 2018. The new model sports both a quad-core ultra-low voltage (ULV) processor and a very bright WQHD HDR display. We have just got the device into...
Good high-end, light, and slim chassis, very bright WQHD panel with wide color gamut, decent performance utilization of the quad-core CPU, modern port selection including regular USB Type-A, good system performance, excellent keyboard, long battery runtime, t...
Bad but only microSD and tricky to access, very glossy screen, high surface temperatures under load, fan quickly reacts to load and emits a high-pitched noise, not "WWAN-ready", very limited maintenance, LAN only via (included) adapter...
90%
tomsitpro.com
Updated:
2020-06-01 09:22:12
Editor's Note: At CES 2018 in January, Lenovo announced three updates to its line of laptops. The Lenovo Miix 630 2-in-1 is a new notebook that features a stylus, built-in LTE, a claimed battery life of more than 20 hours and a Qualcomm Snapdragon 835 pro...
0%
Country Distributor
United Kingdom 1 distributor(s)