location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T470 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20JNS0740A show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 20:47:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T470 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-6300U 2.4 GHz
  • - 35.6 cm (14") 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 10.5 h
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad T470 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black :
The long product name of Lenovo ThinkPad T470 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14", 1920 x 1080, Intel Core i5-6300U, 8GB DDR4, 256GB SSD, Intel HD 520, Windows 10 Pro, 3Y, Warranty (DBas)
More>>>
Lenovo ThinkPad T470 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
The official description of Lenovo ThinkPad T470 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance You Can Count On

With the responsiveness and efficiency of 7th generation Intel® Core™ processors, the Lenovo ThinkPad T470 lets you switch effortlessly between your favorite apps—increasing your productivity, creativity, or entertainment levels along the way.

Super Fast SSD Storage

Unlike a regular mechanical hard drive, a Solid-State Drive (SSD) has no moving parts and performs faster—including booting up (nearly 3X quicker), opening files (as much as 30% faster), and transferring files (around 200 MB/s, compared to 50-120 MB/s). As well as being quieter, it’s also more reliable, more rugged, and more secure.

Tested for Battle, Built for Success

Every ThinkPad laptop undergoes 12 stringent military tests and over 200 quality checks. So, you can rest easy knowing that your T470 is more than capable of surviving the bumps and bruises of everyday life.

User-Friendly, Business-Friendly

Easy to set up and roll out, the T470 is also quick to service, upgrade, and secure. From an everyday user to an IT technician, this business laptop is designed to make life (and work) easier for everyone.

Less Really is More

The T470 is available with Microsoft Windows 10 Pro Signature Edition. Now, you can say goodbye to unwanted trial ware, apps, or distractions. And hello to a faster laptop, from startup to shut down and everything in-between.

Forgot Your Password?

With Windows Hello’s advanced fingerprint technology, there’s no need to worry about remembering your password. Simply touch the fingerprint reader to log in, quickly and securely.

Get Closer to the Action

By configuring your T470 with an optional touchscreen, you can interact more with your work—and have more fun during your downtime.

Make Light Work of Long Days

With its two batteries and Power Bridge technology, the T470 gives you greater flexibility and up to 18 hours of power on a single charge. That's more than enough juice to help you burn the midnight oil or binge-watch your favorite show.

For On-the-Go Productivity and Entertainment

Weighing around 3.48 lbs (1.58 kg) and just 0.79 in (19.95 mm), the T470 gives you portability, without sacrificing performance. Its 14.0" FHD display delivers sharp, vibrant visuals—perfect for working on the go or kicking back to enjoy a movie.

Stay Connected, Even When You’re Not

With super-fast LTE-A (4G) connectivity, the T470 gives you prompt access to all your cloud data and apps—even if you are out of WiFi range.

Look Sharp, Sound Sharper

The T470 has an HD web camera and dual array microphones (with background noise reduction) as standard—ideal for whether you're on a call in a busy open plan office or a bustling coffee shop.

Rest Easy Wherever Life Takes You

The T470 comes with a worldwide warranty as standard, enabling you to seek expert assistance and help in 160 countries across the globe.

Enhanced TrackPad and TrackPoint

By constantly listening to our customers, we have been able to refine the T470’s TrackPad and TrackPoint. With an improved design that lessens jumps or gaps when scrolling, these pointing devices offer a smoother, cleaner, and more accurate experience. Together with the award-winning ergonomic ThinkPad keyboard, the T470 will soon help you make light work of hard work

Short summary description Lenovo ThinkPad T470 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad T470 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T470, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T470 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T470 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.65 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Glass-reinforced plastic (GRP), Glass fibre
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Screen shape
Flat
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6300U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio chip
Realtek ALC3268
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard
Spill-resistant keyboard
Yes
Full-size keyboard
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2F0
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88190
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
10.5 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Palm vein scanner
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
336.6 mm
Depth
232.5 mm
Height
19.9 mm
Weight *
1.65 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Maximum internal memory (64-bit)
32 GB
Power management
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-27 02:50:25
Uk has collected 28 expert reviews for Lenovo ThinkPad T470 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
tomsitpro.com
Updated:
2018-01-27 02:50:24
Editor's Note: At CES 2018 in January, Lenovo announced three updates to its line of laptops. The Lenovo Miix 630 2-in-1 is a new notebook that features a stylus, built-in LTE, a claimed battery life of more than 20 hours and a Qualcomm Snapdragon 835 pro...
0%
pcmag.com
Updated:
2018-01-27 02:50:24
The Lenovo ThinkPad T470 starts at a reasonable $783 for a base model, but the $1,383.20 model I tested is well worth the price of the upgrades. In return, you get a mainstream business laptop with 16GB of RAM, a full HD glare-resistant screen, a speedy P...
Good Comfortable keyboard, 17 hours of battery life with upgraded battery, Hot-swappable battery, Ethernet port and Thunderbolt 3 port...
Bad Muddy sound, Matte screen finish dulls colors...
Bottom line The Lenovo ThinkPad T470 exemplifies the mainstream business laptop, with a no-nonsense body, manageable weight, excellent keyboard, dual pointing devices, and long battery life...
90%
computershopper.com
Updated:
2018-01-27 02:50:24
With the arrival of the Lenovo ThinkPad T470, the standard-setting business portable just got a skosh thinner, a little lighter, a bit faster, and just generally better all around.This new build isn't a huge departure from the 2016-vintage ThinkPad T460...
Good Durable design, Excellent keyboard and screen, User-swappable (and hot-swappable!) battery, Very good performance and battery life, Attractive price...
Bad No option to upgrade to discrete graphics engine, Ho-hum Webcam...
Bottom line The T470 is tops among midsize business or college-bound laptops. It delivers durability, configurability, and a wealth of features—plus the best laptop keyboard money can buy. Read More...
90%
gottabemobile.com
Updated:
2018-01-27 02:50:24
Small businesses and large enterprises can't use just any laptops. Their notebooks need decent displays and solid battery life. They must have solid frames that can handle abuse and be easily fixable when something goes wrong. The Lenovo ThinkPad T470 has...
Bottom line The Lenovo ThinkPad T470 is the same great ThinkPad business notebook with new tricks. It's not exciting and that's ok.It can last through marathon working sessions without you needing to charge it every five hours. It's easily serviceable and powerful en...
0%
laptopmedia.com
Updated:
2018-01-27 02:50:24
The ThinkPad T-series from Lenovo remain as classic representatives of the whole ThinkPad family. Devices from this lineup are often associated with reliability, solid construction and excellent working experience on the go without compromise. Today we wi...
Good Impeccable build quality, Thin and light, Excellent keyboard and generally good touchpad, The screen doesn't use PWM above 60 cd/m2 (47% brightness), Dual-battery system with hot swap option (although the overall battery performance with the stock battery...
Bad The upper half of the touchpad feels too stiff, Not the best battery life considering the price point, A bit too pricey, Unsatifactory IPS panel (low brightness, contrast and narrow sRGB coverage)...
Bottom line The Lenovo ThinkPad T470 is an excellent business notebook as long as you don't mind the price tag on this thing. In any case, you get a lot in return – exceptional build quality, portability, reliability, overall great input devices, a wide range of I/O...
0%
notebookreview.com
Updated:
2018-01-27 02:50:24
Tech companies are often lambasted for failing to innovate. However, sometimes it's worth asking the question; why mess with a good thing? The Lenovo ThinkPad T470 adopts that train of thought. The T470 is very much a ThinkPad — and for those of you who a...
Good Fantastic Keyboard, Mindblowing battery life, Strong performance...
Bad Dim display, Poor sound quality...
Bottom line Honestly, there's very little to nitpick when it comes to the Lenovo ThinkPad T470. Sure the display is a bit dimmer than we would have liked and the audio quality can produce a tinny sound, but the laptop's focus isn't multimedia. This is an enterprise l...
87%
Laptopmag.com
Updated:
2018-01-27 02:50:24
There are lighter business laptops and systems with more processing power, but the ThinkPad T470 offers the best balance between portability and usability on the market today. Whether you're a corporate IT manager, a worker bee in a cubicle or just an ind...
Good Epic battery life, Best-in-class keyboard, Thunderbolt 3 port, Speedy PCIe SSD...
Bad Dim screen, Tinny sound...
Bottom line With epic battery life, a fantastic keyboard and every possible port, the ThinkPad T470 is a productivity worker's dream machine...
80%
notebookcheck.net
Updated:
2018-01-27 02:50:25
New revision of the business classic. The ThinkPads from the T-series represent typical business notebooks for many users. Lenovo does not only equip the new T470 with modern processors and ports, but also a completely new chassis. These are our first res...
Good sturdy chassis with good build quality, excellent input devices, mate IPS screen with wide opening angle, good system performance, comprehensive security features, Thunderbolt 3 with USB-C, quiet and cool operation, long battery runtime, decent maintenan...
Bad high color deviations and low color gamut, tinny sound, high price...
Bottom line Our initial impression of the new ThinkPad T470 is quite positive. The brighter panel in particular is a nice surprise, but the color gamut is still pretty bad. Lenovo implements all important ports and the performance in the initial benchmarks is good as...
0%
toptenreviews.com
Updated:
2018-02-01 04:55:07
If you often need more than one program open on your computer for work, and constantly find yourself multitasking, the Lenovo ThinkPad T470 is a great option for a home or business computer. With plenty of memory, sufficient SSD storage and a high-definit...
0%
Country Distributor
United Kingdom 1 distributor(s)