location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Yoga 370 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
370
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20JH0020LM
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 09:26:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad Yoga 370 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Silver
  • - Intel® Core™ i7 i7-7500U 2.7 GHz
  • - Touchscreen 33.8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight Gloss 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Bluetooth 4.1
  • - Lithium Polymer (LiPo) 51 Wh 12.5 h 45 W
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad Yoga 370 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver :
The long product name of Lenovo ThinkPad Yoga 370 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7500U (2.7), 8GB RAM, 256GB SSD, 13.3" FHD (1920x1080) IPS, Intel HD Graphics 620, WLAN, Windows 10 Pro
More>>>
Lenovo ThinkPad Yoga 370 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
The official description of Lenovo ThinkPad Yoga 370 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Possibilities Are Now Limitless

With its lightweight design, you can take the ThinkPad Yoga 370 wherever your travels take you. And with its 360-degree hinge, this 2-in-1 flips easily from laptop to tablet and can adapt to anything.

Travel Smart with ThinkPad

Whether you spend days in the office, hours on the road, or a frequent flyer, the Yoga 370 is there for you. Tested to withstand stringent military tests and over 200 quality checks, the durable device will stand up to anything your day brings.

Ink the Way You Want

With the Yoga 370’s inking abilities, there are no limits to where your imagination can take you. Supported by all Office 2016 Applications, inking enables you to use the rechargeable pen or just your finger to mark up and make the changes in real time.

Let the Light Guide You

Yoga 370 comes with a white backlight keyboard. When you’re the last one in the office or finishing that presentation on the red-eye, you can still get the job done.

Get Closer to the Action

With the Yoga 370's touchscreen, you can really get into your work—and play. With more and more applications become touchscreen-friendly, the Yoga 370 allows you to be more interactive.

Less is More

Yoga 370 boasts a narrow bezel design so you more screen, while taking up less space on your desk. So when you're in a coffee shop working on a small table or on a cramped flight, it's easy to work or play.

Impress the Team

Whether you're working on a presentation or editing a video, you'll see everything in crystal clear, super sharp FHD. And when that inevitable impromptu meeting happens at your desk, IPS technology lets everyone see your screen, even those far off to the side.

Work Faster, Work Smarter

With its dual-band AC WiFi, Yoga 370 can connect you faster with your peers and help you get more done, more speedily.

Short summary description Lenovo ThinkPad Yoga 370 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
This short summary of the Lenovo ThinkPad Yoga 370 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Yoga 370, Intel® Core™ i7, 2.7 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad Yoga 370 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of Lenovo ThinkPad Yoga 370 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

Lenovo ThinkPad Yoga 370. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Housing material
Carbon
Display
Touchscreen type
Capacitive
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Screen shape
Flat
Display brightness
300 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.7 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 8265
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
GPS (satellite)
No
Electronic compass
Yes
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
51 Wh
Battery life (max)
12.5 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
313.5 mm
Depth
222.2 mm
Height
18.2 mm
Weight *
1.37 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
SIM card support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-08-12 02:18:29
Uk has collected 28 expert reviews for Lenovo ThinkPad Yoga 370 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
notebookcheck.net
Updated:
2017-08-12 02:18:29
Getting the hang of it. The ThinkPad Yoga 370 is Lenovo's first 13.3 inch laptop in its ThinkPad Yoga series and an attempt to simplify the line-up. Our extensive review shows how Lenovo succeeded and why we liked the ThinkPad Yoga 370...
Good high quality and serviceable chassis, ThinkPad input devices, good connectivity, bright and colorful display, long battery life...
Bad comparatively expensive, short standard warranty, cooling system needs improvement, CPU potential not fully used, PWM at lower brightness levels, 16 GB memory and WWAN can't be combined, Micro SD instead of SD-card reader...
87%
Laptopmag.com
Updated:
2017-08-27 02:47:47
Lenovo's 13-inch ThinkPad Yoga 370 gives business users a powerful 2-in-1 experience in a slightly smaller and less-expensive package than the company's flagship X1 Yoga laptop. Like its pricier sibling, the $1,389 ($1,689 as configured) Yoga 370 combines...
Good Rich drawing experience, Best-in-class keyboard, Durable design, Solid performance overall...
Bad Below-average battery life, Slow SSD, Mediocre viewing angles, Inconsistent touchpad...
Bottom line The ThinkPad Yoga 370 combines a great stylus experience, a superior keyboard and good build quality, but below-average battery life holds it back...
70%
notebookreview.com
Updated:
2017-09-03 02:44:12
The Lenovo ThinkPad Yoga 370 is a continuation of a marriage that NBR really loves. It blends the flexibility of the Yoga line with the performance and reliability of the ThinkPad line. This isn't the thinnest or flashiest laptop on the market, but it's a...
Good Bright Vibrant Display, Excellent Keyboard, Solid battery life...
Bad Reflective display...
Bottom line The Lenovo ThinkPad Yoga 370 is a well rounded convertible. It's not the thinnest or the most powerful laptop on the market, but the Intel Core i5-7200U still offers solid performance that will likely meet most user's needs. The glossy panel is more refle...
77%
gottabemobile.com
Updated:
2017-09-04 02:07:35
Distractions fill our lives, but there's no reason your work PC has to add to the noise. The Lenovo ThinkPad Yoga 370 is for people who value a distraction-free, feature-filled Windows 10 experience as much as they do a clean desk and a nice notebook to j...
Good Solid Performance, Terrific Keyboard That Disappears Into its Body, Plenty of Ports, Solid Fingeprint Reader, Great Trackpad, Clean Windows 10 Installation...
Bad Modest Battery Life, Fan Noise...
Bottom line If you are shopping for a durable business notebook that can double as a tablet when the need arises, the ThinkPad Yoga 370 is a fine choice. Apps and programs load quickly and you can stuff it with even more storage and power. Also, you get a decent pen...
90%
tabletpcreview.com
Updated:
2017-09-14 01:31:11
The Lenovo ThinkPad Yoga 370 is a continuation of a marriage that we really love. It blends the flexibility of the Yoga line with the performance and reliability of the ThinkPad line.This isn't the thinnest or flashiest laptop on the market, but it's a gr...
Good Bright Vibrant Display, Excellent Keyboard, Solid battery life...
Bad Glossy display...
Bottom line The Lenovo ThinkPad Yoga 370 is a well rounded convertible. It's not the thinnest or the most powerful laptop on the market, but the Intel Core i5-7200U still offers solid performance that will likely meet most user's needs. The glossy panel is more refle...
80%
neowin.net
Updated:
2017-09-22 04:30:41
Back in July, I reviewed the Lenovo ThinkPad X1 Yoga with a 1080p LCD, and then a few weeks ago, I unboxed the 1440p OLED model. They're both wonderful machines, but what if these flagship machines are just a bit too big and bulky for you?That's where t...
Bottom line Like I said in the beginning of this review, if you think that Lenovo's ThinkPad X1 Yoga looks great but is a bit too big for you, look no further than the ThinkPad Yoga 370. It has the same premium carbon fiber design, soft and comfortable keyboard, and...
85%
computershopper.com
Updated:
2017-09-23 04:41:09
Since introducing its first Yoga 2-in-1 in 2012, Lenovo has made more convertibles than Detroit did during the '50s and '60s. Today, you can get the company's flip-and-fold laptop/tablet design in a variety of screen sizes under any of three brands at dif...
Good First-rate keyboard, Handy pressure-sensitive pen with storage bay, Thunderbolt 3 port...
Bad Nearly as expensive as ThinkPad X1 Yoga, Nearly twice as expensive as Yoga 720 without pen, Micro, not full-sized, SD card slot...
Bottom line Lenovo fits a 13.3-inch model into its ThinkPad Yoga line. We like it fine, but think it's splitting hairs between existing Yoga models. Read More...
70%
pcmag.com
Updated:
2017-10-08 02:10:46
The Thinkpad Yoga 370 (starts at $1,389; $1,659 as tested) is Lenovo's attempt to improve on last year's Editors' Choice-winning ThinkPad Yoga 260. The chassis size has stayed about the same in all dimensions, but its bigger 13.3-inch display and seventh-...
Good Full complement of ports, including Thunderbolt 3, Built-in rechargeable stylus...
Bad Tight keyboard with small keys, Requires dongle for Ethernet, Middling battery life...
Bottom line The ThinkPad Yoga 370 combines the conveniences of a 2-in-1 convertible laptop with Lenovo's reputation for durability and IT acceptance, but battery life and overall performance are merely average...
70%