location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 Yoga
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20JES0V70E
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 09:31:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Hybrid (2-in-1) Convertible (Folder) Black
  • - Intel® Core™ i7 i7-7600U 2.8 GHz
  • - Touchscreen 35.6 cm (14") LED backlight 16:9
  • - 16 GB LPDDR3-SDRAM 1866 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium Polymer (LiPo) 56 Wh 15.5 h
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7600U (4MB Cache, 2.8GHz), 16GB LPDDR3-SDRAM, 256GB SSD, 35.6 cm (14") Touch, Intel HD Graphics 620, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Immerse Yourself
The ThinkPad X1 Yoga is the world's only business laptop available with an OLED display. Colors look more vibrant. Contrast between dark and light areas is significantly sharper. So whether you’re creating a presentation or watching a video, you’re sure to be dazzled by this 14″ display.

Rise and Fall Keyboard
Use the ThinkPad X1 Yoga in Laptop Mode when you need to create a spreadsheet or write a report. Then fold it into itself for Tablet Mode, and the unique Wave Keyboard recesses and locks the keys. You get greater comfort and convenience with the completely flat surface.

Built for Business—Tested for Your Lifestyle
Tested against 12 military-grade requirements and passing more than 200 quality checks, the ThinkPad X1 Yoga is engineered to survive the bumps and bruises of life.

Up & Running Even If You’re Not
Even when WiFi is out of range, the new X1 Yoga has Qualcomm® Snapdragon™ X7 LTE-A available—so you’ll always have connectivity and access to all your data and apps in the cloud.

From 0 to 80 in 60
The ThinkPad X1 Yoga delivers up to 15 hours of battery life. And If you’re running low, the rapid charging feature provides 80% capacity in just an hour. So a lunch break or a layover can easily boost your battery up to more than 12 hours.

Unleash Your Creativity
The X1 Yoga comes with a built-in, rechargeable pen, so never worry about running out of ink, needing batteries, or misplacing it. Take notes. Sketch your latest designs. Sign documents. Even make annotations. Inking has full support in all of your Office 2016 apps. There are no limits to where your imagination can take you.

Prepare to Be Thunderstruck
The X1 Yoga includes Intel® Thunderbolt™ 3—the technology that brings lightning-fast Thunderbolt to USB-C at speeds up to 40 Gbps. Connect a cable from your USB-C port to a Thunderbolt 3-enabled device, and get four times the data and twice the video bandwidth of any other port type, while also supplying power. So you get Thunderbolt, USB-C, and DisplayPort. Plus, you can even output to two 4K displays with the Thunderbolt Dock.

4 Convenient Modes, 1 Awesome 2-in-1
ThinkPad X1 Yoga has a 360-degree hinge, so you can lay it flat, fold it up, or use it however your environment demands. Whether a tight-elbowed seat on a flight, a bumpy train-ride, or your couch, X1 Yoga has a mode to suit you.

Go Ahead—Forget Your Password!
With Windows Hello, you'll never have to remember another password. Simply touch the fingerprint scanner to log in to your X1 Yoga.

Less Really Is More
X1 Yoga is available with Microsoft Windows 10 Pro Signature Edition. No more trialware or unwanted apps. No more distractions—and easy provisioning for IT pros.

Classic or Modern—You Decide
Be it the traditional Black refined look of ThinkPad, or the modern appeal of Silver, the new X1 Yoga is available in two colors to suit your style.

We Mean ALWAYS Covered
X1 Yoga comes with a standard worldwide warranty, which means that you can get help in 160 countries. We work around the world so your business can too.

Short summary description Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 Yoga, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 16 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 Yoga. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Housing material
Carbon fibre
Market positioning
Business
Display
Touchscreen type
Capacitive
Display diagonal *
35.6 cm (14")
Touchscreen *
Yes
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7600U
Processor cores
2
Processor threads
4
Processor boost frequency
3.9 GHz
Processor frequency *
2.8 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7600 Mobile Series
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2, 1x4, 2x2, 2x1, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Number of built-in speakers
2
Speakers manufacturer
Conexant
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
1.4b
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Orientation sensor
Yes
Performance
Ambient light sensor
Yes
Accelerometer
Yes
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR33Z
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97466
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
56 Wh
Battery life (max)
15.5 h
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
333 mm
Depth
229 mm
Height
17.1 mm
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2020-06-02 19:47:18
Uk has collected 62 expert reviews for Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
theregister.co.uk
Updated:
2020-06-02 19:47:18
This year's X1 Yoga is the third generation of the machine that can be used in three positions: laptop, tablet or Tent Mode. And it's a bit more affordable than you may suppose.Tent Mode, useful for presentations at small or low-key meetings, is really...
0%
Theinquirer.net
Updated:
2020-06-02 19:47:18
LAS VEGAS: LENOVO REFRESHED its ThinkPad series with the latest X1 range at CES this week, including the standard Carbon as well as a tablet version and a refreshed Yoga 2-in-1 device. Not surprisingly, the most interesting out of the bunch is the latte...
Bottom line The ThinkPad X1 Yoga offers the same innovative design as previous Yoga products but with a significant performance upgrade. In our short experience with it, we found it fun to use with fast and responsive performance, but it did still feel a little too c...
0%
thunderbaylive.com
Updated:
2020-06-02 19:47:18
Lisa Gade reviews the 2017 refresh of the slim and light ThinkPad with pen and 360 degree hinges— the Lenovo ThinkPad X1 Yoga second generation. The laptop has a 14” display that's available with your choice of IPS and OLED panels. It runs Windows 10 on I...
0%
topnewreview.com
Updated:
2020-06-02 19:47:18
The vehicle for this excellent technology, the X1 Yoga, is a riff on the X1 Carbon, and it sports several notable improvements. It has an active pen/stylus on board, a larger array of ports, and you can fully rotate the display to use the laptop in orien...
Good The port selection is probably the only area of disappointment with the X1 Yoga. It does have three USB 3.0 ports (one always-on for charging), full-sized HDMI, mini DisplayPort 1.3, microSD and SIM slots on the back, plus Lenovo's OneLink+ docking connec...
Bad Still very large footprint despite not having performance of competing laptops • Dual-core gets smacked around by quad-core competitors...
Bottom line The X1 Yoga belongs on anyone's list for the latest and greatest. Sure, we'd have liked to see the inclusion of USB 3.1 or Thunderbolt 3, but the combination of the X1 Yoga's OLED display and NVMe SSD (plus excellent keyboard, clickpad, and eraserhead) ma...
0%
tabletpcreview.com
Updated:
2020-06-02 19:47:18
The Lenovo ThinkPad X1 Yoga is a masterclass of a convertible. With excellent build quality, reliable performance, and a cornucopia of useful features for both consumers and business users there's a lot to like here. In fact, there wasn't a whole lot we c...
Good Vibrant colorful OLED display, Excellent performance, World-class keyboard, Tons of great features...
Bad Expensive...
Bottom line We already know that the Lenovo X1 Yoga is a great machine, so the better question is: are the upgrades worth the price hike? Well, that really depends on what you want. There are only a handful of OLED convertibles on the market and the X1 is one of the...
83%
notebookreview.com
Updated:
2020-06-02 19:47:18
The Lenovo ThinkPad X1 Yoga is a masterclass of a convertible. With excellent build quality, reliable performance, and a cornucopia of useful features for both consumers and business users there's a lot to like here. In fact, there wasn't a whole lot we c...
Good Vibrant colorful OLED display, Excellent performance, Worldclass keyboard, Tons of great features...
Bad Expensive...
Bottom line We already know that the Lenovo X1 Yoga is a great machine, so the better question is: are the upgrades worth the price hike? Well, that really depends on what you want. There are only a handful of OLED convertibles on the market and the X1 is one of the...
83%
neowin.net
Updated:
2020-06-02 19:47:18
Back in 2008, Cadillac ran an advertisement where Kate Walsh asked, "When you turn your car on, does it return the favor?"I'm not usually in the habit of thinking about nearly decade-old ads, but I was immediately reminded of that one when I first booted...
Bottom line It's really just so hard to think of anything to complain about with the ThinkPad X1 Yoga. It's really just a wonderful machine, and having used the 1080p model and knowing the benefits of OLED, it still exceeded my expectations. Perhaps, we can focus on...
95%
hothardware.com
Updated:
2020-06-02 19:47:18
One could argue that the two primary features of a modern laptop, that can most prominently define the user experience, would be its display and keyboard. After all, these two aspects make up the majority of a notebook PC's human-computer interface. If t...
Good Great design and build quality, Premium hybrid carbon fiber, Fantastic keyboard, Integrated ThinkPad Pen Pro, Great performance, Beautiful OLED display option, Solid Battery Life...
Bad Hard to access SD/SIM slot, Unsatisfying audio output...
Bottom line In terms of performance, the Lenovo ThinkPad X1 Yoga Gen 2 is one of the fastest utlrabooks on the market, especially for its weight class. In most benchmark runs the new X1 Yoga was among the top 3 to 5 ultrabooks we've tested to date, even scoring top m...
90%
pcmag.com
Updated:
2020-06-02 19:47:18
The second-generation Lenovo ThinkPad X1 Yoga with an OLED screen (starts at $1,682.10; $2,301 as tested) is built into the same chassis as its less-expensive mainstream sibling, but it has an upgraded Core i7 processor, double the SSD storage, and, of co...
Good Brilliant, colorful screen, Comfortable backlit retractable keyboard, Full complement of ports, Built-in rechargeable stylus...
Bad Pricey as configured, OLED screen means less battery life than the competition, Fingerprint magnet...
Bottom line The addition of a higher-resolution OLED display makes the business-minded convertible-hybrid Lenovo ThinkPad X1 Yoga attractive to creatives...
80%
techaeris.com
Updated:
2020-06-02 19:47:18
The Lenovo ThinkPad X1 Tablet Gen 2 is the updated version of last years X1 Gen 1 tablet. The Gen 1 was deservedly a Techaeris Top Pick for 2016, but there were a few issues that needed some attention. Has the ThinkPad X1 Tablet remedied those problems...
Good Versatility, Great screen, Weight, CPU performance...
Bad Screen glare, Battery life, Speakers, Tedious styling...
Bottom line The Lenovo ThinkPad X1 Tablet Gen 2 is a lightweight hybrid that packs the punch of a heavyweight when it comes to performance. The versatile X1 is right at home in the office, the classroom or the playroom. It's this versatility that I think is the stron...
79%
pcmag.com
Updated:
2020-06-02 19:47:18
The Lenovo ThinkPad X1 Yoga starts at $1,682.10, and is priced at $1,838.99 with a few upgrades like an Intel Core i5-7300U processor and Windows 10 Pro. It's a convertible-hybrid laptop built with carbon fiber, which passes a dozen MIL-STD 810G durabilit...
Good Comfortable backlit retractable keyboard, Built-in rechargeable stylus, Full complement of ports, including Thunderbolt 3...
Bad Less battery life than the competition, Requires dongle for Ethernet, Fingerprint magnet...
Bottom line The Lenovo ThinkPad X1 Yoga is a convertible-hybrid laptop with a sturdy chassis, plenty of ports, and a handy stylus. It's a solid choice for its slightly larger than average screen, but the competition in this realm is fierce...
70%
arstechnica.com
Updated:
2020-06-02 19:47:18
When writing a review, whether of a computer game, a film, a book, or a piece of hardware, there is always a certain amount of pressure to be "objective," to write from some kind of non-personal, neutral viewpoint divorced from any kind of emotional respo...
Good TrackPoint is the best mobile pointing device of all time, Fabulous keyboard, Rich connectivity...
Bad The price...
0%
computershopper.com
Updated:
2020-06-02 19:47:18
How much would you pay for a thin, lightweight ultrabook with features and performance galore, but that also happens to convert to a handy tablet and kiosk-style device?With the second generation of the ThinkPad X1 Yoga, Lenovo is hoping you'll say “plent...
Good 14-inch screen in a 13-inch-class chassis, Excellent keyboard and screen, with "disappearing" keys in tablet mode, Very good performance and battery life, Excellent connectivity for a thin ultrabook...
Bad A bit pricey, especially once options added, Merely okay speakers, No standard-size SD card slot (MicroSD only)...
Bottom line Take the goodness of the ThinkPad X1 Carbon and distill it into a 2-in-1, and you'll get the 2017 ThinkPad X1 Yoga. Biz buyers who need a convertible laptop can't ignore this one. Read More...
90%
notebookcheck.net
Updated:
2020-06-02 19:47:18
Less expensive… but still expensive. Today's ThinkPad X1 Yoga configuration preserves most of the major plusses of our previous review unit while dropping the price nearly in half. Is this the true sweet spot in the convertible PC market...
Good clever case and keyboard design, rigid build, fast system performance, excellent keyboard and touchpad, very good port selection for its class, fast and accurate fingerprint sensor, bright, attractive display which lacks only in color gamut, active stylu...
Bad still rather expensive, screen is highly reflective, limited extensibility...
89%
notebookreview.com
Updated:
2020-06-02 19:47:18
The Lenovo ThinkPad X1 Yoga is the mashup between two of Lenovo's laptop brands: the reliable ThinkPad and the versatile Yoga. In some ways, it seems like a strange combination, as two lines are nearly polar opposites with Yoga targeting creatives, while...
Good Fantastic keyboard, Great speakers, Vibrant Screen, Long lasting battery...
Bad Reflective panel, Expensive...
Bottom line The Lenovo ThinkPad X1 Yoga is one of the best convertibles on the market and it's also one of the best business laptops. Lenovo has done such a great job of incorporating the identities of both of these brands into a single device. Sporting a durable des...
84%
gottabemobile.com
Updated:
2020-06-02 19:47:18
Businesses want to do more with less and notebooks that can double as tablets make that possible. Compromise, loud fans, modest battery life and flaky software somewhat tainted the last crop of major Windows 2-in-1s, but Lenovo's 2017 ThinkPad X1 Yoga isn...
Bottom line Lenovo's 2017 ThinkPad X1 Yoga is a solid Windows 2-in-1. Its durable frame can take a beating, and it has every port necessary to get you through your work day, even if one requires an adapter and the other is in an awkward place. The ThinkPad X1 Yoga la...
74%
neowin.net
Updated:
2020-06-02 19:47:18
With a 14-inch display, Lenovo's ThinkPad X1 Yoga is certainly one of the larger convertibles on the market. But alongside the large display, it includes seventh-generation Intel Core i-series processors, two Thunderbolt 3 ports, a fingerprint reader for...
Bottom line I actually really love the Lenovo ThinkPad X1 Yoga, for what it is. For me personally, if I was going to go out and buy one, I'd certainly want the Core i7 model with the 1440p OLED display, 16GB RAM, and cellular connectivity. In fact, if I had those thi...
85%
techaeris.com
Updated:
2020-06-02 19:47:18
Last year, Lenovo announced their first generation ThinkPad X1 Yoga 2 in 1 computer and it did pretty well when we reviewed it early last year. It had the combination of the X1 Carbon series and Yoga series laptops smashed together to make one hell of a b...
Good Design, Full HD display, Windows 10, Battery life...
Bad Price, Camera is just okay...
Bottom line It's been a good while since I've done a laptop review from Lenovo and getting back to it with the Yoga X1 2017 was worth it. I like the design and wish other Lenovo units came like this, the screen was perfect and the 360 rotation going from laptop to ta...
91%
onmsft.com
Updated:
2020-06-02 19:47:18
I recently reviewed the ThinkPad T470, and the kind folks at Lenovo shortly followed up to send me the second generation ThinkPad X1 Yoga for review. Initially announced back at CES 2017, the second generation ThinkPad X1 Yoga brings many improvements fr...
0%
notebookcheck.net
Updated:
2020-06-02 19:47:18
Evolution, not revolution. The first generation of Lenovo's ThinkPad X1 Tablet was decent, but it had its fair share of flaws. A year later, the latest version has seen little more than a chipset refresh with a few component updates. Is that enough to rem...
Good relatively easy maintenance for a tablet/convertible, very good input devices, fast system performance, reasonable operating temperatures, acceptable battery life, greatly improved brightness and contrast...
Bad sustained performance drop still applies due to passively-cooled chipset, low-frequency display PWM will likely bother sensitive users, no Thunderbolt port, poor speakers, only 1-year warranty standard...
86%
notebookcheck.net
Updated:
2020-06-02 19:47:18
Premium convertible. Lenovo's ThinkPad X1 Yoga is clearly in a league of its own - at least as far as the price is concerned. The convertible features high-end components and a very good OLED panel. How the top-of-the-line version of the X1 Yoga with Inte...
Good functional design, sturdy chassis, good system performance, fast 1 TB SSD, 16 GB RAM, moderne port selection, high-end input devices, fingerprint sensor, OLED display with great color gamut and high contrast, active pen, LTE module is included, 36-month...
Bad very expensive, cooling is weak, not very expandable, display isn't very bright, noticeable reflection despite anti-glare coating...
88%
wired.com
Updated:
2020-11-20 05:17:17
Lenovo's Yoga line has been my go-to choice as the top 2-in-1 convertible on the market for a while. Now, the second generation of the high-end X1 Yoga, following up on last year's inaugural release, moves it even further up the food chain. As the name su...
Good Great battery life, Seamless, versatile switching between laptop and tablet modes, All-around good performance and usability, Quick-charging ThinkPad Pen Pro is a helpful addition...
Bad Extremely expensive, 'Wave' keyboard is a bit of a gimmick...
80%
Country Distributor
United Kingdom 1 distributor(s)