location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T470p Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T470p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20J7A004LM
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:22:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad T470p Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 1 TB HDD
  • - NVIDIA® GeForce® 940MX 2 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 48 Wh 12 h
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad T470p Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of Lenovo ThinkPad T470p Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700HQ (2.8 GHz), 8GB DDR4, 1000GB HDD, 14" FHD (1920 x 1080) IPS, Intel HD Graphics 630 + NVIDIA GeForce 940MX 2GB, WLAN, Gigabit Ethernet, Windows 10 Pro
More>>>
Lenovo ThinkPad T470p Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of Lenovo ThinkPad T470p Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tested for Battle, Built for Success

Every ThinkPad laptop undergoes 12 stringent military tests and over 200 quality checks. So, you can rest easy knowing that your T470p is more than capable of surviving the bumps and bruises of everyday life.

Performance You Can Count On

With the responsiveness and efficiency of up to 7th generation Intel® Core™ processors, you can switch effortlessly between your favorite apps—increasing your productivity, creativity, or entertainment levels along the way

Super-Fast Solid-State Drive

Unlike a regular mechanical hard drive, a Solid-State Drive (SSD) has no moving parts and performs faster–including booting up (nearly 3X quicker), opening files (as much as 30% faster), and transferring files (around 200 MB/s, compared to 50-120 MB/s). As well as being quieter, it’s also more reliable, more rugged, and more secure.

Less is the New More

ThinkPad T470p is available with Microsoft Windows 10 Pro Signature Edition. Now, you can say goodbye to unwanted trial ware, apps, or distractions. And hello to a faster laptop, from startup to shut down and everything in between.

User-Friendly, Business-Friendly

Easy to set up and roll out, the T470p is also quick to service, upgrade, and secure. From an everyday user to an IT technician, these business laptops are designed to make life (and work) easier for everyone.

Forgot Your Password? No Sweat

With Windows Hello’s advanced fingerprint technology, there’s no need to worry about remembering your password. Simply touch the fingerprint reader to log in, quickly and securely.

Make Light Work of Long Days

With its two batteries and Power Bridge technology, the T470p gives you greater flexibility and up to 12.5 hours of power on a single charge. That's more than enough juice to get you through the day or binge-watch your favorite show.

Built for On-the-Go Productivity/Entertainment

Weighing around 4 lbs (1.8kg) and just 0.94 in (24 mm) thick, the T470p gives you portability, without sacrificing performance. Its up to 14.0" WQHD display delivers sharp, vibrant visuals—perfect for working on the go or kicking back to enjoy a movie.

Stay Connected, Even When You’re Not

With super-fast LTE-A (4G) connectivity, the T470p gives you prompt access to all your cloud data and apps—even if you are out of WiFi range.

Look Sharp, Sound Sharper

The T470p has an HD web camera and dual array microphones (with background noise reduction) as standard—ideal for whether you're on a call in a busy open plan office or a bustling coffee shop.

Get Closer to the Action

By configuring your T470p with an optional touchscreen, you can interact more with your work—and have more fun during your downtime.

Two Mice Are Better Than One

By constantly listening to our customers, we have been able to refine the Trackpad and TrackPoint. With an improved design that lessens jumps or gaps when scrolling, these pointing devices offer a smoother, cleaner, and more accurate experience. Together with the award-winning ergonomic ThinkPad keyboard, the T470p will soon help you make light work of hard work.

Rest Easy Wherever Life Takes You

Every T470p comes with a worldwide warranty as standard, enabling you to seek expert assistance and help in 160 countries across the globe.

Short summary description Lenovo ThinkPad T470p Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad T470p Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T470p, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo ThinkPad T470p Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T470p Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T470p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Magnesium, Polycarbonate (PC)
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Screen shape
Flat
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 940MX
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Audio chip
Realtek ALC3268
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Mini DisplayPorts quantity
1
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
Ports & interfaces
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® QM175
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
48 Wh
Battery life (max)
12 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
339 mm
Depth
235 mm
Height
24 mm
Weight *
1.96 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2017-08-16 03:28:08
Uk has collected 22 expert reviews for Lenovo ThinkPad T470p Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
notebookcheck.net
Updated:
2017-08-16 03:28:08
Ample performance! Lenovo plants a very strong CPU combined with a dedicated GPU into a 14-inch business laptop. This combination, which Lenovo already presented last year, is slightly unusual. You find out in our detailed review, whether the weaknesses o...
Good functional design, robust case, very high system performance, strong Intel Core i7-7700HQ, impeccable input devices, long runtimes thanks to large battery (72 Wh), IPS display with WQHD resolution and stable viewing angles, fast SSD with OPAL-2.0 support...
Bad cooling system is overwhelmed during full load, throttling, high price, display brightness lower than expected, no USB 3.1 Type-C...
88%
Laptopmag.com
Updated:
2017-08-16 03:28:08
The Lenovo ThinkPad T470 is the best mainstream business laptop on the market, thanks to its epic battery life, fantastic keyboard and plethora of ports. For users who want a little more power, Lenovo makes the ThinkPad T470p, which ups the ante with a qu...
Good Strong performance, Above-average battery life, Best-in-class keyboard...
Bad Heavier than the ThinkPad T470, No Thunderbolt 3 port, Weak battery life (with three-cell battery)...
Bottom line The ThinkPad T470p offers strong quad-core performance, but it trades off battery life and versatility for its speed...
70%