location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P51 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") Touchscreen 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20HHS0HH00
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 01:56:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad P51 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") Touchscreen 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High performance Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - Touchscreen 39.6 cm (15.6") 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 32 GB DDR4-SDRAM 2400 MHz
  • - 512 GB SSD
  • - NVIDIA® Quadro® M1200M Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 170 W
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad P51 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") Touchscreen 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Windows 10 Pro Black :
The long product name of Lenovo ThinkPad P51 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") Touchscreen 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39.624 cm (15.6 ") , 1920 x 1080, Touchcreen, Intel Core i7-7700HQ, 32GB DDR4, 512GB SSD, Nvidia Quadro M1200, Windows 10 Pro, 3Y DBe Warranty
More>>>
Lenovo ThinkPad P51 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") Touchscreen 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Windows 10 Pro Black:
The official description of Lenovo ThinkPad P51 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") Touchscreen 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful Performance
PC performance has never been faster. Intel® 7th Gen Core™ i and Xeon™ processors with built-in security are designed to take your productivity, creativity, and 3D gaming to the next level. Intel® vPro Technology makes enterprise-level manageability even more convenient and efficient. And with Windows 10 Pro you can empower yourself and your business to do great things across many devices securely anywhere, with anyone, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.

Dazzling Display
Choose a 4K UHD display with IPS technology, and get vivid colors and 180-degree viewing angles. X-Rite® PANTONE® colour calibration yields greater image accuracy, more precise color matching, and a consistently true display. Intel® Thunderbolt™ 3 revolutionises connection technology – simultaneously supporting high-resolution displays and high-performance data devices through a single, compact port.

Impressive Features Built In
The ThinkPad P51 features Lenovo’s award-winning keyboard, which is made better with a redesigned Touchpad. Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. Because you demand proven performance and software stability, Lenovo ensures that more than 100 applications are ISV certified. For true mobility, configure your laptop with WWAN connectivity, so you can access 3G or 4G networks provided by a third-party cellular phone service company (subscription required).

Audio Clarity from Dolby®
Dolby® Home Theater® maximises volume output of the built-in stereo speakers without distortion – enjoy a crisp, clear, immersive surround sound experience with all the power and nuance of the cinema, and all the immediacy of live performance.

Short summary description Lenovo ThinkPad P51 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") Touchscreen 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad P51 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") Touchscreen 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P51, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description Lenovo ThinkPad P51 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") Touchscreen 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P51 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") Touchscreen 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P51. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium, Glass-reinforced plastic (GRP), Magnesium
Market positioning
High performance
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Screen shape
Flat
Display brightness
250 cd/m²
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® M1200M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Audio chip
Realtek ALC3268
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Mini DisplayPorts quantity
1
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® CM238
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter power
170 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
377.4 mm
Depth
252.3 mm
Height (front)
2.45 cm
Height (rear)
2.94 cm
Weight *
2.67 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
64 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-01-21 02:24:05
Uk has collected 25 expert reviews for Lenovo ThinkPad P51 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") Touchscreen 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200M Windows 10 Pro Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tweaktown.com
Updated:
2018-01-21 02:24:04
We have looked at a few of Lenovo's workstation-type notebooks and PCs, and today we are looking at a ThinkPad designed to be more of a mobile workstation hybrid notebook. Under the ThinkPad brand, the P51 can be configured in multiple ways.You can get it...
Bottom line Construction quality of the ThinkPad P51 is excellent; the notebook feels solid, like a tool. It is well thought out and offers a wide variety of physical features we liked such as a spill-resistant keyboard, removable battery, and simple upgrade capabili...
92%
computershopper.com
Updated:
2018-01-21 02:24:04
The mobile workstation arena contains several key players, who create uber-laptops specifically to handle resource-hungry applications such as video editing, 3D modeling, animation, visual effects, and high-end scientific analysis. HP and Dell have dedica...
Good Powerful, Stunning 4K screen with built-in color calibrator, Easily expandable...
Bad Pricey, Speakers lack bass response...
Bottom line Lenovo's latest industrial-strength mobile workstation delivers the goods for high-end rendering and media creation while being surprisingly portable...
80%
notebookreview.com
Updated:
2018-01-21 02:24:04
The Lenovo ThinkPad P-series notebooks are mobile workstations, separate from the rest of the ThinkPad line. The ThinkPad P51 we're reviewing in this article is one of the fastest 15.6-inch notebooks sold today. It can be equipped with server-grade hardwa...
Good Beautiful 4K display, Excellent keyboard, touch pad, and pointing stick, Available serverclass components, Impressive battery life...
Bad Options quickly add to the price, Only a 1year warranty is standard...
Bottom line We were more than impressed by the Lenovo ThinkPad P51. This mobile workstation has as much power as you can expect to find in 15.6-inch chassis. Be forewarned that at 5.6 pounds, it's not the lightest machine out there, and that's not counting its one-po...
84%
servethehome.com
Updated:
2018-01-21 02:24:04
It's been over a year now that we first looked at Lenovo's ThinkPad P50 Mobile Workstation, it's now back with a new and improved, upgraded version, called the P51. The ThinkPad P series created for professionals who need the most performance from a mobi...
Bottom line The ThinkPad P51 Mobile Workstation is a noteworthy upgrade from the P50; improved by the new Kaby Lake Xeon E3-1535M v6 and Nvidia Quadro M2200M, both of these new components also help with improved battery life. Improved Samsung NVMe M.2 SSD boosts perf...
0%
Laptopmag.com
Updated:
2018-01-21 02:24:05
When you need a notebook with high-end graphics performance for 3D modeling, video editing, animation or engineering applications, you want a mobile workstation. Lenovo's 15.6-inch ThinkPad P51 can handle all of those demanding tasks and more thanks to ga...
Good Strong performance, All-day battery life, Vibrant display...
Bad Heavy and bulky, Important ports are on the back, Screen dimmer than competitors'...
Bottom line Ideal for 3D modelers and engineers, the ThinkPad P51 packs plenty of power into a somewhat-bulky 15-inch chassis...
80%
notebookcheck.net
Updated:
2018-01-21 02:24:05
More performance and a very good display. Lenovo's ThinkPad P51 is a full-fledged mobile workstation with a 15-inch display, powerful Xeon quad-core processor and a professional graphics card from Nvidia. The 4K screen in particular convinced in the revie...
Good very good build quality and stability, excellent input devices, very high performance, even under load, modern port selection, many security features, fast PCIe-SSD, quiet cooling, can be configured, 36-month warranty, matte 4K panel with wide color gamu...
Bad that is unnecessarily complicated, poor speakers, high surface temperatures under load at some spots, coil whine...
89%
Country Distributor
United Kingdom 1 distributor(s)