location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T470s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20HGS6UP1A
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7600U 2.8 GHz
  • - Touchscreen 35.6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - 10.5 h
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14.0", 1920 x 1080, Touchscreen, Intel Core i7-7600U, 16GB DDR4, 256GB PCle SSD, Intel HD 620 Graphics, Gigabit Ethernet, WLAN, Bluetooth, Windows 10 Pro, 3Y DBas Warranty
More>>>
Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business-Ready. And Then Some.
Light and thin, the ThinkPad T470s is designed to boost productivity, wherever your business takes you. Powered by a high-performance processor and operating system, this rugged laptop boasts an all-day battery life, plenty of storage, and oodles of RAM. It can entertain on the go too—with a 14" FHD display, stereo speakers, and hi-res webcam. All of this, plus the legendary ThinkPad reliability and support.

Performance You Can Count On
With the responsiveness and efficiency of 7th generation Intel® Core™ processors, the Lenovo ThinkPad T470s lets you switch effortlessly between your favorite apps—increasing your productivity, creativity, or entertainment levels along the way.

Super Fast SSD Storage
Unlike a regular mechanical hard drive, a Solid-State Drive (SSD) has no moving parts and performs faster—including booting up (nearly 3X quicker), opening files (as much as 30% faster), and transferring files (around 200 MB/s, compared to 50-120 MB/s). As well as being quieter, it’s also more reliable, more rugged, and more secure.

Tested for Battle, Built for Success
Every ThinkPad laptop undergoes 12 stringent military tests and over 200 quality checks. So, you can rest easy knowing that your T470s is more than capable of surviving the bumps and bruises of everyday life.

User-Friendly, Business-Friendly
Easy to set up and roll out, the T470s is also quick to service, upgrade, and secure. From an everyday user to an IT technician, this business laptop is designed to make life (and work) easier for everyone.

Less is the New More
The T470s is available with Microsoft Windows 10 Pro Signature Edition. Now, you can say goodbye to unwanted trial ware, apps, or distractions. And hello to a faster laptop, from startup to shut down and everything in-between.

Forgot Your Password? Just Smile
With Windows Hello’s advanced facial recognition and fingerprint technology, there’s no need to worry about remembering your password. Simply smile at the infrared camera or touch the fingerprint reader to log in, quickly and securely.

Get Closer to the Action
By configuring your T470s with an optional touchscreen, you can interact more with your work—and have more fun during your downtime.

Make Light Work of Long Days
With its two batteries and Power Bridge technology, the T470s gives you greater flexibility and up to 10.5 hours of power on a single charge. That's more than enough juice to help you burn the midnight oil or binge watch your favorite shows.

For On-the-Go Productivity and Entertainment
Weighing around 1.3 kg and under 19 mm thin, the T470s gives you portability, without sacrificing performance. Its 14" FHD display delivers sharp, vibrant visualsperfect for working on the go or kicking back to enjoy a movie.

Stay Connected, Even When You’re Not
With super-fast LTE-A (4G) connectivity, the T470s gives you prompt access to all your cloud data and apps—even if you are out of WiFi range.

Look Sharp, Sound Sharper
The T470s has an HD web camera and dual array microphones (with background noise reduction) as standard—ideal for whether you're on a call in a busy open plan office or a bustling coffee shop

Clearer Desk, Clearer Thinking
Ultra-fast and very secure, the ThinkPad WiGig Dock (optional) can connect effortlessly, wirelessly, and instantly to your T470s and all its peripherals, such as a monitor or backup storage device. Simply place your laptop within six feet of the dock and it will do the rest. As well as reducing desktop clutter, this easy-to-use dock can even power all your other devices.

Rest Easy Wherever Life Takes You
The T470s comes with a worldwide warranty as standard, enabling you to seek expert assistance and help in 160 countries across the globe.

Enhanced, Smoother Interaction
By constantly listening to our customers, we have been able to refine the T470’s TrackPad and TrackPoint. With an improved design that lessens jumps or gaps when scrolling, these pointing devices offer a smoother, cleaner, and more accurate experience. Together with the award-winning ergonomic ThinkPad keyboard, the T470s will soon help you make light work of hard work

Prepare to Be Thunderstruck
The T470s includes Intel® Thunderbolt™ 3—the technology that brings lightning-fast Thunderbolt to USB-C at speeds up to 40 Gbps. Connect a cable from your USB-C port to a Thunderbolt 3-enabled device, and get four times the data and twice the video bandwidth of any other port type, while also supplying power. So you get Thunderbolt, USB-C, and DisplayPort. Plus, you can even output to two 4K displays with the Thunderbolt Dock.

Short summary description Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T470s, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T470s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Carbon fibre, Magnesium
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7600U
Processor cores
2
Processor threads
4
Processor boost frequency
3.9 GHz
Processor frequency *
2.8 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7600 Mobile Series
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2, 1x4, 2x2, 2x1, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio chip
Realtek ALC3268
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
DVI port
No
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Ports & interfaces
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR33Z
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97466
Conflict-Free processor
Yes
Battery
Battery life (max)
10.5 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Palm vein scanner
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Docking station
Docking station microphone in
Yes
Certificates
Wi-Fi certified
Yes
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Weight & dimensions
Width
331 mm
Depth
226.8 mm
Height (front)
1.69 cm
Height (rear)
1.88 cm
Weight *
1.32 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Power management
Yes
Country Distributor
United Kingdom 1 distributor(s)