Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad 13 Ultrabook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20GKS0G300
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6202
This statistic is based on the 96385 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94218 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad 13 Ultrabook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black :
The short editorial description of Lenovo ThinkPad 13 Ultrabook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black

13.3" LED Full HD 1920 x 1080, Intel Core i5-6200U (3M Cache, 2.3 GHz), 8GB DDR4, Intel HD Graphics 520, 256GB SSD, WLAN, Windows 10 Home 64-bit
More>>>
Lenovo ThinkPad 13 Ultrabook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black:
The official marketing text of Lenovo ThinkPad 13 Ultrabook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black as supplied by the manufacturer

Thin, Light, Powerful
Starting at a mere 1.44 kg and just 19.8 mm thin, this laptop is ultraportable – it’s perfect for productivity on the go. And with up to 11.6 hours of battery life, you can work a full day without recharging. Intel® 6th Gen Core™ i processors with built-in security deliver great mobile performance.

Ready for Meetings or Lectures
The ThinkPad 13 is equipped for presentation with a USB Type-C port, for powerful and fast connectivity to peripherals. WiDi technology lets you send movies, photos, presentations, and more wirelessly from your laptop to an HDTV. And with the integrated 720p HD webcam and dual noise-cancelling microphones, you can enjoy superior web conferencing on your laptop, plus convenient multimedia keys for quick and easy access to microphone, speaker, and camera controls.

Military Tough with Business-Class Security
The ThinkPad 13 is built to military specifications, and can withstand punishing treatment – humid environments, extreme temperatures, sustained vibration, dust, fungus, solar radiation, and more. Intel® security features and optional vPro step up protection and enhance manageability when deploying upgrades. And a Trusted Platform Module (TPM) chip further encrypts your critical information. The ThinkPad 13 is also available with fingerprint reader, so the swipe of your finger becomes your password.

Short summary description Lenovo ThinkPad 13 Ultrabook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black:
This short summary of the Lenovo ThinkPad 13 Ultrabook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad 13, 6th gen Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad 13 Ultrabook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black:
This is an auto-generated long summary of Lenovo ThinkPad 13 Ultrabook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad 13. Product type: Ultrabook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Ultrabook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Panel type
IPS
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor model *
i5-6200U
Processor frequency *
2.3 GHz
Processor boost frequency
2.8 GHz
Processor family *
6th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity (Watt-hours) *
42 Wh
Battery life (max)
11.6 h
Power
AC adapter power
45 W
Weight & dimensions
Width *
322.4 mm
Depth *
222.8 mm
Height
19.8 mm
Weight *
1.44 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:37:26
Uk has collected 68 expert reviews for Lenovo ThinkPad 13 Ultrabook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:37:26
Nl heeft 68 proffesionele recensies verzameld voor Lenovo ThinkPad 13 Ultrabook 33,8 cm (13.3") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Zwart. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:37:26
Fr a recueilli 68 avis d’experts pour Lenovo ThinkPad 13 Ultrabook 33,8 cm (13.3") 1920 x 1080 pixels Intel® Core™ i5 de 6e génération 8 Go DDR4-SDRAM 256 Go SSD Windows 10 Home Noir et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:37:26
De hat 68 Expertenmeinungen über Lenovo ThinkPad 13 Ultrabook 33,8 cm (13.3 Zoll) 1920 x 1080 Pixel Intel® Core™ i5 der sechsten Generation 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Schwarz eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:37:26
Testseek ha raccolto 68 recensioni da parte di esperti per Lenovo ThinkPad 13 Ultrabook 33,8 cm (13.3") 1920 x 1080 Pixel Intel® Core™ i5 della sesta generazione 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Nero e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:37:26
Es ha coleccionado 68 opiniones de expertos para Lenovo ThinkPad 13 Ultrabook 33,8 cm (13.3") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Negro y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:37:26
Dk har samlet 68 ekspertanmeldelser for Lenovo ThinkPad 13 Ultrabook 33,8 cm (13.3") 1920 x 1080 pixel 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Sort og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:37:26
Testseek получил 68 экспертных оценок для Lenovo ThinkPad 13 Ультрабук 33,8 cm (13.3") 1920 x 1080 пикселей Процессор Intel® Core™ i5 6-го поколения 8 GB DDR4-SDRAM 256 GB Твердотельный накопитель (SSD) Windows 10 Home Черный, средний экспертный рейтинг составляет 79 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:37:26
Se har samlat in 68 experttester för Lenovo ThinkPad 13 Ultrabook-dator 33,8 cm (13.3") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Svart och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
Digitaltrends.com
Updated:
2016-11-05 08:37:26
Google's Chrome OS has been around for a few years now, long enough to establish itself as a real alternative to Windows and MacOS. But the ThinkPad 13 is perhaps the truest test for the platform, a new laptop in the much-loved Lenovo line that features b...
Good Excellent keyboard, Sturdy chassis, USB-C for power...
Bad Not as inexpensive as it could be, No Trackpoint, Middling battery life, No dedicated video-out...
Bottom line The Windows version of the ThinkPad 13 is a solid machine that doesn't excel in any one area, leaving it in the middle of the pack. The Chromebook version shares most of its DNA, and what's taken away in terms of hardware and software flexibility is accou...
50%
thunderbaylive.com
Updated:
2016-11-05 08:37:26
Lisa Gade reviews Lenovo's new business-oriented Chromebook, the ThinkPad 13 Chromebook, which shares much of the same hardware with its Windows 10 sibling, the ThinkPad 13. The ThinkPad 13 Chromebook has a 13.3” non-touch matte display, in your choice of...
0%
Digitaltrends.com
Updated:
2016-11-05 08:37:26
The first ThinkPad laptop came out in 1992. At the time it was an incredible accomplishment, despite being the size of a suitcase. But times have changed. Today's users expect notebook-sized PCs far more powerful than that original ThinkPad, and they expe...
Good Sturdy, yet light, Fantastic keyboard, Solid battery life, Competitively priced...
Bad Display isn't the best, Modest overall performance...
Bottom line There's a lot to like about the ThinkPad 13. The form factor manages to be simultaneously lightweight and sturdy, the input devices are top-tier, and the battery life is great. The ThinkPad 13 proves you can buy a good laptop for around $600. You can c...
70%
techradar.com/au/
Updated:
2016-12-04 02:14:15
Lenovo is looking to break new ground with the ThinkPad 13, a laptop that looks and feels like a classic ThinkPad but comes with a much cheaper price tag than we're used to. With a starting price of £379.99 (around $480), it's the second-most affordable m...
Good Affordable, Classic ThinkPad, Good battery life...
Bad Poor display, Keyboard a missed opportunity...
Bottom line It looks and mostly feels like a ThinkPad - just beware of the lousy display on the entry-level configuration...
0%
expertreviews.co.uk
Updated:
2019-11-22 23:19:27
READ NEXT: Best laptops 2018Before diving into the models themselves, it’s important to get your head around the various laptop categories – and the distinctions between them. There are actually five lines now, and each one is different.For starters, ther...
0%
notebookcheck.nl
Updated:
2016-11-05 08:37:26
De perfecte instap-ThinkPad? Lenovo's nieuwe ThinkPad 13 is vooral gericht op de educatieve sector. De Ultrabook tracht een compacte behuizing te combineren met vertrouwde ThinkPad-kwaliteiten voor een veel lager prijsje dan dat van de business-toestellen...
Good erg goed toetsenbord, moderne poorten inclusief USB Type-C, prima batterijduur, degelijk FHD-IPS-paneel, erg stil, goede prestaties, geen PWM...
Bad slechts één jaar garantie, geen toetsenbordverlichting, USB Type-C slechts Gen 1, moeilijk in onderhoud, beperkte kleurdekking, schermbehuizing zou steviger mogen, ventilator springt regelmatig aan zonder reden...
86%
notebookcheck.nl
Updated:
2017-04-05 03:45:35
Een waardige opvolger? Nadat Lenovo's ThinkPad 13 een succes was geworden afgelopen jaar, is het nu de beurt aan een Kaby Lake upgrade. We hebben onderzocht of Lenovo de zwakke punten van het vorige model heeft aangepakt...
Good Functioneel ontwerp, Hoge systeemprestaties, Snelle SSD (512 GB), Goede invoerapparaten, Verlicht toetsenbord, Degelijke batterijlevensduur, Beperkte geluidsproductie, Helder, stabiel beeldscherm, USB Type-C, Docking poort (OneLink+)...
Bad Langzame SD kaartlezer, Geen SmartCard lezer, Beperkt kleurenspectrum, Alleen USB Type-C Gen.1, 12 maanden garantie, Behuizing wordt warm bij zware belasting...
87%
notebookcheck.biz
Updated:
2016-11-05 08:37:26
Pratique et abordable ? Il a quelques mois, nous avons testé le TinkPad 13 d'entrée de gamme de Lenovo, que nous avions trouvé bien équilibré. Aujourd'hui, nous tournons nos regards vers son alter-ego Chromebook. Est-il une alternative viable au monde de...
Good grande qualité de construction, excellents dispositifs d'entrée, très bonne autonomie, écran supérieur à la moyenne pour un Chromebook, prix raisonnable, CPU rapide et beaucoup de mémoire...
Bad tel que configuré prix comparable à son homologue Windows comparable, stockage eMMC lent, au lieu d'un SSD, maintenance et mise à niveau réduites, limitations de Chrome OS, difficiles à accepter pour les professionnels...
85%
thunderbaylive.com
Updated:
2016-11-05 08:37:26
Lisa Gade reviews Lenovo's new business-oriented Chromebook, the ThinkPad 13 Chromebook, which shares much of the same hardware with its Windows 10 sibling, the ThinkPad 13. The ThinkPad 13 Chromebook has a 13.3” non-touch matte display, in your choice of...
0%
notebookcheck.biz
Updated:
2016-11-05 08:37:26
ThinkPad d'entrée de gamme idéal ? Le nouveau ThinkPad 13 de Lenovo est avant tout destiné au secteur de l'éducation. Cet ultraportable est censé combiner un châssis compact aux qualités habituelles de la gamme ThinkPad, tout en restant abordable du point...
Good très bon clavier, connectique moderne comprenant l'USB TypeC, bonne autonomie, écran Full HD IPS de bonne qualité silencieux, bonnes performances, aucun scintillement de l'écran...
Bad garantie limitée de seulement 1 an, pas de rétroéclairage du clavier, port USB TypeC Gen 1 uniquement, maintanance fastidieuse, faible couverture de l'espace de couleurs, châssis de l'écran pas assez rigide, ventilateurs tournant parfois sans raison...
Bottom line Test: Lenovo ThinkPad 13. Exemplaire de test fourni par Campuspoint.Le nouveau ThinkPad 13 est une machine intéressante: un ultraportable avec des composants et une connectique modernes, sans défauts majeurs selon notre test. On a droit à un bon écran IPS...
86%
thunderbaylive.com
Updated:
2016-11-05 08:37:26
Lisa Gade reviews the most affordable ThinkPad, the new ThinkPad 13. The laptop is available in the usual matte black or silver and it weighs 3.17 lbs (1.44 kg). It runs Windows 10 on Intel Skylake dual core 6th gen Core i5 and Core i7 CPUs. It's availabl...
0%
notebookcheck.biz
Updated:
2017-06-22 01:29:07
Mise à jour d'entrée de gamme. La plateforme Intel Kaby Lake apparaît sur de plus en plus de portables, et Lenovo met maintenant à jour le ThinkPad 13 avec la 7e génération de processeurs. La hausse des performances est-elle suffisante pour justifier une...
Good excellents périphériques d'entrée, large choix de ports, bonne autonomie, silencieux, lecteur d'empreintes digitales rapide et précis...
Bad Thunderbolt absent, cher au regard de la configuration, clavier non rétroéclairé...
85%
notebookcheck.com
Updated:
2016-11-05 08:37:26
Das ideale Einsteiger-ThinkPad? Mit dem neuen ThinkPad 13 möchte Lenovo vor allem den Bildungsbereich ansprechen. Das Ultrabook soll ein kompaktes Gehäuse mit den bekannten ThinkPad-Qualitäten bieten, gleichzeitig aber deutlich günstiger sein als die beka...
Good sehr gute Tastatur, aktuelle Schnittstellen mit USB Type-C, gute Akkulaufzeiten, ordentliches FHD-IPS-Display, sehr leise, gute Leistung, kein PWM...
Bad nur ein Jahr Garantie, keine Tastaturbeleuchtung, USB Type-C nur Gen. 1, schwierige Wartung, geringe Farbraumabdeckung, Bildschirmdeckel könnte stabiler sein, Lüfter springt regelmäßig grundlos an...
Bottom line Das neue ThinkPad 13 ist ein interessantes Gerät. Es handelt sich um ein Ultrabook mit aktuellen Komponenten und Schnittstellen, welches sich in unserem Test keine groben Schnitzer erlaubt. Wir bekommen ein ordentliches mattes FHD-IPS-Display, welches für...
86%
notebookcheck.it
Updated:
2016-11-05 08:37:26
Il perfetto ThinkPad entry-level? Il nuovo Lenovo ThinkPad 13 è principalmente destinato al settore dell'istruzione. Da questo Ultrabook ci si aspetta un'ottima combinazione tra uno chassis compatto con le normali qualità dei ThinkPad, con allo stesso tem...
Good ottima tastiera, porte moderne con USB Type-C, buona autonomia della batteria, discreto pannello IPS FHD, silenzioso, buone prestazioni, no PWM...
Bad solo un anno di garanzia del produttore, tastiera non illuminata, USB Type-C solo di generazione 1, manutenzione difficile, scarsa copertura dello spazio colore, il coperchio potrebbe essere più robusto, la ventola si avvia frequentemente senza motivo...
86%
notebookcheck.it
Updated:
2017-04-05 03:45:35
Un degno successore? Lenovo dopo aver consegnato lo scorso anno un buon risultato nel settore business con il suo ThinkPad 13, il produttore ora lancia in gara il successore basato su CPU Kaby lake. Abbiamo esaminato se Lenovo ci sia riuscita e se ha asco...
Good design funzionale, elevate prestazioni di sistema, veloce SSD (512 GB), buoni dispositivi di input, tastiera retroilluminata, autonomia soddisfacente, tastiera, autonomia soddisfacente, rumorosità moderata, schermo luminoso, e con angoli di visuale stabi...
Bad SD card reader lento, manca il lettore SmartCard, copertura del colore limitata, USB Type-C solo Gen.1, garanzia 12 mesi, case che si scalda sotto sforzo...
87%
notebookcheck.it
Updated:
2017-04-30 09:00:06
Aggiornamento Entry-level. La piattaforma Intel Kaby Lake appare su sempre più portatili, ed ora Lenovo ha aggiornato il ThinkPad 13 con la settima generazione di processori. La nuova piattaforma riesca ad incrementare le prestazioni in modo tale da giust...
Good eccellenti dispositivi di input, ampia offerta di porte, ampia autonomia, silenzioso, lettore di impronte veloce ed affidabile...
Bad manca una Thunderbolt, costoso considerate le specifiche, tastiera non illuminata...
88%
notebookcheck.org
Updated:
2016-11-05 08:37:26
¿Práctico y asequible? Hace un par de meses evaluamos el básico Lenovo ThinkPad 13, el cual nos pareció un buen valor en general. Hoy nos centramos en la contrapartida Chromebook. ¿Es una alternativa viable al mundo de Windows?...
Good genial calidad de construcción, excelentes dispositivos de entrada, gran aguante de batería, display superior a la media para un Chromebook, mejora a precio razonable, CPU veloz y con montones de memoria...
Bad en nuestra configuración, comparable en precio a su contrapartida superior basada en Windows, almacenamiento eMMC lento en vez de SSD, mantenimiento y mejoras restrictivas, limitaciones de Chrome OS difíciles de aceptar para muchos profesionales business...
85%
notebookcheck.org
Updated:
2016-11-05 08:37:26
¿El perfecto ThinkPad básico? El nuevo Lenovo ThinkPad 13 está dirigido principalmente al sector educativo. El Ultrabook debería combinar un chasis compacto con las familiares calidades ThinkPad, pero también ser mucho más asequible que los modelos busine...
Good buenísimo teclado, puertos modernos incluyendo USB Type-C, buen aguante de batería, decente panel IPS FHD, muy silencioso, buen rendimiento, sin PWM...
Bad sólo un año de garantía, sin iluminación de teclado, USB Type-C Gen 1, mantenimiento complicado, poca cobertura de espacio de color, resistencia mejorable de la tapa, a menudo el ventilador se activa sin razón...
86%
notebookcheck.org
Updated:
2017-04-05 03:45:35
¿Digno sucesor? Después de que Lenovo ofreciera un buen resultado en el segmento business con su ThinkPad 13 el año pasado, el fabricante ahora manda al sucesor Kaby Lake a la carrera. Examinamos si Lenovo tiene éxito y si ha prestado oído a nuestras quej...
Good diseño funcional, alto rendimiento de sistema, fast SSD (512 GB), buenos dispositivos de entrada, teclado iluminado, aguante de batería satisfactorio, emisión de ruido moderada, pantalla brillante de ángulo de visión estable, USB Type-C, puerto de anclaj...
Bad lector SD lento, sin lector SmartCard, poca cobertura de color, USB Type-C sólo Gen.1, 12 meses de garantía, carcasa caliente bajo carga...
87%
notebook-center.ru
Updated:
2016-11-05 08:37:26
С реди изобилия моделей представленных на выставке CES 2016, пристальному вниманию с нашей стороны подвергся ноутбук Lenovo ThinkPad 13. Конечно 13-дюймовых устройств на компьютерном рынке хоть отбавляй однако действительно стоящих – единицы. Обычно ах...
Bottom line Нельзя сказать что Lenovo ThinkPad 13 особо удивил или привнес в относительно размеренный ноутбучный мир что-то необычное. И тем не менее новинка обращает на себя внимание прежде всего своим позиционированием: 13.3-дюймовый лэптоп для бизнеса. В то...
0%
notebookcheck-ru.com
Updated:
2017-04-05 03:45:35
Новый Thinkpad начального уровня, по интересной цене. После того, как первое поколение ThinkPad 13 хорошо приняли в бизнес-мире, Lenovo выпускает обновлённую версию на базе Kaby Lake. Учитывая хорошее соотношение цена/производительность, мы с двойным инте...
Good функциональный дизайн, высокопроизводительный, быстрый SSD (512 ГБ), хорошие устройства ввода, клавиатура с подсветкой, удовлетворительное время автономной работы, умеренный шум вентиляторов, яркий, стабильный экран с широкими углами обзора, наличие USB...
Bad медленный адаптер карт SD, нет адаптера смарткарт, узкая цветовая гамма экрана, USB TypeC только Gen.1, под нагрузкой корпус ощутимо нагревается...
Bottom line Lenovo ThinkPad 13 (2017) является хорошим бизнес-ноутбуком начального уровня. Производительность этого ноутбука вполне оправдывает ценник в 1230 евро. За эту сумму вы получаете быстрый процессор Intel Core i7-7500U, который можно использовать по по...
87%
ichip.ru
Updated:
2017-12-02 03:02:08
Наряду с выдержанном в стильном облике корпусом, Lenovo ThinkPad 13 G2 (20J1003TRT) особенно убедителен своими устройствами ввода. Помимо тачпада, который не залипает и не натирает палец, а функционирует просто идеально, в распоряжении пользователя оказыв...
Good производит впечатление высокого качества, хороший дисплей, превосходные устройства ввода, хорошая мобильность...
Bad дисплей с блеклыми цветами, нет LAN-порта для кабельной сети...
Bottom line Ноутбук Lenovo ThinkPad 13 G2 (20J1003TRT) во время тестов продемонстрировал более чем хорошие результаты — и лишь в самом конце он немного подвел. Производительность благодаря основательно-солидному оснащению хорошая, мобильность в принципе тоже, хотя ак...
80%
computershopper.com
Updated:
2016-11-05 08:37:26
Easy to maintain, hard to gunk up: Chromebooks have become a strong presence in K-12 schools for those two reasons, and many consumers looking for a secondary Internet-access device for the living room or kitchen have also taken the plunge. Now Google (de...
Good Excellent build quality, Unsurpassed keyboard among Chromebooks, Long battery life, Attractive base price, Very good performance with top CPU, Will eventually run Android apps...
Bad Opting for fastest CPU makes the machine pricey, Mediocre speakers and Webcam, No HDMI connector...
Bottom line This Chromebook delivers the resilience and the great keyboard biz buyers expect from a ThinkPad, but the base models may be the best value. (Hardware options pushed our test unit's price well into Windows power-laptop territory.) Read More…...
80%
notebookcheck.net
Updated:
2016-11-05 08:37:26
Practical and affordable? A couple of months ago, we evaluated Lenovo's entry-level ThinkPad 13, which we found to be a good value overall. Today, we turn our sights to the Chromebook counterpart. Is it a viable alternative to the world of Windows?...
Good great build quality, excellent input devices, long battery runtimes, above-average display for a Chromebook, reasonably priced upgrade, fast CPU and plenty of memory...
Bad as configured, comparable in price to its superior Windows-based counterpart, sluggish eMMC storage in lieu of SSD, restrictive maintenance and upgrades, Chrome OS limitations will be hard to swallow for many business professionals...
Bottom line Lenovo's new ThinkPad 13 Chromebook has most of the fundamental benefits of a ThinkPad going for it. It's practically designed, features a durable yet ergonomic case, boasts terrific input devices, and manages excellent battery runtimes. It's also equippe...
85%
slashgear.com
Updated:
2016-11-05 08:37:26
Want the style and durability of a ThinkPad with the budget-friendliness and speed of a Chromebook? Enter Lenovo's ThinkPad 13 Chromebook, a version of its ThinkPad 13 laptop that runs Google's Chrome OS. High-end Chromebooks have become more common over...
Bottom line A Chromebook is a Chromebook, I've heard some say. They're so simple that it all boils down to Chrome OS, and that is the same no matter which model you pick up. After using many different types of Chromebooks over the years, I can say that's not really t...
0%
pcmag.com
Updated:
2016-11-05 08:37:26
Love 'em or hate 'em, chromebooks derive their appeal from their simple focus on productivity and affordability. When you add a durable design, it's easy to see why chromebooks have gained a foothold in classrooms and businesses alike. To that end, the Le...
Good Sturdy construction, Processor and memory promote speedy performance, Full HD IPS display, Dual-band 802,11ac wireless...
Bad Very expensive for a chromebook, No touch screen, Non-convertible...
Bottom line The Lenovo ThinkPad 13 Chromebook is a powerful Chrome-OS laptop with military-spec durability, but there are plenty of less expensive, high-performing alternatives...
60%
Laptopmag.com
Updated:
2016-11-05 08:37:26
Because of Chrome OS's strong security and simplicity, many companies are embracing the web-centric platform for their employees. In the past few months, we've tested a number of laptops that are part of Google's Chrome for Work initiative, which adds sec...
Good Two USB Type-C ports, Great keyboard, Long Battery Life...
Bad Lousy display, No TrackPoint, Not as durable as competition...
Bottom line The Lenovo ThinkPad 13 Chromebook's comfortable keyboard and long-lasting battery make a great work machine, but the display isn't vivid...
80%
pcmag.com
Updated:
2016-11-05 08:37:26
Small-to-medium business (SMB) workers and college students have similar needs with regards to the laptops they carry around every day. Light weight, long battery life, a durable build, a comfortable keyboard, and compatibility with existing apps are prim...
Good Thin and light, Affordable, Comes with Windows 10 Pro, Comfortable keyboard, Mil-Spec rugged, Bright screen...
Bad Ethernet connectivity requires an adapter...
Bottom line The Lenovo ThinkPad 13 is an inexpensive rugged laptop with all-day battery life; it's a fine choice whether you're buying it for a college student or a small business...
80%
networkworld.com
Updated:
2016-11-05 08:37:26
Even though gadgets like virtual reality and augmented reality are the “it things” in the technology space, there are still systems coming out that let you do normal things like computing, web browsing and movie watching / book reading.Here's a quick ro...
80%
notebookcheck.net
Updated:
2016-11-05 08:37:26
The perfect entry-level ThinkPad? Lenovo's new ThinkPad 13 is primarily targeted at the educational sector. The Ultrabook is supposed to combine a compact chassis with familiar ThinkPad qualities but also stay much more affordable than the business models...
Good very good keyboard, modern ports including USB Type-C, good battery runtimes, decent FHD-IPS panel, very quiet, good performance, no PWM...
Bad only one year warranty, no keyboard illumination, USB Type-C only Gen 1, tricky maintenance, low color space coverage, lid could be sturdier, fan frequently starts spinning without reason...
Bottom line You will have to make compromises in terms of the case. The stability of the base unit is still good, but the display in particular is susceptible to pressure and twisting attempts. The hinges are not taut enough, either, and they cannot prevent display b...
86%
notebookreview.com
Updated:
2016-11-05 08:37:26
Notebook manufacturers are in an unenvious position these days, what with the ubiquity of tablets, so introducing the Ultrabook sub-faction was a smart move as they've gotten thinner and lighter while still maintaining their edge in performance over their...
Good Affordable for an Ultrabook, Tough, attractive, quality build, Super speedy SSD...
Bad Performance skews to the lower end, Mediocre display, Heavy for an Ultrabook...
Bottom line In terms of performance, the base model of the Lenovo ThinkPad 13 will get enterprise users where they need to go, so long as their line of work doesn't involve particularly heavy lifting (e.g. graphics or video editing). And while that may not sound like...
73%
notebookcheck.net
Updated:
2017-04-05 03:45:35
A worthy successor? Following Lenovo's delivery of a good outcome in the business sector with its ThinkPad 13 last year, the manufacturer now sends the successor based on Kaby Lake CPUs into the race. We examined whether Lenovo is successful and has liste...
Good functional design, high system performance, fast SSD (512 GB), good input devices, backlit keyboard, satisfactory battery life, moderate noise polution, bright, viewing angle stable screen, USB Type-C, docking port (OneLink+)...
Bad slow SD card reader, no SmartCard reader, tight color space coverage, USB Type-C only Gen.1, 12-month warranty, casing gets warm during load...
Bottom line Lenovo's ThinkPad 13 (2017) is a solid entry-level business laptop. The performance of the laptop justifies its purchase price of 1230 Euros (~$1329). Buyers get a fast Intel Core i7-7500U that can develop a big part of its potential even during load (no...
87%
pcmag.com
Updated:
2017-04-24 01:08:52
For a small business or sole proprietorship, you need a business laptop that offers durability, reliability, and staying power. The Lenovo ThinkPad 13 (starting at $699; $745.99 as tested) does that, and does so with a timeless style. The second-gen model...
Good 12+ hours of battery life, MIL-STD 801G rated, USB-C port, Best keyboard among SMB laptops...
Bad A bit pricey for an entry-level system, Ethernet connectivity requires an adapter...
Bottom line The second generation of the Lenovo ThinkPad 13 is stylish, durable, and lasts more than 12 hours on a full charge. It's the laptop to get for your small business or home office...
80%
notebookcheck.net
Updated:
2017-04-27 02:01:03
Entry-level update. Intel's Kaby Lake platform has been appearing on more and more notebooks, and now Lenovo has updated the ThinkPad 13 with the 7th Generation processors. Does the new platform bring enough of a performance increase to warrant an upgrade...
Good excellent input devices, ample port selection, long battery life, quiet operation, quick and accurate fingerprint reader...
Bad no Thunderbolt, expensive for the specs, keyboard not backlit...
Bottom line The ThinkPad 13 sits in a good spot. The feature set retains many outstanding points of its more mature ThinkPad brothers, the T and X series. The keyboard is among the best available, the battery life is good enough for a full work day, and performance i...
88%
gottabemobile.com
Updated:
2017-05-06 01:36:49
By all estimates, Windows 10 has done a lot to restore the public's confidence in the PC. At the very least, it's provided a stable platform for Microsoft's hardware partners to build great machines. Lenovo has certainly taken advantage of this opportunit...
Bottom line Routines are nice. We do things over again until they become second nature because they're comfortable for us. Squeaky wheels get the grease, wheels that stay silent get some subconscious appreciation. Lots of people say that the ThinkPad line is stale. T...
0%
techaeris.com
Updated:
2017-10-09 01:26:49
Lenovo has recently released another Chromebook to add to their collection of laptops that are decently specced and get the job done with an inexpensive price for those business folks, students, or families who just need a laptop to get by. I got a chance...
Good The display is enough for those that don't need much. Sound quality is awesome. Performance was more than enough to keep me happy...
Bad Material used for the Chromebook had an issue with picking up oils from my hands and fingers and was too noticeable and a little annoying. Camera was ok, but not the best...
Bottom line So, at the end of all this, the Lenovo ThinkPad 13 Chromebook was an excellent laptop that should fit just about anyone's needs if you're not looking to do much. The base price is pretty good, but you could be spending a bit more than some other laptops j...
46%
techaeris.com
Updated:
2017-10-09 01:26:49
There's no question that laptops are getting smaller, thinner, lighter, and more powerful. Our Lenovo ThinkPad 13 review takes a look at a thin and light ultrabook with Mil-Spec durability standards. Read on to find out what we thought about the ThinkPad...
Good Sharp, clear screen with little glare, long battery life, solid build. Affordable price point, especially with the current promotional pricing...
Bad It would be nice to have backlit keyboard and touchscreen options...
Bottom line Lenovo has another winner with the ThinkPad 13 ultrabook. Not only is it light, thin, and well constructed, the sharp screen, quick performance, long battery life, and customization options should meet the needs for business users and students alike.Lenov...
48%
neowin.net
Updated:
2018-07-10 17:11:15
Last year, I reviewed the second-generation Lenovo ThinkPad X1 Tablet. I gave it an 8/10, but while I loved the machine as a whole, it definitely had its shortcomings. Most notably, the performance of the Y-series processor was subpar, and the kickstand...
Bottom line As is always the case with a ThinkPad X1 PC, I think that the Tablet is best in its class. It finally has a proper kickstand and a proper CPU for it to compete with the big boys. The most notable Windows 10 tablet on the market is probably Microsoft's Sur...
90%
notebookcheck.info
Updated:
2016-11-05 08:37:26
Prático e acessível? Há uns dois meses, avaliamos o Lenovo ThinkPad 13 de gama baixa, o qual achamos que era um bom aparelho no geral. Hoje damos uma olhada na sua contraparte Chromebook. Será uma alternativa viável para o mundo do Windows?...
Good Ótima qualidade de construção, Excelentes dispositivos de entrada, Longas durações da bateria, Tela acima da média para um Chromebook, atualização com preço razoável, CPU veloz e muita memória...
Bad Tal como está configurado, comparável em preço com a sua contraparte superior baseada em Windows, Armazenamento eMMC lento em vez de SSD, Manutenção e atualizações restritivas, As limitações do Chrome OS serão difíceis de engolir para muitos profissionais...
85%
notebookcheck.info
Updated:
2016-11-05 08:37:26
O ThinkPad de nível de entrada perfeito? O novo ThinkPad 13 da Lenovo está destinado principalmente para o setor da educação. O Ultrabook supostamente combina um chassi compacto com qualidades já conhecidas do ThinkPad, mas também é muito mais acessível d...
Good Teclado muito bom, portas modernas incluindo USB Type-C, Boas durações da bateria, Bom painel FHD-IPS, Muito silencioso, Bom desempenho, Sem PWM...
Bad Apenas um ano de garantia, Sem iluminação de teclado, USB Tipo-C apenas Gen 1, Manutenção complicada, Baixa cobertura do espaço de cores, A tampa poderia ser mais rígida, A ventoinha começa a girar sem motivo...
86%
pconline.com.cn
Updated:
2016-11-05 08:37:26
在本年度CES大会上,有很多公司都发布了自家的全新产品,其中联想自然也不甘落后,发布了ThinkPad 13这款笔记本。这款以轻薄为卖点的商务本搭载了第六代英特尔酷睿处理器, 内存最高支持 16GB DDR4 ,硬盘可配 512GB SSD ,支持全尺寸 HDMI ,含 USB3.0 和 USB Type-C 接口,这使它无论在性能或者扩展性方面都无懈可击。此外,我们熟悉的那个ThinkPad范的小红点设计也依然会存在。看来ThinkPad在与时俱进和延续经典中找到了平衡。接下来就跟着小编先去看看它的真容...
Bottom line 作为一款主打商务的笔记本,ThinkPad 13很好地诠释了轻薄、便于携带这一点。而且在配置方面也丝毫没有因为机身尺寸有所影响,相信全新的英特尔第六代酷睿处理器已经可以帮助很多人完成手中的工作,这一点非常出色。从ThinkPad 13上面我们看到了联想对于ThinkPad这个品牌的改变与创新,但是在一些细节之处还是保留了老ThinkPad的设计,这是一种经典的传承也是时代的进步。...
0%
notebookcheck-cn.com
Updated:
2017-03-08 04:30:01
实用且实惠? 几个月之前,我们测试了入门级的ThinkPad 13,它的表现十分不错。今天,来到我们实验室的则是它的Chromebook版本。它可以成为Windows世界的一个替代吗?» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top 1...
Good 优异的工艺品质, 出色的输入设备, 长电池续航, 对于Chromebook来说屏幕品质十分优秀,价格合理的升级选项, 高速处理器和大量的内存...
Bad 我们所测试的型号售价和表现更好的Windows机型相似, eMMC存储相比固态硬盘十分迟缓, 有限的可维护性和升级空间, Chrome OS的自身限制对于商务用户来说十分难以解决...
85%
notebookcheck-cn.com
Updated:
2017-03-08 04:30:01
完美的入门级ThinkPad? 联想最新的ThinkPad 13主要面向教育用户。这台超级本结合了紧凑的设计和ThinkPad系列一贯的高品质,售价相比商务机型更加实惠。联想在成本控制上做的合理吗?» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本...
Good 非常优秀的键盘, 最新接口,包括USB-C, 优秀的电池续航, 不错的全高清IPS屏幕, 非常安静, 优秀的性能, 无屏幕闪烁...
Bad 仅一年质保, 无键盘背光, 仅支持第一代USB-C, 维护升级有些困难, 低色域覆盖, 屏幕上盖坚固度略差, 风扇时常无故开始旋转...
86%
newhua.com
Updated:
2017-03-15 03:05:20
导语:联想ThinkPad 13是一款售价低廉的笔记本电脑,无论是日常办公、家用还是在学校中使用,它都非常适合。联想ThinkPad 13的起售价为600美元,虽然它的入门级组件不能够为你带来强大的性能,但是它的整体设计非常吸引人,包括舒适的ThinkPad键盘以及丰富的功能。优点:联想ThinkPad 13包含很多的优点,包括舒适的键盘、1080p磨砂屏幕、丰富的端口选择、轻薄而坚固耐用的机身以及一系列的升级选项。缺点:触控板的表现有点不稳定,键盘也不支持背光。初印象:联想ThinkPad 13是一款旅...
Good 联想ThinkPad 13包含很多的优点,包括舒适的键盘.1080p磨砂屏幕.丰富的端口选择.轻薄而坚固耐用的机身以及一系列的升级选项。...
Bad ThinkPad有一个醒目的特征,它的辨识度非常高,那就是镶嵌在键盘中央的一个小红点――TrackPoint,它的表现很好,可以引导光标在屏幕上来回走动。但是,ThinkPad 的小红点与键盘的按键几乎是持平的,这使得用户很难通过手指触摸去找到它。...
Bottom line 联想ThinkPad 13拥有坚固耐用的机身,出色的键盘,1080p显示屏以及丰富的端口选择,它的性能不是非常强劲,但是好在它的售价低廉。简而言之,联想ThinkPad 13是一款性价比相当高的商务笔记本电脑,它非常适合上班或者是上学使用。分享到相关报道联想发布Yoga 720和Yoga 520笔记本电脑配备独显2017-02-27联想Moto G5和Moto G5 Plus真机照和硬件配置曝光2017-02-16联想Miix 320二合一设备曝光 配全高清显示屏支持LTE连接2017-02-14联想发布...
0%
notebookcheck-cn.com
Updated:
2017-05-12 03:26:39
入门级更新。 英特尔的Kaby Lake平台已经配备在了越来越多的笔记本电脑中,现在联想为ThinkPad 13升级到了第七代处理器。这个新平台可以带来足够的性能提升,达到更新换代的目的吗?» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑To...
Good 出色的输入设备, 丰富的接口配备, 长电池续航, 安静的运行...
Bad 无Thunderbolt接口, 性价比较低, 键盘无背光...
85%
notebookcheck.se
Updated:
2016-11-05 08:37:26
Den perfekta instegsmodellen? Lenovos nya ThinkPad 13 är främst riktad mot utbildningssektorn. Den är tänkt att kombinera ett kompakt chassi med välkända ThinkPad-kvaliteter, samtidigt som den är billigare än företagsmodellerna. Funkar konceptet eller spa...
Good mycket bra tangentbord, moderna portar inklusive USB C, bra batteritid, skaplig IPS-panel, mycket tyst, bra prestanda, ej PWM...
Bad bara ett års garanti, ingen tangentbelysning, USB Typ C endast Gen. 1, krångligt underhåll, begränsad färgrymd, locket kunde vara mer stadigt, fläkten startar ibland utan anledningt...
86%
kuzniewski.pl
Updated:
2016-11-05 08:37:26
Lenovo od dłuższego czasu nie ma w ofercie biznesowego laptopa w rozmiarze 13 cali. Ostatnią taką poręczną maszyną był ThinkPad Edge E330 oparty na procesorach Intel Core drugiej generacji. Chiński gigant zauważył jednak, że dla wielu profesjonalistów pos...
Good matowa matryca IPS Full HD, SSD w standardzie, porty USB typu C i OneLink, wygodna klawiatura, bardzo wysoka kultura pracy, długi czas pracy na baterii, lekka, smukłą i solidna obudowa...
Bad brak w opcji podświetlenia klawiatury...
Bottom line ThinkPad 13 to bardzo udany powrót Lenovo do świata biznesowych notebooków w rozmiarze 13 cali. W bardzo atrakcyjnej cenie otrzymujemy komputer, który można by zaliczyć do serii E, ale kilka elementów wyposażenia, np. złącze OneLink+, sprawia, że może być...
79%
notebookcheck.pl
Updated:
2016-11-05 08:37:26
03/06/2016Według producenta ThinkPad 13 został stworzony jako pomoc naukowa do szkół ale nic nie stoi na przeszkodzie temu, by traktować go jako laptop biurowy. Notebookcheck przetestował wersję z matrycą FHD typu IPS (13,3"), procesorem i5 i systemem Wi...
Bottom line ThinkPad 13 to ciekawy laptop. Jest to ultrabook z najnowszymi podzespołami, w teście którego nie ujawniła się żadna wada o dużym ciężarze gatunkowym. Ma całkiem niezłą matrycę Full HD typu IPS (z tym że do pracy pod gołym niebem przydałaby się większa ja...
86%
pcformat.pl
Updated:
2017-02-02 01:42:31
WyposażeniePodstawowe elementy laptopa to procesor Core i3-6100U, 4 GB pamięci DDR3-2133, a także dysk SSD SATA o pojemności 192 GB. Gdyby komuś zależało na mocniejszej konfiguracji, dostępne są wersje z Core i5, pamięcią 8 GB i dyskiem 256 GB.Cechą wspól...
90%
purepc.pl
Updated:
2017-10-31 01:50:50
W poniższym zestawieniu zdecydowałem się umieścić dziesięć ultrabooków. Będą to modele w przeróżnych półkach cenowych od różnych producentów. Starałem się nikogo nie faworyzować, toteż nie będzie sytuacji, że większość asortymentu będzie prezentowana pod...
0%
notebookcheck-tr.com
Updated:
2016-11-05 08:37:26
Mükemmel giriş seviyesi ThinkPad? Lenovo'nun yeni ThinkPad 13 modeli daha çok eğitim sektörünü hedefliyor. Ultrabook alışıldık ThinkPad kalitesini kompakt bir kasa içerisinde iş cihazlarına göre daha ucuz kalarak sunmayı başarıyor...
Good Çok iyi klavye, USB Type-C dahil olmak üzere modern bağlantı noktaları, Çok iyi batarya süreleri, Makul FHD-IPS ekran, Çok sessiz, İyi performans...
Bad Sadece bir yıl garanti, Klavye aydınlatması yok, USB Typce-C sadece Gen 1, Zorlu bakım, Düşük renk kapsamı, Ekran kapağı daha dayanıklı olabilir, Fan sebepsiz yere çalışmaya başlıyor...
86%
win-tab.net
Updated:
2016-11-23 04:57:17
こんにちは、ウインタブ( @WTab8 )です。実機レビューです。でもいつもとは違っていて、今回は自分で購入した製品がレビュー対象です。ThinkPad推しの私が予算が不足している状態で購入に踏み切った「Lenovo ThinkPad 13」です。この製品はThinkPadシリーズのモバイルノートの中では最も低価格なものですが、しばらく使ってみた感想はこの記事のタイトルにあるとおり。まったくもう、ラオウじゃないんだから…。OS: Windows 10 Home/Pro 64ビット / Windows 7...
Bottom line Lenovo ThinkPad 13はLenovo直販サイトで販売中で、価格はCore i7-6500U/8GB/512GB SSD/FHD: 159,840円Core i5-6200U/8GB/128GB SSD/FHD: 113,400円Core i3-6100U/4GB/128GB SSD/HD: 86,940円Celeron 3855U/4GB/128GB SSD/HD: 69,660円というのが定価ベースですが、ウインタブ的にはLenovoの直販サイトは定価で買ってはいけない、ということになって...
0%
thehikaku.net
Updated:
2016-11-23 04:57:17
ThinkPad 13は、価格が非常に安い13.3型のThinkPadシリーズ・モバイルノートパソコンです。Celeronなら6万円台、Core i3でも7万円台から購入することが可能です。安いからと言って、品質が悪いわけではありません。キーボードは打ちやすく、液晶もフルHD IPSパネルを選択できます。バッテリー駆動時間もほどほどあり、ボディも比較的薄いです。フラグシップモデルのThinkPad X1 Carbonと比較しつつレビューします。公式サイト: レノボショッピング(ThinkPad 13)6万...
Bottom line 以上が、ThinkPad 13のレビューです。6万円台から購入できるThinkPadシリーズのモバイルノートパソコンです。重量はやや重く、外観もやや安っぽさを感じる部分もありますが、キーボードは打ちやすいですし、フルHD IPS液晶を選択すれば、画面も見やすいです。バッテリーも標準的ですし、ボディもまあまあ薄いです。メモリ交換を自分で出来る点や、USB Type-Cポートが搭載されている点も嬉しいです。OneLink+にも対応しています。高い製品は必要ないけれど、標準的な機能はしっかり使えるPCが欲しい方...
0%
coolenjoy.net
Updated:
2017-03-14 01:47:17
제품 소개1992년 IBM에서 시작된 싱크패드는 Windows 계열 랩톱으로는 끝판왕, 대장이라 부를 수 있는 몇 안되는 브랜드중 하나이다.국내에서는 2000년도 초반 LG의 라이센싱으로 LG-IBM Thinkpad가 선보인적 있으며, 2005년부터는 레노버에서 인수하여그 명성을 잇고 있다.씽크패드는 뛰어난 성능, 우수한 휴대성, 그럼에도 불구하고 튼튼한 내구성을 바탕으로 약 20여년의 세월동안 발전해온울트라나브 시리즈 키보드 & 씽크패드의 마스코트 트...
0%
straitstimes.com
Updated:
2016-11-23 04:57:17
I associate Lenovo's ThinkPad laptops with rugged work machines built for professionals.I find them to be reliable performers that offer many useful features. But I would hesitate to describe them as affordable.On the other hand, the new ThinkPad 13provid...
Bottom line With its long battery life and decent performance, the ThinkPad 13 is ideal for students and professionals on a budget...
80%
axiang.cc
Updated:
2017-12-14 02:19:11
(本文同步發表於 T客邦 )隨著電腦硬體價格日趨親民,愈來愈多使用者傾向選擇筆電來取代桌機,一方面是性價比可以接受,另一個重點當然就是看重其方便攜帶的特性。不過目前市場上偏入門價位的筆電,螢幕多半以 14 吋以上、甚至是 15.6 吋為主,體積與重量通常較笨重,坦白說帶出門其實還挺累人的。若是將選購目標放在 13.3 吋以下、走輕薄路線的 Ultrabook,價位往往高不可攀,這對重視 CP 值,同時又希望筆電能真正發揮高度可攜性的使用者來說,實在有點兩難!如果你正在為上述的問題而困擾,那不妨可以關注一下...
Bottom line 整體來說,ThinkPad 13 從規格和功能面來看,「高 CP 值」毫無疑問是最大優勢。學生族群或初入職場的上班族,若想要用合理的價格購買一台功能完備、體積輕薄好攜帶、後續硬體擴充的彈性也高的機種,ThinkPad 13 可說是相當適合的選擇。圖:ThinkPad 13 主打高 CP 值以及輕薄好攜帶的特色,功能性的表現也是可圈可點!除此之外,ThinkPad 13 同樣也保有 ThinkPad 高耐用、高穩定性、高可靠性「三高」的優良傳統,後續除了好保養外,也不用擔心很快就得換機。最值得提的是,透過聯...
0%
techbang.com
Updated:
2018-08-25 18:20:26
隨著電腦硬體價格日趨親民,愈來愈多使用者傾向選擇筆電來取代桌機,一方面是性價比可以接受,另一個重點當然就是看重其方便攜帶的特性。不過目前市場上偏入門價位的筆電,螢幕多半以 14 吋以上、甚至是 15.6 吋為主,體積與重量通常較笨重,坦白說帶出門其實還挺累人的。若是將選購目標放在 13.3 吋以下、走輕薄路線的 Ultrabook,價位往往高不可攀,這對重視 CP 值,同時又希望筆電能真正發揮高度可攜性的使用者來說,實在有點兩難!如果你正在為上述的問題而困擾,那不妨可以關注一下聯想所推出的 ThinkPa...
0%
axiang.cc
Updated:
2019-11-22 23:19:27
(本文同步發表於 T客邦 )為專業用途打造的「商用筆電」因為更好的硬體用料、更可靠系統穩定性而受到商務人士的青睞,不過一分錢一分貨,商用筆電往往與「高價」劃上等號!其實,市面上還是有不少產品能滿足精打細算的消費者,或是看重成本管控的企業主。談到兼顧「主流效能」與「性價比」的商務筆電,大家肯定不會忘記聯想旗下知名的「ThinkPad L」系列。在 ThinkPad 家族中,L 系列產品可說是當中最平易近人的系列!怎麼說呢?除了產品適用於大多數的企業與商務族群外,重點是價位很佛心,並同時保...
Bottom line 2018 年新款的 ThinkPad L380 雖隸屬於 ThinkPad L 系列,但實際上卻是輕薄入門款機種 ThinkPad 13 系列精神的繼承者(也就是 ThinkPad 13 的第三代啦!),因此我們可以從 L380 身上看到不少 ThinkPad 13 的特色,像是螢幕採 13.3 吋規格,讓機身得以大幅輕薄化,不僅厚度縮減了 5mm 左右,更減重近 500g 之多,相較於原先的 ThinkPad L 系列,更能滿足隨身攜帶的需求!當然,ThinkPad 13 的高 CP 值優良傳統也在 T...
0%
digit.in
Updated:
2017-01-20 01:20:00
The Thinkpad line of laptops has been synonymous with business users, creative professionals and as enterprise laptops. However, currently the entire Thinkpad line is offered in larger 14-inch or 15.6-inch display options. So, in order to bring something...
Good Signature Thinkpad keyboard, 8 Hour battery life, Smart pricing, Well built...
Bad Display could have been better...
Bottom line The Thinkpad 13 is a very practical laptop, which has been designed to be an everyday ultrabook and it serves this purpose well. However, it's for those who want the Thinkpad brand only. If not, the Asus Zenbook Flip offers better value for your money...
73%
gadgets.ndtv.com
Updated:
2017-02-01 03:27:59
Lenovo's ThinkPad laptops usually make for excellent workhorses for students or even professionals who prioritise productivity. The hallmark feature for us has always been the ergonomic ThinkPad keyboards which are hard to beat.The ThinkPad 13 is a new mo...
Good Excellent keyboard, Very good battery life, Compact size, sturdy build, Good audio quality through the speakers...
Bad No backlit keyboard, Display brightness/resolution could be better, Weak SSD write speed...
Bottom line While you won't be able to pick this specific model up right now, we're told that refreshed ThinkPad 13s with Intel's Kaby Lake CPUs are only a few weeks from hitting our shores. You can expect the price range to be from Rs. 62,000 to Rs. 75,000, dependin...
70%
bgr.in
Updated:
2017-03-14 01:47:17
Lenovo's ThinkPad range of laptops are quite popular among professionals and enterprise users who primarily want one for productivity. The ThinkPad 13 is one of the latest notebooks to make its way to India with a focus on enterprise users. Priced at Rs 6...
Bottom line The ThinkPad 13 is one of the interesting laptops in the Rs 65,000 price range that I have reviewed so far. Right from smooth performance, to the comfortable keyboard and a good battery life, the ThinkPad 13 is an ultrabook one could want for hours of wor...
80%
jalantikus.com
Updated:
2017-11-22 04:04:51
Di tengah persaingan smartphone yang begitu tinggi, Lenovo tetap membuat satu kejutan yang berbeda dengan menghadirkan jajaran laptop dan komputer desktop. Yup, hari Kamis tanggal 12 Mei 2016 kemarin, Lenovo kembali memperkenalkan produk terbarunya dari...
0%