location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad 11e Intel® Celeron® N3160 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11e
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20GB001CMB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:20:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad 11e Intel® Celeron® N3160 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® N3160 1.6 GHz
  • - 29.5 cm (11.6") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 400
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 42 Wh 11.5 h 45 W
  • - Windows 10 Home 64-bit
Warranty: 1 Year Depot
Long product name Lenovo ThinkPad 11e Intel® Celeron® N3160 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of Lenovo ThinkPad 11e Intel® Celeron® N3160 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11.6" LED HD (1366x768), Intel Celeron N3160 (2M Cache, 1.6GHz), 4GB DDR3L 1600MHz, 128GB SSD, Intel HD Graphics 400, Gigabit Ethernet, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.0, Windows 10 Home 64-bit
More>>>
Lenovo ThinkPad 11e Intel® Celeron® N3160 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of Lenovo ThinkPad 11e Intel® Celeron® N3160 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rugged Construction
A rubber bumper around the top cover absorbs the force of side bumps. The corners are 50 percent stronger, to reduce damage when dropped at an angle. The bezel is thicker, to protect the LCD panel, and a stronger rear cover reduces accidental LCD damage. The hinges and brackets have been strengthened, to last 50,000 cycles and to withstand more force to the cover. Reinforced ports and a reduced gap between anchored keys help prevent accidental damage from a bored child's exploring fingers. This is one tough machine.

MIL-SPEC Tested
Military-specification testing validates the ruggedness, durability, and quality of ThinkPad products by testing against eight parameters: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, and dust.

ThinkVantage Active Protection System (APS)
For models with traditional hard drives, an accelerometer detects movement and stops the drive when a fall or similar event is detected. Rubber mounts are used for the hard disk drive (rather than rails) and the HDD connector is not rigidly attached to the board, so the connector absorbs shock and impact and protects against system damage.

Intel® Education Software
ThinkPad 11e can be configured with a suite of education software titles, including Kno Textbooks, ArtRage, and Classroom Management. Intended for use by students and educators alike, the software enables critical thinking, problem-solving, collaboration, communication, and managed focus, truly creating a 21st century learning environment.

Fast Data Transfer
Move data between the 11e and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies and backward-compatible with USB 2.0.

Integrated HD Webcam
The low-light-sensitive, 720p HD webcam with face-tracking, plus dual digital-array microphones, will help you enjoy web conferences or online video chats like you're really there.

Stereo Speakers with Dolby® Advanced Audio™
This suite of audio technologies enables your ThinkPad to deliver a crisp, clear surround sound experience over its built-in stereo speakers. The technology increases audio clarity for VoIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos. Enjoy an immersive surround sound experience whether listening to a lecture or kicking back with a movie.

Powered USB Port
Enjoy the benefits of an always-on port, charging your USB devices without having to turn on your laptop.

HDMI Output
For easy connection to a television or other display.

Short summary description Lenovo ThinkPad 11e Intel® Celeron® N3160 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Lenovo ThinkPad 11e Intel® Celeron® N3160 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad 11e, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad 11e Intel® Celeron® N3160 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Lenovo ThinkPad 11e Intel® Celeron® N3160 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad 11e. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3160, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3160
Processor cores
4
Processor threads
4
Processor boost frequency
2.24 GHz
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Stepping
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
640 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
12.0
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Trial software
McAfee LiveSafe
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR2KP
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91831
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
42 Wh
Battery life (max)
11.5 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
300 mm
Depth
210 mm
Height
22.3 mm
Weight *
1.5 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
Intel segment tagging
Education, Industrial
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 06:11:41
Uk has collected 5 expert reviews for Lenovo ThinkPad 11e Intel® Celeron® N3160 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetguy.com.au
Updated:
2017-05-04 07:33:21
If you're a little worried about what the kids might do to a cheap laptop, it might be time to consider something made to withstand their school life.Bringing it back to what machines were like when the government was still paying for them (grumble now)...
Good Built like a tank; Great screen; Hybrid hinge means the Yoga 11e can turn into a tablet, albeit a heavy one; Excellent keyboard; Comes with an onscreen pen that clips into a USB port; Decent battery life;...
Bad Expensive (you're paying for the high-grade durability); Bizarrely low-speed processor; Screen could be a better resolution;...
Bottom line There aren't many machines like the Yoga 11e, because while you can find a whole swathe of laptops made for students, finding one that can survive a drop, a fall, a tumble, and an incident that would make any other computer flat out break is a little diff...
70%
au.pcmag.com
Updated:
2018-04-25 02:39:35
Engineered to withstand accidental drops, spills, and sudden shock, the Lenovo ThinkPad 11e Chromebook ($341.05 as tested) is a good match for the classroom or for users who spend lots of time on the road. Powered by a quad-core Intel Celeron CPU and 4GB...
Good Rugged construction, Roomy keyboard, Solid performance, Good battery life in testing...
Bad Slightly heavy, No touch screen...
Bottom line The Lenovo ThinkPad 11e Chromebook is a Celeron-powered, Chrome-based laptop built to endure the rigors of the classroom...
80%
ausdroid.net
Updated:
2019-11-28 23:31:20
ChromeOS is a bit of a favourite amongst many of the writers at Ausdroid, and as a result, Chromebooks are also something we are very interested in. With Android Apps launching in beta on select Chromebooks it won‘t be long until everyone can enjoy their...
Bottom line With ChomeOS evening the playing field for OEMs building Chromebooks those manufacturers can either just pump out a device or choose to try and do something special that may differentiate them in the market. With the ThinkPad Yoga 11e Gen 3 Chromebook, I...
0%
notebookcheck.net
Updated:
2017-05-04 07:33:21
Quiet and cool. Lenovo's ThinkPad Yoga 11e is designed for schools, which means the device is pretty sturdy. Such a notebook should have long battery runtimes – but the Yoga 11e is only average in this category...
Good Bright, high-contrast IPS display, Gets hardly warm, Always quiet, Fast 7,200 rpm hard drive, Large maintenance hatch, Good input devices...
Bad Average battery runtimes, Only 12 months warranty...
Bottom line Thinkpad Yoga 11e. Test model courtesy of Notebooksandmore.deLenovo's ThinkPad Yoga 11e is an 11.6-inch convertible that is primarily designed for schools, which means the construction is correspondingly very sturdy. The Bay Trail Celeron processor is pow...
80%
pcmag.com
Updated:
2017-05-04 07:33:21
Peanut butter and chocolate. Batman and Robin. Jeans and a T-shirt. Some things were just meant to go together. Lenovo wants to add a new pairing to the list: Chromebook and Yoga. The education-oriented Lenovo ThinkPad Yoga 11e Chromebook takes...
Good Fantastic convertible design. Ruggedized design and solid construction. Highquality InPlane Switching (IPS) touch display. Bestinclass keyboard.
Bad Much more expensive than competitors. Performance doesn't stand out. USB 2.0 and USB 3.0 ports are the same color...
Bottom line The education-oriented ThinkPad Yoga 11e blends the typical Chromebook with Lenovo's best design, and beefs it up to survive the trials of school life. It's one of the best models we've seen, but it's also one of the most expensive...
80%
Laptopmag.com
Updated:
2017-05-04 07:33:21
When you think about ThinkPad, you might picture businesspeople typing up quarterly reports. But, as it turns out, many of them are using the laptops to work on book reports. Lenovo has long targeted the student market with its durable 11-inch ThinkPads...
Good Wide viewing angles, Durable design, Springy keyboard...
Bad Short battery life, Mediocre Performance, Weak audio...
Bottom line The ThinkPad Yoga 11e Chromebook combines a versatile and sturdy flip design with a comfy keyboard, but we'd like more battery life...
60%