Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L460 Notebook 35.6 cm (14") 1366 x 768 pixels 6th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L460
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20FU003FMS
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7534
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad L460 Notebook 35.6 cm (14") 1366 x 768 pixels 6th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of Lenovo ThinkPad L460 Notebook 35.6 cm (14") 1366 x 768 pixels 6th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

14" LED HD 1366 x 768, Intel Core i5-6200U (3M Cache, 2.3 GHz), 4GB DDR3L, Intel HD Graphics 520, 180GB SSD, WLAN 802.11 ac/a/b/g/n, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkPad L460 Notebook 35.6 cm (14") 1366 x 768 pixels 6th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of Lenovo ThinkPad L460 Notebook 35.6 cm (14") 1366 x 768 pixels 6th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

Enhanced Graphics Performance
Visuals look great on the ThinkPad L460, thanks to the optional powerful AMD Exo Pro Radeon R5 discrete graphics chip. Whether you’re assembling video presentations, editing product photos, or kicking back with a movie, the L460 fits the bill.

Thin and Light Design
At just 24.3mm thick and weighing in at as little as 1.9kg, depending on the feature set, the L460 is a great choice for on-the-go professionals.

Long Battery Life
At **up to 8.7 hours of battery life, the L460 will keep your business online even when plug-in power is not on tap.

Business-Class Security
Available with fingerprint reader, this laptop lets you use biometrics for login, so the swipe of your finger becomes your password. Intel® security features and vPro options step up protection and enhance manageability when deploying upgrades. And a Trusted Platform Module (TPM) chip further encrypts your critical information.

Ultra Durable and MIL-SPEC Tested
The L460 meets 12 US military-spec tests for ruggedness, durability, and quality: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, and dust. In addition, innovative roll-cage technology and glass-fiber reinforced plastic add extra strength and rigidity.

Robust Connectivity
Despite being thin and light, the L460 has the ports you need – including legacy ports – to connect to the devices you need to get the job done.

Plenty of Storage
With multiple storage options – up to 1TB HDD or up to 256GB SSD, just to name two – you’ll have plenty of room to store your largest files.

Short summary description Lenovo ThinkPad L460 Notebook 35.6 cm (14") 1366 x 768 pixels 6th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad L460 Notebook 35.6 cm (14") 1366 x 768 pixels 6th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L460, 6th gen Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 180 GB

Long summary description Lenovo ThinkPad L460 Notebook 35.6 cm (14") 1366 x 768 pixels 6th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad L460 Notebook 35.6 cm (14") 1366 x 768 pixels 6th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad L460. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i5-6200U
Processor frequency *
2.3 GHz
Processor boost frequency
2.8 GHz
Processor family *
6th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
180 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
180 GB
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Ports & interfaces
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity (Watt-hours) *
48 Wh
Battery life (max)
12.7 h
Power
AC adapter power
45 W
Certificates
Wi-Fi certified
Yes
Weight & dimensions
Width *
339 mm
Depth *
235 mm
Height
24.3 mm
Weight *
1.9 kg
Technical details
Sustainability certificates
RoHS, ENERGY STAR
Other features
AC adapter included
Yes
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:19:16
Uk has collected 14 expert reviews for Lenovo ThinkPad L460 Notebook 35.6 cm (14") 1366 x 768 pixels 6th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:19:16
Nl heeft 14 proffesionele recensies verzameld voor Lenovo ThinkPad L460 Notebook 35,6 cm (14") 1366 x 768 Pixels Zesde generatie Intel® Core™ i5 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Zwart. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:19:16
Fr a recueilli 14 avis d’experts pour Lenovo ThinkPad L460 Ordinateur portable 35,6 cm (14") 1366 x 768 pixels Intel® Core™ i5 de 6e génération 4 Go DDR3L-SDRAM 180 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:19:15
De hat 14 Expertenmeinungen über Lenovo ThinkPad L460 Notebook 35,6 cm (14 Zoll) 1366 x 768 Pixel Intel® Core™ i5 der sechsten Generation 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Schwarz eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:19:15
Testseek ha raccolto 14 recensioni da parte di esperti per Lenovo ThinkPad L460 Computer portatile 35,6 cm (14") 1366 x 768 Pixel Intel® Core™ i5 della sesta generazione 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Nero e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:19:15
Es ha coleccionado 14 opiniones de expertos para Lenovo ThinkPad L460 Portátil 35,6 cm (14") 1366 x 768 Pixeles 6ª generación de procesadores Intel® Core™ i5 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Negro y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:19:16
Dk har samlet 14 ekspertanmeldelser for Lenovo ThinkPad L460 Notebook 35,6 cm (14") 1366 x 768 pixel 6th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sort og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:19:16
Testseek получил 14 экспертных оценок для Lenovo ThinkPad L460 Ноутбук 35,6 cm (14") 1366 x 768 пикселей Процессор Intel® Core™ i5 6-го поколения 4 GB DDR3L-SDRAM 180 GB Твердотельный накопитель (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Черный, средний экспертный рейтинг составляет 84 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:19:16
Se har samlat in 14 experttester för Lenovo ThinkPad L460 Bärbar dator 35,6 cm (14") 1366 x 768 pixlar 6:e generationens Intel® Core™ i5 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Svart och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Review comments Score
notebookcheck.nl
Updated:
2016-11-05 08:19:15
Lang uithoudingsvermogen. Lenovo's ThinkPad L460 heeft weinig nieuwe features te bieden. De Skylake-processor zorgt voor wat meer rekenkracht en de L440 heeft duidelijk een langere batterijduur. Helaas installeert Lenovo geen docking-poort in de L460-mode...
Good ontspiegeld IPS-scherm, Full-HD-resolutie, snelle SSD, prima batterijduur, uitstekend toetsenbord...
Bad donker scherm, ventilator maakt fluitend geluid, ventilatorbeheer, geen docking-poort...
85%
notebookcheck.biz
Updated:
2016-11-05 08:19:15
Meilleure autonomie. Le ThinkPad L460 de Lenovo ne propose pas beaucoup de nouveautés. Les processeurs Skylake offrent un peu plus de performances tout en permettant d'avoir une autonomie accrue. Malheureusement, lenovo ne propose pas de port pour station...
Good écran IPS mat, résolution Full HD, SSD véloce, bonne autonomie, clavier excellent...
Bad luminosité de l'écran faible, léger bruit des ventilateurs, gestion du système de refroidissement, pas de port pour station d'accueil...
85%
notebookcheck.com
Updated:
2016-11-05 08:19:15
Mehr Ausdauer. Allzu viel Neues hat das Lenovo Thinkpad L460 nicht zu bieten. Die Skylake Prozessoren sorgen für etwas mehr Rechenleistung. In Sachen Akkulaufzeiten legt das L460 deutlich zu. Leider verzichtet Lenovo bei den mit AMD-Grafikkernen bestückte...
Good Matter IPS-Bildschirm, Full-HD-Auflösung, Schnelle SSD, Gute Akkulaufzeiten, Hervorragende Tastatur...
Bad Dunkler Bildschirm, Dezent pfeifender Lüfter, Lüftermanagement, Kein Dockingport...
Bottom line Das Lenovo ThinkPad L460, zur Verfügung gestellt von:Das Lenovo Thinkpad L460 ist der Kategorie Modellpflege zuzuordnen. Während sich vom L440 hin zum L450 einiges getan hat, setzt Lenovo beim L460 auf das gleiche Gehäuse wie beim L450. Neuerungen fin...
85%
notebookcheck.org
Updated:
2016-11-05 08:19:15
Mayor aguante. El Lenovo ThinkPad L460 no ofrece muchas características nuevas. Los procesadores Skylake ofrecen algo mas de potencia de cálculo, y el L440 claramente tiene un mayor aguante de bateíra. Por desgracia, Lenovo no instala puerto de anclaje en...
Good panel mate IPS, Full HD, veloz SSD, buen aguante de batería, teclado soberbio...
Bad pantalla oscura, quedo silbido del ventilador, gestión del ventilador, sin puerto de anclaje...
85%
notebookblog.ru
Updated:
2018-04-07 08:44:45
Это новинка популярной серии ноутбуков Lenovo ThinkPad, легкий (1,9 кг с батареей) 14-дюймовый лэптоп в тонком (менее дюйма толщиной) корпусе. Дизайн ноутбука обеспечивает большую мобильность для бизнес-пользователей. По сравнению с ноутбуками Lenovo пред...
Good Долгое время автономной работы, Наличие SSD, IPS панель...
Bad Плохая игровая производительность, Память DDR3, Сложность апгрейда...
Bottom line Lenovo ThinkPad L460 это по сути обновленная версия ноутбука ThinkPad L450. Он имеет те же корпус, что и модель L450, которая несколько отличается от еще боле ранней версии L440. Обновлению в основном подверглась аппаратная начинка ноутбука В L460 теперь...
0%
Laptopmag.com
Updated:
2016-11-05 08:19:15
Built for small-to-medium-size businesses with big requirements and modest budgets, the ThinkPad L460 offers a great mix of durability, security and usability, all at an affordable price. Starting at $692 ($1,056 as configured), this 14-inch laptop is les...
Good Best-in-class keyboard, Long battery life with extended keyboard, Loud audio...
Bad Thicker and heavier than competitors, jumpy touchpad, no USB Type-C...
Bottom line With a snappy keyboard, sharp screen and long battery life, the ThinkPad L460 is a great choice for small businesses or productivity-centric users...
80%
notebookcheck.net
Updated:
2016-11-05 08:19:15
Longer lasting. Lenovo's Thinkpad L460 does not offer many new features. The Skylake processors provide a bit more computing power, and the L440 clearly has a longer battery life. Unfortunately, Lenovo does not install a docking port in the L460 models fu...
Good matte IPS panel, Full HD resolution, fast SSD, good battery life, superb keyboard...
Bad dark screen, fan whistles quietly, fan management, no docking port...
Bottom line A fast solid state drive ensures a quick running system. Replacing the SSD would be possible. However, the casing has to be opened for this since the laptop does not have a maintenance hatch. The latest model in the ThinkPad L4x0 lineup is also furnished...
85%
computershopper.com
Updated:
2016-12-06 01:15:01
In these uncertain times, it's comforting to see a machine like the Lenovo ThinkPad L460, a throwback to simpler days before laptops had things like touch screens, brushed aluminum finishes and tiny USB ports. The ThinkPad L460 is quintessentially a Think...
Good MIL-SPEC durability, Stellar keyboard, Anti-glare display, Reasonable pricing...
Bad Design may look fusty, to some, No USB Type-C ports, No keyboard backlighting...
Bottom line Ruggedly unglamorous, the ThinkPad L460 is a 14-inch productivity machine that's way more steak than sizzle. (Just make sure you opt for one of its battery upgrades.) Read More…...
80%
notebookcheck.info
Updated:
2016-11-05 08:19:15
Duradouro. O Lenovo ThinkPad L460 não oferece muitos recursos novos. Os processadores Skylake fornecem um pouco mais de poder de cômputo, e o L440 evidentemente tem uma duração de bateria mais longa. Infelizmente, a Lenovo não instala uma porta docking no...
Good Painel IPS mate, Resolução Full HD, SSD veloz, Boa duração da bateria, Excelente teclado...
Bad Tela escura, A ventoinha assobia silenciosamente, Gerenciamento da ventoinha, Sem porta docking...
85%
notebookcheck-cn.com
Updated:
2017-03-08 04:24:54
更持久。 联想ThinkPad L460没有提供很多新功能。Skylake架构处理器带来了略强的运算性能,不过L460的电池续航明显更长。遗憾的是,联想没有为配备AMD显卡的L460机型留出扩展坞接口。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔...
Good 磨砂IPS屏幕, 全高清分辨率, 高速固态硬盘, 优秀的电池续航, 高品质键盘...
Bad 屏幕较暗, 风扇噪音稍大, 风扇控制问题, 无扩展坞接口...
85%
notebookcheck.se
Updated:
2016-11-05 08:19:15
Mer långlivad. Lenovos ThinkPad L460 har inte så många nya funktioner. Skylake-processorerna ökar prestandan lite och L460 har definitivt längre batteritid. Tyvärr har inte Lenovo installerat någon dockningsport i L460-modellerna med grafikkort från AMD...
Good matt IPS-panel, Full HD-upplösning, snabb SSD, bra batteritid, utmärkt tangentbord...
Bad mörk skärm, fläkten visslar lite, fläkthanteringen, ingen dockningsport...
85%
notebookcheck.pl
Updated:
2016-11-05 08:19:15
14/03/2016ThinkPad L460 nie oferuje wiele nowego w porównaniu z poprzednikiem. Niskonapięciowy procesor Skylake nie jest dużo wydajniejszy od stosowanego w ThinkPadzie L450 niskonapięciowego procesora Broadwell. W porównaniu z poprzednikiem znacznie popra...
Bottom line ThinkPad L460 zalicza się do laptopów po liftingu. Ma tę samą obudowę co model L450, który nieco różnił się od L440. Modyfikacje znajdują się wewnątrz obudowy. W L460 zastosowano bowiem procesor Intel Skylake. W testowanym egzemplarzu dodano do niego kar...
85%
notebookcheck-tr.com
Updated:
2016-11-05 08:19:15
Daha uzun kullanım. Lenovo'nun ThinkPad L460 yeni bir özellik sunmuyor. Skylake işlemciler biraz daha fazla işlem gücü sunuyor ve L460 kesinlikle daha uzun batarya ömrüne sahip. Malesef docking istasyonu yok...
Good Mat IPS ekran, Full HD çözünürlük, Hızlı SSD, İyi batarya ömrü, Harika klavye...
Bad Karanlık ekran, Fan sessizce ıslık çalıyor, Fan yönetimi, Docking bağlantısı yok...
85%
jalantikus.com
Updated:
2017-11-22 03:57:41
Di tengah persaingan smartphone yang begitu tinggi, Lenovo tetap membuat satu kejutan yang berbeda dengan menghadirkan jajaran laptop dan komputer desktop. Yup, hari Kamis tanggal 12 Mei 2016 kemarin, Lenovo kembali memperkenalkan produk terbarunya dari...
0%
X