pcauthority.com.au Updated: 2016-11-05 08:43:21
|
Lenovo knows a thing or two about building great business laptops, and the ThinkPad X1 Yoga is no exception. Fusing Intel's Skylake processors with a 14in WQHD display, this hybrid is designed to flit between laptop and tablet modes with ease – and with a...

Lenovo has produced some amazing devices in recent times, so it's no surprise to see it waltz in and do what it does best: produce another brilliant business hybrid. It isn't cheap – even in its most modest specification, the X1 Yoga is a cool $2,299...
|
|
|
Rich, vibrant color. Real black. You don't realize how much you've missed them until they pop up again, as they do on Lenovo's new X1 Yoga. I can't overstate just how much nicer its OLED display looks compared to the cold LCD screens we've grown accustome...

The X1 Yoga belongs on anyone's list for the latest and greatest. Sure, we'd have liked to see the inclusion of USB 3.1 or Thunderbolt 3, but the combination of the X1 Yoga's OLED display and NVMe SSD (plus excellent keyboard, clickpad, and eraserhead) ma...
|
|
|
Rich, vibrant color. Real black. You don't realize how much you've missed them until they pop up again, as they do on Lenovo's new X1 Yoga. I can't overstate just how much nicer its OLED display looks compared to the cold LCD screens we've grown accustome...

The X1 Yoga belongs on anyone's list for the latest and greatest. Sure, we'd have liked to see the inclusion of USB 3.1 or Thunderbolt 3, but the combination of the X1 Yoga's OLED display and NVMe SSD (plus excellent keyboard, clickpad, and eraserhead) ma...
|
|
|
Many of you know me for my CPU, motherboard, and SFF PC reviews, but as of today, I am officially taking over systems and notebooks. I am happy to report that many manufacturers have already sent in their notebooks and gaming systems, and my first noteboo...

Honestly, I found the ThinkPad X1 Yoga to be a refreshing Windows-based notebook experience. If anything, the notebook itself gives Windows 10 a good reputation. The two worked together seamlessly to provide an easy to use, yet fully equipped experience...
|
|
|
Naming IT products can't be easy, especially if you're a storied manufacturer such as Lenovo in an industry where all the obvious names have long since been taken. Even so, keeping track of Lenovo's numerous Yoga-branded convertible hybrids is a headache...

Builtin 4G, Comfortable keyboard, Lengthy onsite warranty, Robust build quality...

Iffy touchpad and touchstick, Screen brightness could be higher, Expensive...

By no means a bad ultraportable laptop, but the X1 Yoga isn't quite good enough to fully justify its high price...
|
|
|
Lenovo knows a thing or two about building great business laptops, and the ThinkPad X1 Yoga is no exception. Fusing Intel's Skylake processors with a 14in WQHD display, this business hybrid is designed to flit between laptop and tablet modes with ease – a...

See related Dell Latitude 13 7370 review: Dell's straight-laced XPS 13 alternative is the bee's kneesHP Elite X2 review: Smashes the Surface Pro 4 in some ways (but not in others)Microsoft Surface Book review: You probably can't afford oneThe big names in...
|
|
|
Lenovo claims they have the world's lightest 14” Business Convertible, and that it's essentially a laptop, tablet and beyond. With a 6th Generation Intel Core i7 vPro Processor, Windows 10Pro 64 bit operating system, the test machine came with 8 GB of DDR...
|
|
|
The Lenovo ThinkPad series is the most revered line of PC laptops. Its fans number among the most intense PC enthusiasts on the planet — and they don't respond well to change for the sake of change. That's made it hard for many to accept the gradual splic...

Lots of connectivity, Excellent keyboard and touchpad with trackpointer support, Stunning display options, including OLED, Core i7 performs well, and is affordable, Long battery life...

Too large for extended tablet use, Mediocre display contrast, Runs hot under heavy system load...

Lenovo's pricing changes frequently, but our review unit currently sells for about $1,850. That's a lot of money, but it's not unusual for the category. The Toshiba Satellite Radius 12 maxes out at $1,400 with a Core i7, but only has a 256GB SSD. Dell's...
|
|
thunderbaylive.com Updated: 2016-11-05 08:43:22
|
Lisa Gade demonstrates the Wacom AES pen included with the Lenovo ThinkPad X1 Yoga convertible Ultrabook with a 360-degree hinge. She tests Photoshop CC, Clip Studio Paint, ArtRage and OneNote. For our full video review go here: X1 Yoga is the convertible...
|
|
|
Question: What do you do once you've created the last word in business ultraportables? One that's already “dripping with features that professionals will love” to quote our review of the Lenovo ThinkPad X1 Carbon . A laptop that packs immense power and a...
|
|
|
Lenovo's ThinkPad lineup has traditionally been the darling of business users. Powered by formidable processors, tons of RAM and a utilitarian design meant for productivity, the ThinkPad lineup was made to help you get stuff done.In recent years Lenovo ha...

OLED display option, QHD monitor, 16GB or RAM...

Typical ThinkPad design, Pricey, Boring dual hinge...

If you're into gorgeous displays and hybrid laptops that claim not to compromise on performance, the Lenovo ThinkPad X1 Yoga is worthy of your consideration...
|
|
techradar.com/au/ Updated: 2016-11-05 08:43:22
|
Lenovo's ThinkPad lineup has traditionally been the darling of business users. Powered by formidable processors, tons of RAM and a utilitarian design meant for productivity, the ThinkPad lineup was made to help you get stuff done.In recent years Lenovo...

OLED display option, QHD monitor, 16GB or RAM...

Typical ThinkPad design, Pricey, Boring dual hinge...

If you're into gorgeous displays and hybrid laptops that claim not to compromise on performance, the Lenovo ThinkPad X1 Yoga is worthy of your consideration...
|
|
devontechsupport.com Updated: 2017-05-21 03:36:27
|
As far as laptop ranges go, there's very little introduction needed for the ThinkPad family. First produced by IBM more than twenty years ago, Lenovo acquired the entire range a decade later.It managed not only to keep the successful line going but more i...

There's plenty to get excited about here, including a good quality display (with an OLED option too), and particularly given this 2-in-1's size, it offers an impressive array of ports. The X1 Yoga also comes with a stylus, is very nicely built and designe...

This isn't a cheap hybrid, but there aren't many major issues here. Our biggest problem with the X1 Yoga is the battery life which is disappointing, and you can't switch the power pack out for a bigger capacity model. There are also a few slight niggles s...

The ThinkPad X1 Yoga will appeal to those looking for a great all-rounder hybrid, regardless of the cost. It is supremely versatile, switching between tablet and laptop mode and everything in between.Blending the best of the ThinkPad and the Yoga ranges p...
|
|
|
When is a notebook too thin? It's a question posed by the Spectre 13, which HP says is the world's thinnest notebook, at 10.4mm. It exemplifies elegant engineering, and its thin form factor is due to HP adopting compact-sized USB Type-C and Thunderbolt 3...
|
|
|
The ThinkPad line remains one of the most iconic and recognizable Windows notebooks. Its design, solid build quality, and performance are legendary, and the brand usually brings some nice innovations along for the ride. But 2018 is a new year in more ways...

Display is spectacular, bright, and colorful, Solid productivity performance, Mostly solid build quality, Great soft-touch feel...

Very expensive, Thicker and heavier than many competing 2-in-1s, Disappointing battery life...

No. The ThinkPad line has lost some of its cachet given the upward mobility of Lenovo's competition, and there are thinner, lighter, and longer-lasting convertible 2-in-1s available for significantly less money...
|
|
Theinquirer.net Updated: 2019-11-14 09:33:43
|
LAS VEGAS: LENOVO DIDN'T MAKE too much of a fuss at this year's CES, announcing incremental updates to its flagship ThinkPad X1 Carbon and X1 Yoga laptops alongside its, er, Assistant-powered Smart Clock. The ThinkPad X1 Carbon has been put on a diet an...

Lenovo's new ThinkPad laptops bring with them some subtle yet welcome upgrades that will no doubt appeal to those in the market for a new biz laptop; they're now thinner and lighter than before, offers souped-up internals in the form of Intel's latest 8th...
|
|
|
Sign up for our daily newsletterImage 1 of 16Lenovo's ThinkPad line is a bit of an institution. It's been a guiding light for security-conscious business laptops for over two decades now, with top-notch performance to get the job done. Lenovo's Yoga l...

Nifty security features, Super fast SSD speeds, Excellent connectivity options, Ultrabright, vivid touchscreen...

CPU could be faster, Gets very, very warm, Hugely expensive for topspecs...

Combining the power and functionality of the ThinkPad range with the versatility and flexibility of the Yoga family, Lenovo's ThinkPad X1 Yoga offers an appealing proposition for business users, although it's let down by a disappointing battery life an...
|
|
|
Bekijk je laptop eens van een andere kant. Dat kan met de flexibele Thinkpad X1 Yoga , een zakelijke laptop met een flexibel scharnier waardoor je hem op meer manieren kunt gebruiken dan een gewone laptop. De Yoga-serie is een populair gedeelte van he...

De Lenovo Thinkpad X1 Yoga is geen goedkope laptop. Aan de andere kant is het wel een echte zakelijke machine en dat merk je aan alles. Hij is degelijk gebouwd en op de punten die echt belangrijk zijn voor een zakelijke machine, zoals een prettig keyboa...
|
|
|
In deze review kijken we uitgebreid naar de Lenovo ThinkPad X1 Yoga, een convertible die op Windows 10 draait en in enkele standen gebruikt kan worden. Het apparaat is verkrijgbaar in verschillende varianten.De Lenovo ThinkPad X1 Yoga is in verschillende...

Licht en compact design, De tablet is ontzettend snel, Scherm is groot genoeg voor alledaagse taken...

Batterij gaat niet lang mee, Aan de dure kant, Speakers vallen goed tegen...

Al met al kunnen we wel stellen dat de Lenovo ThinkPad X1 Yoga een goed ontwikkelde business convertible is geworden, met een ietwat grove uitstraling. De X1 Yoga heeft zo zijn minpunten, maar zijn grootste minpunt is toch wel de prijs. Het goedkoopste mo...
|
|
|
Ver-Yoga-t. Het vlaggenschip van Lenovo's zakelijke ultrabooks - de Thinkpad X1 - krijgt de Yoga-aanpak en sluit zich aan bij de steeds groeiende verzameling 2-in-1-convertibles van de fabrikant. Hoe de nieuwe telg met zijn actieve stylus het er vanaf bre...

erg dun en licht, goede performance, 2-in-1 veelzijdigheid, prima toetsenbord/touchpad, komt met Wacom AES-pen, uitstekende kleuren en grijswaarden na kalibratie...

duur, beetje last van buigen/kraken, geen USB-C, IPS-scherm is niet helder genoeg, slechts matige batterijduur...
|
|
|
Un marché à lui tout seul. Lenovo abat toutes ses cartes avec le ThinkPad X1 Yoga 20FRS1VS00. La cerise sur le gâteau est son écran OLED. Quel est notre avis dessus ?...

Châssis léger et bien construit, Des fonctionnalités de convertible (charnières à 360° Digitizer Wacom), D'excellents dispositifs d'entrée, Dalle OLED avec un contraste parfait, excellent et gamut de couleurs, Une longue garantie...

OK pour une utilisation à l'extérieur grâce à son écran, Autonomie moyenne, Onéreux...
|
|
|
Yoga-isé. Le Thinkpad X1, le nouveau fleuron des Ultrabooks de la gamme professionnelle de Lenovo, s'est vu offrir un traitement Yoga et vient grossir les rangs des convertibles...

Très fin et léger, De bonnes performances, Un 2 en 1 polyvalent, Un bon combo clavier/pavé tactile, Fourni avec un stylet Wacom AES, Un excellent rendu colorimétrique/niveaux de gris après étalonnage...

Coûteux, Craquement/Manque de rigidité Pas de port USBC, La dalle IPS n'est pas assez lumineuse, Autonomie très moyenne...
|
|
|
Lisa Gade demonstrates the Wacom AES pen included with the Lenovo ThinkPad X1 Yoga convertible Ultrabook with a 360-degree hinge. She tests Photoshop CC, Clip Studio Paint, ArtRage and OneNote. For our full video review go here: X1 Yoga is the convertible...
|
|
|
Lisa Gade compares the Lenovo ThinkPad X1 Yoga and Microsoft Surface Book 2-in-1 convertible laptops. Check out our video review of the Lenovo ThinkPad X1 Yoga...
|
|
|
Lisa Gade reviews the new ThinkPad X1 Yoga from Lenovo. This is essentially the lovely ThinkPad X1 Carbon with a 360 degree hinge, lift and lock keyboard and a Wacom AES pen. It's remarkably thin and light (2.8 lbs/1.27 Kg) for a 14” Windows 10 convertibl...
|
|
|
Das Thinkpad X1 Yoga ist eines der leichtesten 14-Zoll-Convertibles für den Business-Einsatz und überzeugt im Test vor allem mit seiner hervorragenden Tastatur.Lenovo Thinkpad X1 Yoga: Das dünne Convertible lässt sich dank der 360-Grad-Scharniere auch als...

Gewicht: Sehr leichtes 14-Zoll-Convertible, Bedienung: Sehr komfortabel, vielseitig einsetzbar...

Akkulaufzeit, Nur durchschnittlich, Bildschirm: Für den Außeneinsatz gerade hell genug...
|
|
|
Eine Klasse für sich. Klotzen statt kleckern – Lenovo geht All-In mit dem ThinkPad X1 Yoga 20FRS1VS00. Als Sahnehäubchen gibt es das OLED-Display. Wie sich Lenovo's Convertible-Flaggschiff schlägt, lesen Sie in diesem Test-Update.2012 kam mit dem IdeaPad...

Leichtes, gut verarbeitetes Gehäuse, Convertible Features (360° Scharnier, Wacom Digitizer), Ausgezeichnete Eingabegeräte, OLED Display mit perfektem Kontrast und riesigem Farbraum, Lange Garantie...

Outdoortauglichkeit des Displays, Durchschnittliche Akkulaufzeit, Sehr hoher Preis...

Lenovo ThinkPad X1 Yoga, zur Verfügung gestellt von:Das X1 Yoga ist ein überzeugendes Gesamtpaket. Es ist die Kombination von Lenovos Haupt-Innovationsträgern, ThinkPad X1 und Yoga. Hat es eine Empfehlung verdient?Nun, das kommt ganz darauf an, wa...
|
|
|
© Lenovo Flexibles Consumer-Notebook oder hochwertiges Business-Notebook? Die Frage müssen Sie sich in Zukunft nicht mehr stellen, denn das Lenovo ThinkPad X1 Yoga (20FX-0045GE) ist beides. Als Basis dient ein ThinkPad X1 Carbon, dessen robustes und sehr...

robustes Gehäuse, beleuchtete und spritzwassergeschützte Tastatur, hohe Leistung...

Das extrem hochwertige und durchdachte Lenovo ThinkPad X1 Yoga (20FX-0045GE) ist zwar teuer, dafür aber jeden Cent wert. Nur die relativ kurze Laufzeit verhindert noch höhere Wertung.Zusatzinformationen: Lenovo ThinkPad X1 YogaProzessor: Intel Core i7-660...
|
|
|
Anfang des Jahres stellte Lenovo auf der CES seine neue X1-Familie vor. Am Zusatz Thinkpad erkennt man, dass es sich um Business-Geräte handelt, die sich aber durchaus auch für anspruchsvolle Privatanwender eignen. Zur Serie gehört ein modular erweiterbar...

sehr hochwertig verarbeitetes Convertible, reichhaltige Ausstattung, exzellente Tastatur, hervorragende Systemleistung, Stift in Basiseinheit einsteckbar, sehr gute Grafikeigenschaften, optional mit OLED-Display erhältlich, umfangreiches Zubehör verfügbar...

durchschnittliche Display-Helligkeit, mittelmäßige Bildschirmauflösung...

Mehr lesenWer ist die Nummer eins? -Unsere BestenlistenDSL-Speedtest -Testen Sie Ihre VerbindungTest -Die besten Smartphonesgoogletag.cmd.push(...
|
|
|
Yoga-ized. Lenovos Flagschiff-Ultrabook - das Thinkpad X1 - wird der Yoga-Therapie unterzogen und schließt sich der wachsenden Gruppe von 2-in-1-Convertibles an. Unser Testbericht zeigt auf, wie der jüngste Spross mit seinem aktiven Stylus im Vergleich ab...

sehr schlank und leicht, gute Leistung, 2-in-1 Vielseitigkeit, gute Tastatur / Touchpad, kommt mit Wacom AES Stift, große Farb- / Graustufen-Genauigkeit nach Kalibrierung...

teuer, gibt etwas nach / knarrt etwas, kein USB-C, IPS-Display ist nicht besonders hell, durchschnittliche Akkulaufzeit, Kalibrierung notwendig...

Insgesamt ist das Lenovo X1 Yoga ein solides und gut gestaltetes Business-Convertible. Der Straßenpreis von deutlich über 2000 Euro für unsere Testkonfiguration ist jedoch weit entfernt von preisgünstig. Das Yoga setzt fort, wo das "normale" X1 aufhört: D...
|
|
|
Una classe a parte. Lenovo fa tutto bene con il ThinkPad X1 Yoga 20FRS1VS00. La ciliegina sulla torta è lo schermo OLED. L'aggiornamento della nostra recensione verifica come si comporta l'ammiraglia convertibile di Lenovo...

chassis leggero e ben costruito, features convertibile (cerniere 360 gradi, Wacom Digitizer), eccellenti dispositivi di input, pannello OLED con contrasto perfetto e ampia gamma di colore, ampia garanzia...

capacità outdoor dello schermo, autonomia media, prezzo molto alto...
|
|
|
Yoga-ized. L'ultrabook ammiraglia Lenovo per il business - il Thinkpad X1 - subisce un trattamento Yoga da parte dell'azienda per i convertibili 2-in-1- Come si comporta questo dispositivo e la sua active stylus nella nostra recensione?...

molto sottile e leggero, buone performance, versatilità 2-in-1, buone tastiera e touchpad, ha una penna Wacom AES, eccellente precisione del colore e dei grigi dopo la calibrazione...

costoso, alcuni cedimenti e scricchiolii, manca USB-C, display IPS non abbastanza luminoso, autonomia appena nella media...
|
|
tomshw.it Updated: 2016-11-05 08:43:22
|
Il Lenovo ThinkPad X1 Yoga è una sorta di coltellino svizzero dei computer portatili aziendali, perché è in grado di gestire praticamente tutte le attività di produttività. Con prezzi di listino a partire da 1929 euro, questo prodotto con schermo da 14 po...

Leggero, chassis solido e flessibile, tastiera eccellente, autonomia di tutto il giorno, penna stilo precisa...

Il fondo della base scalda durante l'uso, la velocità dell'SSD installato sul modello in prova è inferiore alla media della categoria...

Il Lenovo ThinkPad X1 Yoga è un ibrido 2-in-1 molto sottile che vi permette di lavorare in movimento per un intero giorno e offre la versatilità di un notebook e di un tablet con schermo touch...
|
|
|
Lenovo prepara tre differenti pannelli: IPS WQHD (2560 x 1440), IPS FHD e OLED WQHD - tutti con luminosità 300 nits, touch o opachi, e tutti con digitalizzatore per il supporto alla penna. Il laptop ha un peso di partenza pari a 1270 grammi, ma è chiaro c...
|
|
|
Convertibile Premium. Il Lenovo ThinkPad X1 Yoga è sicuramente in un campionato a sé - almeno per quanto riguarda il prezzo. Questo convertibile ha componenti high-end ed un pannello OLED molto buono. Come si comporta la versione top dell'X1 Yoga con CPU...

design funzionale, chassis robusto, buone prestazioni di sistema, SSD da 1 TB, 16 GB di RAM, moderna selezione di porte, dispositivi di input high-end, sensore impronte digitali, Display OLED con buona gamma di colori e contrasto elevato, active pen, mod...

molto costoso, sistema di raffreddamento scarso, non molte possibilità di espansione, display non molto luminoso, molti riflessi nonostante il rivestimento antiriflesso...
|
|
|
La migliore di entrambi i mondi. Il Lenovo ThinkPad X1 Yoga è un elegante 2-in-1 per i professionisti del business. Sebbene la configurazione di punta sia un'eccellente macchina, questo modello di fascia media può essere la soluzione migliore per la maggi...

Eccellente qualità di costruzione, Modalità versatili, tastiera equilibrata, buone opzioni di sicurezza, Grande scelta di porte con 2x Thunderbolt 3, TrackPoint accurato e confortevole, Buona precisione del colore, no PWM, spazio di archiviazione velocis...

costoso, mediocre copertura dello spazio di colore, pesante per un 2-in-1, il display è un po' troppo debole, problemi di abbagliamento, altoparlanti sottili e sgradevoli, un po' difficile da usare in modalità tablet a causa delle dimensioni, nessun tast...
|
|
|
Il Lenovo ThinkPad X1 Yoga è una sorta di coltellino svizzero dei computer portatili aziendali, perché è in grado di gestire praticamente tutte le attività di produttività. Con prezzi di listino a partire da 1929 euro, questo prodotto con schermo da 14 po...

Leggero, chassis solido e flessibile, tastiera eccellente, autonomia di tutto il giorno, penna stilo precisa...

Il fondo della base scalda durante l'uso, la velocità dell'SSD installato sul modello in prova è inferiore alla media della categoria...

Il Lenovo ThinkPad X1 Yoga è un ibrido 2-in-1 molto sottile che vi permette di lavorare in movimento per un intero giorno e offre la versatilità di un notebook e di un tablet con schermo touch...
|
|
|
Una categoría propia. Lenovo echa el resto con el ThinkPad X1 Yoga 20FRS1VS00. la guinda del pastel es la pantalla OLED. Nuestro análisis descubrirá cómo rinde el convertible insignia de Lenovo...

chasis ligero bien construido, características de convertible (bisagra 360º, digitalizador Wacom), dispositivos de entrada excelentes, panel OLED con contraste perfecto y enorme cobertura de color, garantía larga...

capacidad de exteriores de la pantalla, aguante de batería mediocre, muy caro...
|
|
|
Yoga-izado. El Ultrabook business insignia de Lenovo - el Thinkpad X1 - recibe el tratamiento Yoga y se une al creciente establo de convertibles 2-en-1 de la empresa. Cómo queda este nuevo vástago con su active stylus es el tema de nuestro análisis...

muy delgado y ligero, buen rendimiento, versatilidad 2-en-1, buen teclado / touchpad, trae Wacom AES pen, genial precisión de color / escala de gris tras calibrado...

caro, se flexiona / cruje un poco, sin USB-C, display IPS no lo suficientemente brillante, aguante de batería mediocre...
|
|
|
ThinkPad X1 Yoga también presenta un lápiz activo idóneo para escribir notas directamente en Webs, utilizando el buscador Microsoft Edge. El lápiz también se guarda y se carga dentro del sistema. Entre las especificaciones técnicas destaca que será un...
|
|
|
Muchos fabricantes como Lenovo siguen produciendo computadores de muy alta calidad para el mercado de consumo y corporativo, pese a que los analistas...

Esta PC indudablemente es una terminal para productividad empresarial donde cada detalle es importante, desde el robusto cuerpo, pasando por el lápiz óptico que mejora el proceso de digitalización de contenido hasta el teclado mecánico que, por fin, se oc...
|
|
|
Pantalla OLED 2K (2560 x 1440). Estas son las tres palabras con las que debes quedarte al considerar el nuevo Lenovo ThinkPad X1 entre tus opciones de compra. Un portátil pensado claramente para conquistar el mercado empresarial y que cuenta como veremos...
|
|
|
ThinkPad-navnet må være et af de ældste i it-branchen. For allerede i 1992 lancerede IBM den første bærbare pc med det tankevækkende navn. ThinPad'en har med andre ord 25-årsjubilæum næste år. Og det er stadig en ThinkPad fuld af ungdommelig vitalitet – o...
|
|
|
Det inkluderer erhvervsrelateret vPro arkitektur, indbygget modem, fingeraftryksscanner og LTE-modem, samt meget omfattende tilslutningsmuligheder. Ganske vist er denne 14″ flipbare bærbare ikke helt så tynd som modellen fra Acer. Men den er stadig ret le...
|
|
thg.ru
Updated: 2016-11-05 08:43:22
|
Примечание редакции: хотя данное тестирование проведено нами по упрощенной методике оно способно дать всю основную информацию касательно функциональности и скорости работы данного ультрабука.] Мы уже давно знакомы с ноутбуками Lenovo, начиная от игровы...

Редакция THG, 2 июня 2016Вы читаете страницу 1 из 41 2 3 4Обзор Lenovo ThinkPad X1 Yoga | Первые впечатления[Примечание редакции: хотя данное тестирование проведено нами по упрощенной методике, оно способно дать всю основную информацию касательно функцио...
|
|
|
Т радиционно линейка Lenovo ThinkPad наполнена разными по уровню производительности устройствами со стойкой бизнес-направленностью и, как правило, непримечательным, но качественным дизайном. Сегодня мы бы хотели рассмотреть не менее достойный по всем пунк...

Ультратонкий лэптоп Lenovo ThinkPad X1 Yoga оставил очень положительные впечатления после знакомства, ибо это действительно сбалансированное и крайне перспективное устройство. Он предлагает весьма солидный набор: сенсорный высококачественный дисплей, возм...
|
|
|
ThinkPad X1 Tablet имеет сравнимое высокое качество исполнения и, по словам производителя, был испытан на соответствие военным нормативам. Таким образом, компания Lenovo хочет уверить в том, что аппараты семейства X1 будут обладать не только ударопрочност...
|
|
|
A beautiful window into the futureI haven't used a Lenovo laptop as my main computer for years. In fact, the last time I touched a Lenovo laptop for more than a few hours was when I used to manage a fleet of them in a corporate environment before joining...

Beautiful OLED display, Chiclet keyboard, Light and portable...

Unreliable battery life, Aging, boring design, Unnecessary nub and trackpad buttons...
|
|
|
We previously reviewed the Lenovo ThinkPad X1 Yoga and called it “Lenovo's top-shelf ThinkPad convertible” … albeit with a hefty price tag. Earlier this year Lenovo made the ThinkPad X1 Yoga even more attractive thanks to the inclusion of a 14-inch Organi...

Outstanding OLED screen, Impressive battery life, Businessclass thin and light, Excellent keyboard...

Expensive, Frustratingly small pen, RAM is not upgradeable, No USB TypeC or Thunderbolt...

Whether or not you decide to purchase this device boils down to one thing: Do you value having one of the best-looking screens you can find on any notebook?The $2,289.60 price of our Lenovo ThinkPad X1 Yoga OLED review unit is pretty expensive but, at the...
|
|
|
Earlier this year at CES , Lenovo took the wraps off their latest lineup of premium business class notebooks, and they revamped the X1 lineup completely. Originally the X1 was just the X1 Carbon notebook, but Lenovo has decided to expand the X1 series to...

Wrapping up, there's quite a bit to go over with the ThinkPad X1 Yoga. Lenovo has done a great job continuing to make the X1 series thinner and lighter, and while some may question where that ends, anyone who needs a very portable laptop will appreciate t...
|
|
|
The Lenovo ThinkPad X1 Yoga (OLED) (starts at $1,394.10; $2,096.10 as tested) is an excellent business convertible with a slim, high-quality build and fast performance. This version is also the first laptop to utilize OLED technology for a beautiful and v...

The OLED display is vibrant, crisp, and a first for the industry, Convertible design is lightweight and durable, Comfortable keyboard, Built-in stylus...

Expensive, OLED display decreases battery life, No USB-C or Ethernet ports...

OLED technology and a higher screen resolution hike up the price of this version of Lenovo's Thinkpad X1 Yoga, but this business convertible performs well, boasts plenty of features, and now looks even better...
|
|
macworld.com Updated: 2016-11-05 08:43:21
|
The OLED version of the X1 Yoga is a fantastic blend of incredible display and great hardware...
|
|
|
The dream of large OLED screens has, for the past few years, seemed perpetually on the horizon. LG has had OLED TVs on the market for a while, but they're still far more expensive than comparable LCDs. If you've wanted to get your OLED fix recently, you'd...

Incredible OLED screen, Durable and portable design, Great keyboard...

Expensive compared to LCD models, Meager battery life, Stylus is uncomfortable...

The OLED edition of Lenovo's X1 Yoga makes a good argument for moving past LCD screens. Its display is bright and vibrant, but you'll pay a premium for the privilege of using it. Hardware The Thinkpad X1 Yoga doesn't offer up many surprises desi...
|
|
computershopper.com Updated: 2016-11-05 08:43:21
|
Most of us, when using a laptop, use just one at a time, rather than two machines aligned on a desk or perched on one knee apiece. That's a shame, because side by side is the best way to appreciate the pioneering new version of Lenovo's ThinkPad X1 Yoga...

Extra-sharp, high-contrast screen, First-class keyboard, Light yet sturdy...

Expense on top of expense, No USB-C or Thunderbolt 3 port, No WWAN option...

Lenovo brings exotic OLED screen technology to the convertible version of its famed ThinkPad X1 Carbon. Result: a subtle status symbol for elite executives. Read More…...
|
|
|
Ultrabooks are a wonderful thing, but they're known to require compromise: you get this (usually thin and lightweight construction), but you have to sacrifice that (let's say battery life and durability). It's this very nature of compromise that turns man...

I've probably made it clear by this point that I'm rather fond of the ThinkPad X1 Yoga. It is very good at what it is, but, of course, if what you need falls outside the realm of what an ultrabook can provide, even the X1 Yoga won't be satisfactory.Overal...
|
|
|
When it comes to business laptops the ThinkPad brand is one that is always mentioned. It has been around forever and is pretty much the standard for the ideal business laptop. While many ThinkPad owners don't like the idea of Lenovo meshing their ThinkPad...

Perfect mesh of Lenovo's ThinkPad and Yoga lines, Thin and light, Just the right amount of ports, Can be used to take notes out of the box, Keys retract when in tablet mode and are still resistant...

Priced at a premium...

I've been a huge fan of ThinkPad laptops, I've used many over the years and as I said they are pretty much the benchmark for a business laptop. With that said I also have a pretty big love affair with Lenovo's Yoga range. I mean tent mode on an airplane s...
|
|
|
A class of its own. Lenovo goes all-in with the ThinkPad X1 Yoga 20FRS1VS00. The icing on the cake is the OLED screen. Our review update will find out how the flagship convertible from Lenovo performs...

light and well-built chassis, convertible features (360 degree hinges, Wacom Digitizer), excellent input devices, OLED panel with perfect contrast and huge color gamut, long warranty...

outdoor capabilities of the screen, average battery runtime, very high price...

The X1 Yoga is a convincing overall package. It is the combination of Lenovo's main innovation drivers, the ThinkPad X1 and Yoga. Does it earn a recommendation?Well, that depends on what kind of device you want. If you prefer a 14-inch convertible with Yo...
|
|
pcper.com Updated: 2016-11-05 08:43:22
|
Now we fast-forward again, to the present day. It's 2016, and Lenovo has merged their ThinkPad X1 Carbon and ThinkPad Yoga together to create the X1 Yoga . This new notebook integrates the company's Yoga design (in appearance this is akin to the recent Th...

The ThinkPad Yoga line offers a compelling alternative to the typical business laptop design, and Lenovo has (in this reviewer's opinion) the best implementation of the 2-in-1 concept on the market. The hinges are strong, the IPS screen offers great viewi...
|
|
|
The Lenovo ThinkPad X1 Yoga (starts at $1,394.10; $1,499.99 as tested) is a convertible business laptop with a slim build and a feature set built for productivity. It works in several different modes, comes with a stylus, and boasts all-day battery life...

Long battery life, Convertible design is lightweight, but durable, Comfortable keyboard, Built-in stylus...

No USB-C or Ethernet ports...

The ThinkPad X1 Yoga draws from the best aspects of our favorite Lenovo business laptops, offering a slim convertible design, long battery life, and enough ports and features to help you stay productive at the office or on the road...
|
|
|
The ThinkPad X1 Yoga marks a marriage between two of Lenovo's premium notebook lines: the ThinkPad X1 Carbon and the ThinkPad Yoga. The X1 Carbon line was introduced in 2012, bringing a largely carbon-fiber filled construction to decrease weight and incre...

Pick up and go portability, Ultraflexible Yoga hinge, High resolution 1440p screen, Premium carbon fiber casing, Roomy and forgiving keyboard, Integrated ThinkPad Pen Pro, Great performance...

Display could be brighter...

Final ThoughtsThere's no question that Lenovo has a really nice utlralight machine here in the ThinkPad X1 Yoga. The X1 Yoga builds on the pedigree of Lenovo's excellent X1 Carbon line with innovations in the 360 degree Yoga hinge and integration of the T...
|
|
|
The Lenovo ThinkPad X1 Yoga is Lenovo's top-shelf ThinkPad convertible, sitting above the Yoga 260 and Yoga 460 in the company's lineup. It has a rather steep entry price of nearly $1,400; our review unit approached $1,900 with the upgraded WQHD display...

Impressively thin and light, Beautiful WQHD display, Excellent keyboard, Allday battery life...

Pricey in any configuration, RAM is not upgradeable, No snapin docking solutions or USB TypeC, Soso touchpad...

There's no doubt in our minds that the X1 Yoga is a top-grade business convertible. We couldn't dispute Lenovo's claim that it's the thinnest and lightest in its class. It's thin even for a regular notebook at 0.66 inches tall, and light at 2.8 pounds. As...
|
|
|
With splicing the genes of the well-known ThinkPad series and the ones of the Yoga family, Lenovo has created a truly amazing 2-in-1 device but this will cost you accordingly. Basically, the notebook is based on the ThinkPad X1 Carbon but with the added t...

Exceptionally sturdy and well-built chassis with good choice of materials, Good input devices (trackpad, keyboard, TrackPoint), Excellent battery runtimes, Supports M.2 PCIe NVMe SSDs and ships with one, Good display quality, even for the Full HD version...

A bit too pricey, Lacks USB-C connector...

The Lenovo ThinkPad X1 Yoga stands for its name in every way possible blending the best of both worlds – ThinkPads and Yogas. It's incredibly thin, light, portable, durable, versatile and packs numerous key features, not to mention the laptop has military...
|
|
|
Yoga-ized. Lenovo's flagship business Ultrabook - the Thinkpad X1 - gets the Yoga-treatment and joins the company's every-growing stable of 2-in-1 convertibles. How the new offspring with its active stylus compares is the subject of our review...

very slim and light, good performance, 2-in-1 versatility, good keyboard / touchpad, comes with Wacom AES pen, great color / grayscale accuracy after calibration...

expensive, some flexing / creaking, no USB-C, IPS display is not bright enough, just average battery life...

The display is - at least after calibration - one of the most accurate ones Lenovo has ever incorporated in one of their designs. The color gamut is very good as well - we just wish the maximum brightness was a little higher.The Thinkpad X1 Yoga does what...
|
|
|
As Lenovo describes it, while using the device in Stand, Tent, or Tablet mode, the keyboard keys appear to sink into the system creating a flat surface. This is actually an engineering optical illusion as the frame is actually rising to create the flat su...
|
|
|
The Swiss Army knife of business laptops, Lenovo's ThinkPad X1 Yoga can handle everything from light editing to heavy design work. Starting at $1,394, this 14-inch, bend-back 2-in-1 features a battery that will last a full workday, a screen with vivid col...

Long battery life, Fantastic keyboard, Vibrant screen colors, Thunderbolt 3 ports...

Slow SSD, Very reflective panel, Stiff hinge with noisy mechanism...

The Lenovo ThinkPad X1 Yoga is a sleek business 2-in-1 that will last a full workday whether you're banging out spreadsheets or drawing on the touch screen...
|
|
|
Benchmarks- 2.5 GHz Core i7-6500U, 8 gigs RAM, 256 gig SATA SSD used for tests.PCMark 8 Home Accelerated: 3386 3DMark 11: P1658 / X446 wPrime: 16 sec Geekbench 3 (64 bit): 3329, multi-core 7070PenLenovo has switched from Wacom EMR digitizers and pens to t...

Super-slim and light yet strong. Wacom AES pen included in silo. Fast performance, versatile 2-in-1 design, superb keyboard. Ample ports with Lenovo's OneLink+ docking connector and WiGig being a reasonable stand-in for USB-C. One of the few laptops avail...

Expensive. Very good but not great IPS displays...

The Lenovo ThinkPad X1 Yoga is not only everything we wished the generation 1 through 3 ThinkPad X1 Carbon models would have been (better screen, more ports, better specs for the price), it's more. It has the 360 degree hinge for versatility--look ma, it'...
|
|
|
Purpose, that's what some say distinguishes those that complain about what they need to get done and those that have a knack for doing what has to be done. The Lenovo ThinkPad line has managed to keep users coming back by focusing on its purpose. It has t...

When something is working well, you don't come up with an all-new formula. You augment it until you have something that's almost perfection. For a long time, Lenovo described its ThinkPad notebooks as machines that are made “for those who do.”These people...
|
|
|
Lenovo has created a new laptop that combines the best of the ThinkPad X1 Carbon flagship notebook with the design of the Yoga line, creating the ThinPad X1 Yoga. In a sea of notebooks and hybrid devices, why should you stop and give this particular devic...
|
|
|
Last year's arrival of the X1 Yoga brought some serious firepower in the ultralight business laptop market, and the 2017 flavor of the ThinkPad X1 Yoga raises the barrier to preserve its unique positioning.If you are not familiar with the ThinkPad X1 Yoga...
|
|
|
The Lenovo ThinkPad X1 Yoga is the mashup between two of Lenovo's laptop brands: the reliable ThinkPad and the versatile Yoga. In some ways, it seems like a strange combination, as two lines are nearly polar opposites with Yoga targeting creatives, while...

Fantastic keyboard, Great speakers, Vibrant Screen, Long lasting battery...

Reflective panel, Expensive...

The Lenovo ThinkPad X1 Yoga is one of the best convertibles on the market and it's also one of the best business laptops. Lenovo has done such a great job of incorporating the identities of both of these brands into a single device.Sporting a durable desi...
|
|
|
There's no question that Lenovo's ThinkPad X1 Carbon ultrabook is a high performing ultrabook which offers great performance and mobility in a thin, light package. On the other hand, Lenovo's Yoga design offers convertibility, allowing for use as a laptop...

Great performance, added versatility with the Laptop, Stand, Tent, and Laptop modes. ThinkPad Pen Pro is a great addition for even more convenience...

Battery life can vary greatly depending on ultrabook usage. Definitely on the pricey side...

The Lenovo ThinkPad X1 Yoga is a well designed, great performing business ultrabook. The ThinkPad Pen Pro is a great addition with the touchscreen, and adds extra convenience and productivity. With the added versatility of the four Yoga modes, the ThinkPa...
|
|
hw4all.com Updated: 2017-09-28 02:19:31
|
Look at laptop from a different side. Flexible Thinkpad X1 Yoga, a laptop with a flexible hinge so you can use it in more ways than a regular laptop.Yoga series is a popular part of the consumer program from Lenovo. The hinges that you can also flip the s...

The Lenovo Thinkpad X1 Yoga is not a cheap laptop. On the other hand it is a real business machine and you will find out. He is well built and the points that are really important to a business machine, like a comfortable keyboard and good battery life, L...
|
|
|
Last year, when I reviewed the Lenovo ThinkPad X1 Yoga with its OLED display, I said that it just might be the perfect laptop, with its built-in pen, keyboard, and of course, that beautiful screen that just ruins you for everything else. I was excited fo...

The review unit that Lenovo sent me regularly costs over $2,700, and on Lenovo.com, it's currently just over $2,000. Either way, this is not a cheap PC. Still, if you can afford it, you should totally buy one.I keep coming back to what I wrote last year...
|
|
|
Yoga-nizado. O Ultrabook empresarial carro chefe da Lenovo - o Thinkpad X1 - recebe o tratamento do Yoga e se une ao campo de conversíveis 2-em-1 em constante crescimento da companhia. Como se compara o novo integrante com o seu stylus ativo é o assunto d...

Muito fino e leve, Bom desempenho, Versatilidade 2-em-1, Bom teclado / touchpad, Vem com a caneta Wacom AES, Excelente precisão das cores / escala de cinzas, após a calibração...

Caro, Se flexiona um pouco / rangidos, Sem USB-C, Tela IPS não suficientemente brilhante, Duração da bateria apenas média...
|
|
|
Conversível premium. O Lenovo ThinkPad X1 Yoga está evidentemente em uma liga própria - pelo menos, no que se refere ao preço. O conversível possui componentes de gama alta e um excelente painel OLED. Como a versão topo de linha do X1 Yoga com a CPU Intel...

Design funcional, Chassi resistente, Bom desempenho do sistema, Veloz SSD de 1 TB, 16 GB de RAM, Seleção de portas modernas, Dispositivos de entrada de gama alta, Sensor de digitais, Tela OLED com ótima gama de cores e alto contraste, Caneta ativa, Módulo...

Muito caro, Resfriamento fraco, Não muito expansível, Tela não muito brilhante, Reflexos notórios apesar do revestimento anti-refletivo...
|
|
|
Apesar do nome, o notebook 2-em-1 da Lenovo para o mercado corporativo não é um IdeaPad Yoga pintado de preto.Para quem não sabe, neste ano de 2017 comemora-se os 25 anos do lançamento do ThinkPad o legendário notebook corporativo da Lenovo, cuja estética...

ThinkPad X1 Yoga Type 20FR-0047BRO que é isso? Notebook leve e fino Ultrabook do tipo 2-em-1 voltado para o mercado corporativo.O que é legal? Design moderno, excelente apresentação e acabamento, ótimo desempenho para um Ultrabook.O que é imoral? M...
|
|
|
O ThinkPad X1 Yoga da Lenovo é um elegante 2-em-1 para profissionais de negócios. Embora a configuração top de linha seja uma excelente máquina, esse modelo de nível intermediário pode ser a melhor solução para a maioria dos usuários que precisam de um di...

Excelente qualidade de construção, Modos versáteis, Teclado bem balanceado, Boas opções de segurança, Ótima seleção de portas com 2 Thunderbolt 3, TrackPoint preciso e confortável, Boa precisão das cores, Sem PWM, Armazenamento muito veloz, Excelente dese...

Caro, Cobertura do espaço de cor medíocre, Pesado para um 2-em-1, Tela muito escura, Problemas com o reflexo, Alto-falantes finos e nada agradáveis, Um pouco desconfortável de usar no modo tablet devido ao tamanho, A ausência das teclas de volume dedicada...
|
|
|
【IT168 评测】有一种东西叫传承,有一种东西叫基因。23年过去了,全黑机身、小红点、充满敲击感的 键盘 一直沿用到现在,成了ThinkPad的标志。黑色代表力量、强韧等意义,同时黑色也是人类历史上的基本色调,是一种时尚持久的颜色,与之对比的是苹果Macbook的银白色 笔记本 ,在对比之下,会产生怎么的结论呢。联想多年来一直是沉下心去做的,才能成就自己PC业务十连冠的霸主地位。在CES2016上,联想首次面向全球市场推出带有“X1”标识的家族系列产品Think X1 Family,追求的是经典之上再创...
|
|
|
【IT168 评测】从当初惊为天人的双铰链转轴实现360°自由翻转,到最新的精致表链式转轴,联想Yoga系列二合一 笔记本 电脑一直走在 笔记本 界的时尚前沿,而Thinkpad X1系列则是高端商务本的典范,用不变的稳定品质与一如既往的黑色低调外观吸引着大批忠实用户,那么当Thinkpad X1遇见联想Yoga又会碰撞出怎样的火花呢?最近,Thinkpad X1家族中离经叛道的Thinkpad X1 Yoga OLED版来到了编辑部,在融入了Yoga的设计理念后,Thinkpad X1 Yoga OLE...
|
|
|
联想 在 CES 2016上发布了传闻已久的ThinkPad X1 Yoga ,ThinkPad系列一直是商务用户非常推崇的产品,而为了满足商务人士对于时尚的更多追求以及适应更多的商务场景, 联想 倾力打造了更为轻薄的商务变形本ThinkPad X1 Yoga ,领跑商务时尚领域。ThinkPad X1 Yoga还是首款配置了OLED显示屏的多模 笔记本 ,高达92%的色域空间将为用户带来了更加真实绚丽的视觉享受。为了让用户在平板模式下更好地批注与绘画,ThinkPad X1 Yoga附带了Active...
|
|
eit.com.cn Updated: 2016-11-05 08:43:22
|
北京时间1月5日消息,联想ThinkPad系列笔记本凭借其扎实的做工和精妙的设计而倍受消费者青睐。在本届CES大会上,联想带来了全新的Thinkpad X1 Yoga变形本,不仅融合了X1系列和Yoga系列的优点,同时还首次配备了OLED显示屏,显示效果相当惊艳,同时还进一步减少了屏幕厚度和机身重量。Thinkpad X1 Yoga此外,联想还首次引入了手写笔设计,颇似微软的Surface系列产品,在系统交互层面包含了键盘、触控、手写三种方式,能够适应更多使用场景,对于商务人士来说绝对是非常值得关注的一款...
|
|
|
【IT168 评测】屏幕一直是 笔记本 电脑最为重要的部分,它直接决定用户的视觉体验,也是整机用户体验最重要的组成部分。在传统的 笔记本 电脑中,能够配备一块1080P IPS材质广视角屏幕就已经非常良心厚道,但随着科技的发展,更为先进的屏幕材质出现在笔记本电脑上,Thinkpad X1 Yoga OLED版就创新地在笔记本电脑上使用了分辨率达到2560×1440的OLED材质。关于OLED这种屏幕材质想必无须小编过多介绍,可视角度广、自发光特性、色彩艳丽是OLED最大的优势,正因如此,OLED材质在 手...
|
|
|
【IT168 评测】作为高端二合一商务本的典范,ThinkPad X1 Yoga OLED版不仅拥有低调奢华的外观和惊艳实用的屏幕,更重要的是在商务本的应用领域,对于商务人士来说,这款ThinkPad X1 Yoga OLED版的性能是否够强呢?功能是否又符合办公需求?今天小编就为大家带来ThinkPad X1 Yoga OLED版的功能性能专项体验,看看这款变形商务本是否一如既往的出色,而360°翻转屏幕和ThinkPad手写笔又能为ThinkPad X1 Yoga OLED版增添什么样的体验呢?话不多...

在谈到ThinkPad X1 Yoga OLED版的功能与性能时,我们无法绕开的是i7-6500U、可翻转屏幕和ThinkPad手写笔,毫无疑问,i7-6500U是ThinkPad X1 Yoga OLED版的性能基础,用低功耗强性能为用户使用ThinkPad X1 Yoga OLED版进行多种活动打下了良好的基础,而可翻转屏幕和Thinkpad手写笔则扩展ThinkPad X1 Yoga OLED版功能的广度,使得用户能使用ThinkPad X1 Yoga OLED版实现更多的功能...
|
|
|
【IT168 评测】要轻薄、要性能强大、要安静稳定、甚至还要多样化的输入手段与完美的使用手感——随着数年的发展,人们对于 超极本 这个品类的要求也越来越高,最终 超极本 这个概念已经和“超薄全能低功耗本”差不多了。而现在能够达到这个要求的 超极本 也屈指可数,大家都已经达到了“性能、功耗与体积”三者的平衡抉择问题上止步不前。而作为开创了 超极本 品类的鼻祖,X1 Carbon系列也在2016年顺应着新的需求变身成为ThinkPad X1家族,推出了三个不同的 超极本 细分产品。而同时拥有高性能与多样输入方...

似乎都忘了说这个按压式指纹了,它其实和X1 Carbon的那个一模一样,想了解的同学可以直接【点击查看详情】说了那么多,其实小编就是想安利不差钱的人去买它的。最后默默地贴一个购买链接吧: 那这次的评测差不多就到这里结束了,我们下次有好东西的时候再见~求团购123568个小朋友盼望团购...
|
|
|
一直以来我们对ThinkPad的固有印象都造型古板,颜色单一,商务常备。只专注于黑色经典的它像是一个PC界的传说,常年以优雅的高姿态行走在商务本的最前列,旗下的高端机型更是秒杀众生,一骑绝尘。外观设计上的克制与体验上的“面面俱到”塑造了ThinkPad独立完成的设计体系,并且十年如一日的坚持着。小编手上这款ThinkPad X1 Yoga算的上是一款颠覆ThinkPad常规设计理念的产品,从命名上我们也可以看出,本机更像是融入了Yoga设计理念的ThinkPad X1 Carbon,实际上也的确如此,本机...
|
|
newhua.com Updated: 2017-03-15 03:04:05
|
导语:当前,距离联想推出首款Yoga二合一混合型设备刚刚过去四年的时间。今天,我们这里要评测的是配备OLED显示屏的ThinkPad X1 Yoga笔记本电脑,这是一款14英寸的二合一PC机,既可以作为平板电脑使用,又可以作为笔记本电脑使用。无论是作为平板电脑使用,还是作为笔记本电脑使用,联想ThinkPad X1 Yoga的表现都是非常不错的。优点:全新的OLED显示屏看起来非常惊人,这款专业级的Yoga还配备一个很棒的键盘、手写笔和坚固的机身;缺点:相较于面向消费者的Yoga“二合一”设备,这款专业级...

全新的OLED显示屏看起来非常惊人,这款专业级的Yoga还配备一个很棒的键盘.手写笔和坚固的机身...

相较于面向消费者的Yoga“二合一”设备,这款专业级Yoga的机身不是那么地轻薄,而OLED显示屏的加入也使其价格更加昂贵;...

ThinkPad X1 Yoga汲取了联想Yoga系列的很多优点,例如坚固的机身设计、高端的硬件配置和梦幻般的键盘。同时,它所配备的OLED显示屏也非常适用于观看Netflix视频、照片编辑或者是其他对视觉效果有要求的任务。相较于硬件规格类似的其他非OLED显示屏二合一笔记本电脑,ThinkPad X1 Yoga的售价更加昂贵,但是我觉得它还是非常物有所值的。分享到相关报道联想发布Yoga 720和Yoga 520笔记本电脑配备独显2017-02-27联想Moto G5和Moto G5 Plus真机照和硬...
|
|
|
在CES 2016和MWC 2016上, ThinkPad 都展出了旗下最新的X1 Yoga,这是ThinkPad X1系列旗下的首款翻转变形产品。它借鉴了 联想 Ideapad 最经典的Yoga产品形态,也发扬了此前ThinkPad S3 Yoga的独特设计,今天一起来看一看ThinkPad X1 Yoga的具体表现如何。ThinkPad X1 Yoga 港行淘宝报价12499元>>购买链接特别感谢测试样机提供商:鸿利在线李明, 电话 13341088752。更多ThinkPad海外版机型信息、报价,可...

前,先和大家分享它的一些其它细节。按照惯例,我们会打开后盖和大家分享它的硬件升级空间,我们拧开了它的全部螺丝,用撬棒小心翼翼地沿着边缘开启后盖时,C壳卡扣处突然断裂,这样的质量实在令人不敢恭维,我们的操作环境温度并不低,即便是塑料也不应该如此脆弱。到这里,我们也不敢继续拆机了。第二个细节是在评测的尾声,我发现底壳的一个角竟然掉漆了。我发誓在评测过程中没对它进行过任何暴力行为,拧开这颗螺丝时也只是对螺丝本身进行操作,螺丝刀并没有碰到外壳。但它还是掉漆了,只轻度使用了不到一周的时间。品质和体验对不住高昂售价T...
|
|
|
ThinkPad 的 X1 系列作为新一代专业笔记本,无论是在外观颜值,还是硬件性能方面都具有很强的竞争力。尤其是 ThinkPad X1 Yoga,具有翻转变形功能的它,更是让使用性推向了极致。我们拿到了 2017 款的 X1 Yoga,下面我们就来看看它到底如何,与上代产品相比又有哪些不同。ThinkPad X1 Yoga鸿利在线报价14299>>购买链接具体配置:特别感谢测试样机提供商:鸿利在线李明,电话13341088752。更多 ThinkPad 海外版机型信息、报价,可登陆鸿利在线官方论坛查看...

此次的 ThinkPad X1 Yoga 2017 款还是给我们带来了不少亮点的,比起上代的 X1 Yoga 虽然在性能上面升级的幅度不大,但是i7-7600U的处理器和大容量的PCIe固态硬盘有着非常强大的实力。新颖的键盘设计和一贯出色的手感让我们眼前一亮,能够体会到在设计方面的用心之处。新加入的OLED屏幕和手写笔可谓2017款的两大特色。高素质OLED屏幕,为我们提供更加艳丽的色彩表现,还原度极高的呈现效果给我们以视觉震撼。精准反馈的2048级压感手写笔在提供优质体验的同时,带来更高效的生产力。Th...
|
|
iznb.cn
Updated: 2017-09-23 04:46:44
|
我已不用联想机器作为工作机器多年,最后一次使用联想机器是在加入Verge前面白弄了几个小时。联想Thinkpad作为企业电脑的选择已经多年,直到现在我需要商用电脑,才有机会对他评比一番。联想今年CES推出的最新的x1 carbon 超极本确认让我惊讶。令人惊喜之处在于,他集合x1 yoga,触摸屏,触摸笔,360度旋转。他是对thinkpad传统商用电脑的印象颠覆,但是,所有的这是都是配角,主要的功能在于14英寸的OLED屏幕。在过去的几年中,笔记本厂商都有疯狂的设计,触屏,结合最新的科技,企图突破苹果M...
|
|
|
瑜伽化。 联想的旗舰商务变形本—Thinkpad X1—也得到了瑜伽训练,加入了这家生产商越来越壮大的变形本行列。这台支持主动式手写笔的设备表现究竟如何呢?» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top 10排名 » Notebook...

非常轻薄, 性能优秀, 二合一多用途, 优秀的键盘/触控板, 附带Wacom AES手写笔, 校准后出色的色彩/灰阶准确度...

昂贵, 机身略为脆弱不支持USB-C, IPS屏幕亮度不足, 一般的电池续航时间...
|
|
|
Test Thinkpad X1 Yoga är en proffsig och lyxig bärbar med maxad prestanda och smarta funktioner. Framförallt är den först ut med oled-skärm i en notebook.Vi har sett massor av snygga oled-skärmar i mobiler och en del i surfplattor –och givetvis också en h...

Klockren byggkvalitet, Utmärka prestanda, Fantastisk oled-skärm, Många nyttiga funktioner...

Tung som surfplatta, Ingen thunderbolt eller usb c, Priset...

Med ips-skärm kostar den här versionen av Thinkpad X1 Yoga 2 890 kronor mindre. Det är alltså inte bara skärmen som gör den till en hisnande dyr liten notebook, utan här är verkligen allt maxat, från byggkvalitet till specar och funktioner...
|
|
|
Lenovos nya Thinkpad X1 Yoga är inte en dator för vem som helst. Med en prislapp på väl över 20000 kronor är den utom räckvidd för åtminstone undertecknad och för de flesta andra också antar jag. Frågan är om den är värd pengarna? Lenovos ultrabärbara är...

Över 20000 kronor är för mycket för de flesta, men den som vill ha det yppersta marknaden har ett erbjuda bör inte tveka...
|
|
|
Yoga-iserad. Lenovos flaggskepps-ultrabook för företagsanvändare - ThinkPad X1 - har fått en Yogabehandling och en plats i tillverkarens ständigt växande stall av konverterbara 2-i-1-enheter. Hur den här modellen, med aktiv stylus, presterar är ämnet för...

mycket tunn och lätt, bra prestanda, 2-i-1-funktionalitet, bra tangentbord/pekplatta, kommer med Wacom AES-penna, utmärkt färgreproduktion efter kalibrering...

dyr, flexar och knarrar något, ej USB-C, IPS-panelen är inte nog ljusstark, bara medelmåttig batteritid...
|
|
|
Angivna priser gäller för testad modell, allt som oftast finns datorerna också i både billigare och dyrare konfigurationer.I det här testet hittar du bärbara datorer med bra prestanda. Datorerna är av varierande prisklass, men ligger i det övre segmentet...
|
|
|
Laptopy konwertowalne to w istocie... zwykłe laptopy z jedną dodatkową funkcją. Jest nią możliwość obrócenia ekranu (który jest, oczywiście, dotykowy) o 360 stopni w taki sposób, że trafia on na spód urządzenia. Po odwróceniu laptopa otrzymujemy zatem peł...
|
|
|
Wśród ThinkPadów seria X zawsze miała status szczególny. Od początku tego tysiąclecia należą do niej najlżejsze i najbardziej płaskie laptopy oraz tablety służące do pracy. W 2011 roku Lenovo postanowiło pójść krok dalej i stworzyć produkt nie tylko mobil...

lekka, smukła i wytrzymała obudowa, wysokiej jakości matryca IPS, w X1 Carbon matowa, świetna kultura pracy, w X1 Yoga możliwośc pracy w wielu trybach i ekran dotykowy z obsługą piórkiem, wydajne podzespoły, dokowanie OneLinki WiGig w opcji, więcej portów...

ekran dotykowy X1 Yoga nie jest w pełni matowy, brak USB typu C...
|
|
|
Testowany ThinkPad X1 Yoga pozwala się cieszyć bardzo żywym obrazem, jest wydajny, pracuje na baterii ponad 16 godzin, a jego waga to tylko 1,3 kg.WyposażeniePodstawowe elementy konfiguracji laptopa to procesor Core i7, 8 GB pamięci RAM, a także dysk SSD...
|
|
|
Lenovo ma w swojej ofercie naprawdę pokaźne portfolio ciekawych laptopów, ultrabooków oraz urządzeń konwertowalnych. Bardzo popularne są zarówno ultrabooki z biznesowej rodziny ThinkPad, jak również urządzenia 2w1 z serii Yoga. Chiński producent zdecydowa...

Dobra kultura pracy, Możliwość montażu szybkiego dysku SSD, Łatwy dostęp do układu chłodzenia...

Brak portu Thunderbolt 3, Throttling procesora przy dużym obciążeniu, Tylko "niezły" czas pracy na baterii, Bardzo wysoka cena...

Lenovo ThinkPad X1 Yoga jest urządzeniem wyjątkowym. To aktualnie jedyny ultrabook na świecie, który można nabyć z fenomenalnym ekranem typu OLED. Jest to prawdziwie unikalna cecha wśród laptopów i za jego obecność zdecydowanie warto pochwalić dzieło Leno...
|
|
|
Takiej Yogi się nie spodziewałem! Po stylowej, sprawdzającej się w podróży, wydajnej, ale ubogiej w porty Yodze 920 Vibes ( TUTAJ recenzja i wideorecenzja ), przyszedł czas na coś bardziej pod kątem osób, szukających w portfolio Lenovo czegoś bardziej “ro...
|
|
|
Firma HP w ostatnim czasie znana jest z produkcji urządzeń o eleganckim i niebanalnym wyglądzie. Ultrabooki Spectre i Envy, a także urządzenia konwertowalne oraz hybrydowe prezentują się pod względem wizualnym bardzo dobrze. Co kilka miesięcy, w dość regu...

Prosty, minimalistyczny design Bardzo dobry zawias 360 stopni Wystarczająca liczba portów I/O, obecność czytnika SD Matryca IPS Full HD ze wsparciem dla rysika HP Pen Możliwość pracy w kilku trybach Bardzo dobra klawiatura oraz touchpad, Bardzo dobry zawi...

Jakość wykonania mogłaby być lepsza Rozczarowujący nieco akumulator Throttling powiązany z limitem TDP, Rozczarowujący nieco akumulator Throttling powiązany z limitem TDP, Throttling powiązany z limitem TDP...

HP Pavilion x360 (2018) jest naprawdę dobrym urządzeniem konwertowalnym i jednym z lepszych w cenie około 3 tysięcy złotych. Przez te dwa tygodnie testów nie odniosłem wrażenia, że mam do czynienia z "Pavulonem". Oczywiście nadal nie jest perfekcyjnie, bo...
|
|
|
Mobiili.fin testipenkkiin saapui Lenovon tabletin ja läppärin välimaastoon sijoittuva 2-in-1 –laite ThinkPad X1 Yoga. Kevyt ja kokonaisuudessaan siro laite pakkaa sisäänsä mukavat tehot, kosketusnäytön ja Windows 10 –käyttöjärjestelmän. Laite on saatavill...

X1 Yogan näppäimistö imeytyy hieman sisään, jolloin laitteesta saa tablettitilassa paremman otteen eivätkä näppäimet painu sisäänpäin.Tarkka kosketusnäyttö miellyttää silmiä sekä käsiä14 tuuman kosketusnäytön tarkkuus on QHD-tasoa eli 2560 x 1440 pikseliä...
|
|
|
Johdanto Testipenkkiin saapui tällä kertaa Lenovolta kaksi ThinkPad X1 -malliston hybridilaitetta. Molemmat tähtäävät enemmän yrityskäyttöön kuin suoraan kuluttajille, ja samalla ne edustavat myös ominaisuuksiensa ja hintansa puolesta ylintä luokkaa...

Lenovo ThinkPad X1 Yoga ja X1 Tablet edustavat molemmat enimmäkseen yrityskäyttöön suunnattuja hybridlaitteita, mutta niiden laatu houkuttelee todennäköisesti myös monia kuluttajia harkitsemaan niitä myös kotikäyttöön. Valitettavasti Lenovon lippulaivamal...
|
|
cw.no
Updated: 2016-11-05 08:43:21
|
X1 Yoga henter hovedprinsippet mye fra storebror X1 Carbon, med en del endringer som skiller seg ut. Bortsett fra den åpenlyse muligheten til å folde skjermen slik at den sitter bak tastaturet, følger det også med en smart penn og en av de peneste skjerme...

Prisen for vår testmodell ligger på litt over 20.000. Det betyr ikke at den ikke kan bli billigere, og vi kan anbefale en billigere modell med Intels Core i5-6200. Da mister man litt ytelse, og man får heller ikke det inkluderte 4G-modemet, men du får en...
|
|
|
Lenovo, Yoga ailesiyle esnek tasarıma sahip dizüstü bilgisayarlarını kullanıcılara bir hayli benimsetmiş daha önce ThinkPad ailesinde sunduğu X1 Carbon isimli modeliyle de sağlam yapıya sahip dizüstü bilgisayar arayanların ilgisini çekmişti hatırlarsanız...

OLED ekran, Sağlam tasarım, Performans, Rahat klavye & touchpad, Hafif, LTE desteği, Katlanabilir tasarım, Parmak izi sensörü Gizlenebilir klavye tuşları...

Tam boyutlu Ethernet portu yok, USB TypeC portu yok...

Lenovo ThinkPad X1 Yoga, güzel ve kullanışlı bir model. Teknik kadrosunda güçlü öğeler bulunduran cihaz, X1 gücünü Yoga esnekliğiyle iyi bir şekilde birleştirerek bizlere sunuyor. Bu nedenle Yoga esnekliğini güçlü bir dizüstü bilgisayarda görmek isteyen k...
|
|
hwa.com.tr Updated: 2016-11-05 08:43:22
|
Lenovo ThinkPad X1 Yoga ÖzellikleriLenovo ThinkPad X1 Yoga , 2016 İF Ürün Tasarım Ödülleri'nde 16 tasarım ödülünü alarak kendini yeterince kanıtlamış bir cihaz diyebiliriz. Bu cihaz daha çok kurumsal şirketlerin veya o tarafta çalışan insanların kullanaca...
|
|
|
Yogalandı. Lenovo'nun iş serisi ana cihazı olan Thinkpad X1, Yogalaştırılıp 2si1 arada modellerden birine dönüyor. Peki nasıl?...

Çok ince ve hafif, İyi performans, 2si1 arada çeşitliliği, Wacom AES kalem, İyi klavye, touchpad, Harika renk tutarlılığı...

Pahalı, Bazı esnemeler, USB-C yok, IPS ekran yeterince parlak değil, Ortalama batarya ömrü...
|
|
|
Windows 10 işletim sistemli ince ve hafif bir iş bilgisayarı olan Lenovo X1 Yoga, özellikle taşınabilirlik ve ofis işlemleri düşünülerek tasarlanmış.VPro sayesinde uzaktan yönetim imkanları sunan dizüstü bilgisayar, Lenovo'nun ThinkPad ailesinden tanıdığı...
|
|
|
Hem güçlü hem de fonksiyonel bir ultrabook isteyenler için pazarın en güçlü alternatiflerinden olan Lenovo ThinkPad X1 Yoga , Yoga ailesinin karakteristik özelliği olan dönebilir ekrana sahip. Bakalım ThinkPad X1 Yoga bizlere neler sunuyor?VivoBook Flip s...

İkisi bir arada kullanım, Güçlü performans, Kalem desteği, Başarılı ve arka aydınlatmalı klavye, 2K ekran, İnce ve hafif tasarım...

Yüksek fiyat, USB TypeC bağlantısı yok...
|
|
|
こんにちは、ウインタブ( @WTab8 )です。ThinkPad推しを自認しています。今回はThinkPad推しにとって素晴らしい製品「Lenovo ThinkPad X1 Yoga」の実機レビューです。この製品はThinkPadのモバイル系製品としては最も高価格なもので、ひとことで言うと「X1 Carbonを2 in 1にしたもの」ということになります。OS: Windows 10 Home 64ビット(Pro版、Windows 7選択可) CPU: Intel Core i5-6200U / i5-6...

まず、製品としての完成度にケチを付ける余地はなく、「予算があるなら間違いなく買い」です。あとはこのクラスになると製品選びの選択肢が多く、各社とも極めて完成度の高い製品を出しているので、製品選びには苦労しそうでうよね。同じLenovoでもThinkPad X1 X1 Carbonとは商品性がかなり重なるため、Lenovoの中でも迷ってしまいそうです。X1 YogaとX1 Carbonの大きな相違点は、「価格」と「筐体変形の有無」です。まず価格ですが、X1 Yogaのほうが高額となります。例として「Core...
|
|
|
ThinkPadシリーズの中でも、高性能なモバイルノートを揃えているのが「ThinkPad X シリーズ」。Xシリーズを代表するモデルとして有名なのは、ThinkPad X1 Carbonでしょう。X1 Carbonは2016年モデルで約1.18kgと、14型ノートとしては驚異的な軽さを実現しています。ThinkPad X1 Carbon 2016年モデルの実機レビューはこちら「X1」と同じネーミングを持ち、マルチな形状に変化させて使えるThinkPadが、 ThinkPad X1 Yoga です。 先...
|
|
|
レノボが販売するノートPC、ThinkPad X1 Yoga のレビューです。ThinkPad X1 Yogaは、液晶が360度回転する2in1タイプのビジネスノートPC。 液晶を回転させる事で、ノートやテント、スタンド、タブレットなど4つのモードへの変形が可能となったマシンです。14型WQHD もしくはフルHDのタッチパネルを搭載しながらも、約 1.36kg(標準構成時)という軽量かつ薄型筐体を実現しており、操作性とモバイル性能を両立したいという方に向く製品です。本体に収納したまま充電が行える Thin...

ThinkPad Yoga の特徴 (製品解説/液晶が360度回転する「Yoga」モデル)HP 15-af100が5000円オフ! 低価格ノートがさらに安く【販売開始記念キャンペーン】Yoga 2 11 / Yoga 2 13 の特徴(製品解説/Yoga 2 Proの廉価版モデル)ThinkPad X1 Carbon 2015年モデルが38%オフになるクーポン(4月16日から17日の2日間限定)...
|
|
|
レノボ・ジャパンのThinkPad X1 Yogaは、360度回転可能な液晶ディスプレイを搭載した14型の2-in-1ノートパソコンです。タッチ操作のほかに2048段階の筆圧感知が可能なペン入力にも対応しており、メモやイラストを手軽に作成することができます。実際のところ、このペン入力でどれくらいスムーズに描けるのか気になる人も多いのではないでしょうか。そこで今回はメーカーからお借りした実機を使って、ThinkPad X1 Yogaのペン入力についてレビューします。ThinkPad X1 YogaリンクTh...
|
|
|
レノボ・ジャパンのThinkPad X1 Yogaは、360度回転可能な液晶ディスプレイを搭載した14型の2-in-1ノートパソコンです。比較的大きな液晶ディスプレイを搭載しながらも軽くて薄く、持ち運びやすい点が魅力。今回はメーカーからお借りした実機を使って、本体デザインや各部の使い勝手についてレビューします。ThinkPad X1 YogaリンクThinkPad X1 Yogaの大きなポイントは、液晶ディスプレイを回転させることでさまざまなスタイルに変形できる点です。キーボードを使った通常の作業なら”ラ...
|
|
|
とろろ( @tororo05304029 )です。こんにちは!今回はレノボ製14型タブレットPC「ThinkPad X1 Yoga」のレビューです!「ThinkPad X1 Yoga」は薄くて軽くてお絵かきも可能と変幻自在な14型タブレットPCで、 SSD搭載のためパソコンの動作も高速でサクサクですし、おまけにバッテリーも長持ち といいこと尽くしの一台ですから、持ち歩き用のお供におすすめですよ!↓WEB広告限定クーポンはこちら! WEB広告限定クーポン↓今回、ご紹介するレビュー機の公式ページ Thin...
|
|
|
「ThinkPad X1」といえば、「 ThinkPad X1 Carbon 」が有名だ。ThinkPadの伝統を受け継ぎながらも、積極的にボディーの薄型軽量化や先進技術の導入を進めており、ThinkPadらしからぬモダンなデザインのイメージを持つ製品としてすっかりと定着した。2016年、レノボはそのテーマをあらためて「新しい時代の究極のビジネスツール」と定義しつつ、より幅広い製品群のブランドとして展開している。ThinkPad X1 Carbonのほかに、2in1デバイスの「ThinkPad X1 Yo...

マルチなスタイルで活用可能 大きな画面と打ちやすいフルサイズキーボード 実測10時間のバッテリー駆動...

SDカードスロットがない(microSDのみ) USB TypeCポートがない 価格が高価...
|
|
|
ThinkPad X1 Yoga は、ディスプレイが360度回転する14型のノートPC。液晶回転タイプのThinkPadとしては、12.5型の「ThinkPad YOGA」シリーズの製品が既に存在していますが、ThinkPad X1 Yogaは X1ブランドにカテゴライズされる製品であり、大画面ノートでありながらも薄さ16.8mm、重量1.27kg~の軽さを実現しています。液晶にはWQHD(2,560×1,440ドット)タッチ対応のIPSパネルと、フルHDでタッチ対応のIPSパネルをラインアップしており、...
|
|
|
ThinkPad X1 Yogaは、液晶が360度回転してタブレット形状にもなる2 in 1 パソコンです。定評のあるキーボード、トラックポイントに加え、タッチパネル、ワコム製デジタイザーペンを搭載しています。入力装置がたくさんあり、いずれも高性能です。液晶も、モバイルノートパソコンにしては14型と大きく、IPSパネルを搭載し視野角も良く、ギラつきもほとんど感じず、見やすいです。その他、「インテリジェント・クーリング」や、「ThinkPad WiGig」や「OneLink+ドック」など様々な機能・オプショ...

以上が、ThinkPad X1 Yogaのレビューです。ThinkPad X1 Carbon に、タッチパネル液晶とデジタイザーペンを付けた製品です。液晶が360度回転し、様々なモードへ変形することも可能です。ThinkPad X1 Carbonより重量は重くなってしまいますが、様々なシーンで活用することが可能になります。液晶も見やすく、キーボードも打ちやすいです。数ヵ月後には、有機EL液晶も選択できるようになる予定です。入/出力装置に優れ、作業をするのが快適なモバイルノートパソコンと言えます。他社の液晶...
|
|
|
ThinkPad X1 Yogaは、14型ワイドの大画面液晶を搭載した2 in 1パソコンです。バッテリー駆動時間が長く、LTEにも対応しており、質量は約1.36kgからとそれほど軽いわけでもないですが、モバイルノートPCとして十分優秀なスペックです。また、画面サイズが大きいため、文字などが見やすく、また処理性能も十分であるため、メインPCとしても利用できます。2,048段階の筆圧検知に対応したアクティブペンにも対応しており、なんでもできる理想的なメイン兼モバイルPCと言ってもいいでしょう。公式サイトはこ...

以上が、ThinkPad X1 Yogaのレビューです。液晶が360度回転し、アクティブペンに対応した2 in 1 パソコンです。同ジャンルのPCと比べて優位な点は、「キーボードが打ちやすい」、「LTEに対応」、「タブレット形状にしたときにキーが引っ込む」、「バッテリー駆動時間が長め」、「画面が大きい」といった点だと思います。基本的にはモバイルノートPCという位置づけですが、14型ワイドと画面が大きく、文字などが大きく表示されるため、メインPCとしても十分利用できるできます。さらに、ペンも利用できることか...
|
|
|
やや重いが、多くのシーンでも使える2 in 1 PCレノボ ThinkPad X1 Yoga 2018年モデルは、多くのシーンで使用できるモバイルPCです。まず14.0型と、モバイルPCとしては大画面な液晶を搭載し、文字が大きく作業がしやすいです。モバイルPCとしてだけではなくメインPCとしても利用できるでしょう。また、新モデルでは「Dolby Vision HDR WQHD IPS タッチ」液晶を選択可能になり、豊かな表現力の映像を楽しむことができます。さらに、液晶が360度回転する2 in 1 PCと...
|
|
|
2017年1月3日、レノボより、ThinkPad X1 Yogaの新モデル(2017モデル、Gen2)が発表されました。ただし、発売日は4月上旬からとだいぶ先になります。今回、まだ発売前ですが展示機を確認してきましたので、旧モデルとの違いを中心にThinkPad X1 Yogaを紹介します。ThinkPad X1 Yoga 2017モデルでの変化点の1つに、アクティブペンの先の素材が変わったことが挙げられます。旧モデルに使用されていたペンの先はPOM(ポリアセタール樹脂)で出来ており画面に描くとツルツル滑...
|
|
vnexpress.net Updated: 2016-11-23 07:05:45
|
Thiết kế và màn hìnhVới trọng lượng chỉ 1,27 kg, ThinkPad X1 Yoga là laptop thiết kế "2 trong 1" nhẹ nhất thế giới ở kích thước 14 inch. X1 Yoga mang dáng dấp đặc trưng của dòng máy tính ThinkPad với màu đen tuyền, mặt ngoài phủ lớp sơn nhám nhẹ có khả nă...

Mỏng nhẹ thiết kế có độ bền cao đạt chuẩn MILSTD 810G của quân đội Mỹ Màn hình cảm ứng sắc nét độ phân giải 2K, có tuỳ chọn OLED, Bản lề xoay 360 độ có thể sử dụng như tablet...

Thời lượng pin chưa tốt, Giá cao...
|
|
|
현재 Lenovo에서 생산하고 있는 ThinkPad는 지난 2005년 IBM의 PC 사업부가 인수된 이후에도 꾸준한 인기를 구가하고 있는 노트북/태블릿 PC 브랜드입니다. 그만큼 ThinkPad 브랜드는 다양한 라인업을 갖추고 있는데 그 중 X1 시리즈는 부품의 확장성을 낮추는 대신 가볍고 얇은 디자인에 초점을 맞춘 울트라북 등급 제품들로 구성되어 있습니다. 또한 Lenovo에서는 노트북 상판을 360도 개방이 가능한 Yoga 시리즈를 보유하고 있는...
|
|
|
디스플레이 해상도는 14인치 2560×1440 화소이며 국내에는 IPS LCD를 단 모델만 출시된다. 운영체제는 윈도우10 프로이며 함께 제공되는 씽크패드 펜 프로를 이용하면 웹브라우저나 라이트잇 소프트웨어에서 직접 메모도 가능하다. 다 쓰고 난 펜은 오른쪽 팜레스트에 마련된 보관 장소에 꽂아 보관하며 15초만 꽂아주면 1시간 40분동안 쓸 수 있다.내장된 지문 센서를 이용해 비밀번호를 입력하는 수고 없이 윈도우 로그인이 가능하고 풀사이즈 HDMI 단...

쫄깃한 키보드에 회전하는 디스플레이 전자펜까지 모두 한꺼번에. 속도도 빠르다.

USBC 단자가 없다. 왜 국내 판매 모델은 LTE 모듈을 뺐을까?...

잘 끓인 라면에 단무지와 김치' 공기밥까지 모두 곁들인 느낌. 아쉬움이 모두 사라졌다...
|
|
|
The Lenovo ThinkPad X1 Yoga is a sleek hybrid computer that looks identical to the ThinkPad X1 Carbon ultrabook that recently won our Editor's Choice award. Its twist: unlike the clamshell Carbon, it can transform between laptop and tablet modes, by rota...

The Lenovo ThinkPad X1 Yoga is a sleek hybrid computer that looks identical to the ThinkPad X1 Carbon ultrabook that recently won our Editor's Choice award.Its twist unlike the clamshell Carbon, it can transform between laptop and tablet modes, by rotatin...
|
|
|
The Lenovo ThinkPad X1 Yoga is a sleek hybrid computer that looks identical to the ThinkPad X1 Carbon ultrabook that recently won our Editor's Choice award.Its twist: unlike the clamshell Carbon, it can transform between laptop and tablet modes, by rotati...
|
|
|
Having used the Lenovo ThinkPad X1 Carbon for about 4 years (the X1 Carbon first gen is still my daily driver), I went into this review with a lot of expectations and a wee bit bias towards the form factor. A business thin and light with a 14-inch display...

Classy all-black look with matte finish, Good performance and comprehensive connectivity, Keyboard and touch pad are a joy to use...

Limited hybrid functionality with non-detachable screen, pricey...

The ThinkPad X1 Yoga ticks most boxes for a well balanced business laptop. But as a hybrid, it does have limited functionality. The OLED display based ThinkPad X1 Yoga is the only variant that we'd recommend from the X1 Yoga lineup. For the rest, the Thin...
|
|
|
If one would plot Lenovo's growth in the laptop market on a graph then a steady upward trajectory would be noticed. The company seems to have a firm grip on what the customer wants as it updates its product line up with competent laptops. Recently we revi...

Impressive design, Powerful and fluid performance, Decent battery...

The overall essence ThinkPad X1 Yoga gives us is that of a business-focused laptop with a pinch of flexibility, exactly what the young, business enthusiasts need these days. It has the power and it has the stealthy look that is new yet familiar with the r...
|
|
|
Tahun 2016 sudah segera berlalu. Sudah siapkan apa saja nih untuk menyongsong tahun yang baru? Selain resolusi tahunan yang baru, kamu juga pasti lagi sibuk mencari smartphone baru untuk tahun 2017 kan?Ngomong-nngomong soal smartphone, masih inget nggak s...
|
|
gaptex.com Updated: 2019-11-14 09:33:43
|
Saat mengikuti ajang CES 2017 yang di adakan pada awal tahun lalu, Lenovo memperkenalkan banyak produk terbarunya yang salah satunya adalah Lenovo ThinkPad X1 Yoga. Setelah dua bulan berlalu, akhirnya perusahaan asal Tiongkok tersebut resmi merilis laptop...
|
|
|
Krása počítačov spočíva v tom, že každý je iný a spoločnosti v dnešnej dobe ponúkajú naozaj všetko. Obrovské stolné počítače, ktoré dokážu výkonom konkurovať menším serverom, mobilnejšie zariadenia, ktoré ale stále zastanú prácu desktopu či ultra-mobilné...

Váha, Triezvy dizajn, Kvalitné materiály a spracovanie, Dotyková obrazovka a stylus...

Cena, Priemerná výdrž batérie...

Notebook X1 Yoga je nateraz najľahším 14 palcovým 2v1 pomocníkom. S určitosťou vieme, že si túto priečku ale neudrží naveky. Čo je na tomto ultrabooku oveľa trvácnejšie je jeho telo z kvalitných materiálov, ktoré vydržia aj menej šetrné zaobchádzanie. Diz...
|
|
|
Po úspechu v spotrebiteľskom segmente prichádza koncepcia Yoga s možnosťou preklopenia displeja o 360 stupňov aj k najnáročnejším používateľom do biznisu, ktorí potrebujú konvertibilné zariadenie. Dobrá voľba pre tých, ktorí v súčasnosti preferujú ultrabo...

Konštrukcia a materiály, displej OLED...

Chýba port USB Type-C...
|
|
|
Séria Yoga je niečo, čím Lenovo na trhu vládne a určuje trendy. Väčšinou ide o modely série IdeaPad. Tentoraz sa však myslelo aj na biznis zákazníkov, a tak je tu Yoga, ktorá spĺňa vojenské štandardy v odolnosti.Je to profesionálny ultrabook určený pre tý...

odolnosť, naozaj využiteľný koncept Yoga, pero, špičková klávesnica, vysoký výkon, softvérové rozšírenie Lenovo Settings...

žiadne podstatné...

Operačný systémMicrosoft Windows 10 ProRozmery 333 × 229 × 17Skutočná hmotnosť 1,368Záručná doba 24ZapožičalLenovoCena (EUR s DPH) 2129Tabuľka výkonnostných testov notebooku:Model/ParameterLenovo ThinkPad X1 YogaPCMark 83482Home accelerated score3482Work...
|
|
|
De Thinkpad X1 Yoga is zonder enige twijfel een van de mooiste toestellen die we al onder handen namen. De vederlichte laptop weegt slechts 1,27 kg. Het zwarte chassis oogt sober maar klassevol, en huisvest krachtige hardware. Hoewel het toestel superdun...

Geweldig design, Fantastisch toetsenbord, Prachtig scherm, Stevige prestaties, Autonomie, Lichtgewicht, LTEmodule...

Geen kaartlezer, Testconfiguratie is heel duur...

De ThinkPad X1 Yoga is een van de beste laptops die we al onder handen namen, maar Lenovo laat zich iets te veel gaan met de prijs...
|
|