ENERGY STAR® is the government-backed symbol for energy efficiency, providing simple, credible, and unbiased information that consumers and businesses rely on to make well-informed decisions. ENERGY STAR is the simple choice for energy efficiency, making it easy for consumers and businesses to purchase products that save them money and protect the environment.
RoHS stands for Restriction of Hazardous Substances. RoHS, also known as Directive 2002/95/EC, originated in the European Union and restricts the use of specific hazardous materials found in electrical and electronic products (known as EEE). All applicable products in the EU market after July 1, 2006 must pass RoHS compliance. The substances banned under RoHS are lead (Pb), mercury (Hg), cadmium (Cd), hexavalent chromium (CrVI), polybrominated biphenyls (PBB), polybrominated diphenyl ethers (PBDE), and four different phthalates (DEHP, BBP, BBP, DIBP).
Wi-Fi CERTIFIED™ is an internationally-recognized seal of approval for products indicating that they have met industry-agreed standards for interoperability, security, and a range of application specific protocols.
Wi-Fi CERTIFIED products have undergone rigorous testing by one of our independent Authorized Test Laboratories. When a product successfully passes testing, the manufacturer or vendor is granted the right to use the Wi-Fi CERTIFIED logo. Certification means that a product has been tested in numerous configurations with a diverse sampling of other devices to validate interoperability with other Wi-Fi CERTIFIED equipment operating in the same frequency band.
Certification is available for a wide range of consumer, enterprise, and operator-specific products, including smartphones, appliances, computers and peripherals, networking infrastructure, and consumer electronics. At retail, the Wi-Fi CERTIFIED logo gives consumers confidence that a product will deliver a good user experience. Service providers and enterprise IT managers specify Wi-Fi CERTIFIED to reduce support costs and ensure a product has met industry-agreed requirements.
You can spend more time running your business and less time concerned with IT when you have Windows 10 Pro. Build-in security, enhanced productivity features, and easy-to-implement management tools provide an essential foundation to keep your business humming.
Embed the product datasheet into your content
Product Brochure/Datasheet
(0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad T460 Laptop 35.6 cm (14") 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Business Laptop Clamshell Black
- - 35.6 cm (14") LED backlight
- - 16 GB DDR3L-SDRAM 1600 MHz
- - 512 GB SSD
- - Intel® HD Graphics 520
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
- - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad T460 Laptop 35.6 cm (14") 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Black
:
The long product name of Lenovo ThinkPad T460 Laptop 35.6 cm (14") 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core Processor, 16GB DDR3 RAM, 512GB SSD, 14" LED, Intel HD Graphics 520, Wi-Fi ac/abgn, Bluetooth, Windows 10 Pro/Windows 7 Professional 64-bit
More>>>
Lenovo ThinkPad T460 Laptop 35.6 cm (14") 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Black:
The official description of Lenovo ThinkPad T460 Laptop 35.6 cm (14") 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Power Performer
PC performance has never been faster. Intel® 6th Gen Core™ i processors with built-in security are designed to take your productivity, creativity, and 3D gaming to the next level. Intel® vPro Technology makes enterprise-level manageability even more convenient and efficient. And with Windows 10 Pro you can empower yourself and your business to do great things across many devices securely anywhere, with anyone, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.
On-the-Go Endurance
Starting at a mere 3.8 lbs and just .83” thick, this laptop is ultraportable. Fits neatly in your backpack, briefcase or tote – it’s perfect for productivity on the go. With up to 18 hours of battery life, you can go all day without recharging. What’s more, Power Bridge Technology combines an internal battery with an external hot-swappable battery. This provides flexibility, allowing you to swap batteries without powering down, maximizing time between charges.
Immersive Display & Sound
Configure your laptop with a 1920x1080 FHD anti-glare display with In-Plane Switching (IPS), and enjoy a premium visual experience. IPS technology allows for vivid colors and nearly 180-degree viewing angles. Add a touch panel for enhanced navigation and impeccable response time. Stereo Speakers with Dolby® Home Theater® provide increased audio clarity and maximized volume output without distortion – enjoy a crisp, clear, immersive surround sound experience.
Business-Class Durability & Security Features
There’s a reason this is the gold standard in business settings. Military-specification tested for ruggedness, durability, and quality against a number of strict parameters means it is ready for anything. Available with fingerprint reader, this laptop allows you the option of biometrics for logging in, so that the swipe of your finger is your password. Intel® security features and vPro options step up protection and enhance manageability when deploying upgrades. And a Trusted Platform Module (TPM) chip further encrypts your critical information.
Stay Connected & Mobile
Wirelessly send movies, photos, presentations, and more from your laptop to an HDTV with WiDi technology or move data quickly between your laptop and other devices with USB 3.0 — it's up to 10 times faster than previous USB technologies and backward-compatible with USB 2.0. For true mobility, configure your laptop with WWAN connectivity so you can access 3G or 4G networks provided by a third-party cellular phone service company.
Better Web Conferencing
A low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking combined with dual noise-cancelling microphones with configurations for crystal-clear private and conference mode VoIP meetings give you an enhanced conferencing experience. Convenient multimedia keys give you quick and easy access to microphone, speaker, and camera controls.
Short summary description Lenovo ThinkPad T460 Laptop 35.6 cm (14") 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad T460 Laptop 35.6 cm (14") 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad T460, 35.6 cm (14"), 16 GB, DDR3L-SDRAM, 512 GB, Windows 10 Pro, Black
Long summary description Lenovo ThinkPad T460 Laptop 35.6 cm (14") 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T460 Laptop 35.6 cm (14") 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.
Lenovo ThinkPad T460. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35.6 cm (14"). Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.73 kg