location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Yoga 260 Hybrid (2-in-1) 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga 260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20FES38W00
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 09:06:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 20FES38W00 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad Yoga 260 Hybrid (2-in-1) 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Hybrid (2-in-1) Convertible (Folder) Black
  • - 31.8 cm (12.5") IPS LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium Polymer (LiPo) 44 Wh 10 h
  • - Windows 10 Home 64-bit
Long product name Lenovo ThinkPad Yoga 260 Hybrid (2-in-1) 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of Lenovo ThinkPad Yoga 260 Hybrid (2-in-1) 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Processor, 12.5" LED, 8GB DDR4 SDRAM, 256GB SSD, Intel HD Graphics 520, Wi-Fi 802.11 ac/abgn, Bluetooth 4.1, Windows 10 Home 64-bit
More>>>
Lenovo ThinkPad Yoga 260 Hybrid (2-in-1) 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of Lenovo ThinkPad Yoga 260 Hybrid (2-in-1) 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

6th Gen Intel® Core™ Processors.
The new standard for PC performance has arrived with Intel® 6th Gen Core™ processors. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and 3D gaming to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel® Core™ processors empower you to unleash your imagination and explore the possibilities.

Windows 10 Features
Windows 10 is the best combination of the Windows you already know, plus lots of great improvements you’ll love. Technologies like InstantGo* let you boot up and resume quickly, everything runs fast and smooth, and Windows 10 devices now have Battery Saver to automatically conserve power – so you can work longer and play harder. For total confidence, Windows 10 helps you stay up to date and has more built-in security features than ever for helping protect against malicious software. *Hardware-dependent

Four Awesome Modes. One Incredible Device.
Easily change between four modes — Laptop, Stand, Tablet, and Tent — while your system automatically switches system settings and locks the keyboard in place. The secret: ThinkPad Yoga 260's unique design, improved hinge, and touchscreen display allow the screen to flip around 360 degrees – and even lay flat – which means you can select the mode you use based on what you choose to do.

Thin and Light Design; Long Battery Life
Starting at a mere 1.3kg (2.9 lbs) and just 17.8mm (0.7") thick, ThinkPad Yoga 260 is ultraportable – it’s perfect for productivity on the go. And with up to 10 hours of battery life, you can go all day without recharging.

Industry-Leading Multimode Keyboard
Pioneering Ultrabooks need pioneering keyboards — and the ThinkPad Yoga 260's innovative lift-and-lock keyboard fits the bill. When your Yoga switches between modes, the keyboard frame automatically rises and the keys lock, eliminating accidental keystrokes and providing a more
comfortable grip.

Optional FHD Display With IPS Technology
In-Plane Switching (IPS) LCD displays with high brightness. IPS technology allows for vivid colors and nearly 180-degree viewing angles.

Integrated Digital Pen and Handwriting Conversion Software
Close in size to an actual ink pen, and with 2048 levels of pressure-sensitivity, the ThinkPad® Pen Pro is an ideal input solution – especially when coupled with the included WRITEit software, which can convert handwriting to data in nearly any text field. The pen gives users a precise content creation experience, improving interaction with the ThinkPad Yoga 260. The pen also features onboard charging, for unlimited use.

Extra Security Features
You can rest assured knowing your data and hardware are safe, thanks to features such as dTPM encryption and a smart card reader, fingerprint touch reader, and Kensington lock.

Short summary description Lenovo ThinkPad Yoga 260 Hybrid (2-in-1) 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Lenovo ThinkPad Yoga 260 Hybrid (2-in-1) 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Yoga 260, 31.8 cm (12.5"), 8 GB, DDR4-SDRAM, 256 GB, Windows 10 Home, Black

Long summary description Lenovo ThinkPad Yoga 260 Hybrid (2-in-1) 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Lenovo ThinkPad Yoga 260 Hybrid (2-in-1) 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Yoga 260. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Display diagonal: 31.8 cm (12.5"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1.32 kg

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Housing material
Carbon fibre
Market positioning
Business
Display
Display diagonal *
31.8 cm (12.5")
Touchscreen *
No
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
300 cd/m²
Processor
System bus rate
4 GT/s
Processor cache type
Smart Cache
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
Audio
Audio chip
Conexant CX11852
Audio system
Dolby Home Theater v4
Number of built-in speakers
2
Speakers manufacturer
Conexant
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Electronic compass
Yes
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
44 Wh
Battery life (max)
10 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
309.9 mm
Depth
220 mm
Height
17.8 mm
Weight *
1.32 kg
Other features
Maximum internal memory (64-bit)
8 GB
Intel segment tagging
Home office, Small Business