location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T460s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20FAS87T01
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 23:53:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - 35.6 cm (14") IPS LED backlight Matt 16:9
  • - 12 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - 10.5 h 65 W
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black :
The long product name of Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Processor, 12GB DDR4 2133MHz SDRAM, 256GB SSD, 14" LED IPS, Intel HD Graphics 520, Wi-Fi 802.1 ac/abgn, Gigabit Ethernet, Bluetooth 4.1, Windows 10 Pro/Windows 7 Professional 64-bit
More>>>
Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
The official description of Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad T460s.
Feature-rich and feather-light, this Ultrabook boasts the latest processing power; MILSPEC-tested durability; amazing audiovisuals; effortless manageability; and all-day battery life. The well-connected business person likes to travel light, and T460s lets you do just that.

Thinner & Lighter
Starting at just 3 lbs and 0.67” (17mm) thick, this laptop is ultraportable. It fits neatly in your backpack, briefcase or tote – it’s perfect for productivity on the go. And with up to 10 hours of battery life, you can go all day without recharging.

A New Generation of Performance
PC performance has never been faster. Intel® 6th Gen Core™ i processors with built-in security are designed to take your productivity, creativity, and 3D gaming to the next level. Intel® vPro Technology* makes enterprise-level manageability even more convenient and efficient. And with Windows 10 Pro you can empower yourself and your business to do great things across many devices securely anywhere, with anyone, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.

Business-Class Durability & Security
There’s a reason this is the gold standard in business settings. Military-specification tested for ruggedness, durability, and quality against a number of strict parameters means it is ready for anything. Available with fingerprint reader, this laptop allows you the option of biometrics for logging in, so that the swipe of your finger is your password. Intel® security features and vPro options step up protection and enhance manageability when deploying upgrades. And a Trusted Platform Module (TPM) chip further encrypts your critical information

Immersive Display & Sound
Configure your laptop with up to a 2560 x 1440 WQHD anti-glare display with In-Plane Switching (IPS), and enjoy a premium visual experience. IPS technology allows for vivid colors and nearly 180-degree viewing angles. Add a touch panel for enhanced navigation and impeccable response time. Stereo Speakers with Dolby® Home Theater® provide increased audio clarity and maximized volume output without distortion – enjoy a crisp, clear, immersive surround sound experience.

Work at the Speed of Wireless
Move data between your laptop and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies and backward-compatible with USB 2.0. And coming soon, you’ll have the option to connect your T460s anywhere with simple 802.11ad wireless (WiGig) docking. Eliminate cables for instant, seamless connectivity from your laptop to your other devices over the 60GHz band. Support for multiple displays, mouse, keyboard, webcam, and more. And the best part: WiGig is up to ten times faster than WiFi. For true mobility, configure your laptop with WWAN connectivity so you can access third-party 3G or 4G networks.

Better Web Conferencing
A low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking combined with dual noise-cancelling microphones with configurations for crystal-clear private and conference mode VoIP meetings give you an enhanced conferencing experience. Convenient multimedia keys give you quick and easy access to microphone, speaker, and camera controls.

Short summary description Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T460s, 35.6 cm (14"), 12 GB, DDR4-SDRAM, 256 GB, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T460s. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35.6 cm (14"). Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.36 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Carbon fibre, Magnesium, Plastic
Display
Display diagonal *
35.6 cm (14")
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Contrast ratio (typical)
700:1
Processor
Processor cores
2
Processor threads
4
Memory
Internal memory *
12 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
24 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
Audio
Audio chip
Realtek ALC3245
Audio system
Dolby Home Theater
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 7 Professional
Pre-installed software
Microsoft Office
Trial software
McAfee LiveSafe
Operating system installed *
Windows 10 Pro
Battery
Number of battery cells
3+3
Battery life (max)
10.5 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
GREENGUARD, MIL-STD-810G
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
331 mm
Depth
226.8 mm
Height (front)
1.69 cm
Height (rear)
1.88 cm
Weight *
1.36 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
24 GB
Intel segment tagging
Home office, Small Business