location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T460s Intel® Core™ i7 i7-6600U 35.6 cm (14") 12 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T460s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20F9S0UB00
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T460s Intel® Core™ i7 i7-6600U 35.6 cm (14") 12 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i7 i7-6600U 2.6 GHz
  • - 35.6 cm (14") IPS LED backlight 16:9
  • - 12 GB DDR4-SDRAM 2133 MHz
  • - 512 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 10.5 h
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad T460s Intel® Core™ i7 i7-6600U 35.6 cm (14") 12 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad T460s Intel® Core™ i7 i7-6600U 35.6 cm (14") 12 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6600U (2.6GHz, Cache 4MB, 2 Cores), 14", 12GB DDR4-SDRAM 2133MHz , 512GB SSD, Intel HD Graphics 520, Gigabit LAN, WLAN 802.11a/ac/b/g/n, Bluetooth, Windows 7 Professional 64-bit
More>>>
Lenovo ThinkPad T460s Intel® Core™ i7 i7-6600U 35.6 cm (14") 12 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black:
The official description of Lenovo ThinkPad T460s Intel® Core™ i7 i7-6600U 35.6 cm (14") 12 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad T460s
Feature-rich and feather-light, this Ultrabook™ boasts the latest processing power; MILSPEC-tested durability; amazing audiovisuals; effortless manageability; and all-day battery life. The well-connected business person likes to travel light, and T460s lets you do just that.

Thinner & Lighter
Starting at just 3 lbs and 0.67” (17mm) thick, this laptop is ultraportable. It fits neatly in your backpack, briefcase or tote – it’s perfect for productivity on the go. And with up to 10 hours of battery life, you can go all day without recharging.

A New Generation of Performance
PC performance has never been faster. Intel® 6th Gen Core™ i processors with built-in security are designed to take your productivity, creativity, and 3D gaming to the next level. Intel® vPro Technology* makes enterprise-level manageability even more convenient and efficient. And with Windows 10 Pro you can empower yourself and your business to do great things across many devices securely anywhere, with anyone, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.

Business-Class Durability & Security
There’s a reason this is the gold standard in business settings. Military-specification tested for ruggedness, durability, and quality against a number of strict parameters means it is ready for anything. Available with fingerprint reader, this laptop allows you the option of biometrics for logging in, so that the swipe of your finger is your password. Intel® security features and vPro options step up protection and enhance manageability when deploying upgrades. And a Trusted Platform Module (TPM) chip further encrypts your critical information.

Immersive Display & Sound
Configure your laptop with up to a 2560 x 1440 WQHD anti-glare display with In-Plane Switching (IPS), and enjoy a premium visual experience. IPS technology allows for vivid colors and nearly 180-degree viewing angles. Add a touch panel for enhanced navigation and impeccable response time. Stereo Speakers with Dolby® Home Theater® provide increased audio clarity and maximized volume output without distortion – enjoy a crisp, clear, immersive surround sound experience.

Work at the Speed of Wireless
Move data between your laptop and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies and backward-compatible with USB 2.0. And coming soon, you’ll have the option to connect your T460s anywhere with simple 802.11ad wireless (WiGig) docking. Eliminate cables for instant, seamless connectivity from your laptop to your other devices over the 60GHz band. Support for multiple displays, mouse, keyboard, webcam, and more. And the best part: WiGig is up to ten times faster than WiFi. For true mobility, configure your laptop with WWAN connectivity so you can access third-party 3G or 4G networks.

Better Web Conferencing
A low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking combined with dual noise-cancelling microphones with configurations for crystal-clear private and conference mode VoIP meetings give you an enhanced conferencing experience. Convenient multimedia keys give you quick and easy access to microphone, speaker, and camera controls.

Short summary description Lenovo ThinkPad T460s Intel® Core™ i7 i7-6600U 35.6 cm (14") 12 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad T460s Intel® Core™ i7 i7-6600U 35.6 cm (14") 12 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T460s, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 12 GB, 512 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad T460s Intel® Core™ i7 i7-6600U 35.6 cm (14") 12 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T460s Intel® Core™ i7 i7-6600U 35.6 cm (14") 12 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T460s. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Touchscreen *
No
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6600U
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.6 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6600 Mobile Series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
12 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
Ports & interfaces
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2F1
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88192
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery life (max)
10.5 h
Security
Cable lock slot
Yes
Password protection
Yes
Weight & dimensions
Width
331 mm
Depth
226.8 mm
Height (front)
1.69 cm
Height (rear)
1.88 cm
Other features
AC adapter included
Yes
LightScribe
No
Country Distributor
United Kingdom 1 distributor(s)