Lenovo logo

Lenovo ThinkPad E560 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M370 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17590
Info modified on:
23 Jan 2025, 19:25:03
Short summary description Lenovo ThinkPad E560 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M370 Windows 10 Home Black:

Lenovo ThinkPad E560, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 8 GB, 500 GB, Windows 10 Home

Long summary description Lenovo ThinkPad E560 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M370 Windows 10 Home Black:

Lenovo ThinkPad E560. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: AMD Radeon R7 M370. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.