- - Laptop Clamshell Black
- - Intel® Core™ i7 i7-6500U 2.5 GHz
- - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
- - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
- - 256 GB SSD DVD±RW
- - AMD Radeon R7 M370 2 GB Intel® HD Graphics 520
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Lithium-Ion (Li-Ion) 48 Wh 9 h 65 W
- - Windows 10 Pro 64-bit
15.6" LED FHD 1920 x 1080, Intel Core i7-6500U (2.5 GHz), 8GB RAM, Intel HD Graphics 520 + AMD Radeon R7 M370, 256GB SSD, WLAN, Windows 10 Pro + Warranty 3YR Onsite NBD
Windows 10
Windows 10 is the best combination of the Windows you already know, plus lots of great improvements you’ll love. Technologies like InstantGo* let you boot up and resume quickly, everything runs fast and smooth, and Windows 10 devices now have Battery Saver to automatically conserve power – so you can work longer and play harder. For total confidence, Windows 10 helps you stay up to date and has more built-in security features than ever for helping protect against malicious software. *Hardware-dependent
Optional Interactive 3D Camera Technology
With Intel® RealSense™ technology, you can interact with your PC – and with your colleagues – in more inventive, useful ways. Scan, prototype, and share objects in 3D; immerse yourself in collaborative online conferences; enhance security with facial recognition and military-grade encryption; and interact with your camera and apps via intuitive gestures.
Lenovo OneLink Technology
Get more from your power cable! OneLink technology is a unique interface that simplifies connectivity through a single cable to the ThinkPad OneLink Dock. The OneLink dock provides dedicated video, USB 3.0 ports, Gigabit Ethernet, and audio — all while charging your laptop.
Long Battery Life
Nearly all-day computing with up to 9 hours unplugged lets you get a full day of work in on a single charge.
Integrated 720p HD Webcam & Dual Noise-Cancelling Microphones
Enjoy superior web conferencing on your laptop, which includes a low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking, dual noise-cancelling microphones with configurations for crystal-clear private and conference mode VOIP meetings, plus, convenient multimedia keys for quick and easy access to microphone, speaker, and camera controls.
Dolby® Speakers With Advanced Audio™
This suite of audio technologies enables your ThinkPad to deliver a crisp, clear surround sound experience over its built-in stereo speakers. The technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.
Customizable Graphics
Strike your own balance between cost and graphics power. Choose between integrated Intel HD Graphics or discrete, high-end AMD graphics. Discrete graphics give you a boost when it comes to getting creative with video and photo editing.
Ultrafast Connection Speeds
With blazing-fast 802.11 a/c WiFi plus Bluetooth® connectivity, you'll be able to connect to the internet wherever you go.802.11 a/c WiFi delivers up to 3 times the connection speeds of 802.11 b/g/n.
Premium Audio Option
High-end stereo speakers deliver a crisp, clear surround sound experience. Choose this option to enjoy increased audio clarity, maximized volume output without distortion, and improved dialogue clarity when watching videos.
Optional DVD Reader/Writer
There's no need to purchase an external optical drive with this laptop; select models come with an integrated DVD/CD-RW drive, so you can load programs, listen to CDs, or watch movies offline.
Optional Performance-Boosting SSD
This laptop is available with a 192GB solid state drive, reducing your cost and improving your PC's performance. SSDs give you faster start-up and faster read/write times, improving productivity.
Fast Data Transfer
Move data quickly between your laptop and other devices with SuperSpeed USB 3.0, which enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals.
Award-Winning Keyboard With Redesigned Touchpad
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And it's optimized for Windows with convenient multimedia buttons, LED status indicators, Function-lock capability, and immediate access to view apps. Plus, the next-generation touchpad is large with improved usability and wear-resistance, and now includes three buttons for professional workstation applications that require the added functionality.
Extra Peace of Mind
You can rest assured knowing your data and hardware are protected, thanks to features such as a Kensington® lock and optional fingerprint reader.
Lenovo ThinkPad E560 + Warranty 3YR Onsite NBD, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB
Lenovo ThinkPad E560 + Warranty 3YR Onsite NBD. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black